-
Supplier: RS Components, Ltd.
Description: Digital ABS Caliper CoolantProof IP670-1
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
- Display: Digital Display
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: Hymark/Kentucky Gauge
Description: integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Rugged table top for use with a wide range of materials Moving steel stop with handle and fixed steel end stop Swivel mounted digital readout with reset button, inch/metric conversion and
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . MI-500-473: Measurement
- Range: 4.00000216 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper, Electronic
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max.
- Range: 0 to 20 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the
- Range: 0 to 40 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Garage Equipment Supply
Description: Range: 0-6"/0-150mm. Graduations: .0005"/.01mm. Easy to read digital display with direct inch/metric conversion. Capable of 4 measurements - inside, outside, depth and step.
- Features: Caliper
- Display: Digital Display
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 6 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Features: Caliper, Certificate of Calibration, Handheld / Portable, Mechanical, NIST Traceability
-
Supplier: Gray Tools Canada Inc.
Description: Digital Calipers - Stainless Steel Housing
- Features: Caliper
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited
- Range: 0 to 7 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 8 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 Display: LCD Length standard: ABSOLUTE
- Range: 0 to 18 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
Find Suppliers by Category Top
More Information Top
-
International Journal of Morphology - Biometry of Hard Palate on Digital Photographs: A Methodology for Quantitative Measurements
First, to compare the digital anthropometry methodology with the traditional one, we used digital spreading caliper (Mitutoyo Corp., Japan) with accuracy of 0,01mm.
-
Fluctuating asymmetry inMacaca fascicularis : A study of the etiology of developmental noise
Digital spreading calipers which give a reading to 0.01 mm were used for all measurements.
-
International Journal of Morphology - Cranial Capacity in an Adult Sri Lankan Population: Sexual Dimorphism and Ethnic Diversity
Maximum antero-posterior cranial length and maximum cranial breadth were measured using a digital spreading caliper (Mitutoyo, Japan) capable of measuring to the nearest 0.01mm.
-
International Journal of Morphology - On the Prediction of Personal Stature from Cranial Dimensions
Maximum antero-posterior cranial length and maximum cranial breadth were measured using a digital spreading caliper (Mitutoyo, Japan) capable of measuring to the nearest 0.01mm.
-
International Journal of Morphology - Evaluation of Cephalic Indices: A Clue for Racial and Sex Diversity
Maximum antero-posterior cranial length and maximum cranial breadth were measured using a digital spreading caliper (Mitutoyo, Japan) capable of measuring to the nearest 0.01mm.
-
Are the gorillas in Bwindi Impenetrable National Park “true” mountain gorillas?
Twenty-eight craniometric measurements were taken (Table 1) on G. b. beringei with Mitutoyo sliding digital calipers , spreading calipers, or with a mandibulometer where appropriate, all calibrated to at least 0.1 mm.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/13285/2012.v47.ODES_AND_THACKERAY_Morphometric_analysis_of_modern_human.pdf?sequence=1
… 09093312; measuring range 0–150 mm; minimum indication 0.01 mm); (2) a two- button digital calliper manufactured by Mitutoyo Corpo- ration, with the same technical specifications (resolution: 0.01 mm); and (3) a Mitutoyo digital linear spreading calliper with a 300 mm …
-
Morphological variation in adult chimpanzees ( Pan troglodytes verus ) of the Taï National Park, Côte d'Ivoire
Cranial-facial measurements were taken with spread- ing and digital calipers and recorded to the nearest tenth of a millimeter: interorbital breadth, bizygomatic breadth, upper facial height, palatal length, mandibular length, and mandibular height (landmarks defined in Cramer 1977).
-
Skeletal and dental growth and development in chimpanzees of the Taï National Park, Côte D'Ivoire
Cranial–facial measurements after Cramer (1977) were taken with spreading and digital cali- pers and recorded to the nearest millimeter.
-
The Occurrence and Possible Aetiology of Spondylolysis in a Pre‐contact California Population
Measurements of the cranium used in biological distance analyses were collected according to Moore- Jansen et al. (1994) using spreading callipers and digital sliding callipers.
Indicates content that may require registration and/or purchase.