-
Supplier: RS Components, Ltd.
Description: Digital ABS Caliper0-450mm
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
- Display: Digital Display
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Supplier: Traceable® Products
Description: Calipers, 8 inches Control Company Cat. No. 3417 Traceable® Digital Carbon-fiber Calipers, 4 inches Control Company Cat. No. 3418 Traceable® Digital Carbon-fiber Calipers, 6 inches
- Range: 4 inch
- Resolution: 0.01 inch
- Graduation / Resolution: 0.01 inch
- Features: Caliper, Certificate of Calibration, Handheld / Portable, Mechanical, NIST Traceability
-
-
Supplier: Transcat, Inc.
Description: Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N (50gf to 100gf) Jaw retraction: 0.3mm Max. response speed Unlimited
- Range: 0 to 7 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett S766A Basic
- Range: 6.00000324 inch
- Features: Caliper, Electronic
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 8 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Hymark/Kentucky Gauge
Description: integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Rugged table top for use with a wide range of materials Moving steel stop with handle and fixed steel end stop Swivel mounted digital readout with reset button, inch/metric conversion and
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic & Vernier Caliper w/ Nib Style and Standard Jaws Range: 0(.5)-18in 0(20)-450mm LCD Resolution: .0005in 0.01mm Accuracy: .0025in Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max.
- Range: 0 to 20 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
-
Supplier: Mahr Inc.
Description: Product features Measuring blades for outside measurements High contrast analog display Locking screw above Rounded measuring blades for inside measurements Slide and beam made of hardened stainless steel Immediate measurements due to the Reference system Raised guide ways for the protection of the
- Range: 0 to 40 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Garage Equipment Supply
Description: Range: 0-6"/0-150mm. Graduations: .0005"/.01mm. Easy to read digital display with direct inch/metric conversion. Capable of 4 measurements - inside, outside, depth and step.
- Features: Caliper
- Display: Digital Display
-
Supplier: Gray Tools Canada Inc.
Description: Digital Calipers - Stainless Steel Housing
- Features: Caliper
- Display: Digital Display
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: REED-Direct
Description: CALIPER, DIGITAL, 0-6" /0-150MM 6 digit LCD display mm/inch select and zero button SPECIFICATIONS: Range: 0 to 6"/0 to 150mm Resolution: 0.0005"/0.01mm Dimensions: 9.25 x 3.0 x 0.6" (235 x 75 x 15mm) Weight: 5.11 oz (145g)
- Range: 0 to 6 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic, Handheld / Portable
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Supplier: Mahr Inc.
Description: Product features High contrast analog display Locking screw above Lapped guide way Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Immediate measurements due to the Reference system Raised guide ways for the protection of the scale
- Range: 0 to 12 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic Caliper w/ Exclusice Absolute Encode Technology Range: 0-18in 0-450mm Accuracy: ±.002in LCD Resolution: .0005in 0.01mm Without Thumb Roller Resolution: 0.01mm or .0005"/0.01mm Repeatability: 0.01mm / .0005 Display: LCD Length standard: ABSOLUTE
- Range: 0 to 18 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper
Find Suppliers by Category Top
More Information Top
-
Evaluation of alternative approaches to rainforest restoration on abandoned pasturelands in tropical North Queensland, Australia
Live tree height was taken with a tree pole and diameter was taken with digital calliper for trees >2 m in height and diameter was taken at 1Á3 m d.b.h. Whether the plants were dead or alive were also recorded.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8541/1/Panter_J_P_Thesis_2006.pdf
measurement on each tree using digital callipers at ground level (measurements recorded in mm).
-
Interannual climatic variation mediates elevated CO 2 and O 3 effects on forest growth
In September–October of each year, we measured height (using height poles) and diameter (using diameter tape or digital caliper ) on every tree in the core area of each ring (3656 trees in 1997 declining to 3226 trees in 2004).
-
Developing a dynamic growth model for teak plantations in India
The diameter at breast height (dbh, 1.37 m above the ground) was measured to the nearest 0.1 cm with digital callipers in all trees in the plots.
-
Soil CO2 efflux in a bioenergy plantation with fast-growing Populus trees – influence of former land use, inter-row spacing and genotype
For every collar the distances to the three nearest trees were measured, as well as the stem diameter at 22 cm height of these three trees using a digital caliper (Mitutoyo, CD-15DC, UK, 0.01 mm precision).
-
Ciencia e investigación agraria - Seasonal pattern of root growth in relation to shoot phenology and soil temperature in sweet cherry trees (Prunus avium): A p...
At the same time, the fruit growth was assessed by measuring the equatorial diameters in four fruits per tree using a digital caliper (Digimess, Buenos Aires, Argentina).
-
The origin of Eucalyptus vernicosa , a unique shrub eucalypt
Six rep- resentative capsules were also measured, using digital callipers , from each tree for: disk width (DW); disk .
-
Effects of Elevated Atmospheric CO 2 and/or O 3 on Intra‐ and Interspecific Competitive Ability of Aspen
In September-October of each year, height (using height poles) and diameter (using diameter tape or digital cal- ipers ) were measured on every tree in the core area of each treatment ring.
-
Phenotypic analysis of first-year traits in a pseudo-backcross {(slash x loblolly) x slash} and the open-pollinated families of the pure-species progenitors
… twice at the base of each seedling, one perpen- dicular to the other utilizing a digital caliper; top diameter (mm) measured just below the bud on the top woody part of the tree , also utilizing a digital caliper ; total number of nodes …
-
Individual-based fine root biomass and its functional relationship with leaf for Pinus tabuliformis in northern China
By excavation, the diameters of all first-order roots of a tree were measured with a digital caliper (±0.01 mm; Type IP54, SHAHE Caliper, Wenzhou, Zhejiang, China).
Indicates content that may require registration and/or purchase.