-
Supplier: Newark, An Avnet Company
Description: ANALOGUE ISOLATION AMPLIFIER, DIN RAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:3Channels; Accuracy %:0.1%; Output Accuracy:-; Supply Voltage:30VDC RoHS Compliant: Yes
-
Supplier: Encore Electronics, Inc.
Description: The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail
- Gain Range: 250 #
- Low Pass Cutoff Frequency: 3 kHz
- Features: DC Voltage Input, Integral Filter, Isolation Amplifier, Low Pass, Other
- Form Factor: DIN Rail
-
Supplier: PR electronics
Description: galvanic separation between input, supply, and output. Mounting for a standard 11-pole socket which can be adapted for DIN rail or plate use with PR's 7023 adaptor and 7024 mounting keying.
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output
- Features: DC Current Input, DC Voltage Input
-
-
Supplier: Encore Electronics, Inc.
Description: The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by up to 1000VDC. The unit is mechanically and electrically compatible with Encore's other Flexi-line
- Bandwidth: 15 kHz
- Features: DC Voltage Input, Data Acquisition Instrument / System, Isolation Amplifier, Other, Signal Filter
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Input Impedance: 50 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Stellar Technology
Description: Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This
- Maximum Output: 2 volts
- Bandwidth: 0.5 kHz
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Output Impedance: 1,000 ohms
- Operating Temperature: 0 to 60 F
-
Supplier: RDP Electrosense
Description: The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage
- Operating Temperature: 14 to 140 F
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
- Features: Other Output
-
Supplier: RDP Electrosense
Description: The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage
- Operating Temperature: 14 to 140 F
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
- Features: Other Output
-
Supplier: Status Instruments, Inc.
Description: Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a new generation DIN rail mounted trip amplifier from Status Instruments.
- Operating Temperature: -4 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
- Isolation: Channel-to-Channel Isolation, Isolated Analog Voltage Input, Isolated Analog Voltage Output
- User Interface: Computer Programmable
-
Supplier: Radwell International
Description: ISOLATION AMPLIFIER, 0-100 VDC 4-20MA INPUT/OUTPUT, DIN RAIL HOUSING, MODEL HE-501. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gantner Instruments, Inc.
Description: Q.bloxx XL is a new addition to the Q.series product family - the ideal DAQ solution for widely distributed installations that require higher performance and custom sensor terminations. Q.bloxx XL products are packaged in modular, DIN Rail mountable enclosures that easily snap together
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Features: Charge Input, Data Acquisition Instrument / System, Other
-
Supplier: MonoDAQ
Description: Coupling: DC, AC 1 Hz Sensor recognition: TEDS Sensor disconnect warning: channel goes to overload (Bridge and Potentiometer measurement modes) Isolation: 125 Vrms channel to ground isolation Front connector: DSUB9 female Input impedance: 1MΩ (50 V and 10 V range), 20 MΩ (1 V and 100
- Input Impedance: 20 Mohms
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail, Panel / Chassis Mount
- Network Options: Ethernet
-
Supplier: Dataforth Corporation
Description: chopped by a proprietary DC chopper circuit, isolation is provided by transformer coupling, a proprietary technique is used to suppress transmission of common mode spikes or surges, the output signal from the secondary of the transformer is reconstructed to the original input signal.
- Accuracy: 0.1 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: Weidmuller
Description: Integrated alarm contacts issue an alert in the event of a malfunction; this makes troubleshooting easier and increases system availability. The rail mounted disconnect-switch amplifiers are optionally available in one- or two-channel versions. With 11 mm width per channel, the devices
- Analog Input Channels: 1 #
- Input Impedance: 750 Mohms
- Operating Temperature: -20 to 60 F
- Form Factor: DIN Rail
-
Supplier: Weidmuller
Description: Integrated alarm contacts issue an alert in the event of a malfunction; this makes troubleshooting easier and increases system availability. The rail mounted disconnect-switch amplifiers are optionally available in one- or two-channel versions. With 11 mm width per channel, the devices
- Analog Input Channels: 1 #
- Input Impedance: 750 Mohms
- Operating Temperature: -20 to 60 F
- Form Factor: DIN Rail
-
Supplier: MonoDAQ
Description: channel goes to overload Isolation: 125 Vrms channel to ground isolation Front connector: BNC Input accuracy (25 degC): +-0.03% of reading +- 0.1 mV Temperature gain drift (typ.): 10 ppm/K Temperature offset drift (typ.): 0.3 uV + 5 ppm of range/K Gain non-linearity: <0.02% SNR (10
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Gantner Instruments, Inc.
Description: Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features Engineered with Kistler Galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus 4 channels charge amplifier: For
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 48,000 kbps
-
Supplier: Dataforth Corporation
Description: Each isolated DSCP81 signal conditioner is designed for measuring voltages up to ±1000VDC and currents up to ±100mA. The input type, measurement range, and other features are software configurable. A PC with RS-232C serial port, the DSCX-787 and DSCX-587 interface cables, and the DSCX-557
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 131 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Dataforth Corporation
Description: Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to configure the
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 176 F
- Temperature Measurement Range: 122 to 1,562 F
-
Supplier: PHOENIX CONTACT USA
Description: 3-way signal conditioner, with configurable input/output, for electrical isolation and conversion of analog signals in the mV and V range, unipolar as well as bipolar. Screw connection technology, standard configuration. Product Description Voltage signal 3-way signal conditioner with
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- User Interface: None
- Signal Conditioning: Signal Filter, Signal Isolator
-
Supplier: Knick Interface LLC
Description: The first standard-signal isolation amplifier with broad-range power supply in the 6-mm class. Broad-range power supply 24 to 110 V DC (+/-25 %) and 110 to 230 V AC (+/-10 %) Standards-compliant personal and plant protection Protective separation according to EN 61140" 3-port
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: MCR 3-way isolation amplifiers are used to electrically isolate and convert analog signals. The blocks provide electrical isolation of analog standard signals. The module input and output are supplied via integrated DC/DC converters, which are electrically isolated from the
-
Supplier: Dataforth Corporation
Description: (2.13"x1.705"x0.605" max) save space and are ideal bfor high channel density applications. They are designed for easy DIN rail mounting using any of the "-DIN" backpanels.
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 0.4 kHz
-
Supplier: OMEGA Engineering, Inc.
Description: With its dual-function keys and sharp display, OMEGA’s RD8250 is a sophisticated process recorder. The graphic user interface— comprising a nematic LCD with white LED backlight—makes configuration easy. This recorder can display real-time data in digital or trend format. Via the front-panel USB
- Analog Input Channels: 2 #
- Accuracy: 0.3 % FS
- Operating Temperature: 14 to 122 F
- Humidity Measurement Range: 80 %
-
Supplier: Knick Interface LLC
Description: 10204 2.2 Protective separation according to EN 61140 protects against unpermitted high voltages Maximum reliability No repair and failure costs 5-year warranty Isolation amplifier for the transmission and conversion of standard 0 to ±20 mA and 0 to ±10 V bipolar signals frequently
- Operating Temperature: 14 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Dover Flexo Electronics, Inc.
Description: the TI17C is a 3.2" x 5.5" (8.2cm x 14cm) circuit card with no enclosure. This is available in a horizontal mounting (H) configuration including mounting hardware. The vertical (V) configuration includes the card in a semi-enclosed mounting bracket available with or without a DIN-rail
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
-
Supplier: Knick Interface LLC
Description: Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V Working voltages up to 1000 V AC/DC Protective separation according to EN 61140 – protection of the
- Voltage: 1,000 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
Find Suppliers by Category Top
Featured Products Top
-
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Input/output isolation Simple trimpot controls Voltage / 4-20mA output DIN rail mounting Amplifier The DR7AC is a low profile carrier amplifier designed to provide excitation and signal amplification for LVDTs (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
gages and strain gage-based transducers. Designed for demanding industrial environments, this amplifier provides accurate signal conditioning and robust electrical isolation to ensure clean, interference-free outputs. With easy DIN rail installation, it integrates seamlessly into control (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. Outputs from 3.3 to 125 Vdc. Input range ratios of 2 (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
FCL Components offers a full range of relays designed for use in interface relay modules—critical components that bridge low?power control electronics with high?power industrial loads. Integrated into compact DIN?rail housings, these relays provide the essential functions required in (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
Multi-channel transducer signal conditioning systems
The DR7 series comprise fully isolated DIN rail mounted, DC powered amplifiers designed for simple integration into industrial systems, avoiding potential earth loop noise problems and are fully compliant with European Directives and regulations for EMC and electrical safety.
-
Phoenix Contact - 2814537 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
MCR 3-way isolation amplifiers can be snapped onto symmetrical DIN rails according to EN 60715.
-
Axiomtek’s DIN-rail 6 Isolated COM Fanless Ruggedized Embedded System for Power Utility – rBOX101
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Texas Instruments Gate Drivers Target IGBT And SiC FET Designs
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
CMOS Input Op-Amps consume only 780 microA at 2.5V supply voltage
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Full-brick DC/DC converter is a ‘drop-in’ replacement for new and old 24 V input designs
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Isolated Four Port PC/104 Serial Adapter Protects Against Transients and Ground Loops
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Advanced Modular Power Platform from Vicor
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Low-voltage stepper motor driver IC from Allegro
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
-
Infineon - Compact IGBT Modules with Highest Power Density and Reliability
• The industry's fastest isolated current-sense amplifier . .... • DIN - Rail power supplies centre stage at PCIM show .
Indicates content that may require registration and/or purchase.