-
Supplier: Allen-Bradley / Rockwell Automation
Description: 4983 Surge and Filter Protection, Din Rail Mount, UL 1449 , 120V, 80kA, 2 Pole Configuration
- Mounting: DIN Rail
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 4983 Surge and Filter Protection, Din Rail Mount, UL 1449 , 230-240V AC, 80kA, 1 Pole Configuration
- Mounting: DIN Rail
-
Supplier: RS Components, Ltd.
Description: Phoenix Contact 2907876 Surge Protector
- Mounting: DIN Rail
- Features: Other
-
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection in one-piece 6.2 mm wide DIN rail module for four floating signal wires.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection in one-piece 6.2 mm wide DIN rail module for four floating signal wires.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection in one-piece 6.2 mm wide DIN rail module for two floating signal wires. Tested in acc. with the protection types in Ex areas: Ex ia IIC / Ex iaD.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Surge protection in one-piece 6.2 mm wide DIN rail module for two floating signal wires. Tested in acc. with the protection types in Ex areas: Ex ia IIC / Ex iaD.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: ABB Inc.
Description: SPD OVR Plus Autoprotected Surge Protection Devices Surge and lightning protection OVR range is designed to prevent electrical systems and equipment against transitory surges and impulses caused by lightning and operations on the electrical grid. Main
-
Supplier: TelephoneStuff.com
Description: 125 Volt 15 Amp DIN Surge Protective Device. NEMA 5-15R, 2P, 3W, DIN-rail mountable modules receptacle. Straight blade, industrial grade grounding, surge, terminal block wired, strap. Features: - Ideal for mounting in equipment cabinets where convenient
- Mounting: DIN Rail
-
Supplier: DigiKey
Description: DIN RAIL MOUNTABLE ARRESTER
- Tj: -40 to 80 C
- Features: Other
- Standards and Certifications: RoHS Compliant, UL
-
Supplier: TelephoneStuff.com
Description: 5100 Series, 1-phase 3-wire, wired-in surge protective module. Features: - Rating - 15 Amp, 120V AC - Max surge current - L-N: 52kA - Noise rejection - 20-30dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power is
- Mounting: DIN Rail
- Features: SPD
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- TVSS Signal Protection: Dataline and DC Signal, Single Phase
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Features: MOV, SPD, Silicon Avalanche Diode
- Connection: Screw Down Terminals
-
Supplier: Mersen
Description: Surge-Trap® Modular Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: Mersen
Description: Surge-Trap® Pluggable Surge Protective Device (SPD) is a no-fuse, fail-safe surge suppressor featuring Mersen’s patented TPMOV® technology inside. UL 1449 4th Edition approved, it is DIN-rail mountable featuring a fail-safe self-protected design, visual
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -40 to 185 F
- Standards: ANSI, IEEE, RoHS Compliant, UL
- Mounting: DIN Rail
-
Supplier: MCG SURGE PROTECTION
Description: Max. Continuous Operating VAC: 130% Rated Line Voltage Response Time: <5 Nanoseconds Modes of Protection: L-N, L-G, N-G Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A Status Indicators: Green LED Operating Altitude: 13,000 ft. (4000m)
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached
- Features: MOV, SPD
- Connection: Screw Down Terminals
- TVSS Signal Protection: Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.36 surge arresters, SPD Type 3 for systems with TT and TN-S neutral Single-phase applications for recessed installation (boxes 503) and on DIN rail. It allows easy additional protection from overvoltages in existing wall outlets. Y configuration with acoustic
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Acme Chip Technology Co., Limited
Description: SPD DIN RAIL 277V 4MOV
- Tj: -40 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.68 surge arresters, Ethernet data line Cat. 6 – 60 V. Shielded RJ45 connectors. Features include: Suitable for Ethernet lines with Cat 6 cabling, PoE (Power over Ethernet), and power lines data transmission up to 250 MHz Protection for all pairs of conductors with
- Standards: CE Marking
- Features: Dataline and DC Signal, Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 4983 Surge and Filter Protection, Din Rail Mount, UL 1449 , 120V, 80kA, 3 Pole Configuration
- Mounting: DIN Rail
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1101-1213 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides
- Operating Temperature: -40 to 185 F
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
- Features: Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Visual Indicators / LEDs
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1101-870 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 120 Vac Single/Phase electrical service. This surge protector
- Operating Temperature: -40 to 185 F
- Standards: CE Marking
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1101-626 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 48 Vdc electrical service. This surge protector provides
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: Transtector Systems, Inc.
Description: DC surge protector (also known as SPD or lightning protector) 1101-625 from Transtector is a DIN-Rail style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 24 Vdc electrical service. This surge protector provides
- Operating Temperature: -40 to 176 F
- Features: Computer Rooms, Lightning Arrestor, NC/NO Dry Contacts, Other, SPD, Silicon Avalanche Diode, Telecom Applications, Visual Indicators / LEDs
- Mounting: DIN Rail
- TVSS Signal Protection: Dataline and DC Signal
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: DIN Rail, In-Line / Integrally Attached
- TVSS Signal Protection: Dataline and DC Signal
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: TelephoneStuff.com
Description: 5100 Series 120V Wired-In Surge Protective Module. 1-phase 3-wire. Features: - Rating - 5 Amp, 120V AC - Max surge current - L-N: 26kA - Noise rejection - 20-40dB (@ 10K-100MHz) - Provides surge protection to branch units - If surge protection is lost, power
- Features: SPD
-
Supplier: SOCOMEC
Description: The SURGYS D40 surge arrester is designed to ensure protection of LV distribution circuits and equipment against transient overvoltages. It acts against industrial operation overvoltages and overvoltages owing to lightning. Advantages Monobloc base with plug-in module The SURGYS is
- Maximum Surge Current: 40,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,800 volts
- Mounting: DIN Rail
-
Supplier: SOCOMEC
Description: SURGYS G51-PV surge Protective Device is designed to ensure protection for photovoltaic supply networks against transient overvoltages. It is compliant with test requirements UTE 61-740-51 and EN 50-539-11 as well as with installation requirements UTE C 15-712-1. Advantages
- Maximum Surge Current: 1,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,500 volts
- Mounting: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and
-
Supplier: Allied Electronics, Inc.
Description: The SDU Off-Line DIN Rail UPS Series provides industry leading compact design with a wide operation temperature range and an installation option not easily found with competing products. The DIN Rail UPS provides economical protection from damaging impulses and
-
Supplier: L-com, Inc.
Description: bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows
-
Supplier: L-com, Inc.
Description: bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows
-
Supplier: L-com, Inc.
Description: bipolar protection and automatically resets after a surge event with no degradation to its protection capabilities. The suppressor includes a removable module with a base that mounts on a standard 35mm DIN (EN5022) rail. The suppressor size and form factor allows
-
Supplier: SOCOMEC
Description: The SURGYS G70 surge arrester is designed to ensure reinforced protection of single-phase and three-phase networks. It acts against industrial operation overvoltages and overvoltages owing to lightning. This type of Surge Protective Device is particularly recommended in
- Maximum Surge Current: 70,000 amps
- Operating Temperature: -40 to 185 F
- Clamping Voltage: 1,800 volts
- Mounting: DIN Rail
-
Supplier: Radwell International
Description: LINE PROTECTOR, SURGE PROTECTION DEVICE, DATA & SIGNAL PROTECTION, MTL, SD RANGE, LOW RESISTANCE DEVICE, 20 KA, 36 VAC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: protection device against voltage surges.The surge protection device VDATA CAT6-1348590000 is mounted by means of DIN-rail.
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, UL
- Mounting: DIN Rail
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Protects devices and equipment from direct and/or induced overvoltages. Replaceable modules. Available with remote contact for signaling the status of the varistor. Features include: Visual indicator of the varistor status – in the event of a fault (read more)
Browse Dataline and DC Signal Surge Suppressors Datasheets for Finder S.p.A. con unico socio -
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
Altech DIN rail mounted electronic enclosures are designed to help integrate PCB electronics into control panels with a compact, ready-to-wire housing. Built for protection, functionality, and a professional finish, they support a wide range of applications from (read more)
Browse Electronic and Instrument Enclosures Datasheets for Altech Corp. -
supply options, adapting to the requirements of connected devices. With an efficiency of over 93% under convection cooling at maximum load (230VAC), it qualifies as a 93% efficiency din rail power supply, minimizing energy loss and optimizing operational costs. Ideal for multiple sectors, it (read more)
Browse DC Power Supplies Datasheets for TPS Elektronik GmbH -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand three-phase DRB120 and DRB240 DIN rail mount AC-DC power supplies. The models are rated at 120W and 240W with a two second peak power capability of 144W and 288W, allowing for operation with inductive and capacitive (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
A (maximum interrupt rating, voltage-class dependent) Stated as suitable for application on third-rail current collection shoe systems Typical Applications Protection of semiconductor devices (diodes, thyristors, GTOs, IGBTs) in DC circuits Third-rail (read more)
Browse Fuses Datasheets for VICFUSE -
continues to be ATEX compliant for use in hazardous locations. The 2019 EN60079-15 standard covers explosive atmospheres Part 15: equipment protection by type of protection ‘n’, following the provisions of Directive 2014/34/EU of the European Parliament and of the Council of 26 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
The Vicfuse VD Series is a high-performance semiconductor protection fuse designed for advanced DC circuit protection in power electronic systems. It is engineered to safeguard sensitive semiconductor devices such as diodes, thyristors, GTOs, and IGBTs from (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
protected – from surges attributable to the power grid, overheating, short-circuits, and those generated by other connected devices – ensuring a reliable and durable product. The new power supply is also suitable for (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio
More Information Top
-
Plant Services Products
Cooper Bussmann's UL DIN - Rail surge protective devices provide overvoltage ...
-
Shopping In Surge Suppressors - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Popular Products In Power Protection - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Shopping In Surge Suppressors - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Shopping In Surge Suppressors - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Popular Products In Computers - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Shopping In Surge Suppressors - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Shopping In Surge Suppressors - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
-
Popular Products In Power Protection - Big Bruin
Model: BSPD0180DINL 20AZ47 Surge Protection Device , Modular Din - rail , Location Type 2, Nominal Discharge Current 20ka, Voltage 180, Phase 1, Wire 4, Number Of Poles 4, Max.
Indicates content that may require registration and/or purchase.