-
Supplier: OMEGA Engineering, Inc.
Description: It provides 2 channels of configurable inputs, and supports multiple voltage, RTD, thermocouple inputs with auto reference junction compensation. If parallel connected to an external precise resistance, it accepts current signal input. Each channel has its own digital filtering and can adjust its
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: 14 to 140 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128 din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means fast,
- Sensed Temperature: -454 to 4,523 F
- Output: Analog Current (e.g., 4-20 mA)
-
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT127 din-rail temperature transmitter from Endress+Hauser is designed for transformation of an RTD Pt100 (2/3/4-wire) sensor signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That
- Sensed Temperature: -328 to 1,562 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128-JJNIA din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple (type J) signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That
- Sensed Temperature: 1.4 to 1,499 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: J
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128-JKNIA din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple (type K) signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That
- Sensed Temperature: 1.4 to 1,499 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: K
-
Supplier: OMEGA Engineering, Inc.
Description: Models DRA-TCI-2 and DRA-RTI-2 are linearized temperature transmitters that produce a 4-20 mA process signal that is directly proportional to temperature. These transmitters have exceptionally high input to output common mode rejection (CMR), a high degree of filtering
- Sensed Temperature: 32 to 3,092 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, R, S, T
-
Supplier: ABB Measurement & Analytics
Description: The TTR200 is a rail-mount version of the TTH200 transmitter with the addition of two indicator LEDs. A green LED indicates that the transmitter is powered. A red LED would indicate a fault in either the unit or the sensor. TTR200 units can be placed in cabinet racks. It can be
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, R, S, T
-
Supplier: Tempco Electric Heater Corporation
Description: The Tempco ETR Series of 2-wire transmitters is offered in isolated, non-isolated and high precision isolated versions. They are designed to fit directly on a standard 35 mm DIN rail.
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, R, S, T
- Sensor Connection: Screw Clamps or Lugs
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE TRANSMITTER, RTD, DIN RAIL; Signal Conditioner Input:RTD; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel; Signal RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: DIN Rail Transmitter iTEMP
- Features: Other
- Reference Material: Platinum
-
Supplier: Radwell International
Description: PROSENSE TEMPERATURE TRANSMITTER, ISOLATED, RTD OR THERMOCOUPLE INPUT, DEG C OR DEG F, CURRENT OUTPUT, 5.5-35 VDC LOOP POWERED OPERATING VOLTAGE, 35MM DIN RAIL MOUNT, SCREW TERMINALS.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pyromation
Description: Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple temperature
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, Other Computer Interface, R, S, T
- Local Interface: Computer Interface
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -22 to 158 F
- Reference Resistance: 100 Ohms, 120 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Dataforth Corporation
Description: Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to
- Sensed Temperature: -328 to 3,308 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: performance. The transmitter can be set and wired to perform differential measurement conversions of temperature sensors as well as mV sources. The output current is temperature linearized and can be set to be 4 to 20/20 to 4mA or any range within these limits. The current is
- Sensed Temperature: -328 to 4,208 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: Laurel Electronics LLC
Description: state relays for alarm or control (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) The Laureate™ LTE Series DIN
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Inputs: RTD
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION It has been designed to accept most common thermocouple sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. Galvanic isolation is provided between input and output and all temperature ranges are linear to temperature. Designed for ease of
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: R. STAHL, Inc.
Description: Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels. The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available sensors
- Sensed Temperature: -328 to 3,212.6 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Status Instruments, Inc.
Description: The SEM310 is a field mount temperature transmitter designed to replace the terminal block in a sensor head. It is fully encapsulated to ensure environmental integrity. Although small in size it out performs other larger and more expensive transmitters. Also available in
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs,
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.04 % FS
- Maximum Output: 30 volts
-
Supplier: Conax Technologies
Description: Characteristics: Can be programmed within second to measure temperatures within all RTD standard ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. A limit can be programmed on the output signal. Mounting / Installation: Mounted vertically or horizontally on
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Conax Technologies
Description: RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication 1.5 VAC Galvanic Isolation 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Dataforth Corporation
Description: Each DSCP20 2-wire transmitter is designed for measuring temperature using thermocouples or RTDs. The input type, measurement range, and other features are software configurable. A PC, the DSCX-887 and DSCX-416 interface cables, and the DSCX-895 configuration software are required to
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 176 F
- Temperature Measurement Range: 122 to 1,562 F
-
Supplier: Conax Technologies
Description: defined linearization function. Technical Characteristics: Within seconds the user can program a6334A to measure temperatures within all standard TC ranges. Cold junction compensation (CJC) via a built in temperature sensor. A limit can be programmed on the output signal. Continuous
- Sensed Temperature: -328 to 4,172 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T, W
- Mounting Options: DIN Rail Mounting
-
Supplier: Laurel Electronics LLC
Description: housing, 22.5 mm wide, detachable screw-clamp connectors Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) Operating temperature from -40°C to 70°C (-40°F to 158°F) The Laureate™ LTE Series DIN rail
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: E+E Elektronik
Description: The EE220 humidity and temperature transmitter with pluggable, interchangeable probes is optimized for clean room, food and pharmaceutical industry. The EE220 basis unit can accommodate one combined EE07 RH and T probe or two separate EE07 probes, one for RH and one for T. The probes
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ISOLATED, 1-CH, DIN RAIL; Signal Conditioner Input:Current, Resistance, Temperature, Voltage; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:- RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperture
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 3 WIRE PT 100 0-300F 6 POINT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: IntelliPack® series is a family of high-performance, multi-function I/O modules. These transmitters isolate and convert sensor inputs to noise-free, proportional DC current or voltage output signals. An optional relay output adds a local limit alarm function. IntelliPack temperture
- Sensed Temperature: -382 to 1,562 F
- Operating Temperature: -13 to 158 F
- Reference Resistance: 10 Ohms, 100 Ohms, 120 Ohms, 500 Ohms
- Other Input: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Mount and Din Rail transmitters and will customize a transmitter to meet your specific application requirements and configurations. Visit our website to see Conax Technologies full temperature transmitter options. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets are possible. It has toggle switches on front face for zero/gain adjustment, mounting with DIN rail. With the captive software (GPM), zero and gain adjustment is possible at user (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
300 V AC/DC. Minimum space requirement: with a 6mm modular enclosure – more transmitters per meter of mounting rail. Low-cost assembly: quick mounting, convenient connection of power supply via DIN rail bus connectors. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
with innovative switching concept Minimum space requirement in the enclosure – only 6 mm wide modular housing – more transmit-ters per meter of mounting rail Low-cost assembly quick mounting, convenient, connection of power supply via DIN rail bus connectors 5-year warranty (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
95% Efficient 960W DIN Rail Power Supply has a 1440W Peak Power Capability TDK Corporation (TSE 6762) announces the introduction of a 960W rated model to the DRF series of AC-DC DIN rail mount power supplies. The high 95% efficiency produces less internal waste (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Designing with Thermocouples: Get the Most from Your Measurements (.pdf)
For example, the DIN rail -mounted temperature transmitters mentioned ear- lier convert the low-level thermocouple signal to a 4-20 mA one.
-
Plant Maintenance Product | AutomationDirect is expanding its offering of industrial relays | Plant Services
AutomationDirect's ProSense line includes head-mounted and DIN rail -mounted temperature transmitters .
-
Pressure Transmitters Database - 2015
• Both head and field mounted transmitters accounted for a similar proportion of the market for both pressure and temperature transmitter markets, while DIN rail accounted for the smallest.
-
New Products & Processes
The non-repairable temperature transmitter is designed for control-room DIN rail mounting or for field mounting in a single- or multiple-unit enclosure.
-
New Temperature Sensors for Industrial Applications
These advanced WX range features WTX700 wireless temperature transmitter in addition to the WRX 900 DIN rail receiver.
-
DIN-rail mount for transmitter | Archive | Process Engineering
Rosemount has introduced a DIN - rail version of its Hart-based temperature transmitter , the Model 644E.
-
Temperature Transmitters Report - 2013
There are three main methods for mounting a temperature transmitter : mounting the transmitter in the housing of the sensor; mounting the transmitter with a DIN - rail mounting within a cabinet; or mounting the transmitter in the field in proximity to the sensor.
-
DIN Rail Power Supplies Report - 2015
• Resistance temperature detectors (RTDs) measure temperature by correlating the resistance of the RTD element with temperature . • DIN - rail mounted transmitters are typically located in enclosures or cabinets near to the process; and are compact allowing multiple transmitters to be located on a single rail.
-
Active cooling control of the CLEO detector using a hydrocarbon coolant
farm
… energize the entire set of 4 − 20 mA sensors remotely deployed both on the coolant farm platforms underneath the CLEO detector (refer to Figure 4), ∼35 m away, and in the array of 32 RICH temperature transmitters on top of the … Terminal blocks mounted on a DIN rail in the enclosure .
-
CR4 - Thread: Factors Affecting Choice in Temp Sensor
Important transmitter specifications to consider when searching for temperature transmitters , RTD, include mounting and output. Mounting styles include thermohead or thermowell mounting, DIN rail mounting, and board or cabinet mounting.
Indicates content that may require registration and/or purchase.