-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, SECONDARY SWITCHED MODE, DEFAULT, 27VAC IN, 24VDC OUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lingto Electronic Limited
Description: IC REG DIN RAIL 1OUT MODULE
- Operating Temperature: 0 to 55 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: 3A single output synchronous buck regulator The IR3823AMTRPBF is a 3A easy-to-use, fully integrated synchronous buck regulator. It uses a compensation free fast Constant-On-Time (COT) control scheme, which simplifies the design effort and minimizes the bill of material (BOM). The
- Regulated Output Voltage (Volt): 0.6 to 6 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Output Voltage Type: Adjustable
-
-
Supplier: Quarktwin Technology Ltd.
Description: - DIN Rail Voltage Regulator IC 1 Output Module
- Operating Temperature: 0 to 55 C
- Features: Other
-
Supplier: DigiKey
Description: - DIN Rail Voltage Regulator IC 1 Output Module
- Operating Temperature: 0 to 55 C
- Features: Other, RoHS Compliant
-
Supplier: DigiKey
Description: DC Voltage Transducer Input Output 24VDC DIN Rail
- Operating Temperature: -10 to 60 C
-
Supplier: Quarktwin Technology Ltd.
Description: Voltage Transducer Input ±10V Output 2 ~ 28VDC DIN Rail
- Operating Temperature: -25 to 70 C
-
Supplier: Acme Chip Technology Co., Limited
Description: IC REG DIN RAIL 1OUT MODULE
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: 32 to 131 F
-
Supplier: CHINO Works America Inc.
Description: The JB series small and lightweight thyristor regulators for single-phase loads are characterized with high panel installation density. 6-models from 10A rated current to 100A rated current are available. Two control systems, a phase-angle firing system and a zero-cross firing system, are
- Maximum Current: 100 amps
- Operating Temperature: 14 to 131 F
- Features: 100-199 VAC, 200-299 VAC, Soft Start
- Command Signal: Analog Current (e.g. 4-20 mA), Analog Voltage (e.g. 0-5V)
-
Supplier: Brainboxes Limited
Description: Heaters and Solenoids. , Contact sales@brainboxes.com for availability 16 Digital Digital Outputs and an ASCII Gateway port Control any output from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Brainboxes Limited
Description: Solenoids.. , 8 Digital Inputs, 8 Digital Outputs and an ASCII Gateway port Control any input or output from TTL to high voltage high current industrial devices Factory floor process control and automation, Integrated DIN rail mount Supports simple ASCII or industry standard
- Analog Input Channels: 0 #
- Operating Temperature: -40 to 176 F
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/12DC/10 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (12 V DC / 10 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational safety
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational safety
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/5 is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) Features Preventative Function Monitoring through professional signaling Idle proof and short circuit proof High level of operational safety
-
Supplier: Brainboxes Limited
Description: pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: stage. QUINT-PS-100-240AC/24DC/5/EX is a primary switch-mode power supply unit for universal use, 1 phase, Din-rail mountable. (24 V DC / 5 A) for use in potentially explosive areas Features Preventative Function Monitoring through professional signaling Idle proof and short circuit
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 30W, DC-DC Converter IC, DIN
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Infineon Technologies AG
Description: TDA21472 | Integrated Smart Power Stages IR3887MTRPBF | Integrated POL Voltage Regulators TDA21462 | Integrated Smart Power Stages IR3889MTRPBF | Integrated POL Voltage Regulators BSC018NE2LS | N-Channel Power MOSFET IRFH8201 | N-Channel Power MOSFET BSZ086P03NS3 G |
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Benefits Reduced conduction losses Ideal for high switching frequency Lower overshoot voltage Increased reliability versus 150°C rated parts Halogen-free according to IEC61249-2-21 Applications DIN rail power supplies Telecommunication infrastructure Designers who used this
- rDS(on): 0.0027 ohms
- TJ: 175 C
- VGS(off): 3 to 4.6 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: Single-phase and multiphase POL CPU/GPU VR in notebooks High power density voltage regulator Or-ing E-fuse Applications 48 V intermediate bus converter (IBC) ADAS & autonomous driving Data center and AI data center solutions DIN rail power supplies Designers who used this
- rDS(on): 0.0009 ohms
- TJ: -55 to 150 C
- VGS(off): 1.6 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Galil
Description: The switching frequency is 33 KHz. The amplifier offers protection for over-voltage, under-voltage, over-current, short circuit and over-temperature. Hall sensors are not required for brushless motor commutation. A shunt regulator option is available.
- Number of Axes / Motors: 4
- Rated Power: 600 watts
- Continuous Output Current: 8 amps
- Peak Output Current: 15 amps
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the DRM40 series DIN rail mount redundancy modules. The two 20A 10V to 30Vdc rated inputs can be connected to provide a 20A redundant configuration, or using the load balancing option, to deliver a 40A output. For capacitive (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
and a QR code for access to the latest technical documentation. Thanks to their modular/compact housing, they can be installed in either enclosures or industrial panels by clipping on an omega (DIN) rail. This generation of wide operating range universal power supplies integrates new functions (read more)
Browse Power Supplies Datasheets for DigiKey -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
TDK Corporation (TSE 6762) announces the introduction of an 88W rated 24V model to the DRL series of low profile AC-DC DIN rail mount power supplies. The DRL100-24-1/C2 is certified as a Class 2 power supply, in accordance with NEC (per UL1310), and as a Limited Power Source (per UL 60950 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda brand DIN rail mount DDA DC-DC converters. The series uses step-down non-isolated power modules that operate from an input range of 9 up to 53Vdc, with a wide adjustable output voltage range of 3.3 up to 24V. The DDA is (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
benefits Up to 95% efficient with <1W standby power consumption Compact size taking up less space on the DIN rail and in the cabinet Isolated DC OK signal, remote on/off, voltage programming and droop mode current share. Long service life (conservative electrolytic capacitor ratings) (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
AC-DC & DC-DC Merchant Power Supplies Report - 2015
… DC converter category includes DC-DC bricks (full, half, quarter, sixteenth, etc., and encapsulated and open-frame modules); DC-DC point-of-load (PoL) modules and voltage regulator modules (VRMs); all isolated … … DC converters such as DIN - rail DC-DC converters; and …
-
Page 5. Semiconductor parts with 414 in root number
DIN - Rail Mountable AC-DC (DC-DC) Converters 336 Watt, input voltage range:29-60V, output voltage 24V (14A), switching regulator .
-
A Distributed Temperature-Control System for a Single-Crystal Growth Apparatus
Naturally, the regula- tor power supply should operate in the same voltage range; this is achieved by using an input converter based on a 1182EM2 microcircuit. The I7014 analog-output mod- ule and a power regulator with a protective circuit breaker are mounted on a DIN rail at a height that is convenient for the process engineer.
-
A tactile feedback system for robotic surgery
The DIN rail was mounted onto the inside of the da Vinci master console. A control system was developed that processes the sensor resistances into voltage signals, determines the level of balloon inflation for each input resistance, and generates the control output signals to the pressure regulators for appropriate inflation pressures.
-
Vishay Dale - RN55D1583FB14 - Passive Components - Resistors - Allied Electronics
Conn; Term Blk; DIN Rail ; Wire-to-Wire;TrplLvl; 22 -12AWG; 6 mmW; 25A; 300V Voltage Regulators > Voltage References .
-
0700010 Phoenix Contact | Mouser
DIN Rail Terminal Blocks Linear Voltage Regulators .
-
1413117 Phoenix Contact | Mouser
Voltage Regulators - Switching Regulators DIN Rail Terminal Blocks .
-
B57213P0309M301 EPCOS / TDK | Mouser
LDO Voltage Regulators DIN Rail Terminal Blocks .
-
BK/GMA-1.5-R Bussmann / Eaton | Mouser
Linear Voltage Regulators DIN Rail Terminal Blocks .
-
STM320518-EVAL STMicroelectronics | Mouser
Linear Voltage Regulators DIN Rail Power Supplies .
Indicates content that may require registration and/or purchase.