Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham 38, 47, 200 & 400 Series Caliper Disc Brakes | Machined Discs with Bolt Circle Pattern and Pilot Hole | Blank Discs Make to Suit Your Custom Design | Wide Selection of Hubs for Each Disc Diameter
- Configuration: Disc
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham 38, 47, 200 & 400 Series Caliper Disc Brakes | Machined Discs with Bolt Circle Pattern and Pilot Hole | Blank Discs Make to Suit Your Custom Design | Wide Selection of Hubs for Each Disc Diameter
- Configuration: Disc
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham 38, 47, 200 & 400 Series Caliper Disc Brakes | Machined Discs with Bolt Circle Pattern and Pilot Hole | Blank Discs Make to Suit Your Custom Design | Wide Selection of Hubs for Each Disc Diameter
- Configuration: Disc
-
-
Supplier: Branham, W.C. Inc.
Description: Use with W.C. Branham 38, 47, 200 & 400 Series Caliper Disc Brakes | Machined Discs with Bolt Circle Pattern and Pilot Hole | Blank Discs Make to Suit Your Custom Design | Wide Selection of Hubs for Each Disc Diameter
- Configuration: Disc
-
Supplier: Eaton Hydraulics Group
Description: DPA With a symmetrical opposed piston caliper brake design, Eaton Airflex Type 200DPA brakes offer total stopping power for most high-torque, high-energy applications. The robust design of the 200DPA is engineered for hydraulic actuation and can withstand the tough operating conditions
- Maximum Pressure: 2,000 psi
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Return / Disengage
-
Supplier: WPT Power Corporation
Description: applications. Disc diameters 30 - 60.5 inches with maximum 49,715 Lb-Ft torque and calipers capable of 48,024 Lb clamping force. Features: Advanced technical design improvements through tinite element analysis Designed to meet minimal response requirements Wide range of caliper disc
- Torque Rating: 51,638 to 67,405 Ft-lbs
- Speed: 568 to 709 rpm
- Maximum Pressure: 100.076013 psi
- Diameter: 25.78 inch
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Dellner Brakes AB
Description: standard disc thickness of 12 mm. For use with thicker brake discs, the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake pad to the brake housing and mounting
- Weight: 39.69 lbs
- Maximum Pressure: 1,450.377 psi
- Configuration: Disc
- Engagement: Friction
-
Supplier: Dellner Brakes AB
Description: brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the
- Maximum Pressure: 725.1885 to 2,320.6032 psi
- Weight: 330.75 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Tolomatic
Description: Replaceable High-Grade Friction Material Standard Buna-N Seals Bleeder Screws Aluminum or Cast Iron Construction Zinc Plated Bolts
- Torque Rating: 6,375 Ft-lbs
- Maximum Pressure: 1,500 psi
- Diameter: 12 inch
- Length: 0.63 inch
-
Supplier: jbj Techniques Limited
Description: Brake designed for general industrial use. Suitable for high speed and high cycle applications. Brake has automatic wear adjustment mechanism which maintains proper air gap over life of the brake to maintain a consistent braking time.
- Torque Rating: 9 to 738 Ft-lbs
- Speed: 1,800 to 5,500 rpm
- Operating Voltage: 24 volts
- Weight: 2.6 to 112 lbs
-
Supplier: Accuris
Description: Disc Brake System Drag
-
Supplier: Princess Auto Limited
Description: 7.8" Brake Disc
- Bore Diameter: 1 inch
- Diameter: 7.8 inch
- Configuration: Disc
-
Supplier: Tolomatic
Description: Replaceable High-Grade Friction Material Standard Buna-N Seals Durable Construction Zinc Plated Bolts
- Torque Rating: 175 Ft-lbs
- Maximum Pressure: 100 psi
- Length: 0.094 inch
- Weight: 3 lbs
-
Supplier: Princess Auto Limited
Description: 6-3/8" Brake Disc
- Bore Diameter: 1 inch
- Diameter: 6.375 inch
- Configuration: Disc
-
Supplier: Accuris
Description: Brake shoe assemblies and disc brake pad assemblies - Attachment
-
Supplier: Accuris
Description: Disc Brake Pad Assembly Technical Specification
-
Supplier: Accuris
Description: Special Assembly Fluid Wet-Disc Brake
-
Supplier: Optimal Handling Solutions
Description: 50% wider hardened ratchet gear Grade 100 alloy chain for more strength with less weight Chain guide system allows for horizontal operation High impact resistant gear case and brake cover Precision bearings Disc brake Braking capacity is 4 times rated capacity Manufactured to
-
Supplier: SAE International
Description: stabilization of the brake performance and their maximization versus the brake pedal travel, selected by a driver, and influence of the current values of initial speed, the brake activation pressure, and the brake interface temperature.
-
Supplier: Hilliard Corporation (The)
Description: Product Details Standard disc diameters range from 6 inches to 54 inches, with other sizes supplied to order. Discs are bored and drilled to fit Hilliard standard Hubs, meeting customer specifications.
-
Supplier: SAE International
Description: This document provides test performance requirements for air disc brake actuators for service and combination service parking brake actuators with respect to function, durability and environmental performance when tested according to SAE J2902.
-
Supplier: Eaton Hydraulics Group
Description: Floating Housing Brake Eaton’s passion for developing revolutionary new disc brake technology led to the development of the Floating House Brake (FHB)—a patented braking concept that uses a floating housing instead of a floating rotor. Rated for over 430,000 lb-in of
- Torque Rating: 24,000 to 36,075 Ft-lbs
- Speed: 960 rpm
- Configuration: Disc
- Engagement: Friction
-
Supplier: jbj Techniques Limited
Description: Combination clutch/brake unit designed for general industrial use. Housing contains through hole foot mounts for easy assembly and an easy shaft in and shaft out connection. Both shafts are double bearing mounted to accept heavy side loads. Clutch and brake armatures have automatic
- Torque Rating: 9 to 738 Ft-lbs
- Rotational Speed: 1,800 to 5,500 rpm
- Operating Voltage: 24 volts
- Speed: 1,800 to 5,500 rpm
-
Supplier: SAE International
Description: The material defined by this SAE document is an impact modified, heat stabilized, 66 nylon reinforced with glass fibers. This material is for use in dust shields for hydraulic disc brakes. NOTE\u2014The applicability of a plastic dust shield must be evaluated for each individual
-
Description: Chapters written by professional and academic experts in the field cover: analytical modeling and analysis, CEA modeling and numerical methods, techniques for dynamometer and road test evaluation, critical parameters that contribute to brake squeal, robust design processes to reduce/prevent
-
Supplier: CSA Group
Description: ISO 6312:2010 specifies a method for measuring the strength of the bond connection between the lining material and the carrier in disc brake pad and drum brake shoe assemblies (shear strength). ISO 6312:2010 is applicable to assemblies that are integrally moulded, bonded or that
-
Description: ISO 6312:2010 specifies a method for measuring the strength of the bond connection between the lining material and the carrier in disc brake pad and drum brake shoe assemblies (shear strength). ISO 6312:2010 is applicable to assemblies that are integrally moulded, bonded or that
-
Supplier: NationSkander California Corporation
Description: Set of 2 ball bearings for use in the Front Wheel Bearings (Pair)-Honda SS50 ZB (Disc Brake) 78-80, Bearings are made of Chrome Steel, each bearing has 2 rubber seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Bearings
-
Supplier: Midwest Brake
Description: Eaton Airflex® continues to be a leader in pneumatically actuated clutches and brakes. Thousands of Eaton Airflex® clutches and brakes have been successfully installed on hundreds of different applications throughout the world. Applications are diverse including paper mills,
-
Supplier: Mile-X Equipment, Inc.
Description: Ammco Disc Only Brake Lathe Ammco brake lathe ships by truck and extra shipping charges will apply to ship to a non-commercial address. A Fast Disc-Only Machine The Model 7500B dramatically expands service capabilites for luxury, foreign, and late model cars. Features:
-
Supplier: Garage Equipment Supply
Description: AST-7860 11-Piece Disc Brake Pad and Caliper Service Tool Kit Magnetic socket adapter Includes 8 adapters for brake assembly For rotating pistons back into caliper to provide clearance for new pads Prevents damage to the piston and boot Designed for use with Mercedes, BMW,
- Gage / Instrument Type: Caliper
- Features: Other
-
Supplier: CSA Group
Description: Identifies the types of flaws of surface and material after testing of disc brake pads, and specifies the method of measuring these flaws and of setting out the results. Flaws to be considered are of four types: cracks (figure 1); edge flaking (figure 2); blistering and pitting (figure
-
Description: Identifies the types of flaws of surface and material after testing of disc brake pads, and specifies the method of measuring these flaws and of setting out the results. Flaws to be considered are of four types: cracks (figure 1); edge flaking (figure 2); blistering and pitting (figure
-
Description: Specifies a combined method of measuring disc brake pads to determine their dimensional changes in relation to temperature and their resistance to heat transfer. Applies to disc brake pads which dimensions should not exceed 80 mm in depth, 120 mm in width and 20 mm in
Find Suppliers by Category Top
Featured Products Top
-
Brake discs may be ordered in three (3) configurations: Machined, Blank or as a disc and hub combination. Machined discs come with a factory specified pilot hole and bolt circle pattern. Blank discs are available for those customers who desire to machine their own pattern. Combination disc and (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
Maximum Pressure Buna N or EPR seals automotive brake fluid (G) Internal crossover porting Models for 1/4, 3/8,1/2, 5/8, 3/4, 1.0, 1-1/8 inch thick brake discs Custom spacers for metric brake disc dimensions (read more)
Browse Hydraulic Brakes Datasheets for Branham, W.C. Inc. -
Our pneumatic series caliper disc brakes can be used in either industrial or mobile, off-highway applications. Aluminum Construction Hardcoated Fits on Brake Discs with Unlimited Diameter or Steel Plate Dynamic Torque (inch/lb.): 144 lbf per 100 psi x (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
PFS Series Caliper Disc Brakes are intended to be used for intermittent emergency stopping and holding applications due to the relationship between spring force and friction pad wear. (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
W.C. Branham's spring applied caliper disc brakes function opposite of traditional brakes. Normal brake operation requires active pressure to brake and pressure removed to release. PFS Series requires active minimum pneumatic pressure of 85 psi to release. At a loss of pressure, energy stored in (read more)
Browse Pneumatic Brakes Datasheets for Branham, W.C. Inc. -
True zero backlash in both axial and rotational directions. » Conventional brakes eliminated backlash only axially (hub fixed to friction disc (read more)
Browse Electric Brakes Datasheets for jbj Techniques Limited -
Did you know that you can create a 3D CAD custom product drawing of any W.C. Branham caliper disc brake or right angle gearbox right on our website? Branham customers are always welcome to request that we send certain 3D CAD images to (read more)
Browse Mechanical Brakes Datasheets for Branham, W.C. Inc. -
of the early 19th century to hydraulic brakes, disc brakes, and recently, electronic braking systems that could render previous designs obsolete in the long run. Electronic braking, also known as Brake-by-Wire, overcomes several limitations with traditional braking systems in modern vehicles (read more)
Browse IC Voltage Regulators Datasheets for Allegro MicroSystems Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Distinction of Brake Discs
When assembling brake discs in cars, the correct brake disc has to be chosen before each stage of production. Since there are many different types of discs, these have to be sorted accordingly before mounting them on the respective vehicle. The discs are identical in terms of their shape, height
-
Brake Disc Topography Measurement
On behalf of well-known automotive vehicle manufacturers, the Institute of Dynamics and Vibration Research (Institut für Dynamik und Schwingungen, TU Braunschweig) carries out brake disc testing. Brake discs can be made from a variety of materials, such as grey cast iron or ceramics. Ceramics offer
-
Coating of Brake Disc
Safety is of course a top priority for carmakers. Which is why they coat brake discs to prevent corrosion. Coating with Geomet-one of the world's leading coating products-ensures top-level protection, especially in salty atmospheres. But as we'll see, post-coating induction drying and curing
-
Measure Disc Thickness Variation (DTV) on Brake Discs
Measuring the deformation of brake discs under load while braking is an ideal task for the optoNCDT 1700BL. Due to the short wavelength of the blue-violet laser used, the light emitted from the red-hot brake does not dazzle the sensor, as the 600-nm wavelength is a long way off the 405-nm
-
Case Study: Mountain bike specialist Hope Technology
Founded some 24 years ago by two Rolls Royce aerospace engineers, Hopepioneered disc brakes for mountain bikes. Today, in addition to their world-renowned disc brakes, the company also manufacture drive train parts,hubs and lights as well as riding gears...
-
Case Story-Water Power Plant
Each of the horizontal turbines was refitted with Dellner Brakes type SKD 80 hydraulically applied disc brakes, which operate on 1000 mm (39.4 in) diameter brake discs. The brakes are required to slow down, stop and hold the turbines after the water stream has been shut off. Hydraulic pressure
-
Lake Charles Ship Loader - Case Story
Two Dellner Brakes type SKP 4x120-68 spring applied, hydraulically released disc brakes are installed on the luffing and trolley travel hoists of two ship loaders for bagged material. The brakes operate on 2090 mm (82.3 in) diameter discs that are mounted on each hoist drum for holding
-
Catamaran Ferry 1, Mols-Linjen
Each engine shaft is equipped with four Dellner Brakes type SKD 50 hydraulically applied disc brakes operating on two 495 mm (19.5 in) diameter discs (2 brakes per disc). The brakes are activated with pneumatic to hydraulic pressure intensifiers. Pneumatic pressure of 7 bar (102 psi) is raised
More Information Top
-
Noise and Vibration in Friction Systems
Above features extend the range of fictional materials used for the disc brakes .
-
Uniform Provisions Concerning the Approval of: Replacement Brake Lining Assemblies, Drum Brake Linings and Discs and Drums for Power-driven Vehicles and their ...
"Pad assembly" means a brake lining assembly of a disc brake ; .
-
Chassis Handbook
542 7.7.2.4 Radial (Full-Contact) Disc Brakes ............................................................................
-
Federal Register > Monday, July 27, 2009 > [74 FR 37122] Federal Motor Vehicle Safety Standards; Air Brake Systems
These solutions include installation of enhanced drum brakes, air disc brakes , or hybrid disc/drum systems.
-
Brake Design and Safety, Third Edition
Disc Brake Squeal .
-
A New, High Torque Brake Design Using Sliding Discs
INTRODUCTION Modern disc brakes have evolved from concepts first introduced over 30 years ago.
-
Friction Material Composites
48 1.20 Hot and Cold Compressibility vs the Judder Vibration in a Disc Brake Pad . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
The European Automotive Supplier Report
Brake and Chassis-Related Products (20.7%): brake booster and master cylinders, disc brakes , drum brakes, antilock brake systems (ABS), electronic stabilitycontrols (ESCs), air suspension systems.
Indicates content that may require registration and/or purchase.