Products/Services for Disc Turbine Impellers
-
Impellers - (140 companies)Turbine - Used for mixing. Turbines are the multi-blade type Impellers that convey the media outward to the side of the tank. Turbines, which come in a variety of types, provide excellent circulation of fluid throughout the mixing...Impeller ApplicationsFeatures: (Check all that apply)Impeller Types -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Industrial Mixers - (1087 companies)...shafts. The two blades further rotate around a center axis. The net effect is intermixing, stirring, and shear. Propeller and impeller mixers use vertical blades attached to a horizontal disc. The propeller or impeller pumps the media in a radial... -
Wheels - (379 companies)Description. Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle. Types. There are several types of industrial wheels. V-grooved... -
Combustion Engines - (264 companies)...sealing which reduces their efficiency and lifespan. These engines are used mainly in racecars and sporting vehicles where reliability and lightness are considered more important than efficiency and engine life. Turbine Engines. Turbine engines... -
Rupture Discs and Burst Discs - (74 companies)Rupture discs and burst discs are designed to open and relieve overpressure, high temperature, or vacuum conditions at a predetermined differential pressure or specific temperature. They may be thermally or mechanically actuated. A rupture disc...
-
Abrasive Discs - (510 companies)Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc. Abrasive discs consist of abrasive grains adhered onto a backing...
-
Wind Turbines - (270 companies)Wind turbines convert the kinetic energy from wind into mechanical energy. When used with an electrical generator, the rotation of the wind turbine 's blades turns a shaft to produce electricity. Wind turbines convert the kinetic energy from wind...
-
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
-
Turbine Pumps - (249 companies)...are special types of centrifugal pumps which use turbine-like impellers with radially oriented teeth to move fluid. They are also referred to as vortex, periphery, or regenerative pumps. These pumps combine the high discharge pressures of positive...
Product News
-
ARDE Barinco, Inc.
Turbine & Impeller RAM Mixers and Agitators ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
SPIROL
Disc Springs Disc springs can be statically loaded either continuously or intermittently, or dynamically subjected to continuous load cycling. They can be used singularly or in multiples stacked parallel, in series or in a combination thereof. The advantages of Disc Springs compared to other types of springs include the following: A wide range of load/deflection characteristics. High load capacity with small deflection. Space savings - high load to size ratio. Consistent performance under design loads... (read more)Browse Spring Washers Datasheets for SPIROL -
Chengdu Leno Machinery Co., Ltd.
Disc Couplings: Zero-Backlash, High Stiffness Applications: Turbomachinery: Compressors, turbines, and generators requiring high-speed balance. Pumps: Chemical, oil, and gas applications with misalignment concerns. CNC Machine Tools: Spindle drives and rotary tables needing precision. Testing Equipment: Dynamometers and test stands requiring accurate torque measurement. Selection Considerations: Torque Requirements: Match disc pack capacity to peak and continuous loads. Misalignment Magnitude: Angular, parallel, and axial values determine... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Rosenberg USA
500-mm backward curved impellers Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide Ceramic Impeller For Agitation Silicon Carbide Ceramic Impeller for Agitation. Customizable | Complex Structures | 1400 C Working Temperature | High Hardness & Wear Resistance | Excellent Corrosion Resistance. Product Overview. The Silicon Carbide (SiC) Ceramic Impeller is an advanced industrial stirring component designed to deliver superior performance in high-demand mixing environments. It generates strong eddy currents and shear forces through rotation, ensuring solid-liquid, gas-liquid, and liquid-liquid mixtures... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
jbj Techniques Limited
Torsionally rigid disc couplings ATEX compliant tables). Main areas of application for the ARN-6/-8-/10 series: >> Pumps. >> Fans. >> Compressors. >> Generator and turbine drives. >> Axial and radial blowers. >> Paper-making machines and printing machines. >> Mixers, stirrers. >> Extruders. >> Lifting and traversing gears. >> Marine drive. >> Water screw drives. Link to full technical specification catalogue. The team of friendly, highly qualified and experienced engineers at jbj Techniques Limited are here to assist in the correct... (read more)Browse Rigid Couplings Datasheets for jbj Techniques Limited -
Technetics Group
RUPTURE DISC – SAFE-SHEAR BELLEVILLE BURST DISC etc. Boil-off / Leakage less than 1.00 x10-9 standard cubic centimeters per second (sccs). Liquid Fuel Management. RP-1 Kerosene, Hydrazine Nitrogen Tetroxide (NTO). Jet Fuels. RUPTURE DISC - SAFE-SHEAR TM BELLEVILLE BURST DISC. Technetics Group will design, manufacture, and test a precision burst disc assembly for your application. Our burst discs are capable of precise and reliable burst settings from low pressures or vacuum (1 psi pressure differential), up to 10,000 psi. All this while... (read more)Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
Portage Electric Products, Inc.
Disc-Type Thermal Controls Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details visit: http://pepiusa.info/products/#disc (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Rotor Clip Company, Inc.
An alternative to disc springs Single-turn wave springs are appropriate for a range of light to heavy duty applications. Single-Turn Wave Springs are ideal applications with low to high thrust loads depending on design and wire type. Designed for a range of bore and rod diameters, single-turn wave springs can act as alternative to disc springs and are particularly suited to fit narrow radial wall dimensions and low clearances or to accommodate ball or roller bearings. View Products (read more)Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
ARDE Barinco, Inc.
Teeth-Tastic Impeller: Finer TiO2 Dispersion! A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds. (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc.
-
Stirring. Theoretical mixture-Concept, base theoretical Concepts, of overall baseParamètres of a system of stirring | Techniques of the Ingénieur
○ 5.4-Comparison of a marine propeller and of a disc turbine at six straight blades .
-
Helices All to know on Helices | Techniques of the Ingénieur
mixture 4.4 Comparaison of a marine propeller and of a disc straight àsix blades turbine 4...
-
Archives-1 Stirring. Mixture | Techniques of the Engineer
4.4 Comparaison of a marine propeller and of a disc straight àsix blades turbine .
-
Special mecanique Melange-Dossier: mecanique Melange | Techniques of the Ingénieur
' a system of stirring 3.2 Analogie with fluid 3.3 turbulent Écoulement mechanics... mixture 4.4 Comparaison of a propeller marine and of a disc straight àsix blades turbine 4 .
-
Review on Mixing Characteristics in Solid‐Liquid and Solid‐Liquid‐Gas Reactor Vessels
flow disc turbine impellers at C/T>0.17.
-
Optimisation of vertical axis wind turbine: CFD simulations and experimental measurements
(1) Stirred tank, (2) Disc turbine impeller , (3) Insulation, (4) AC motor, (5) Fixed pulleys, (6) Belt, (7) Shaft, (8) Variable frequency drive (VFD), (9) Digital tachometer, (10) Torque table, (11) String, (12) Load cell, (13) Weighing balance, (14) Residence temperature detector…
-
Real-time fluid dynamics investigation and physiological response for erythromycin fermentation scale-up from 50 L to 132 m3 fermenter
Impellers Standard Rushton disc turbine impellers (D, mm) .
-
Comparisons between cellulase production by Aspergillus fumigatus in agitated vessels and in an air‐lift fermentor
Agitation was by means of a stainless steel disc turbine impeller of 62 mm overall diameter, having eight 18 x 18-mm blades and mounted above a three- hole sparge.
-
Development on test equipment of coal slurry mixing tank
A disc turbine impeller with large shear force enables more efficient liquid micelle dispersion.
-
Response of a Mouse Hybridoma Cell Line to Heat Shock, Agitation, and Sparging
For agitation rate experiments, aeration was pro- vided via surface aeration and agitation was provided by ei- ther a scoping (non-vortexing) marine impeller (4.5 cm diam- eter) or a 6-bladed flat disc turbine impeller (4.5 cm diameter).
Indicates content that may require registration and/or purchase.