Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1-13/32" Diameter x 6-1/2" Long Barrel
- Configuration: Syringe
-
Supplier: Cammda Corporation
Description: The Gunn™ is a fully pneumatic syringe dispenser in a pistol configuration, perfect for applying even beads or dots of medium to heavy viscosity liquid with no pulsing. The Gunn™ comes ready to dispense with CAMMDA's 30 and 50 cc disposable syringes. 10 and 60 cc caps are also
- Container Size: 30 to 50 cc
- Application: Adhesive / Silicone, High Viscosity
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: PVA - Precision Valve & Automation
Description: The ST100S is a digital shot timer used for syringe dispensing and is ideal for chemistries packaged in syringes such as solder paste, UV adhesives, and masking material.
- Application: Adhesive / Silicone, Flux / Solder
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
-
Supplier: Cammda Corporation
Description: An easy and clean solution to "on the fly" syringe filling of two component materials, the Syringe Filling Station (SV) is ideal for "similar viscosity" epoxy, silicone and urethane compounds.
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Mounting: Hand Held
-
Standards and Technical Documents - SYRINGE, FLUID DISPENSING, 10 ML (PHARMACEUTICAL) -- A-A-0051636Supplier: Accuris
Description: SYRINGE, FLUID DISPENSING, 10 ML (PHARMACEUTICAL)
-
Supplier: Newark, An Avnet Company
Description: THERMAL COMPOUND, 35ML, SYRINGE; Dispensing Method:Syringe; Volume:35ml; Weight:-; Product Range:HTSP Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL GREASE, SYRINGE, 8G; Dispensing Method:Syringe; Volume:-; Weight:8g; Product Range:CircuitWorks Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL COMPOUND, 20ML, SYRINGE; Dispensing Method:Syringe; Volume:20ml; Weight:-; Product Range:HTC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: THERMAL COMPOUND, SYRINGE, 14G; Dispensing Method:Syringe; Volume:-; Weight:14g; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Syringe, Fluid Dispensing, 10 ML (Pharmaceutical)
-
Supplier: Cammda Corporation
Description: Precision molded dispensing barrels in polypropylene, use with one of CAMMDA's many dispensing machines and save TIME, MONEY and WASTE. The ideal way to precisely apply almost any type of fluid. Used with pistons, even the heaviest fluids are cleanly and efficiently dispensed. The
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Cammda Corporation
Description: CAMMDA Corporation provides a range of Dispensing Tips/Dispensing Needles - available to suit every dispensing requirement. Precision cut stainless steel for general purpose use, molded polypropylene and flexible polyethylene tips allow dispensing in the most restricted
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: Hamilton Company
Description: The Hamilton Super Syringe is a large volume Gastight syringe. These syringes are ideal for dispensing volumes from 50 mL up to 2 L. The Super Syringe is the only Hamilton syringe that is made with an acrylic barrel instead of a glass barrel.
- Syringe Volume: 1,499.9994321883348 cc
- Pressure Rating: 29.999999999999996 psig
- Features: Interchangeable Barrel, Reusable
- Injection Method: Manual
-
Supplier: Nordson EFD
Description: for syringe barrel replacement notification Built-in wrench for easy tip installation/removal Models HP7x Uses a 3cc syringe and produces up to 700 psi (48.2 bar) of dispensing pressure. HP4x Uses a larger capacity 10cc syringe and produces up to 400 psi (27.6 bar) of
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: precision fluid dispensing. The TSR2301 has a working area of 300mm x 300mm Key Features and Benefits: Easy to program and simple to operate Programmable interface via teach pendant Fast, increase productivity Compatible with all Techcon Systems syringes, valves and Jet
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: calibration feature provides the ability to maintain exact deposit size when dispensing fluid. The stainless steel shutoff needle seats in the hub of the dispensing tip rather than the valve body. Having fluid cutoff occur as close as possible to the dispensing orifice minimizes
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Restek
Description: Clear acrylic syringes, ideal for holding and dispensing large volumes of gas. An adjustable plunger on the O-ring ensures that the syringe is gas-tight over a long period of time. The central port is supplied with a luer-lock fitting; the secondary port is supplied with a
- Syringe Volume: 500.00000000000006 to 2,000.0000000000002 cc
- Injection Method: Manual
- Features: Other
- Configuration: Syringe
-
Supplier: Techcon
Description: tools required Compatible with 10CC, 30CC and 55CC syringe Dispensing solder paste Dispensing Flux Dispensing UV adhesive
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
-
Supplier: Techcon
Description: Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double
- Syringe Volume: 3 to 55 cc
- Pressure Rating: 100 psig
- Material: Plastic
- Configuration: Syringe
-
Supplier: Nordson EFD
Description: positioning and fluid dispensing functions - Compatible with all Nordson EFD syringes, valves and jet dispensing systems Wide range of working envelopes Suitable for many fluid dispensing applications, from inline to batching Height, tip and vision systems available for
- Application: Adhesive / Silicone, Lubricants
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Dymax
Description: The Micro-Dot™ hand-held syringe dispenser delivers accurate and consistent fluid deposits from pre-packed 3, 5, and 10 mL disposable syringes. This portable syringe dispenser can be set to dispense a wide range of fluid shot volumes. Once a volume is set, the positive
- Shot Size: 0.0003 to 0.17 cc
- Dispensing Equipment Type: Dispense Only
-
Supplier: Nordson EFD
Description: PICO® Pµlse™ exchangeable, modular technology allows for a high level of customization with a wide array of individually maintained, serviceable parts. The non-contact jet valve system offers unparalleled speed and accuracy for your most challenging dispensing applications.
- Dispensed From: Barrel / Syringe
- Material Feed: Batch (Syringe)
- Dispensing Equipment Type: Dispense Only
- Dispensing Application: Dot
-
Supplier: Aurora Instruments
Description: solutions to your sophisticated dispensing applications Liquid Handling Aurora’s OEM Syringe Pumps are highly integrated, self-contained modules utilizing state-of-the-art materials for accurate delivery of fluids. Total syringe volumes from 20 µL to 1000 µL are available with
- Pump Type: Syringe Pumps
-
Supplier: Hamilton Company
Description: Threaded Plunger Syringes are for applications requiring extremely precise plunger movement or minute fluid manipulation. The Luer tip (LT) syringe terminations allow easy connection of Kel-F® hub needles; Kel-F hub PTFE tubing; and 1/4" O.D. x 1/8" I.D. Tygon® or rubber tubing. You
- Syringe Volume: 0.5000528064848635 cc
- Pressure Rating: 699.9999999999999 psig
- Material: Glass
- Injection Method: Manual
-
Supplier: Dymax
Description: syringe dispenser is perfect for those who are new to dispensing equipment due to its simple design and ease of use. The SD-200 improves upon the previous version with upgraded features such as lighter weight and 2 meter power supply cable, all while at a convenient price point. SD-200
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: IMI Life Science
Description: together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable
- Syringe Volume: 0.010001056129697268 to 50 cc
- Features: Other
- Configuration: Syringe
-
Supplier: Dymax
Description: The Dymax Stepper™ is simple to operate, repetitive dispensing pipette. Users have the ability to set a specific dispense volume and repeat it over and over again with extreme accuracy. This pipette utilizes a disposable, silicone-free, medical-grade syringe as its fluid reservoir. The
- Dispensing Equipment Type: Dispense Only
- Features: Other
-
Supplier: EXACT Dispensing Systems
Description: dispense valve, syringe or other device can be mounted. Additionally, a spinning nest is provided which is machined specifically to hold the users part. A control console provides all necessary logic functions. Extra nests can be quoted upon review of parts or drawings. The unit can be used
- Mounting: Machine Mounted, Robotic, Rotary
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: RS Components, Ltd.
Description: Dispenser manual syringe gun 10cc
- Container Size: 10 cc
- Application: Adhesive / Silicone
- Features: Other
-
Supplier: Restek
Description: Suitable for gases or liquids, for maximum inertness. High accuracy of dispensed volumes. Interchangeable barrels, plungers, and tips extend performance and increase cost-effectiveness. For syringe basics, including tips on handling & cleaning, needle termination codes, a needle gauge chart,
- Syringe Volume: 0.010001056129697268 to 100 cc
- Needle Gauge: 22
- Needle Length: 2 inch
- Needle Inner Diameter: 0.005118113 to 0.016141741 inch
-
Supplier: RS Components, Ltd.
Description: Metcal 921100-TE Dispensing Tip
- Needle Gauge: 21
- Needle Length: 1 inch
Find Suppliers by Category Top
Featured Products Top
-
Offer long, reliable service life ?? View Dymax Adhesive Dispensing Solutions including spray valves, dispense valves and controllers, syringe dispensers, and more. (read more)
Browse Fluid Dispensing Equipment Datasheets for Dymax -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
Specifically designed for the neurosciences, Neuros syringes are available with ultrafine 30-, 32- or 33-gauge needles that accurately dispense 50 nL to 100 µL, providing the smallest volume, thin-gauge solution on the market. Neuros syringes enable precision animal brain injections with (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
, animal applications. Reduce injection site damage with complete control of microliter injections for small, discrete volume dispenses or long, slow dispensing over an extended time period to optimize research needs and conditions. Built on the Hamilton 800 Series Syringe platform, the injector syringe is ready to perform at a high level of accuracy for years of laboratory use. (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
The Hamilton PSD/6 is the newest full-height syringe pump to join the Hamilton PSD family. It is Hamilton’s most compact full height pump and offers the largest range of compatible syringes sizes. Enhanced flow stability and increased dispense times make it ideal (read more)
Browse Liquid Handling Pumps Datasheets for Hamilton Company -
The Microlab 600 is a modular syringe pump built for liquid handling tasks when the job is too much for a syringe or pipette, but not enough to justify full liquid handling robots. The Microlab 600 offers accuracy and precision that outperforms class A glassware while (read more)
Browse Pipettes and Tips Datasheets for Hamilton Company -
Gastight version of the original 700 series syringes. This series of syringes are ideal for dispensing (read more)
Browse Syringes and Needles Datasheets for Hamilton Company -
Take full command of your diluting and dispensing applications with the Microlab 600 standalone syringe pump. The standalone syringe pump allows you to custom program methods and deploy commands to any instrument on your network from anywhere in the world, giving you unparalleled control of your (read more)
Browse Syringe Pumps Datasheets for Hamilton Company -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
The MICROLAB 600 from Hamilton is a highly precise syringe pump with a graphical user interface designed to quickly and easily dispense and dilute liquids. The inert fluid path minimizes sample carry over and (read more)
Browse Diluters Datasheets for Hamilton Company
Conduct Research Top
-
Selecting the Right Dispensing Equipment
As you consider suppliers for critical consumable fluid dispensing products such as cartridges, syringes/barrels, pistons and plungers. Understanding the relationship between these components (how they work or fit together) is vital to making an informed source decision. While dispensing
-
Tech Tip 10 - Component Selections for Optimal Dispensing of Epoxies
Selecting the correct syringe (barrel), tip, piston & adapter is crucial for optimal dispensing.
-
Tech Tip 2 - Handling Premixed and Frozen Materials
Commonly, customers will purchase two component epoxies premixed and frozen in syringes for automated dispensing. This removes the weighing step and ensures that material has already been properly mixed for two component systems.
-
A New Way to Handle Changing Fluid Viscosity and the "Full-to-empty" Effect
This paper explains how the Ultimus( TM) V High Precision Dispenser and Optimeter (TM) maintain consistent shot size in time-pressure dispensing processes as the fluid viscosity and volume of fluid remaining in the syringe change.
-
Fill 'Em Up
is dispensed into a saleable container. Whether a drug is sold in single- or multiple-dose format; whether it's administered to one patient or to several or by the patient himself; whether it's split up at a pharmacy "all determine whether a filling line dispenses microliters or liters, single tablets
More Information Top
-
Federal Register > Friday, September 25, 2015 > [80 FR 58014] Management Standards for Hazardous Waste Pharmaceuticals
… for disposal without being crushed, clipped or capped." 33 Further, as discussed in Section V.E.3.c of this preamble, EPA is proposing to conditionally exclude the residues of hazardous waste pharmaceuticals remaining in fully dispensed syringes from RCRA regulation.
-
Novel optical MEMS device technology for optical networking
The waveguide dimensions are determined primarily by the volume of liquid dispensed and the speed of the dispensing syringe .
-
EANM’15
During the dispensing syringes procedures in the automated injector for F18-FDG the average dose rate at a distance of 30cm was 7.008μSv/h with a mean+/-SD of 7+/-1.17μSv/h which means an exposure dose of 23.36μSv.
-
The lipid cubic phase or in meso method for crystallizing proteins. Bushings for better manual dispensing
More importantly, it can lead to catastrophic loss of valuable protein and lipid due to leakage when the dispensing syringe is being recharged with fresh mesophase.
-
Computer-controlled pressure-dispensed multimode polymer waveguides
The waveguidedimensions are determined primarily by the volume of liquid dispensed and the speed of the dispensing syringe .
-
Children and children with diabetes
There are syringes for U-40 insulin and U-100 insulin.
-
In vitro screening of plant resources for extra-nutritional attributes in ruminants: nuclear and related methodologies
Using the dispensing syringe fitted with the dispensing tube aliquot 10 mL of rumen fluid into each prepared Belco tube (Fig. 9.9).
-
Antimicrobial Susceptibility Testing Protocols
Dispense the seeded agar with a Cornwall dispensing syringe or other automated dispenser to minimize plate-to-plate variation in the volume dispensed and to minimize bubble formation.
Indicates content that may require registration and/or purchase.