-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316 Stainless Steel or Hastelloy C-22 Wetted Parts, Others on Request Measuring Range to 230 Inches Optional Adjustable Setpoint Switches Optional Stilling Wells for Agitated Tanks Analog Output, HART® and Profibus-PA Available The BA series displacer type level
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -40 to 482 F
- Material Density: 124.84394 lbs/ft³
- Level Measurement Type: Continuous Level
-
Supplier: Gems Sensors & Controls
Description: These units solve the problem of point level sensing in tanks with inaccessible tops or bottoms, or at intermediate locations in larger tanks. Operation is positive and dependable. The float pivots with changing liquid level, displacing a shuttle which magnetically actuates a
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 900 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
-
Supplier: ABB Measurement & Analytics
Description: ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 4,500 psi
- Material Temperature Range: 1,000 F
- Maximum AC Voltage: 440 volts
-
-
Supplier: Radwell International
Description: LEVEL DISPLACER, CARBON FILLED PTFE WEIGHT 223G DIAMETER 90MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and
- Maximum Operating Pressure: 150 psi
- Maximum AC Voltage: 230 volts
- Features: Can handle liquids with suspended solids (slurries), Point Level / Multi-Point Levels, Sensor-Only
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Arjay Engineering
Description: Reliable monitoring for the oil/water interface in separators The probe is inserted into the separator or sump to the depth of desired oil accumulation. The electronics is calibrated to the capacitance field around the probe. As oil accumulates and displaces the water, the capacitance change around
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. • unique capacitance approach eliminates routine cleaning •
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: CARLO GAVAZZI Automation Components
Description: The MC88C series are encoded safety magnetic sensors with rectangular housing used to monitor the position of hinged, sliding or removable guards of industrial applications. Carlo Gavazzi safety sensors stop or disconnect the dangerous motions, if the mobile protections are opened or displaced.
- Measuring Range: 0.1968505 to 0.7086618 inch
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 24 volts
- Meter Technology Type: Mechanical / Magnetic Floats
-
Description: protection with input power supply Product application 1) Oil cylinder, cylinder, hydraulic cylinder position detection 2) Oil tank, medicine tank, reservoir and other liquid level measurement 3) Valve, gate opening test 4) Mobile position feedback of mechanical equipment 5) Positioning and
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: L-com, Inc.
Description: Quiet Blower panel shall displace 50 CFM with a maximum decibel level of 28 dB (measurements made 1 meter from source, centered horizontally and vertically). Features For use with Middle Atlantic's HRF Series Half Rack System Blower Panel Fan with speeds proportional to temperature of
-
Supplier: Qualitrol Company, LLC
Description: Mechanical measurement of gas accumulation within a conservator style transformer. Alarm functions warn when level hits maximum limit and remains on until sufficient gas is removed. Sampling port allows your personnel to draw-off of gas for laboratory analysis. Features Provides continuous
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40 can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Series 40 is bottom mounted, with a 2½” diameter steel case.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: required when installing antiquated diaphragm seals, are eliminated. The thru-bolted Series 40W can be mounted in any flow direction, submerged in a tank or mounted with a blind flange as a dead end to monitor tank levels. The Red Valve standard gauge is bottom mounted, with a 2½” diameter
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical processing. When handling volatile or corrosive chemicals in semiconductor and photovoltaic fabrication, the risks to both personnel and product yield are significant. These systems are specifically engineered to mitigate those risks while maintaining parts-per-trillion (ppt) purity
- Body Material: Stainless Steel
-
Supplier: Caterpillar Oil & Gas
Description: Systems High gloss black folded core radiators and conventional core radiator Coolant regulator conversions Belt guard, radiator guard Blower fan – engine mounted Fan drive and fan pulley Radiator mounting Water level switch gauge Coolant level sensors European Union Certifications
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Shanghai Optics
Description: to direct light in fiber optic communications, particularly in optical switches. Two types of micro prisms prove useful for these and other applications. What Makes Micro Prisms Important? Micro prisms provide an efficient way to change a beam of light’s directory inside an assembly or fiber
- Prism Material: BK7 Glass
Find Suppliers by Category Top
Conduct Research Top
-
Measurement and Control Basics, Fourth Edition
characteristics and. potentiometric-type pressure sensors. Extensive coverage was added on. typical pressure transmitter applications. The discussion on level measurement. has been increased with the addition of several common level. instruments and switches such as displacers, tape floats
-
Why is MEMS the Preferred Technology for High Shock Measurement?
In 1947 the first piezoelectric accelerometer was designed in the United. States1. Within 2-decades, piezoelectric accelerometers with their. higher resonant frequencies, signal levels, and amplitude ranges had. totally displaced previously used metal strain gage technology in. accelerometers. Free
More Information Top
-
ISA TR20.00.01 W/FORMS - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations - Also Includes ISA 20.00.03-2007
Float or Displacer Level Switch .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Float or Displacer Level Switch .
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Older mechanical examples are bellows or bourdon tube pressure switches, bi- metallic or filled capillary temperature switches, paddle type flow switches, and float or displacer level switches .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 27 new specification forms in...
Float or Displacer Level Switch .
-
ISA TR20.00.01 - Specification Forms for Process Measurement and Control Instruments Part 1: General Considerations; Updated with 20 new specification forms in...
Float or Displacer Level Switch .
-
Arun Field High-Pressure Gas Reinjection Facilities
Be careful in the selection of material used for level switch displacers .
Indicates content that may require registration and/or purchase.