Products/Services for Ditch Bank Blade Fiberglass Handles
-
Handles and Pulls (industrial) - (517 companies)Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service. They help the user to close and lock, and/or open a space with ease. Handles can be used to make...Handle TypeHandle MaterialMounting Type -
Bags and Sacks - (826 companies)Super sacks are bulk bags that are fitted with pull-strings. Often, these bags and sacks are used in manufacturing environments for handling raw materials. Typically, a super sack is positioned over a hopper so that the contents are dumped when... -
Blades (wind turbine) - (19 companies)Wind turbine blades are air-foil shaped blades that harness wind energy and drive the rotor of a wind turbine. Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design...
-
Saw Blades - (702 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples... -
Knife Blades - (252 companies)Knife blades are generally affixed to a type of handle or grip that fits in the hand. The cutting edge may also be scalloped or toothed as well. Specifications. Typical specifications of knives include the gauge, length, width, and edge configuration... -
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Cutoff Wheels and Abrasive Saw Blades - (472 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist...
-
Material Handling and Pneumatic Conveying Blowers - (86 companies)...systems are used to move pellets, grains, and powders. Commercial systems are used by banks, hospitals, and other institutions to move paper and paperwork. Materials. Both types of material handling and pneumatic conveying blowers are made of materials...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Blade Servers - (75 companies)Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually...
Product News
-
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Osborne Industries, Inc.
CNC Fiberglass Cutting and cuts up to seven plies of fiberglass at a time. Accepts plies composed of any combination of glass types in order to produce the best reinforcement layup right off of the machine. Utilizes rigid, serrated Tungsten cutting blades for reduced deflection and optimal blade life. No matter the reinforcing material required for your next project, look no further than Osborne 's FRP composite manufacturing. With Osborne on your team, you gain technical and engineering expertise along with the skills... (read more) -
McElroy Manufacturing, Inc.
PIT BULL - BUILT FOR THE DITCH The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand and Hydraulic Power Unit (HPU) are separate components that can be situated in various arrangements to allow flexibility in confined environments. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
BigRep
BigRep Blade BLADE, BigRep 's easy to use slicer software, allows for greater control of printing parameters on all BigRep large-format 3D printers. Its integrated estimation engine gives accurate printing time and material use predictions for unmatched planning and productivity. As one of the fastest and most precise slicers on the market, this cutting-edge software is optimized for industrial part slicing to make for a rapid, hassle-free start to printing. Built on industry-standard software with key... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
McWane Plant and Industrial
Introducing our new Waterman Ditch Gates Introducing MPI 's new Waterman C-2 and C-8 Ditch Gates. MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction. Rated for 2 feet of seating head. Sizes from 4 " to 24 ". These are the first ditch gates in the market to be made entirely from stainless steel, which delivers long?term strength, corrosion resistance, and dependable performance in environments that are constantly... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Blade C-Seal Design Intention: In the demanding fields of ultra-high purity (UHP), ultra-high vacuum (UHV), and cryogenic applications, maintaining reliable seals under extreme conditions is crucial. Traditional metal seals often face challenges such as high load requirements and inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously designed to address these challenges, offering... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Green Cubes Technology
Green Cubes Industrial Power Bank Datasheet. Green Cubes Industrial Power Bank. The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer. Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any... (read more) -
Rosenberg USA
500 mm sickle-blade axial fan from Rosenberg Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the OEM... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
Advanced 120-mm EC Fan With Winglet-Style Blades . L10 life expectancy is 80,000 hours at 40 degrees C (104 degrees F). The operating temperature range is -20 to +70 degrees C (-4 to 158 degrees F). The new 125E runs at speeds as high as 3430 RPM at a quiet 45 dB(A) and generates a maximum airflow of more than 118 CFM, thanks to its winglet blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…reservoirs; waste receptacles; head hitters; wiper arm mounting assemblies; wiper blades; wiper arms; blades ; brass heater cylinders … catalysts; activators; refractory glue; sodium hexametaphosphate; liquid polymers; epoxy kits; epoxy; emersion epoxy; fiberglass tape; varnish; silicone .... ; toilet dispenser covers; zinc-plated door handles ; paper sheet holders; crew pack holders; operator cab card holders … interface units; USB to RS-422 adapters; memory chip programmers; handheld barcode scanners; bank note validators; PCB … cushions; cab lights; wall lighting fixtures; lamp fixtures; locomotive switch kits; headlight enclosures; ditch light assemblies; warning…
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Front Matter and Index
…University Wageningen, The Netherlands ix x Editorial Board A. G. Rijk Asian Development Bank P.O. Box … and Mechanics 59 Engines on Two-Wheel Tractors 59 Engine-base Assembly 61 Handle Assembly 62 Power … 453 best forest management practices, 502 bias ply, 128 biological pest control, 272–3 blade , 433, 442, 445–7 … also plow disk displacement, 45, 46 displacement (engines), 139 displacement (hydr. pumps), 174 ditch plow, 212 dividers … resistance, 258–60 coefficient of friction, 244, 248, 252 density, 260 diameter coefficient, 260 fibreglass fingers, 453 field…
-
Axes, Hatchets and Splitting Wedges - Hammers and Striking Tools - Grainger Industrial Supply
Ditch Bank Blade , Double Edge, Cutting Edge 16 In., Head Material Steel, Overall Length 40 In., Straight... .... 5160 Alloy Steel, Head Weight 4 lb., Overall Length 35-3/8 In., Curved Handle , Handle Material Hickory … Steel, Head Weight 6 lb., Overall Length 32 In., Handle Molded Grip, Handle Material Fiberglass , Fiberglass Handle .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Diking and ditching , as well as use of absorbents like diatomaceous earth, are traditional techniques which have … absorb them, which results in materials which are less hazardous and easier to handle , transport, and dispose .... fiberglass anhydrite plant fibers perlite veins gypsum some synthetic fibers membrane structures sponge spicules diatoms microorganisms wollastonite. .... Scalpel (#10, curved blade ). .... Each analyst shall select and count prepared slides from a "slide bank ".
-
Fifth International Conference on Low-Volume Roads May 19-23 1991, Raleigh, North Carolina, USA; volumes 1 and 2
It also reduces the fre- quency of blading from 25 to 75 percent, which cuts labor and … on the FHW A Cumberland Gap tunnel project to prevent erosion and provide permanent stream bank protection. .... MATERIALS, EQUIPMENT, HANDLING , AND STORAGE. .... Paved waterways should be used in the ditches above encapsulation sites to minimize infiltration. .... The electrical cells arc fiberglass wafer resistance devices cal- ibrated to measure moisture content.
-
Final report on evaluation of cyclocraft support of oil and gas operations in wetland areas
At each point where a tube exits the aerostat, there is a fiberglass fitting, which seals the .... The motor speed controllers, blade servos and stalkrotation servos each use common channel. .... 10.2 Ground Handling and Transportation. .... Canals and the associated spoil banks affect wetlands directly and indirectly. .... Borrow ditches associated with board roads can also connect differing salinity regimes and in limited cases allow…
-
Final environmental impact statement. Waste Isolation Pilot Plant
…material, the air-cleaning system w i l l pass the air through banks of high-efficiency .... CH and.RH TRU waste from the waste- handling building to the. underground disposal areas. .... conventional means, such as the cut-and-cover method, using a crawler tractor with a dozer blade . .... a n d f i l l w i l l be diverted by an interceptor ditch . .... wood box (4 by 4 by 7 feet) with a 3-millimeter-thick fiberglass -reinforced fire-retardant…
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
…guardrails shall be provided to protect personnel from the hazards of open pits, tanks, vats, ditches , etc. .... mounting and demounting of rim wheels, and related activities such as inflating, deflating, installing, removing, and handling . .... be permitted to approach within 50 feet of the helicopter when the rotor blades are turning, unless .... (e) The banks of the log pond in the vicinity of the log haul shall be reinforced … moved or removed shall be insulated with either a rubber insulating blanket, a fiberglass box guide, or…
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
…savings that may average 25% as compared to the parallel- blade or opposed- blade control damper.35 .... As a minimum, such instrumentation includes pressure drop across each individual bank of HEPA filters (not just .... Recommended attire for personnel engagd in con- taminated filter handling ,includingbag-out filterchange. .... common method of prefiltering is to clip a thin ('is to '14 in.) fiberglass pad to both .... The use of a hose can only be considered a last- ditch solution and cannot be expected…
-
Compendium of Low-Cost Pacific Salmon and Steelhead Trout Production Facilities and Practices in the Pacific Northwest.
…sixties, they were used to rear chinook in Lake Roosevelt, Lake Chelan, and Banks Lake; and currently .... Trough and Tanks (sizes in feet) Fiberglass 1 x 15 x 0.5 Fiberglass 1.33 x … by shaking it on the water or by spreading it with a whirling blade as it falls .... They do not handle moist pellets well, especially in moist climates, and there are reportedly questions about .... This type of pump is used to clean ponds, intakes, fishways, ditches and water boxes after flood…
Indicates content that may require registration and/or purchase.