-
Supplier: ODG (Origin Data Global)
Description: DO-27 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SILICON 100PRV 3A DO-27
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SILICON 200PRV 3A DO-27
-
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 12.8V 27.2V DO201
- Tj: -65 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 27.2 volts
- VBR: 14.3 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-27
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 27V 1W DO41
- IR: 0.005 mA
- Tj: -65 to 200 C
- VZ: 27 volts
- PD: 1,000 milliwatts
-
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 27V 500MW DO35
- VF: 1.2 volts
- IR: 0.0001 mA
- Tj: -65 to 200 C
- VZ: 27 volts
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 16V 27.3V DO214AC
- Tj: -65 to 150 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 26 volts
- VBR: 17.8 volts
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 500mW, 27.6V, DO-35; Diode Case Style:DO-35; Diode Type:Zener; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2; Operating Temperature Range:-; Package / Case:DO-35; Power Dissipation Pd:500mW RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, BIDIR, 17V, DO-15; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:17V; Clamping Voltage Max:27.6V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Minimum Breakdown Voltage:18.9V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 27V, 1W, DO-41; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 1W, 27V, DO-41; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SILICON 800PRV 3A DO-27
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SILICON 50PRV 3A DO-27
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 27 to 30.8 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ROHM Semiconductor GmbH
Description: PTZTF2.7B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive.
- VZ: 2.7 to 3.1 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Littelfuse, Inc.
Description: The P6SMB series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 600 W peak pulse power capability at 10/1000μs, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental
- VR: 23.1 volts
- Clamping Voltage (VC): 37.5 volts
- VBR: 25.7 to 28.4 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: TVS DIODE 23.1VWM 37.5VC DO201
- VR: 23.1 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 37.5 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes 27 V DO-35G 500mW Ze ner 5%
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 40V 3A DO27
- VF: 0.525 volts
- VR: 40 volts
- Package: DO-27
- Features: Other, Rectifier Diode
-
Description: DIODE GEN PURP 1KV 3A DO27
- VF: 1.7 volts
- VR: 1,000 volts
- Package: DO-27
- Features: Other, Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 25.65V~28.35V 1W 27V SMA(DO-214AC) Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 27 volts
- ZZT: 15 ohms
- PD: 1,000 milliwatts
-
Description: DIODE ZENER 27V 500MW DO35
- VF: 1.5 volts
- IR: 1 mA
- Tj: -65 to 175 C
- VZ: 27 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 60V 3A DO-27 Schottky Barrier Diodes (SBD) ROHS
- VR: 60 volts
- IFSM: 80 amps
- Package: DO-27
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: Zener Diode 27V 1.3W ±5% Through Hole DO-204AL (DO-41)
- Tj: 175 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 27V 800MW DO219AB Product overview: BZD27C27P-M-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers
- Tj: -65 to 175 C
- ZZT: 15 ohms
- Features: Other, Zener Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 913858-BZD27C27P-HE3-08 Series: Automotive, AEC-Q101, BZD27C Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 27 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface
- Tj: -65 to 175 C
- Features: Other, Zener Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIODE ZENER 27V 1W DO214AC Product overview: SMAZ27-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets,
- Tj: -65 to 150 C
- VZ: 27 volts
- ZZT: 15 ohms
- PD: 1 milliwatts
-
Supplier: New Yorker Electronics Co., Inc.
Description: TVS, Bi-Dir, 600W, 27V, DO-204AC (DO-15)
- Peak Pulse Power: 600 watts
- VWM: 27 volts
- Direction: Bidirectional
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Popularity: Medium Fake Threat In the Open Market: 48
- VF: 1 volts
- VR: 40 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 712203-SMAZ27-13 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 27V Categories: Discrete Semiconductor Products Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer
- VF: 1.2 volts
- IR: 0.0005 mA
- Tj: -65 to 150 C
- VZ: 27 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: TDZV27 is small mold type zener diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 24.3 to 29.7 volts
- PD: 500 milliwatts
- Pin Count: 2
Find Suppliers by Category Top
Featured Products Top
-
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
chain." Built in hermetically sealed DO-204AH glass axial packages with a Category I metallurgical bond, these diodes withstand extreme thermal shock (-65°C to +175°C) and severe mechanical vibration — delivering proven performance, long-term reliability, and full manufacturing (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are interchangeable, and for many applications do not (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
1006-3. All variants come in leadless packages to improve electrical performance and signal integrity. Electrostatic discharge (ESD) voltage clamping diodes perform a vital function by protecting data interfaces in automotive subsystems from damage. However, it is important that they do not (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V. -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series (read more)
Browse Diodes Datasheets for DigiKey -
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
A diode is an electronic device with two terminals that conduct current primarily in one direction. They feature a low resistance in one direction (ideally (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions