-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE 24.0V 10W DO-4 5% ANODE CASE
-
Supplier: Win Source Electronics
Description: 500nA @ 25V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-563 Popularity: Medium Fake Threat In the Open Market: 48
- VF: 1 volts
- VR: 40 volts
- IR: 0.0005 mA
- trr: 5 ns
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 20W, 15V, DO-4; Zener Voltage Nom:15V; Power Dissipation:20W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:BZY91C Series; Qualification:- RoHS Compliant: Yes
-
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 10W, 91V, DO-4; Zener Voltage Nom:91V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 10W, 18V, DO-4; Zener Voltage Nom:18V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ZENER DIODE, 10W, 16V, DO-4; Zener Voltage Nom:16V; Power Dissipation:10W; Diode Case Style:DO-4; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 40Vm 200mA Dual Schottky Diodes
- Features: Other, Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER SCHOTTKY 45V 35A DO-4 CATHODECASE
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 200V 4A DO201AB
- VF: 1.05 volts
- VR: 200 volts
- IR: 0.003 mA
- trr: 30 ns
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 15VWM 24.4VC DO201
- Tj: -55 to 175 C
- Peak Pulse Power: 1,500 watts
- Clamping Voltage (VC): 24.4 volts
- VBR: 16.7 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: DO-4, DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER 50V 12A DO-4 CATHODE CASE
-
Supplier: Allied Electronics, Inc.
Description: DIAC, 32 V (Typ.) Voltage Breakover, 250 mW Power Dissipation, DO35 Package Type Glass–chip passivation These devices are triggered from a blocking–to–conduction state for either polarity of applied voltage whenever the amplitude of applied voltage exceeds the breakover voltage rating of this.
-
Supplier: Utmel Electronic Limited
Description: DIODE GEN PURP 1KV 4A DO201AD
- VF: 1.85 volts
- IF: 4,000 mA
- VR: 1,000 volts
- IR: 0.025 mA
-
Supplier: Utmel Electronic Limited
Description: TVS DIODE 48VWM 77.4VC DO204AC
- Tj: -55 to 175 C
- Peak Pulse Power: 500.00000000000006 watts
- Clamping Voltage (VC): 77.4 volts
- VBR: 53.3 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode
- Tj: -65 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
-
Supplier: Littelfuse, Inc.
Description: 4000W Transient Voltage Suppression (TVS) Diode in DO-214AB
- VR: 18 volts
- Clamping Voltage (VC): 29.2 volts
- VBR: 20 to 22.1 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: PTZTF2.4B is a zener diode with small power mold package, suitable for voltage regulation. It is a highly reliable product for automotive.
- VZ: 2.4 to 2.7 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 4.3 to 4.8 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- VZ: 4.7 to 5.2 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: ODG (Origin Data Global)
Description: 40V 3A DO-15 Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 3A DO-15 Schottky Barrier Diodes (SBD) ROHS
- VR: 40 volts
- IFSM: 80 amps
- Package: DO-15
- RoHS Compliant: RoHS Compliant
-
Supplier: DigiKey
Description: 108.15V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
- VR: 64.1 volts
- Tj: -55 to 175 C
- Peak Pulse Power: 400 watts
- Clamping Voltage (VC): 108.15 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Zener Diodes Zener Voltage Regulator Diode
- Package: DO-35
- Features: Other, Zener Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ZENER 16V 500MW DO35
- VF: 1.5 volts
- IR: 100 mA
- Tj: -65 to 175 C
- VZ: 16 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±2% Single 4.6V~4.8V 500mW 4.7V DO-204AH(DO-35) Zener Diodes ROHS
- IR: 0.003 mA
- VZ: 4.7 volts
- ZZT: 100 ohms
- PD: 500 milliwatts
-
Description: DIODE SCHOTTKY 30V 25A DO4
- VF: 1 volts
- VR: 30 volts
- Package: DO-4
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS
- Configuration: Single
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 888360-P4KE18 Series: P4KE Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 26.78V Clamp 16.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting:
- Tj: -55 to 175 C
- Package: DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 888357-P4KE12A Series: P4KE Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 16.7V Clamp 24.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting:
- Tj: -55 to 175 C
- Package: DO-41
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Elite Semiconductor Products, Inc.
Description: Silicon Rectifier Diode
- VF: 1.3 volts
- IF: 12,000 mA
- IR: 4.5 mA
- Tj: 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Corporation Win Source Part Number: 1003810-2EZ4.7D5 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 4.5
- VF: 1.2 volts
- IR: 0.005 mA
- Tj: -65 to 150 C
- VZ: 4.7 volts
Find Suppliers by Category Top
Featured Products Top
-
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
A, maximum forward voltage of 1V @ 50mA. The reverse recovery time is just 4ns, with reverse leakage current of 5μA @ 75V. Additionally, capacitance is 4pF at 0V, 1MHz. Key Features: Fast recovery diode for high-speed switching circuits SOD-80 Mini (read more)
Browse Diodes Datasheets for Win Source Electronics -
chain." Built in hermetically sealed DO-204AH glass axial packages with a Category I metallurgical bond, these diodes withstand extreme thermal shock (-65°C to +175°C) and severe mechanical vibration — delivering proven performance, long-term reliability, and full manufacturing (read more)
Browse Diodes Datasheets for Micross Components, Inc. -
), measuring just 0.58 mm x 0.28 mm x 0.15 mm (L x W x H) for space-constrained designs. Having working voltages of ±1 V, ±2 V, and ±3.6 V, these TVS diodes safeguard sensitive circuits from electrostatic discharge (ESD) and transient surges. This means they meet IEC 61000-4 (read more)
Browse Diodes Datasheets for DigiKey -
VMI's X150FF3 physical dims are 0.360" length max. x .170" diameter max. (9.4mm max length x 4.32 mm max. diameter). VMI's (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
PLTB 450B Data Sheet PLTB 450B Laser Diode PLTB 450B is a high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
demanding applications. Its low clamping voltage ensures fast and reliable protection, making it suitable for HDMI, DVI, USB 3.0, and Gigabit Ethernet interfaces. Packaged in a compact DFN2510 case, the GSCLAMP0524PE supports robust transient protection compliant with IEC 61000-4-2 and IEC (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
DT-670 Series silicon diodes offer better accuracy over a wider temperature range than any previously marketed silicon diodes. Conforming to the Curve DT-670 standard voltage versus temperature response curve, sensors within the DT-670 series are interchangeable, and for many applications do not (read more)
Browse Temperature Indicators Datasheets for Lake Shore Cryotronics, Inc. -
1006-3. All variants come in leadless packages to improve electrical performance and signal integrity. Electrostatic discharge (ESD) voltage clamping diodes perform a vital function by protecting data interfaces in automotive subsystems from damage. However, it is important that they do not (read more)
Browse Electrostatic Discharge (ESD) Suppressors Datasheets for Nexperia B.V.