Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FEBCO
Description: In-Line Design Double Check Valve Assemblies are designed to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. They feature a Lead Free* cast copper silicon alloy body and threaded ball valve end
- Valve Size: 0.5 to 10 inch
- Pressure Rating: 10 to 175 psi
- Media Temperature: 32 to 140 F
- Features: ANSI, ASME, AWWA, Bolt Flange, Double Check Valves, SDWA "Lead Free" Compliant, Union
-
Supplier: FluoroSeal, Inc.
Description: double port seals in both directions as well as a sealed isolation of the chamber below the plug and the areas around the plug at 90° to the port openings. A single valve can isolate either upstream or downstream, thus eliminating the need for the
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Watts
Description: Series 007 Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze (1/2 to 2 in) body construction that is easy to maintain and service. Series 007 is ideal at referenced cross-connections identified
- Valve Size: 0.5 to 2 inch
- Valve Type: Check Valves
- Features: Double Check Valves
-
-
Description: size. Many double-ported bodies reverse, so the valve plug can be install as either push down to open or push down to close. Metal to metal seating of double-seated control valve usually provides only Class II shutoff capability, although Class III capability is
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t
- Valve Type: Control Valves, Directional Valves, Plug Valves
-
Supplier: McWane Plant and Industrial
Description: settle in the bottom of the valve. Rollers, Tracks, & Scraper System - Available on size 14” and up horizontal valves. Bypass Valves - Side or bottom bypass valves on size 16” and up. Internal and External Coating - Suitable for potable water and compliant with AWWA C550.
- Valve Size: 3 to 108 inch
- Features: Bolt Flange
- Valve Type: Gate / Knife Valves
-
Supplier: Watts
Description: Series 719 Double Check Valve Assemblies are designed to protect drinking water supplies from dangerous cross-connections in accordance with national plumbing codes and water authority requirements. It consists of a bronze alloy body construction and chloramine resistant
- Valve Size: 0.5 to 2 inch
- Primary Material: Brass / Bronze
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: DeZURIK, Inc.
Description: APCO Double Door Check Valves are designed to automatically prevent back-flow in systems where it is desirable to permit flow in one direction and prevent flow in the opposite direction. Double door check valves are recommended for clean liquids and gasses and have an
- Valve Type: Check Valves
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK Double Block & Bleed Knife Gate Valve is based on the successful KSV Severe Service Knife Gate Valve design. It combines two ASME Class 150 or 300 pressure rated knife gate valves into a single unit with a single actuator and a central
- Valve Type: Block and Bleed Valves, Gate / Knife Valves
- Primary Material: Stainless Steel
-
Supplier: Conant Controls, Inc.
Description: Double Acting Pneumatic Operator A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its range of torque output. This model operates on 60-120 PSI air
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Acting type: Double Acting (Air to Air)
- Features: Manual Override of Power Actuator, Pneumatic
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Plug Valves, Shut Off Valves
-
Supplier: Alfa Laval Inc.
Description: several valve bodies and components that can be combined in various ways. These self-draining mixproof valves can, for instance, be configured as stop valves and changeover valves. Plus SMP mixproof valves are constructed from a series of base
- Valve Size: 1.4960638 to 4.00000216 inch
- Pressure Rating: 0 to 145 psi
- Media Temperature: 14 to 284 F
- Media: Air
-
Supplier: Watts
Description: Series 2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B is ideal at referenced cross-connections identified as
- Valve Size: 0.5 to 2 inch
- Primary Material: Brass / Bronze
- Valve Type: Check Valves
- Features: Double Check Valves
-
Supplier: DeZURIK, Inc.
Description: Double Wall Sleeves are designed for extremely abrasive slurries. The Double Wall Sleeve has triple the thickness of elastomer than a Standard Sleeve. The next larger valve size must be used with the double wall to maintain a full-port due to the additional
- Valve Type: Pinch Valves
-
Supplier: Watts
Description: Series 774 Double Check Valve Assemblies prevent the backflow of polluted water from entering into the potable water supply. It consists of a compact construction and short lay length, ideal for retrofit installations. It features a lightweight stainless steel body and
- Valve Size: 2.5 to 12 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Atos North America
Description: DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions: DHI suitable for AC and DC supply with cURus certified solenoids DHE suitable for AC and
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DRV is a differential poppet type double relief. This valve uses the same relief cartridge as the model RV. The double relief is used in systems that require cross over relief protection such a reversible hydraulic
- Pressure Rating: 3,000 psi
- Controlled Pressure Range: 1,500 to 3,000 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Accuris
Description: VALVES, GATE, RISING STEM, DOUBLE ACTING, LIGHTWEIGHT
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Primary Material: Cast Iron, Steel
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Power: 24 volts
-
Supplier: Alfa Laval Inc.
Description: being conducted in the other portion of the valve – all without any risk of cross-contamination. The double tangential design of the valve body ensures full drainability, especially when the valve is mounted at the bottom of a flat-bottomed tank. Exceptional
- Features: Other
- Valve Type: Sanitary / Hygienic Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or single-acting clamps. These high-quality valves have a zero-leakage poppet design, with
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model SS is a manual 3-way 2 position selector valve. This valve will allow one pump source to supply two circuits. With the standard selector spool pulling the spool out diverts oil to port nearest handle, pushing the spool in diverts oil to the
- Valve Size: 0.5 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 3
- Primary Material: Cast Iron, Steel
-
Supplier: Spirax-Sarco
Description: The Spirax SafeBloc TM is a double block and bleed bellows sealed stop valve, accommodated within the same face-to-face dimension of a single valve. It has been designed for use as an in-line double isolation valve on steam, gas, liquid,
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 739.69227 psi
- Media Temperature: -20.2 to 797 F
- Number of Ports/Ways: 2
-
Supplier: Carr Lane Manufacturing Co.
Description: Extremely compact valve arrangement for double-acting clamps (can also be use for single-acting clamps). Use individual 4-way clamping valves to clamp several workpieces independently with a single power source. These high-quality valves have a zero-leakage
- Supply Ports: 1
- Outlet Ports: 1 to 4
- Maximum Pressure: 7,500 psi
- Maximum Flow (Liquid): 2.12121 GPM
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 4-Way Clamping Valves can be used to control either double-acting or singleacting clamps. These high-quality valves have a zero-leakage poppet design, with
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 4
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Accuris
Description: Valves, Gate, Rising Stem, Double Action, Lightweight
-
Supplier: Ames Fire & Waterworks
Description: Series 2000B Double Check Valve Assemblies prevent the backflow of contaminated water into the potable water supply. It consists of a bronze body construction that is easy to maintain and service. Series 2000B is ideal at referenced cross-connections identified as
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 140 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 3" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 1" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH • DOUBLE ACTING • 4" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 120/60VAC
- Valve Size: 4 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Victaulic Co. of America
Description: Utilizes a spring-assisted, double disc design that achieves drop tight sealing Can be installed in both horizontal or vertical flow up positions Sizes from 14 – 24″ | DN350 -DN600 Pressures up to 230 psi | 1586 kPa | 16 bar
- Valve Size: 14 to 24 inch
- Pressure Rating: 230 psi
- Features: Ball / Disk Check Valves
- Valve Type: Check Valves
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model RD-1400 is a double pilot-operated lock valve. This valve will lock a cylinder in place when a directional control valve is in the neutral position. In operation oil is directed to one of the valve ports
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Primary Material: Cast Iron, Steel
Find Suppliers by Category Top
Featured Products Top
-
) center gear openings from 3/8" to 1-3/4" Heavy duty stamped steel construction Ideal replacement for valve hand wheel Also available in a 33” socket type model (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
The ROSS Double Cone Tumble Blender (Model DCB) is designed for large-scale yet intimate blending of free-flowing solids in a full suite of laboratory, pilot and production sizes. In a highly (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
a 2-inch flush bottom ball valve for controlled, efficient discharge with the accompanying ROSS DS-10-gallon Discharge System. The use of the discharge platen with Viton® sealing O-ring maximizes product (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
DEZURIK HAS EXTENSIVE EXPERIENCE MANUFACTURING QUALITY PLUG VALVES FOR OVER 90 YEARS! DeZURIK is a leading manufacturer of plug valves throughout the world. Our commitment to quality ensures customer satisfaction. We apply our expertise to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Rotork is delighted to announce the launch of the RTP-4000 range, a new generation of intelligent valve positioners designed to deliver optimised control solutions for single- and double (read more)
Browse Valve Positioners Datasheets for Rotork plc -
A216WC6, A352 LCB, and various stainless steels, with actuator types such as single-acting, double-acting, and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
installation where space is limited. Request our Catalog Help extend the usable life of critical fluid power systems. Encourage a regular sampling program with WearChek®. NOTE: This valve is not intended for aerospace applications. (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc.
Conduct Research Top
-
Gate Valves Option Guide
MDC circular C-Loc® gate valves can be fitted with optional high precision, modular mechanical position indicators (MPI). This new MPI system consists of two single pole double throw micro switches fitted with integral hinged lever and roller actuators. Each micro switch is wired in a normally open
-
Angle and Inline Valves Options Guide
MDC angle and inline valves are available with precision mechanical position indicator (MPI) option. The MPI system consists of two single pole, double-throw micro switches mounted on top of the pneumatic actuator air cylinder. Each micro switch is wired in the normally open position. Wiring
-
KENT Systems: A Comparison
The KENT Systems quarter turn quick coupling system is an uncomplicated and revolutionary design. Our quarter turn locking system is a superior design to other coupling methods. A cam activated double valve that easily shuts-off flow to the couplings when disconnected. (The benefit of this feature
-
3 Major Advantages of using Step Feeders in your Screwdriving System
. With a variety of mechanical fastening methods, you can accommodate feeding large bolts, nuts, micro screws, double-ended screws, valve cores, rubber balls, clips, fasteners, and more.
More Information Top
-
Edge-to-Edge Mitral Repair
For the central valve regurgitation, this technique produces a double valve orifice (Fig. 4.6a).
-
Cardiac CT and MR for Adult Congenital Heart Disease
… mon atrium caused by absence of interatrial septation, the parachute insertions of part of the tensor apparatus of the common AV valve, tetral- ogy of Fallot with double outlet right ventricle [18], and the presence of double valve orifices both in half …
-
Aortic Root Surgery
Double valve endocarditis and evolving paraannular abscess formation . . . . . . . . . . . . . . . . . .
-
Cardiovascular Medicine
In the case of the double valve replacement, the prosthetic mitral valve may be inadvertently placed in such a way as to interfere with proper seating of the poppet of the prosthetic aortic valve.
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
Discharge of a jockey pump must be on the downstream side of any check double valve valve, check assembly, or reduced-pressure principle backflow-prevention assembly as appropriate by class.
-
Chrysler Engines, 1922-1998
Double valve springs with a damper between the coils forboth the intake and exhaust valves pushed the valve bounce speed to beyond the normal operating range of the engine.
-
CR4 - Thread: Double Block and Bleed Valves Arrangment
From the sounds of your description the a double valve and vent is set up on both sides or your control valve so the control valve itself can be pulled safely while still operating the system.
-
Double Orifice Mitral and Tricuspid Valves
Eval- uation of the tricuspid valve revealed a double valve with thin leaflets.
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
incblaeq items sucb as verification of correct pump and correct valve ali-entl Install aeveground la%ling of Supmrts radiation surveillance acdvity. dir�t-btaie tsmgl' e-walled) piping Perform double valve ixlation on Prevents miennqfers into waste transfer-asuiated interconnected lines enletltres. . qvating …
-
Staged total percutaneous treatment of aortic valve pathology and mitral regurgitation: Institutional experience
Recruitment flowchart - Patient recruitment flowchart for percutaneous double valve treatment in our institution, PMVR, percutaneous mitral valve repair.
Indicates content that may require registration and/or purchase.