Products/Services for Double Ball Flexible Expansion Joints

  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    ...a bellows-style construction. Convolutions permit misalignment, movement or isolation of the components that are joined together. Elastomer/fabric expansion joints are made of elastomeric material or fabric. They provide flexibility. Pipe expansion...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  • Washers-Image
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
  • Vacuum Flanges and Fittings-Image
    Vacuum Flanges and Fittings - (120 companies)
    ...to-metal adapter straps, access doors and isolators. Component Choices for Vacuum Flanges and Fittings. Component choices for vacuum flanges and fittings include access cap or port covers, adapters, ball socket or spherical joint adapters, ceramic...
  •  
    Flexible Couplings - (464 companies)
    Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
  •  
    Ball Bearings - (769 companies)
    Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
  •  
    Pipe Fittings - (1974 companies)
    ...of rigidity and permanence. This is in contrast to a "hose", which is typically more portable and flexible, and is made up of multiple layers of different materials that vary based on the application. The difference between tubes and pipes is in how...
  •  
    Tube Fittings - (1139 companies)
    ...and mounting configurations) to other tubing sections, pipe, hose, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Tubing vs. Piping and Hose. To begin, it may...
  •  
    Hose Fittings - (1197 companies)
    ...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Ball Joint - Ball Joint Manufacturers, Suppliers
    Double ball Flexble Rubber Joint Rubber Pipe Expansion Joint can also be called flexible expansion joint, rubber bellow, rubber expansion joint etc. 1.
  • Insight Weekly - 18th March 2013
    EDITORIAL –Extra shifts, flex scheduling, premium pay; it's … … General Motors (GM) mulls expanding Lancing plant..........................................................................................6  FAW … … Officer ........................................................................................9  Hydro to double production at German aluminium … … 9  NTN develops ‘hollow ball screw unit’ to improve … … Kansas manufacturing facility...........................................................................................................................................................23  Joint Venture between TrelleborgVibracoustic (TBVC …
  • Design and Installation of Marine Pipelines
    … 255 anode, 36–7, 141, 146–9 de-rating, 81 design, 5, 81, 166, 284 expansion , 112, 120–25, 126 … … 169, 205, 206, 209, 224, 233, 235, 251–4, 257, 269, 318–19, 321, 323 assembly, 38, 65, 70, 152–4, 208–209, 228, 319–20 ball , 70, 154, 208, 319 … … 153, 215, 217, 218–24 flexible pipe, 302, 304, 306–307 … … zone, 31, 34, 218 double joint , 215 .
  • expansion joint - offers from expansion joint manufacturers, suppliers, exporters & wholesalers
    JNT Rubber Expansion Joint Price Main connecting dimensionof PVC Fittings With Rubber Joint/ Singal / Double Ball Flexible Rubber Joint: nominal ...