-
Supplier: Terra Universal, Inc.
Description: Automatic Sliding Door Systems These cleanroom sliding doors are available in Single Slide or Bi-Part (double sliding) configurations in a variety of sizes. Models meet the demands of research, healthcare and educational institutions. Touchless door pad allows
- Application: Industrial
- Height: 84 inch
- Material: Glass, Plastic
- Special Features: Automatic, Double Doors, Window(s)
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s MAD Series Double Door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic and machine controls. Construction All MAD enclosures
- Additional Features: Hinged Cover, Locking
- Depth: 11.81 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 0
- Length / Height: 23.62 inch
-
Supplier: Ralston Metal Products Limited
Description: Application N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction N12 Double Door
- Additional Features: Hinged Cover, Locking
- Depth: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 0
- Length / Height: 72 inch
-
-
Supplier: TelephoneStuff.com
Description: Double Doors use less aisle space when open, allowing technicians and equipment carts easy access to rack space being serviced. Densely packed data centers can now be designed with narrow aisles between cabinets. Small telecommunications rooms can place cabinets incorporating
- Use: Commercial
-
Supplier: APX Enclosures, Inc.
Description: to provide versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening
-
Supplier: APX Enclosures, Inc.
Description: , providing versatile postioning of shelves or rack mounting angles. (Enclosures wider than 60" are equipped with four (4) adjustable "C" mounting channels.) 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door
-
Supplier: Accuris
Description: German Language - AIR REGULATION SYSTEMS FOR MINING - WING AIR LOCKS FOR TRAVELLING TRACKS - DOUBLE-WING TYPE DOORS WITH PRESSURE REDUCTION
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s MKD Series modular double door enclosures are designed to provide protection against dust, dirt and oil for items such as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, machine controls as well as networking and
- Additional Features: Hinged Cover, Locking
- Depth: 15.7 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 0
- Length / Height: 63 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s N12 Double Door enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction All N12 double
- Additional Features: Hinged Cover, Locking
- Depth: 10 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 0
- Length / Height: 30 inch
-
Supplier: Fibox Enclosures
Description: Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with
- Additional Features: Hinged Cover, Locking, RoHS Compliant
- Depth: 8.27 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Fibox Enclosures
Description: Features a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with
- Additional Features: Hinged Cover, Locking, RoHS Compliant
- Depth: 8.27 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Fibox Enclosures
Description: Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with
- Additional Features: Hinged Cover, Locking, RoHS Compliant
- Depth: 8.27 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Fibox Enclosures
Description: Features a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key. S versions with swinghandle 2-point locking system. F versions with
- Additional Features: Hinged Cover, Locking, RoHS Compliant
- Depth: 8.27 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Rittal North America LLC
Description: These double door wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. Features include a cold rolled steel body and door, and
- Features: Locking
- Material: Steel, Other
- Mounting: Wall Mount
-
Supplier: Continental Scientific
Description: Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior
- Chamber Capacity: 70 cubic feet
- Configuration: Refrigerator
- Exterior Width: 35.5 inch
- External Height: 85.75 inch
-
Supplier: Continental Scientific
Description: Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Door Fluorescent Interior Lighting Adjustable
- Chamber Capacity: 20 cubic feet
- Configuration: Refrigerator and Freezer Combo
- Exterior Width: 35.5 inch
- External Height: 82.25 inch
-
Supplier: APX Enclosures, Inc.
Description: postioning of shelves, optional panels or rack mounting angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is
-
Supplier: APX Enclosures, Inc.
Description: shelves, optional panels or rack mounting angles. 3. The door frame opening is double flanged on all four (4) sides. These flanges increase the strength of the door opening and help prevent dust and liquids from dropping into the enclosure when the door is opened. 4.
-
Supplier: Continental Scientific
Description: Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Sliding Glass Doors w/Lock Fluorescent Interior Lighting Magnetic Snap-In Door Gaskets Adjustable Temperature Control, Range +2°C
- Chamber Capacity: 68 cubic feet
- Configuration: Refrigerator and Freezer Combo
- Exterior Width: 39 inch
- External Height: 85.75 inch
-
Supplier: Phoenix Mecano Inc.
Description: the combinations. The new hinge system design and the ability to install pre-fabricated mounting racks minimizes assembly time.The double clamp area permits easy, clean wiring with a large number of cable entries. Integrated quick-release fastening permits left-hand or right-hand
- Additional Features: Carrying Handle, Explosion Resistant, Flame Retardant, Screw-on Cover, Ventilated, Viewing Door / Window
- Ingress Protection(IP) Rating Against Foreign Objects: Type 3, Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 0, Type 6
- Material: ABS
-
Supplier: Continental Scientific
Description: Magnetic Snap-In Door Gasket Cylinder Lock In Each Door Automatic Electric Condensate Evaporator 5" Casters Heavy-Duty, Epoxy-Coated Steel Shelves External Digital Thermometer Double-Pane, Tempered Hinged Glass Doors Fluorescent Interior
- Chamber Capacity: 20 cubic feet
- Configuration: Refrigerator
- Exterior Width: 39 inch
- External Height: 82.25 inch
-
Supplier: LISTA AG
Description: supplements. Thanks to its shelving system with plug-together assembly, LISTA has the perfect solution to challenging space issues. Benefits Double-stacking option The non-screwed, plug-together assembly of all the basic components allows simple and fast installation
- Capacity: 6174 lbs
- Category: Commercial, Industrial
- Depth: 11.81 to 31.5 inch
- Features: Adjustable Shelving/Arms
-
Supplier: Southland Equipment Service
Description: system provides extra security. Louvered doors for improved ventilation. Includes 3 wall hooks and recessed handles that accommodate a padlock or built-in lock. Overall height of frame is 72" -- add 6" for legs. Tough powder coat finish. Available in BU (Blue), GY (Gray), or TN
-
Supplier: Southland Equipment Service
Description: system provides extra security. Louvered doors for improved ventilation. Includes 3 wall hooks and recessed handles that accommodate a padlock or built-in lock. Overall height of frame is 72" -- add 6" for legs. Tough powder coat finish. Available in BU (Blue), GY (Gray), or TN
-
Supplier: TelephoneStuff.com
Description: : Single, Perforated Metal (1) - Rear Door option - None (0) , Single, Solid Metal (1), Single, Perforated Metal (2), Double, Perforated Metal (3) - Door Latches: Two-Point, Cam Latch, Keyed Lock (C) - Color: Black (C), Blue (D), Glacier White (E), Steel Gray (F) (C) -
- Material: Steel
- Use: Commercial
-
Supplier: TelephoneStuff.com
Description: Front Door - (1) Baying Kit for 600 mm and 24” Tile Spacing - (1) Double Perforated Metal Rear Door with Standard Top Panel - (1) Keyed Locks - (1) Swing Handle Latches
- Material: Steel
- Use: Commercial
-
Supplier: RS Components, Ltd.
Description: . Grey RAL 7035. Doors supplied with 2 standard double bit locks (3 for sizes 5 and 6) which can be replaced with locks for ciphered key or with square/triangular impression. For low voltage automation and distribution, moulded-case circuit breakers, modular circuit
- Additional Features: Locking, Viewing Door / Window
- Depth: 10.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RS Components, Ltd.
Description: . Grey RAL 7035. Doors supplied with 2 standard double bit locks (3 for sizes 5 and 6) which can be replaced with locks for ciphered key or with square/triangular impression. For low voltage automation and distribution, moulded-case circuit breakers, modular circuit
- Additional Features: Locking, Viewing Door / Window
- Depth: 10.24 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RS Components, Ltd.
Description: . Grey RAL 7035. Doors supplied with 2 standard double bit locks (3 for sizes 5 and 6) which can be replaced with locks for ciphered key or with square/triangular impression. For low voltage automation and distribution, moulded-case circuit breakers, modular circuit
- Additional Features: Locking, Viewing Door / Window
- Depth: 14.17 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: RS Components, Ltd.
Description: . Grey RAL 7035. Doors supplied with 2 standard double bit locks (3 for sizes 5 and 6) which can be replaced with locks for ciphered key or with square/triangular impression. For low voltage automation and distribution, moulded-case circuit breakers, modular circuit
- Additional Features: Locking, Viewing Door / Window
- Depth: 8.27 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: Sanyou Electrical Appliances, Inc.
Description: Single contact types offer switching of 60A in a small size Low cost and high performance Washable available Typical Application Car control switching box(alarm system,automatic door locking system,etc.
- DC Coil Voltage: 18 volts
- Pole Specifications: Double Pole (DP)
-
Supplier: Rittal North America LLC
Description: Modular housing system for outdoor siting, 2-door, double-walled, asymmetric
- Features: Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Aluminum, Other
-
Supplier: Rittal North America LLC
Description: Modular housing system for outdoor siting, 3-door, double-walled, symmetric or asymmetric
- Features: Locking
- Ingress Protection(IP) Rating Against Foreign Objects: Type 5
- Ingress Protection(IP) Rating Against Moisture: Type 5
- Material: Aluminum, Other
-
Supplier: Schmersal Inc.
Description: • Metal enclosure • Interlock with protection against incorrect locking. • Robust design • Long life • 2 cable entries M 20 x 1.5 • Cut clamp termination • Ball latch for each door, individually adjustable up to 400 N • 3
-
Supplier: Schmersal Inc.
Description: • thermoplastic enclosure • Double-insulated • Individual coding • 90 mm x 84 mm x 30 mm • 1 Cable entry M 20 x 1.5 • Particularly suitable for sliding doors • Interlock with protection against incorrect locking
Find Suppliers by Category Top
Featured Products Top
-
Double Track Linear Guides feature the most compact design and the highest load capacity of all pre-assembled linear guides. It utilizes the same features of Modern Linear's double track in a complete, easy to install system. Installation of a DT Linear Guide is easier and quicker than two (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. Because the solenoid moves at a controlled speed, the noise at the at the end of the displacement is barely perceptible. This quality makes the super stroke solenoid useful in applications that require a reduction in audible noise--For example, in elevator doors, automatic doors and locking (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Single-handed, lockable door latch Two, 4" (10 cm) circular ports Large, fog-free viewing window & interior light Request a Quote (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
conform to all applicable ANSI and ASME codes Motors are equipped with integral brake locks Units are equipped with double chains All units have flattened expanded enclosures attached at the factory Platforms have dual surface guides in all four (4) corners (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
mechanisms such as door and machinery enclosure guides. V-groove rollers are compliant and forgiving to machining inaccuracies and misalignment. Our linear motion systems are durable and long lasting in applications where maintenance is infrequent. Modern Linear guide rollers are a good choice when the best (read more)
Browse Datasheets for Modern Linear Incorporated -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
cost and easy to design for simple mechanisms such as door and machinery enclosure guides. V-groove rollers are compliant and forgiving to machining inaccuracies and misalignment. Our linear motion systems are durable and long lasting in applications where maintenance is infrequent. Modern Linear guide (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
A Tory High Modernism? Grand Plans and Visions of Order in Neoconservative Ontario
Such arrangements diminished the need to move and escort inmates, while a ‘‘sallyport double - locking door system ’’ controlled access to each pod (Government of Ontario, Ministry of Correctional Services n.d., pp. 1–2).
-
PLUTONIUM RELEASE INCIDENT OF NOVEMBER 20, 1959
Double - door air- lock systems will be installed on all entrances to primary and secondary containment areas, and the cell doors will be designed to withstand an explosive shock pressure of 9OO psf.
-
Federal Register > Wednesday, March 8, 2006 > [71 FR 11703] Decision That Nonconforming 2000-2001 Audi (8D) A4, S4, and RS4 Passenger Cars, Manufactured From S...
…door locking system in which the interior door handle has a single pull release to open the door when the locking system is activated, and that the U.S.-model vehicles have a door locking system that requires a double pull motion.