-
Supplier: TFC Ltd.
Description: Double slot chuck system design to prevent drill seizure Pointed tip to reduce slippage on commencement of drilling Increased drilling speed from the special flute design for effective dust extraction Extensive range of sizes available, suitable for various fixing requirements Designed
- Product: Individual Drill
-
Supplier: Radwell International
Description: DRILL BIT DOUBLE END 1/4IN FLUTE 3/8IN SHANK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Greenlee Textron, Inc.
Description: STEAM OXIDE COATED FINISH 1/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE SPLIT TIP, MULTI-HOLE CONSTRUCTION BALANCED, DOUBLE FLUTE FLUTE TYPE 3 DRILL(S) #1, #3, #8 DRILL SIZES KWIK STEPPER[R] BRAND CUT MATERIAL ALUMINUM, BRASS, COPPER, MILD
- Cutting Diameter: 0.125 to 1.375 inch
- Product: Drill Set
- Shank: Straight Shank
-
-
Supplier: Ebinger Manufacturing Corp.
Description: JOBBERS LENGTH DOUBLE END TYPE HIGH SPEED TOOL STEEL MATERIAL STRAIGHT SHANK TYPE #30 SHANK SIZE 135 POINT ANGLE CUT MATERIAL SHEET METAL STANDARD PACKAGE 12 COATING BRIGHT FINISH, POLISHED FLUTE DRILL DIAMETER #30 DRILL DIAMETER - DECIMAL .1285 DRILL DIAMETER - DECIMAL -
- Features: Coated
- Material: High Speed Steel
- Product: Individual Drill
- Drill Type: Jobber Length Drill
-
Supplier: Milwaukee Electric Tool Corporation
Description: DOUBLE SPUR, HEAVY DUTY TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
- Cutting Diameter: 1.25 inch
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Minerallac Company
Description: SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Hydrofarm, Inc.
Description: Heat Treated HSS with Titanium Nitride Coating - Double Flute for Easy Control - Self Starting - No Walking or Pilot Needed
-
Supplier: Sandvik Coromant Co.
Description: Double offset margin patented geometry offers greater stability to the drilling operation Internal coolant holes deliver coolant directly to the tip of the drill even at deep drilling depths Application Achievable hole tolerance H8−H9 Clamp with high precision chucks only Drill
- Cutting Diameter: 0.118 to 0.787 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide
- Features: Coolant Feed, Other
-
Supplier: Greenlee Textron, Inc.
Description: SPLIT TIP, MULTI-HOLE, BALANCED, DOUBLE FLUTE, KNOCKOUT, ELECTRICIAN TYPE STEAM OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 7/8 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE STRAIGHT SHANK TYPE KWIK STEPPER[R] BRAND MATERIAL THICKNESS 10 GAUGE MINIMUM CHUCK SIZE 3/8 INCH CUT
- Cutting Diameter: 0.875 to 1.375 inch
- Product: Individual Drill
- Drill Type: Step Drill
- Shank: Straight Shank
-
Supplier: Star SU LLC
Description: Often referred to as the “milled style,” the two-flute two-hole gundrill differs from the double crimp by the rigidity of its body. This tool is engineered with a solid steel body, milled flutes, and coolant holes produced internally to allow for optimum coolant flow to the tip. The results
- Drill Type: Gundrill
-
Supplier: TelephoneStuff.com
Description: Step bits have self starting points which eliminates starter holes and punches, even on curved surfaces (Except 35-514). Features: - Unique double-fluted design for balanced cuts and cooler operation - Exceptional titanium coating stands up to wood, plastic and metal - extends
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Makita USA, Inc.
Description: Features Extra strong high quality tungsten carbide tips for long life Symmetrical, double flute design for reduced vibration and maximum dust removal Body annealed to reduce tension for greater torque resistance
- Cutting Diameter: 0.375 inch
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Star SU LLC
Description: combinations of geometry, clearances and backtaper, the chip load is reduced by 50% and higher penetration rates are obtained, making the double crimp gundrill the tool of choice. Double crimp gundrills are available in diameters from .1875" - .5625" with lengths to 72". Star SU
- Drill Type: Gundrill
-
Supplier: Walter Surface Technologies
Description: The most effective double-ended drill bit available that can allow you to drill hundreds of holes faster than anyone else. The state of the art cobalt blend provides these drill bits an incomparable lifespan that would make any black oxide competitors blush.
- Cutting Diameter: 0.062 to 0.25 inch
- Material: Cobalt
- Product: Drill Set, Individual Drill
- Units: English / Fractional
-
Supplier: CableOrganizer.com, Inc.
Description: split-tip design, Greenlee Kwik Stepper Step Bits also penetrate through steel faster than the competition! Thanks to balanced, double-fluted construction that requires less pressure, these bits do all the work for you. Made in the USA.
Find Suppliers by Category Top
More Information Top
-
Vermont American, Drill Bits & Accessories at PlumberSurplus.com
Vermont American 14024 Double Flute Masonry Drill Bits (5 Pack) .
-
Design and characterization of robust hot film sensors for tactial aircraft inlets
The final injector design consisted of a pressurized particle reservoir positioned over a 5/32 inch diameter, silicon carbide coated, double - fluted drill bit in a shaft connected to the high pressure sand injection line.
-
Drill Bits & Accessories by Bosch and DeWALT - Page 25 at PlumberSurplus.com
Vermont American 14024 Double Flute Masonry Drill Bits (5 Pack) .
-
IDEAL Introduces Versatile, Affordable New Step Drill Bits
That's why IDEAL has introduced a new line of double - fluted step drill bits that feature a 1/4" hex shank compatible with virtually every drill on the job site, including 3-jaw chuck, impact drivers, and quick change drill chucks.
-
A Modified Cloward's Technique for Arthrodesis of the Normal Metacarpophalangeal Joint in the Horse
* Rompun, Haver, Bayvet Division, Shawnee, KS. t Double drill guide, 16 mm hole saw and 16 mm fluted drill bit , Mechanical and Materials Engineering Shop, Tom Hellesto, supervi- sor.
-
Innovative IDEAL Step Drills Twice As Fast As Conventional Bits
This innovation, combined with a double - fluted design that yields more balanced cutting, makes new IDEAL-brand Step Drill Bits perfect for producing exact, repetitive holes through brass, plastic, carbon steel, cast iron, stainless steel, and wood.
-
Hammer Drill Bits - Drilling Accessories - Grainger Industrial Supply
Drill and cut through stone or brick walls, install anchors and finish any task with the power of steel and carbide SDS drill bits from Grainger. .... You'll find every size and design available including a double flute masonry hammer bit, straight shank SDS bit, complete bit set or a concrete screwdriver kit.
-
Performance test of different 3.5 mm drill bits and consequences for orthopaedic surgery
The drill bit consists of three parts: tip of the drill bit (effecting the cutting action and producing temperature), the body of the drill bit with chip flutes (responsible for removing of … special interface connecting the drill bit with the spindle) [8]. .... is the most used/ubiquitous tool for drilling holes in (organic) materials whereas a double wedge-shaped cutting…
-
DeWALT DW1795 6mm - 18mm Step Drill Bit (7 Hole Sizes) at PlumberSurplus.com
• Multiple steps eliminate need for many special sized drill bits . .... • Double fluted design provides optimum speed and accuracy.
-
Shopping In Other - Big Bruin
Milwaukee 48130400 48-13-0400 Milwaukee Speed Feed Self-Feeding Wood Bit Set with Coated Flutes (Set of 4) 4 Pc Speed Feed- Wood Bit SetSpeed Feed- Self-Feeding Wood Bits are made for drilling fast holes in clean wood. .... The double wing spurs cut clean holes for feeding wire or bolts through, and the feed screw…
Indicates content that may require registration and/or purchase.