-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.75 to 3.25 inches 304 stainless steel housing, covers and flanges Smooth, polished surfaces and etched nameplate Internal bladder functions as a breather and effectively dispels heat Double-lipped VITON oil seals (at output) 15CrMo4
- Features: Other
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: DieQua now offers economical industrial worm gearboxes to use with small NEMA 23 through 56 and similar small metric servo and stepper motors. These industrial servo worm gearboxes are most appropriate for basic motion and input speeds of 2000 rpm where profile
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: Our aluminum worm gearboxes are industrial gear reducers that provide highly reliable power transmission for general-purpose applications. Our worm gear reducers are designed, manufactured, and assembled in Italy’s famous gear production region. These aluminum worm
- Gearing: Worm
-
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gear Servo Reducer provides unmatched performance, durability, and design flexibility. Evolving from our standard line of premium quality speed reducers, these gearheads offer torque capacities up to 1,300 Nm (960 ft lbs). This high torque worm gearbox is
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: DieQua Corporation
Description: The S Series Helical Worm Gearmotor and Speed Reducer provides unmatched performance, durability, and design flexibility. This unit offers torque capacities up to 1,300 Nm (960 ft lbs). The cat4CAD software on this Helical Speed Reducer enables simple interactive product selection of the
- Gearing: Helical, Worm
-
Supplier: RS Components, Ltd.
Description: Motovario NMRV030 10,0 090*11 14 U MV
- Features: Other
- Gearing: Worm
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 3 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 2 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: parvalux by maxon
Description: options. The Parvalux GB58 Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 25:1, it offers a wide range of output speeds and a capability of up to 4 Nm torque in continuous operation and 8 Nm in intermittent operation (S2 – 15 minutes). The GB58
- Gear Ratio: 4 (X : 1)
- Output Torque: 35.39823008849557 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: options. The Parvalux M Box is a right-angle, worm wheel gearbox. With available ratios ranging from 4 – 72:1, it offers a wide range of output speeds and a capability of up to 12 Nm torque in continuous operation and 19 Nm in intermittent operation. The M gearbox is available
- Gear Ratio: 72 (X : 1)
- Output Torque: 44.24778761061947 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: options. The Parvalux GB12 is a right-angle, worm wheel gearbox. With available ratios ranging from 12.5 – 75:1, it offers a wide range of output speeds and a capability of up to 30 Nm torque in continuous operation and 48 Nm in intermittent operation. The GB12 gearbox is
- Gear Ratio: 30 (X : 1)
- Output Torque: 265.4867256637168 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 1,400 (X : 1)
- Output Torque: 398.23008849557516 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Rotork plc
Description: The ABAW AWWA C504 & C517 worm gear operators are suitable for manual actuation of AWWA C504 butterfly valves and C517 plug valves. They are designed to meet or exceed all aspects of AWWA C504 & C517 specifications and are manufactured from high quality and reliable materials. Overload and
- Gearing: Worm
-
Supplier: Rotork plc
Description: The Rotork Series ‘AB-SS’ quarter-turn gear operators are designed to withstand the harsh and highly corrosive challenges such as marine and chemical environments. All models in this series feature 316 grade stainless steel housing with a special dynamic sealing arrangement on the critical rotating
- Gear Ratio: 34 to 592 (X : 1)
- Gearing: Worm
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 20 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Rotork plc
Description: Manual Quarter-turn Gear Operators for Fire Protection Butterfly Valves. Cast iron gearbox suitable for use with fire protection (i.e. sprinkler) systems, includes limit switches to be incorporated into a supervisory electrical circuit. Designed and tested specifically to meet UL1091 specification
- Gearing: Worm
-
Description: are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where
- Gear Ratio: 1 (X : 1)
- Output Torque: 12.5 In-lbs
- Maximum Input Speed: 2,000 rpm
- Backlash: 300 arcmin
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Boston Gear
Description: The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: Winner of the 1981 Award from the Society of Mechanical Engineers, this double enveloping, single worm reducer has more worm teeth in contact than any competitors' straight worm shafts. Double enveloping worm gearsets for increased tooth contact and higher
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 1,500 to 684,735 In-lbs
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: Boston Gear
Description: BR is functionally interchangeable with most major manufacturer’s drives. Features and Benefits Available in non-toxic white (BK) and stainless epoxy finish (SBK) Available in hollow or projecting output shafts Double and triple reduction ratios Flanged or foot mounted All units
- Gear Ratio: 8 to 900 (X : 1)
- Gearing: Helical, Worm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: ATLANTA Drive Systems, Inc.
Description: range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives,
- Gear Ratio: 4.75 (X : 1)
- Output Torque: 1,672.6 to 2,522.1 In-lbs
- Maximum Input Power: 26.5363636210758 HP
- Maximum Input Speed: 4,000 rpm
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 10.9734513274336 In-lbs
- Backlash: 1,200 arcmin
- Reducer Style: Motor Mount / Gearhead
- Gearing: Worm
-
Supplier: Chenyue (Jiangsu) Technology Co., Ltd.
Description: Worm Gearbox, Gearboxes, Worm gear reducer, Worm speed reducer, Gear motors, Industrial gears, High-precision gear motors, Worm Gearmotor. 1.Tin Bronze Worm Gear 2. Well-heat-spread 3.Sealed Free Maintenance 4.Low Noise & High Efficiency 5.Low Temperature
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 707.9646017699115 to 2,061.9469026548672 In-lbs
- Maximum Input Power: 0.4958815424140434 to 4.02066115470846 HP
- Mounting Style: Flange(s)
-
Supplier: Radicon
Description: efficient and cost effective and can be supplied as standard, modified standard or fully customisable gearboxes. We can supply ladle crane main hoist gearboxes, travel & cross travel drive gearboxes and heavy duty conveyor gearboxes. Power Industry Gearboxes The
- Reducer Style: Integral Base
- Gearing: Worm
-
Supplier: Renold Plc.
Description: The WormMaster unit is available as a single or double reduction unit up to 4900:1 ratio, with a power capacity of up to 115kW. High torque capacity - compact design Heavy duty version - for demanding applications Variable mounting - design flexibility Unique Holroyd tooth form - high
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Description: Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Output: Hollow Shaft, Multiple Outputs
- Mounting Style: NEMA Mount
-
Supplier: Agro Engineers
Description: A specially designed primary worm reduction unit is integrally mounted on a standard single reduction AGNEE worm gearbox which forms the second stage. The composite units provide the most compact and rigid arrangement for large reduction of speed necessary for slow moving machinery. A
- Gear Ratio: 100 to 2,800 (X : 1)
- Reducer Style: Integral Base
- Reducer Output: Solid Shaft
- Shaft Alignment: Vertical Shaft(s)
-
Supplier: Venture Mfg. Co.
Description: versions… Features: Manual crank ~ male or female “T” pin type attachment 20:1 ratio Rolled steel worm Bronze worm gear. Lifetime lubrication Designed for outdoor use 3/8-16 bolt mounting ø5/8” output shaft customizable to your needs View Technical Data to see stock shafts
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: Renold Canada
Description: clutch backstop option to prevent drive reversal. Double extension input shaft for use when two or more gear units are driven by one common prime mover. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 131 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: S.S. White Technologies, Inc.
Description: S.S. White manufactures five different types of gear boxes: Straight-thru, 90o Degree, Off-Set, Single-Output, and Dual-Output. All are made with aluminum alloy housing.
- Gear Ratio: 1 (X : 1)
- Output Torque: 25 In-lbs
- Backlash: 6 arcmin
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: ATLANTA Drive Systems, Inc.
Description: range of motor couplings and mounting flanges are available for assembly to virtually all servo motors, and the hollow bore output can be used to mount output shafts, pinion shafts, or other drive elements. Typical applications for these reducers include precision rotary axis drives,
- Gear Ratio: 19.5 (X : 1)
- Output Torque: 574.8 In-lbs
- Maximum Input Power: 2.82 HP
- Maximum Input Speed: 5,000 rpm
-
Supplier: Renold Plc.
Description: for direct shaft mounting Single and double extension plug-in output shaft for many design options Speed reducer version available for drives requiring free standing gear unit only Modular design to allow flange mounting of other Renold gear units increasing ratio and torque capacity
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
Find Suppliers by Category Top
Featured Products Top
-
SPEED REDUCERS & GEARBOXES UDL SPEED VARIATORS WORM (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
At Parvalux, we offer several different gearboxes in standard and custom variations. A worm wheel gear is one of the most common types of gear and you will find worm wheel gearboxes in (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
with bronze worm gear, electronic torque sensor, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual position indicator and polyester powder coating (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Ural-375D (6 × 6) 4,000 kg truck
… aspiration injection cooling water cooled stroke fuel petrol output 180 134226 at 3200 … … in exhaust Auxiliary engine Gearbox model type manual forward … … box 2-speed Steering double -thread worm , hydraulic booster Clutch model … … Axles front centre rear Wheels × Tyres 14.00 …
-
Splav 122 mm BM-21 multiple rocket launcher family
… aspiration injection cooling water cooled stroke fuel petrol output 180 134226 at 3200 … … in exhaust Auxiliary engine Gearbox model type manual forward … … Final drive ratio Steering double -thread worm , hydraulic booster Clutch model … … Axles front centre rear Wheels × Tyres 14.00 …
-
ACMAT Defense TPK 420 BL armoured personnel carrier
… aspiration cooling fuel diesel output 160 119312 at 2800 smoke generator in exhaust Gearbox model Type 4.42 … … Final drive ratio Steering worm and nut Clutch model … … Axles front centre rear Wheels × Tyres 12.50 … … Suspension leaf springs and double -action hydraulic shock-absorbers …
-
Santana Model 88 Militar (4 × 4) 500 kg light vehicle
… cooled stroke fuel diesel output 59 43996 at 4000 … … in exhaust Auxiliary engine Gearbox model type manual forward … … box 2-speed Steering worm and recirculating ball Clutch … … Axles front centre rear Wheels Tyres 6.00 × … … semi-elliptic springs with double action telescopic shock-absorbers …
-
ACMAT VLRA (4 × 4) vehicles
… 4 stroke fuel diesel output 145 108126 at 2600 … … in exhaust Auxiliary engine Gearbox model type manual forward … … ACMAT 2-speed Steering worm and nut Clutch model … … Axles front centre rear Wheels × Tyres 335/80R 20 … … springs and heavy duty double action hydraulic shock-absorbers …
-
Zil-157 (6 × 6) 2,500 kg truck
… cooled stroke fuel petrol output 109 81281 at 2800 … … in exhaust Auxiliary engine Gearbox model type manual forward … … 2-speed Steering cone worm with 3-ridge roller … … Axles front centre rear Wheels × Tyres 12.00 … … elliptic springs with hydraulic double acting shock-absorbers; (rear …
-
JONGA (4 × 4) 0.25 ton light vehicle
… cooling stroke fuel diesel output 108 80536 at 3200 … … in exhaust Auxiliary engine Gearbox model type manual forward … … box 2-speed Steering worm and roller Clutch model … … Axles front centre rear Wheels Tyres 7.00 × … … front, 5 rear) with double acting telescopic shock-absorbers …
-
Santana S-2000 Militar (4 × 4) light truck
… cooled stroke fuel petrol output 100 74570 at 4000 … … in exhaust Auxiliary engine Gearbox model type manual forward … … box 2-speed Steering worm and recirculating ball with … … Axles front centre rear Wheels × Tyres 9.00 … … elliptic underslung springs with double -acting shock-absorbers Electrical …
-
UMM (4 × 4) light vehicle
… cooling stroke fuel diesel output 110 82027 at 4150 … … in exhaust Auxiliary engine Gearbox model type manual forward … … box 2-speed Steering worm and roller, power-assisted … … Axles front centre rear Wheels Tyres 7.00 × … … elliptic leaf springs with double acting telescopic shock-absorbers …
-
Hotspur Hussar armoured personnel carrier
… water cooled fuel petrol output 134 99924 at 4000 smoke generator in exhaust Gearbox model type manual forward … … drive ratio Steering power, worm and roller Clutch model … … Axles front centre rear Wheels × Tyres 7.50 … … springs, live beam axle, double -acting hydraulic dampers with …
Indicates content that may require registration and/or purchase.