-
Supplier: Trelleborg Sealing Solutions Americas
Description: A double-acting seal for static and dynamic applications. Available in various materials including NBR, FKM, FFKM, EPDM, chloroprene, silicone and fluorosilicone. Available to ISO 3601, AS 568 and other recognized standards.
- Outside Diameter (OD): 0.01968505 inch
-
Description: The Turcon® Excluder® 2 is a double-acting O-Ring energized scraper that has two functions: a) to scrape contaminants from the retracting piston rod to prevent soiling of the system and b) to hold back the residual oil film on the extending piston rod on the medium side. The
- Shaft O.D. or Seal I.D.: 0.393701 to 9.448824 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Operating Temperature: -22 to 392 F
- Gland Width: 0.070078778 to 0.33070884 inch
-
Supplier: Greene, Tweed & Co.
Description: These œself-venting O-ring energized scrapers are designed to provide maximum exclusion capabilities when used in Type I or Type II gland configurations of SAE AS4088 and AS4052. The same rod and gland diameters apply for both AS4088 and AS4052 (AS4716 glands with an increased
- Shaft O.D. or Seal I.D.: 0.248 to 15.497 inch
- Housing Bore Diameter or Seal O.D.: 0.423 to 15.974 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
-
Supplier: Hallite Seals International Ltd.
Description: housing standards; to fit standard O-ring grooves and for the O-ring and two back-up grooves. It comprises a tough elastometric face that is pre-loadedby a rectangular crosssection expander.The Hallite 775 seal can be used on SG iron pistons or on pistons with
- Shaft O.D. or Seal I.D.: 1.258 to 5.528 inch
- Housing Bore Diameter or Seal O.D.: 1.5 to 6 inch
- Axial Cross Section or Thickness: 0.187 to 0.538 inch
- Maximum Operating Speed: 180 ft/min
-
Description: The Turcon® Glyd Ring® T is a double-acting O-Ring energized rod seal for dynamic applications, offering low friction with no stick-slip, minimal break out force and high wear resistance. The trapezoidal cross-section of the Turcon® Glyd Ring® T provides
- Shaft O.D. or Seal I.D.: 0.1181103 to 102.36226 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A further development of the standard Turcon® AQ Seal® double-acting seal with a polyurethane Bean Seal in the dynamic sealing face. It is energized by two O-Rings to improve sealing behavior.
- Shaft O.D. or Seal I.D.: 1.2598432 to 86.61422 inch
- Maximum Operating Speed: 590.551181102361 ft/min
- Maximum Operating Pressure: 8,702.21036143182 psi
- Operating Temperature: -49 to 230 F
-
Description: installed into small spaces. The Turcon® AQ-Seal® is a double-acting seal consisting of a seal ring of high-grade modified Turcon® material, a X-Ring Seal and an O-Ring as energizing element. The Turcon® seal ring and the
- Shaft O.D. or Seal I.D.: 0.6299216 to 9.842525 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Trelleborg Sealing Solutions Americas
Description: A double-acting O-Ring energized seal developed for sealing between two media such as fluid and gas. It incorporates a limited footprint polyurethane Bean Seal inset into the dynamic sealing face. Installed in grooves to ISO 7425.
- Shaft O.D. or Seal I.D.: 0.7086618 to 86.61422 inch
- Maximum Operating Speed: 393.700787401574 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
- Operating Temperature: -49 to 230 F
-
Supplier: Trelleborg Sealing Solutions Americas
Description: The Turcon® Double Delta® is a double-acting sealing element which is energized by an elastomer O-Ring. The Turcon® Double Delta® seal can be fitted in existing O-Ring grooves (US standard AS 568 A, MIL-P-5514) and demonstrates good friction
- Shaft O.D. or Seal I.D.: 0.0787402 to 39.3701 inch
- Maximum Operating Speed: 2,952.755905511805 ft/min
- Maximum Operating Pressure: 5,076.289377501895 psi
- Operating Temperature: -49 to 392 F
-
Supplier: Allied Electronics, Inc.
Description: Sealed toggle switches for outdoor applications Sealing obtained by : - O-ring between lever and bushing - half-length boot and nylon washer (supplied mounted) - elastomer gasket between cover and case - molded-in terminal inserts - sealing washer U60 Solid silver contacts UL approved
-
Description: higher sliding speed compared to the AQ Seal®. The Turcon® AQ-Seal® 5 is a patented development of the proven standard Turcon® AQ -Seal® . The seal profile of the Turcon® ring has been redesigned on both the dynamic and static sealing surface. Two
- Shaft O.D. or Seal I.D.: 1.574804 to 23.62206 inch
- Axial Cross Section or Thickness: 0.070078778 to 0.209842633 inch
- Maximum Operating Speed: 590.551181102361 ft/min
- Maximum Operating Pressure: 7,251.84196785985 psi
-
Supplier: Freudenberg Sealing Technologies
Description: In regard to handling and application, Dichtomatik X-rings are similar to O-rings, but have a higher stability due to their X structure. They are double-acting four-lip seals with a practically square cross-section profile. The X-rings achieve their sealing
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps to increase the sealing force preventing any bypass. As pressure rises the sealing force increases
- Shaft O.D. or Seal I.D.: 0.062 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 0.312 to 12 inch
- Axial Cross Section or Thickness: 0.138 to 0.275 inch
- Maximum Operating Speed: 90 ft/min
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard
- Shaft O.D. or Seal I.D.: 0.1875 to 11.5 inch
- Housing Bore Diameter or Seal O.D.: 12 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard
- Shaft O.D. or Seal I.D.: 0.1875 to 15 inch
- Housing Bore Diameter or Seal O.D.: 15.5 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -328 to 500 F
-
Supplier: Radwell International
Description: SEAL O-RING, FOR .5" AIR OPERATED DOUBLE DIAPHRAGM PUMPS, CONNECTION INLET SIZE: 0.5" (13 MM), BUNA, OLD WILDEN PART NUMBER: (BN98B). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard
- Shaft O.D. or Seal I.D.: 1.126 to 13.27 inch
- Housing Bore Diameter or Seal O.D.: 14 inch
- Operating Temperature: -99.4 to 449.6 F
- Action: Double Acting
-
Supplier: Radwell International
Description: REPAIR KIT, DOUBLE WALL, BASIC REPAIR KIT, 3.25 BORE, 2 O-RINGS, 1 WAVE SPRING, 2 PISTON SEALS, 1 PISTON BEARING RING. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: rotary applications, lip seals can be utilized to ensure proper sealing and prevent seal degradation. These seals provide great performance compared to traditional o-rings and can typically replace o-rings without any gland modification. Regardless of
- Shaft O.D. or Seal I.D.: 0.125 to 9.5 inch
- Operating Temperature: -400 to 550 F
- Seal Construction: All Rubber or Polymer, Unopposed
- Features: Double Acting, Hydraulic / Pneumatic Seal, Oil / Grease Seal
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Hi-Tech Seals, Inc.
Description: The T-seal comes in both piston (TPO) and rod (TRO) styles, and can be installed in standard O-ring grooves. The T-seal is a double acting seal. The Back-up rings and sturdy base help prevent extrusion and spiralling up to 5,000 PSI. Standard
- Shaft O.D. or Seal I.D.: 1.4173236 to 11.4960692 inch
- Operating Temperature: 392 to 500 F
- Seal Construction: All Rubber or Polymer, Opposed
- Seal Type: Double Lip Oil Seal
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH BAF/DTF high capacity enclosed switches offer elastomer boot on sealed actuator verions that protects the actuating mechanism and the internal basic switch from contaminants. There is a seal gasket between the cover plate and the enclosures on all versions. The cover plate is
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -32 to 71 C
-
Supplier: Greene, Tweed & Co.
Description: The 2270 series is an O-ring-energized, double-acting PTFE scraper, adapted for nonstandard glands. The 2270 scraper is a low friction, bidirectional design with ingression control that can be used as a secondary seal. An inboard vent is available upon request for reduced
- Shaft O.D. or Seal I.D.: 0.248 to 12.997 inch
- Housing Bore Diameter or Seal O.D.: 0.436 to 13.345 inch
- Seal Construction: All Rubber or Polymer, Metal Cased (Double or Inner)
- Features: Exclusion Seal, Oil / Grease Seal, Scraper, Wiper
-
Supplier: EnviroPump and Seal, Inc.
Description: Cartridge Design – No measuring, self centering installation. Just slide over shaft, tighten gland bolts and set screws, remove centering clips, and the seal is ready to operate. Double Balance – World’s first double balanced single seal. O-ring shifts to
- Shaft Diameter (Nominal): 1 to 3 inch
- Shaft Speed: 4,500 rpm
- Operating Pressure: 400 psi
- Features: Balanced
-
Description: Function • Double-acting mechanical seal liquid lubricated for slurry applications • Pair of product side seal rings extends into the vessel space • Surfaces are smooth and the design minimizes gaps to prevent dirty corners - thorough cleaning is possible • Sealing
-
Supplier: KC Seals, Inc.
Description: Vee Packings, V-Cups, or Piston Cups. The result is a compact, efficient and less costly overall component that fits easily into standard O-Ring grooves. Our styles range from Rod T-Seals, Piston T-seals, Capped T-Seals, and Locking T-Seals. K.C.
Find Suppliers by Category Top
Featured Products Top
-
Contamination Protection: Shields radial seals, O-rings, and other oil seals in harsh environments (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
an O-ring (or an X-ring) and the low-pressure side of the seal to prevent the O-ring from being forced into the extrusion gap. Backup rings are commonly used when an application operates under pressures exceeding 1,500 psig, or when components are designed with a relatively large extrusion (read more)
Browse Back-up Rings Datasheets for CT Gasket & Polymer Co., Inc. -
environment. Configurations for Different Sealing Requirements The range includes Single-Turn Laminar Seal Rings, Single-Turn Combined Laminar Seal Rings, Double-Turn Laminar Seal Rings and Double-Turn Combined Laminar Seal Rings. Depending on the application, sealing (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
spiral wound options for tailored sealing solutions. High-performance design: Can be installed on either side of the O-ring for double-acting seals, enhancing system (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
conjunction with O-rings or other seals in high-pressure applications. Backup rings are installed in the downstream side of the gland, however, can be installed either side of the O-ring to give a high-performance double-acting seal. Back-up rings come in a variety of materials such (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
DCR SERIES : SMITH XTREME™ Double Row Heavy Roller. Designed with a Double Row of Heavy Duty Rollers, thicker outer rings and special full-contact seals for improved grease retention, Learn More (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
design of the grease seal has remained virtually unchanged since its inception in the early 1930s. All of the grease seal sizes are double, grease-lubricated, mechanical seals. The double seal design relates to its back to back configuration. The seal consists of hardened steel rotating faces, sintered (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Annular Lubrication Groove: Radial holes on inner and outer rings allow convenient re-lubrication, minimizing downtime. Double Rubber-Lipped Seals: Dual inward-turning rubber lips block contaminants and retain (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
integrated shut-off mechanism. Manufactured in 303 or 316 stainless steel. Models that are machined with a 10-32 external thread, are assembled with our standard Buna-N O-ring seal. If the application involves corrosive fluids or extreme temperatures, optional O-ring materials are available. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Vacuum Technology
The importance of preventing atmospheric per- meation leads to the adoption of double O ring seals , with an evacuated interspace, as an alternative to all-metal gaskets.
-
NDA technology for uranium resource evaluation. Progress report, January 1-June 30, 1979
A double O ring seal (23), similar to that at the bottom of the probe, allows operation at the design pressure.
-
A mechanical energy harvested magnetorheological damper with linear-rotary motion converter
Double O Seal Rings .
-
Study to determine the technical and economic feasibility of reclaiming chemicals used in micellar polymer and low tension surfactant flooding. Final report. [...
DOUBLE O RING SEAL .
-
A 69-Kv High-Pressure Gas-Filled Aluminum-Sheath Aerial Cable-Design, Installation, and Field Data
…a num- ber of such tests are summarized in Fig. 9 where data on aluminum sheaths are compared with like information on lead sheaths, both arsenical and copper- bearing.6 The mechanical approach offered double O ring seals at all junctions with…
-
Lenntech
Proprietary design with double o - ring sealing .
-
Acrylic Target Vessels for a High-Precision Measurement of theta13 with
the Daya Bay Antineutrino Detectors
To accommodate this fabrication plan, the conical top of the OAV has been designed as a detachable lid that connects to the rest of the vessel via a double o - ring seal to a 4 m- diameter flange on top of the…
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
The primary structure of the NAC-I cask is the inner shell, lower end casting, upper end casting, bolted closure lid with double O - ring seals , the plugged drain valves and rupture disk penetrations, and the venthelium fill valve that remains operative.
-
Plasmas and Controlled Nuclear Fusion
Access to the interior of the system is via four, two-stage double O - ring seals and via two single O-ring seals.
Indicates content that may require registration and/or purchase.