-
Supplier: Durst
Description: Features Compact High Strength Cast Iron Housing Spur and Helical High Capacity Gearing Tapered Rolling Bearings Double Lip Spring - Loaded Oil Seals Reducer or Increaser Application Hollow Shaft or Hydraulic Flange Mounts Available Applications Electric Generation Construction
- Gear Ratio: -6.2 to 6.2 (X : 1)
- Maximum Input Power: 39 to 256 HP
- Maximum Input Speed: 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Weichai Power Co., Ltd.
Description: pressure shut off optional. Swashing to 0 cc/rev. High pressure relief valves available. Through shaft with free shaft end or with coupling flange. SAE high pressure ports radial or axial. SAE mounting flange with ANSI or SAE spline shaft. Plug-in version optional, speed sensor
- Operating Torque: 3,238.93805309734 to 16,566.3716814159 In-lbs
- Operating Speed: 2,700 to 5,300 rpm
- Operating Pressure: 6,091.5834 to 7,251.885 psi
- Power: 210.414600429743 to 629.903580904325 HP
-
Supplier: Eaton Hydraulics Group
Description: ME Series Perfect for applications such as directional drilling machinery, top head drives, marine winches and more, Eaton ME Series motors feature a double swash plate design and multiple opposed pistons. The low-speed, high-torque design of the ME Series results in smooth operation
- Operating Torque: 142,796.460176991 In-lbs
- Operating Speed: 1,000 rpm
- Operating Pressure: 4,000 psi
- Motor Type: Axial Piston
-
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain Performance Plastics, Seals Group, has a complete line of metal-cased lip seals with many PTFE and PTFE blended sealing
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Type: Double Lip Oil Seal
- Seal Orientation: Internal / Rod Seal
-
Description: reliable motor in demanding applications, applicable for both open and closed loop systems. Combined with our well proven track record of durable motors, we have an outstanding uptime. Sizes from 5-19cc Rigorous product testing and continuous product development help to ensure our
- Operating Speed: 4,600 rpm
- Operating Pressure: 6,090 psi
- Motor Type: Axial Piston
-
Supplier: Charles Ross & Son Company
Description: The Double Planetary Mixer includes two blades that rotate on their own axes, while they orbit the mix vessel on a common axis. The blades continuously advance along the periphery of the vessel, removing material from the vessel wall and transporting it to the interior. After one revolution
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.2673610925443686 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 45 rpm
- Motor Power: 3 to 150 HP
-
Supplier: Charles Ross & Son Company
Description: A wide variety of options include vacuum/pressure, thermal jacketing and sanitary designs. STANDARD FEATURES: Full vacuum change can design 1/2Pt, 1Pt and 1Qt models: air/oil hydraulic lift raises and lowers the mix can to and from the mixing position. 1 to 5 gallon models: air/oil
- Media Viscosity: 1 to 6,000,000 cps
- Capacity: 0.0040104163881655285 to 0.6684027313609214 cubic feet
- Motor Speed: 4 to 180 rpm
- Motor Power: 0.5 to 2 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing Mechanical Seals Broad Hydraulic Coverage 416SS High Strength
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Force Control Industries, Inc.
Description: Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors Coupler brakes offer the advantage of placing the brake between the motor and gear reducer eliminating the need for a special expensive, hard to get
- Torque Rating: 0.333333333333333 to 25 Ft-lbs
- Speed: 1,800 rpm
- Power: 0.5 to 25 HP
- Maximum Pressure: 46 psi
-
Supplier: Serfilco, Ltd.
Description: ELECTRIC, HYDRAULIC or PNEUMATIC DRIVE Pump with SS 316 housing, PP internal parts, SS 316 housing clamp, SS 316 internal fasteners, and EPDM elastomers. Pump includes PP baseplate on close coupled electric models, steel baseplate on close coupled hydraulic and pneumatic models.
- Pump Type: Centrifugal Pumps
-
Supplier: EQYO
Description: Features: Tight sealing high pressure Commonly used for sealing hydraulic pumps and motors Shaft speeds up to 20 m/s Pressure up to 3.5 MPa Saint-Gobain High Performance Seals has a complete line of polymer-based Dynalip® seals with many PTFE and PTFE blended sealing elements.
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw)
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Lift Products, Inc.
Description: Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards Special
-
Supplier: Grob, Inc.
Description: Frequency drive with dynamic braking available. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: Completely manufactured in USA. Standard Equipment 3 h.p. 230/460 Volt Motor (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) Infinitely Variable Speed 40-5000 F.P.M. Speed Indicator Balanced Cast Aluminum Pulleys, Ball Bearing Mounted, Oil Resistant Rubber
- Cutting Capacity: 12 to 24 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Grob, Inc.
Description: with rolling table or extended work height. Standard Equipment 15 h.p. Brake Motor – 230/460 Volt (Totally Enclosed Fan Cooled Ball Bearing Double Shaft Motor) 6 Speed Gear Box with Speed Indicator Infinitely Variable Drive 25 – 15,000 f.p.m. Air Hydraulic Feed
- Cutting Capacity: 20 to 36 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Force Control Industries, Inc.
Description: encoder, and many custom shaft styles (splined, metric, double keyway). Other options include Washdown (food processing), Marine Duty (marine and ports), encoders, and vertical or horizontal mounting. All Posidyne Clutch Brakes feature our world renowned Oil Shear Technology to
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: ARGAL s.r.l.
Description: CENTRIFUGAL PUMPS STANDARD ANSI/ASME B73.1 Pump with impeller keyed to shaft and shaft fitted with mechanical seal with sliding rings. MECHANICAL SEALS SATURN ZGS pumps can be fitted with various types of mechanical seals, produced either by ARGAL or other leading Manufacturers. These
- Discharge Size: 1.968505 to 5.905515 inch
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ARGAL s.r.l.
Description: remove the motor, for maintenance or repair, independently from the pump. Back pull-out construction to dismantle the pump and most hydraulic parts subjected to periodic inspection without disconnecting the casing from the piping of the plant or removing the electric motor from
- Discharge Size: 3.149608 to 5.905515 inch
- Horsepower: 3 to 75 HP
- Maximum Discharge Flow: 184.9204 to 4,623.009999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
-
Supplier: Crane Pumps & Systems
Description: shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire housing made of stainless steel. Flange connections are available in all sizes • Victaulic connections and oval flanges with female NPT connections
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Demag Cranes & Components
Description: special tools required for assembly Save spcace with compact, matching ZBA motors and AU gearboxes Direct splined-profile connection to the travel wheel shaft is easy to remove Innovative torque arm design enables low impact torque load connection to the end carriage Ground helical
- Features: Motorized
- Type: Top Running
-
Supplier: Nordex AG
Description: servicing. Drive train The drive train consists of the rotor shaft, the gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Core Advantages·Empower Professional Work Super High Pressure Resistance: 33MPa working pressure + 132MPa burst pressure, double-layer steel wire braided reinforcement structure, ensuring stable transmission under (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Superior Pressure Capacity with Assembly-Level Safety Margin – Rated working pressure up to 33 MPa and burst pressure up to 132 MPa. Double-layer high-tensile steel wire braided reinforcement, integrated with precision-crimped couplings to form a unified assembly (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for Extreme Hydraulic Duty – Ideal for very high pressure systems subject to surge, shock, or continuous flexing. Delivers exceptional reliability in construction, mining, and high-performance industrial environments (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-Performance Hydraulic Rubber Hose – Engineered for durability, efficiency, and versatility in heavy-duty applications such as construction, mining, and earthmoving equipment. Advanced Reinforcement (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
CR4 - Thread: Starter for 900KW, 6.6KV AC Motor
KW: 900 KV: 6.6, 3 Phase, 50HZ Prefered staring method: Soft start Load: Hydraulic Pumps one on each side of Double shaft Motors .
-
Advanced Mechanical Design
The bionic joint model is based on a hydraulic swinging motor , and a pair of double -direction acting restoration spring are connected to model’s shaft .
-
International motor congress 2015
… stroke volume: 3.0 L-power: 190 kW / 258 PS by 6.600 1 / min - the load control over Valvetronic, Two hydraulically steplessly variable camshaft adjustments ( double -Van os), following measurement … … behavior the by active motor control and completely open …
-
Energy Science & Technology in China: A Roadmap to 2050
The station adopts the Floating Vertical Axis, with a double duck heads type ship and an adjustable prismatic blade orbit spinner motor ; the output end of the main shaft is installed with hydraulic and control system to control output speed.
-
Making the Most of a Maturing Market
… of Blackmer’s STX-DEF pump models can be powered by a base-mounted electric drive, diesel motor , truck-mounted power take-off (PTO) or hydraulic drive, and they are equipped with a double -ended straight-keyed drive shaft that allows either clockwise …
-
Added Peace of Mind
… of Blackmer’s STX-DEF pump models can be powered by a base-mounted electric drive, diesel motor , truck- mounted power take-off (PTO) or hydraulic drive, and they are equipped with a double -ended straight-keyed drive shaft that allows either clockwise …
-
The DEF Market
All the DEF pump models can be powered by a base- mounted electric drive, diesel motor , truck-mounted power take-off (PTO) or hydraulic drive, and they are equipped with a double -ended, straight-keyed drive shaft that allows either clockwise or …
-
Frontiers of Manufacturing Science and Measuring Technology III
The hydraulic pressure double power flows the difference transmit immediately to change the … … box bevel gear wheel axle through circular cone gear shaft bevel gear input; In … … the engine impetus variable hydraulic pump, through changes the oil motor gear shaft input.
Indicates content that may require registration and/or purchase.