-
Supplier: Carlisle Interconnect Technologies
Description: CarlisleIT USB 2.0 cables are double shielded, designed to operate at 150°C, and meet the stringent requirements of aerospace applications. High speed transmission Flight-proven design Low smoke and flame generation Custom designs available
- Features: Bulk Cable, USB
- Application: Computer Cable
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Equalized : No Dimensions Wire Size (AWG) : 24, 28 Operation/Application Shielded : Yes Other Cable Assembly Configuration : Double Ended Product Type Features Cable Assembly (End A) : USB Type A Plug Cable Assembly
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB 2.0 90 degree extension cable is used to modify the cable connecting to a PC or peripheral from straight-out to 90 degrees. This conversion is invaluable when available space does not permit a straight-out USB cable. This handy USB
- Cable Length: 0.7999999999999999 ft
- Features: Cable Assembly, USB
- Application: Computer Cable
- Standards / Certifications: RoHS
-
-
Supplier: Newark, An Avnet Company
Description: Cordset USB-A to USB Mini B Double Ended; 4-Pin Straight Male; 5-Pin Straight Male Connectors with Shield; 1.08 m (3.54 ft) in Length; Black PVC Jacket, Nickel Plated Brass Nut
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit
- Cable Length: 6 ft
- Features: Cable Assembly, KVM Cable, USB, VGA Cable
- Application: Computer Cable, Video
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 10-ft. USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit
- Cable Length: 10 ft
- Features: Cable Assembly, KVM Cable, USB, VGA Cable
- Application: Computer Cable, Video
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's USB to Parallel Printer Cable (USB 1.1) provides the convenience of connecting a parallel device such as a printer to a computer through the USB port. Just plug it in and the driver installs automatically; no need for a software CD. Perfect for systems
- Cable Length: 10 ft
- Features: Cable Assembly, Centronics® 36, Printer / Plotter Cable, USB
- Application: Computer Cable
- Connector Type: USB Type A
-
Supplier: L-com, Inc.
Description: power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk cable Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it
- North American (AWG): 28 AWG
- Cable Length: 100 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable 28 AWG power leads are compatible with mini and micro USB connectors Ideal for the "do it yourself"
- North American (AWG): 28 AWG
- Cable Length: 500 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI Ideal for the "do it yourself" user 28 AWG power leads are compatible with mini and micro USB connectors USB 2.0 compliant bulk
- North American (AWG): 28 AWG
- Cable Length: 1,000 ft
- Features: Bulk Cable
-
Supplier: L-com, Inc.
Description: the "do it yourself" user 24 AWG power leads provide significant power transfer Available in 100, 500 & 1,000 ft put-ups; color is black Double shielded cable provides maximum protection against data corrupting EMI/RFI USB 2.0 compliant bulk cable Application PC
- North American (AWG): 28 AWG
- Cable Length: 500 ft
- Features: Bulk Cable
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m (3.3ft) Amphenol CS-USB3.1TYPC-001M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to provide
- Cable Length: 3.280841666666667 ft
- Features: Braid, Cable Assembly, DIN / Mini-DIN, Male-Male, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: Amphenol Cables on Demand
Description: Buy 0.5m (1.6ft) Amphenol CS-USB3.1TYPC-000.5M Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.1 SuperSpeed 10.0-Gbps Certified (aka USB 3.1 Gen2) Type A-C Device Charge/Sync Cables are specifically designed to
- Cable Length: 1.6404208333333334 ft
- Features: Braid, Cable Assembly, DIN / Mini-DIN, Male-Male, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: MilesTek Corporation
Description: hardware and next generation. The double shielded cable offers protection from EMI/RFI interference. Features Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Transfer rates up to 4.8 Gbps Fully shielded to provide
- Cable Length: 9.842525 ft
- Features: USB
-
Supplier: Amphenol Cables on Demand
Description: Buy 1m (3.3') Amphenol CS-USBAM003.0-001 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-A Male/Male Cables are specifically designed to provide both high data
- Cable Length: 3.280841666666667 ft
- Features: Braid, Cable Assembly, DIN / Mini-DIN, Male-Male, USB
- Application: Computer Cable
- USB Type: USB 2.0, USB 3.0
-
Supplier: Amphenol Cables on Demand
Description: Buy 3m (9.8') Amphenol CS-USBAB003.0-003 Cables Direct from the Factory at Cables on Demand. Our Exclusive Amphenol Premium Series USB 3.0 SuperSpeed Certified (aka USB 3.1 Gen1) Type A-B Device Cables are specifically designed to provide both high data throughput
- Cable Length: 9.842525 ft
- Features: Braid, Cable Assembly, DIN / Mini-DIN, Male-Male, Printer / Plotter Cable, USB
- Application: Computer Cable
- USB Type: USB 3.0
-
Supplier: MilesTek Corporation
Description: hardware and next generation. The double shielded cable offers protection from EMI/RFI interference. Features Molded backshell seals out moisture and prevents cable failure Gasket Seal for up to an IP67 rating Transfer rates up to 4.8 Gbps Fully shielded to provide
- Cable Length: 3.280841666666667 ft
- Features: USB
-
Supplier: DigiKey
Description: USB to IEEE 1284 Cable 6.00' (1.83m) Double Shielded
- Cable Length: 6 ft
- Features: Cable Assembly, Serial / RS-232/422/485, USB
-
Supplier: MilesTek Corporation
Description: USB 3.0 compliant bulk cable will support 4.8Gbps 30/32/22 AWG cable construction, double shielded availble in 500ft, 1000ft and 2000ft reels Features Rated Temp 80 degrees C; 30V OD 4.5mm Jacketing material PVC Color Black Applications Do it your selfers for
-
Supplier: Radwell International
Description: 16FT USB 2.0 GOLD EXTENSION DOUBLE SHIELDED CABLE USB A M/F 16'. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: MilesTek Corporation
Description: other devices that utilize USB Type C ports. Twisted pair data lines help reduce crosstalk and allow for maximum cable flexibility. Other features of our USB Type-C cable assemblies include 30u gold-plated connectors for repeated mating cycles,
- Cable Length: 6.561683333333334 ft
- Features: USB
-
Supplier: 4D Systems Pty. Ltd.
Description: The 4D Programming Cable is a USB to Serial-TTL UART converter cable. It incorporates the Silabs CP2102 USB to Serial UART bridge IC (as used in the uUSB-MB5 module) which handles all the USB signalling and protocols. The cable provides a fast and simple way
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Alkeria Srl
Description: adapter shielded I/O cable industrial grade USB3 cables
Find Suppliers by Category Top
Featured Products Top
-
signal quality. Its optimized cable geometry and shielding concept ensure excellent transmission characteristics while minimizing interference in high-resolution imaging applications. The USB 3.0 M cable features a biocompatible SABmed S jacket material with (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
One to five twisted conductors of Type E extruded PTFE insulation (.010" wall), over a stranded silver-plated copper conductor, when shielded, braided silver-plated shield with a minimum coverage of 90% over the conductor(s), and either a heat fused double reversed PTFE tape wrap jacket, a PTFE (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
hostile operating environments Single- Double- combinations Complex interconnections Shielding Rigid (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
. Common Uses Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages Reduced Voltage (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
16 kHz and support reliable real-time transmission of encoder and feedback signals. Double EMC shielding, low-capacitance insulation materials, and a symmetrical cable construction ensure stable transmission performance even over long cable distances (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
4 Pair Ethernet Cables Quadrax Ethernet Cables Power over Ethernet (PoE) Options These 100-ohm shielded Ethernet cables deliver exceptional performance, supporting high-speed data transmission up to 10Gb. Whether you (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
(single or double shielded) Cables RG223, RG214, RG174, 1.37 Cable, RG11 Cables RG402 semi-rigid Cable. HLF (low-loss) Coaxial Cables (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, ethernet cable, video cable, 24 AWG data bus cable, high-frequency cable, composite av cable and application-specific cables, including IFE, RF, TCAS and USB cables. PIC's High-Temperature Wire & Cable are designed for low loss transmission and to (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
. At the same time, the cable ensures stable CAT 5e transmission performance with a characteristic impedance of 100 Ω ±10%. The design incorporates fine-stranded copper conductors, twisted pair construction, and double shielding with aluminum foil and tinned copper braid to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Progress in Automation, Robotics and Measuring Techniques
One of the most extraordinary problem was constant disconnection of USB sensors, which was solved using double shielded USB cables .
-
Shopping - Best Prices On The Tripp Lite USB Right Angle Extension Cable - Big Bruin
This handy USB cable features, molded strain relief, double shielding , 24k gold plated connectors and gold plated copper contacts for superior conductivity and error-free data transmission.
-
Accell Gold Series USB cable - 6 ft | Softchoice
With its anti-magnetic core and double metal shielding , the Gold Series USB 2.0 Hi-Speed cable provides continuous, error-free data transmission.
-
Data acquisition system of the OKA experiment
To connect the USB-interfaces of the autonomous controllers to the USB -controllers of the computers, cables with lengths of 3, 5, and 7.5 m with the double shielding (HAMA manufacturer) are used.
-
Mobile Phone Cables Manufacturers, Mobile Phone Cables Product Catalogs Directory
Product name Original lightning to USB cable MFi 8-Pin USB sync & charge cable for Apple iPhone 5/6 compatible with the latest iOS 9.0 Casing Injection Molding Material TPE Shielding Aluminum Foil/Wire Mesh for Double ...
-
EEG - fMRI
USB Interface MCU. .... 32 Channels Double Shielded cable .
-
Accell Premium Series USB cable - 16 ft | Softchoice
Using 20-Gauge Advanced Cable Design, this cable supports the blazing-fast data transfer rate of USB 2.0. .... Gold-plated copper contacts and double metal shielding provide continuous, error-free data transmission.
-
Design of a controller for a universal input/output port
Two types of cables were designed to allow the three types of supported devices (PS/2, and USB ) to be connected to the system. .... All the cables have a number of similarities; they all have an 8-pin mini-DIN plug on one end, electrical shields which double as the ground connection and a 11AA020 EEPROM.
-
StarTech.com DisplayPort Cable DisplayPort cable - 50 ft | Softchoice
The DISPLPORT50L 50-foot DisplayPort cable provides a connection of up to 50ft between a DisplayPort source and a DisplayPort display, supporting resolutions up to 1920x1200, with no loss of signal quality - more than double the typical DisplayPort connection distance limitation of .... Its 26 gauge (AWG) pure copper wire, and Aluminum and Mylar shielding helps to eliminate EMI and RFI interference, while its small USB -sized latching connectors support two-way display connectivity and optional audio support.
-
Tripp Lite eSATA, SATA-II External Signal Shielded Cable (7Pin/7Pin) - eSATA cable - 1.5 ft | Softchoice
SATA-II delivers higher data transfer rates (up to 3 Gbps), and the double - shielded cable design is perfect for the new generation of External SATA -II drives. .... SATA-II drives offer 6 times the transfer rate of USB & Firewire external drives.
Indicates content that may require registration and/or purchase.