-
Supplier: Bell & Gossett, a xylem brand
Description: . Hydraulic coverage to meet all your design requirements Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)* Impeller: Low Zinc Silicon Bronze ASTM 876 Sleeve: 304 Stainless Steel
- Discharge Size: 2 to 14 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 23.07 to 1384 psi
- Maximum Discharge Flow: 0.0 to 28000 GPM
-
Supplier: Pentair Engineered Solutions
Description: 316 Stainless Steel Impeller Standard Double Volute on 4" Discharge on Flanged Models 4 Power Frame Sizes Casing Feet for Easy Back Pullout Regreaseable Bearings (3804 only) Coupling Guard (Flex Coupled Design) Formed Steel Base (Flex
- Discharge Size: 1.5 inch
- Maximum Discharge Pressure: 60.26 psi
- Maximum Discharge Flow: 112 GPM
- Power Source: AC Powered
-
Supplier: Weir Minerals
Description: Fully elastomer lined or hard metal fitted. No submerged bearings or packing. High capacity double suction design. Optional recessed impeller and suction agitator available.
- Power Source: None, Pump Only
-
-
Description: ISO/TR 17766:2005 gives performance corrections for all worldwide designs of centrifugal pumps of conventional design, in the normal operating range, with open or closed impellers, single or double suction, pumping Newtonian fluids.
-
Supplier: CSA Group
Description: ISO/TR 17766:2005 gives performance corrections for all worldwide designs of centrifugal pumps of conventional design, in the normal operating range, with open or closed impellers, single or double suction, pumping Newtonian fluids.
-
Supplier: Weir Minerals
Description: Metal and elastomer high head vertical slurry pumps Features Cantilevered shaft design Double suction, semi-open impeller Elastomer or abrasion resistant metal construction Agitator option keeps solids in suspension Optional suction
- Power Source: None, Pump Only
-
Supplier: Taco Comfort Solutions
Description: minimizing your installation footprint. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller High-efficiency Double Suction Bronze Impeller
- Type of Pump: Circulation Pumps
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry
- Horsepower: 2.41 HP
- Maximum Discharge Pressure: 580 psi
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Wilo AG
Description: industry, power stations, etc. Special features/product advantages Efficient hydraulics for high flow rates up to 17,000 m³/h Low NPSH thanks to double suction impeller High process reliability and easy maintenance without removing the pressure or
- Maximum Discharge Pressure: Up to 256 psi
- Maximum Discharge Flow: 74849 GPM
- Media Temperature: 17.6 to 248 F
- Power Source: AC Powered
-
Supplier: Taco Comfort Solutions
Description: footprint. Quiet, dependable and proven performance: that's the TC Series. Features: Configuration Single-Stage, Double Suction Vertical Split Case Pump Casing Cast Iron Standard Impeller
- Type of Pump: Circulation Pumps
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Double inlet centrifugal fans with forward curved blades in inch dimensions. Impeller diameters from 9 to 15 inch are available, resulting in air volumes up to 11,000 m³/h. Attributes and special features: Optimal motor cooling and a compact
- Air Flow Rate: Up to 6472 SCFM
- Applications: Exhaust Ventilation, Product / Process Cooling
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Crane Pumps & Systems
Description: Circulation Paint Systems Plating Air Washers Pollution Control Features: Casing - Vertically split, end suction design. Double volute type on pumps with 3” and larger discharge. Impeller - Series 5560 pumps have semi
- Discharge Size: 1 to 10 inch
- Horsepower: 1 to 75 HP
- Housing Material: Cast Iron
- Maximum Discharge Flow: 3600 GPM
-
Supplier: Goulds Water Technology, a xylem brand
Description: These pumps are perfect for high flow, high pressure water park applications. Features and Benefits Rugged Cast Iron Construction Cast Iron casing Enclosed, Double Suction Type Bronze Impeller Internally Self-flushing Mechanical Seals
- Pump Type / Application: Water Pumps
-
Supplier: Industrial Flow Solutions
Description: Low suction, cleanwater dewatering pump Pumps down to 1/8” Abrasive resistant, Hytrel-resin vortex impeller Double mechanical seal (SIC/SIC + CA/CE) Built-in thermal protection Single phase, 3 phase 2 pole motors Class B motor insulation 0.75 HP – 1 HP Compatible with Oil
- Discharge Size: 2 inch
- Horsepower: 0.7500 to 1 HP
- Power Source: AC Powered
-
Supplier: Sulzer Ltd.
Description: Standard and high-pressure casings with a variety of flange options Axially split casing for ease of maintenance Opposed impellers for axial balance over operating range Single or double suction, first-stage impeller Exceptional hydraulic coverage
- Discharge Size: 6 to 32 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4152 psi
- Maximum Discharge Flow: 5200 to 132000 GPM
-
Supplier: Taco Comfort Solutions
Description: Cast Iron Standard Ductile Iron available (Class 250# Only) Impeller High-efficiency Double Suction Bronze Impeller Stainless Steel Optional Shaft Carbon Steel Shaft Stainless Steel Optional
- Type of Pump: Circulation Pumps
-
Supplier: Hydraulic Institute (HI)
Description: – small End suction – large (greater than 0.3 m3/s (5000 gpm) API double suction Double suction, general service Vertical turbine, mixed-flow and propeller, single and multistage diffuser type Learn how surface roughness and
-
Supplier: Goulds Water Technology, a xylem brand
Description: , outer seal – silicon carbide Rubber Liner: Protects against wear around impeller Bottom Strainer: Made of impact absorbing EPDM rubber, suction holes allow for low pump down
- Pump Type / Application: Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Sulzer Ltd.
Description: BBT-D double-suction impeller for low Net Positive Suction Head (NPSH) First critical speed is well above operating speed range for smooth operation Casing designed for 2x API 610 nozzle loads for freedom from piping distortions Grouted or ungrouted, 1x or 2x nozzle load
- Discharge Size: 6 to 10 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 5767 psi
- Maximum Discharge Flow: 10000 GPM
-
Supplier: Lowara
Description: The Scuba series is a 5" close-coupled submersible pump. The pump has an integrated electric motor which is cooled by pumped liquid. The double mechanical face seals and the technopolymer impellers ensure superior performances and maximum operational efficiency. The single phase
- Horsepower: 0.7371 to 1.47 HP
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 33.02 GPM
-
Supplier: MP Pumps, Inc.
Description: stainless steel drive sleeve, stainless steel fasteners, renewable wear plate, and a semi-open dynamically balanced impeller. Options include double grease-lubricated seals, stainless steel impeller and seals for all types of abrasive and / or corrosive services.
- Discharge Size: 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 145 GPM
- Power Source: DC Powered, Hydraulic
-
Supplier: MP Pumps, Inc.
Description: wear plate, and a semi-open dynamically balanced impeller. Options include double grease lubricated seals, stainless steel impeller and seals for all types of abrasive and/or corrosive services.
- Discharge Size: 3 inch
- Maximum Discharge Flow: 318 GPM
- Power Source: Hydraulic
-
Supplier: MP Pumps, Inc.
Description: wear plate, and a semi-open dynamically balanced impeller. Options include double grease lubricated seals, stainless steel impeller and seals for all types of abrasive and/or corrosive services.
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Power Source: Hydraulic
-
Supplier: MP Pumps, Inc.
Description: steel fasteners, renewable wear plate, and a semi-open dynamically balanced impeller. Options include double grease lubricated seals, stainless steel impeller and seals for all types of abrasive and/or corrosive services.
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 145 GPM
- Power Source: Hydraulic
-
Supplier: Cornell Pump Company
Description: Designed to handle high head applications while providing a long service life. The high head MX SERIES pumps have multi-vane, enclosed impellers designed for industry leading efficiency. The MX SERIES pumps have extra heavy wall thickness, high quality construction, CA6NM impellers and
- Maximum Discharge Flow: 4000 GPM
- Pump Type / Application: Dewatering Pumps
-
Supplier: Finish Thompson, Inc.
Description: pendng. Features Polypropylene, PVDF or 316SS tubes Splashproof, TEFC, Explosion proof or Air motors Unique double suction impeller Variable flow orifice (PFP & PFV only) Pump tubes interchangeable with motor selections Easy disassembly
- Power Source: AC Powered
-
Supplier: Savino Barbera Srl
Description: that tend to foul or crystallize. Equipped with double-action impellers, to dynamically guarantee hydraulic sealing of the liquid. Provides for the mounting of a suction line for emptying the deepest tanks. Six sizes and nine versions are available.
- Horsepower: 7.37 HP
- Housing Material: Plastic
- Maximum Discharge Flow: 56.8 to 168 GPM
-
Supplier: Serfilco, Ltd.
Description: -metallic construction of all wetted components. The molded, semi-enclosed impellers are designed to provide maximum pumping efficiency. These pumps feature external single seal or double water-flushed mechanical seal with choice of EPDM or FKM elastomer materials. Available
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design
- Horsepower: 2.01 HP
- Maximum Discharge Pressure: 580 psi
- Power Source: AC Powered
- Pump Type / Application: Condensate Pumps, Submersible Pumps, Sump Pumps, Wastewater Treatment Pumps, Water Pumps
-
Supplier: Alfa Laval Inc.
Description: treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump.
- Horsepower: 0.7500 to 125 HP
- Maximum Discharge Pressure: 87.02 to 145 psi
-
Supplier: Alfa Laval Inc.
Description: treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump.
- Horsepower: 2.01 to 115 HP
- Maximum Discharge Pressure: 72.52 to 145 psi
-
Supplier: ARGAL s.r.l.
Description: SHORT COUPLED CHEMICAL PUMP Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical seals, produced either by
- Discharge Size: 1.26 to 1.97 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 74.85 to 396 GPM
- Media Temperature: -22 to 230 F
-
Supplier: ARGAL s.r.l.
Description: NESK range of Argal vertical pumps is made up by semi axial devices ( namely QGN models ) with vertical suction and tangential delivery designed for installation outside of the tank. QGN pumps address transfer or recirculation of large volume of liquid with a low head requirement, have
- Housing Material: Plastic
- Maximum Discharge Flow: 352 to 1057 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Water Pumps
-
Supplier: Cornell Pump Company
Description: : Cycloseal® Impeller type: Enclosed Run-Dry® and Redi-Prime® compatible Available in horizontal frame and SAE mount configurations Applications Mine dewatering Coal production Sand pumping Gravel
- Discharge Size: 4 to 8 inch
- Maximum Discharge Flow: 9000 GPM
- Pump Type / Application: Wastewater
-
Supplier: Crane Pumps & Systems
Description: field replaceable. Impeller - Enclosed, double suction type, accurately machined and balanced for smooth operation. Impeller wear rings are standard on 8” discharge and larger sizes, optional on other sizes. High Strength Shaft - High strength steel shaft with
- Discharge Size: 1.5 to 3 inch
- Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Type Of Pump: Split Case Pumps
-
Supplier: Crane Pumps & Systems
Description: Marine Applications Chemical Industry Processing Industry Features: High Efficiencies Stainless Steel shaft - Double flat face shaft provides long lasting impeller/shaft drive integrity Suction/Discharge Casing - Entire
- Discharge Size: 4 inch
- Horsepower: 0.2500 to 60 HP
- Maximum Discharge Flow: 600 GPM
- Type Of Pump: Booster Pumps
-
Supplier: ARGAL s.r.l.
Description: CHEMICAL PUMPS COMPLIANT TO STANDARD ISO 2858 COSTRUCTION Centrifugal pumps, single stage, horizontal end suction, central top discharge, impeller keyed to shaft, shaft fitted with mechanical seal with sliding rings, encased in metallic armour to relive the casing
- Discharge Size: 1.26 to 11.81 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 55.04 to 3522 GPM
- Media Temperature: Up to 248 F
-
Supplier: Finish Thompson, Inc.
Description: design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric
- Discharge Size: 2 inch
- Horsepower: 8.31 to 12.8 HP
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 253 GPM
-
Supplier: Finish Thompson, Inc.
Description: design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric
- Discharge Size: 1.5 inch
- Horsepower: 1.1 to 1.31 HP
- Maximum Discharge Pressure: 90 psi
- Maximum Discharge Flow: 83 GPM
-
Supplier: Finish Thompson, Inc.
Description: design that allows it to create a powerful, deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric
- Discharge Size: 1 inch
- Horsepower: 0.2948 to 0.4900 HP
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 44.3 GPM
-
Supplier: ARGAL s.r.l.
Description: Centrifugal pumps single stage, horizontal end suction and central top discharge, impeller keyed to shaft fitted with mechanical seal and sliding rings. MECHANICAL SEALS Choice of various types of mechanical seals, produced either by ARGAL or other leading
- Discharge Size: 1.26 to 1.97 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 74.85 to 396 GPM
- Media Temperature: -22 to 230 F
-
Supplier: Oil-Rite Corp.
Description: pressure switch adjustable from 0 to 15 PSI · A stainless steel pressure transmitter located near the pump outlet, 0 to 30 PSIG range, with 4-20 mA output. · A 315 stainless steel flow indicator, with double window and impeller, located near the system outlet. · A
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
More Information Top
-
Large scale breeder reactor plant prototype mechanical pump conceptual design study
(b) Double suction impellers .
-
Large-scale breeder reactor prototype mechanical pump conceptual design study, hot leg
Also, a double suction impeller will be used.
-
Research on the pattern of solid-liquid two-phase distribution in chemical process pump
First stage double suction impeller of centrifugal pump.
-
Turbopumps and Pumping Systems
A double suction impeller . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Annual technical progress report inducer pump program government fiscal year 1976 and 1976T. [LMFBR]
In order to compensate for the limits imposed by S on a centrifugal im- peller, designers have employed what is commonly known as a double suction impeller .
-
Liquid-metal pumps for large-scale breeder-reactor plant (prototype pump)
By the same token, a double suction impeller would have half the flow entering each side of the impeller (thereby reducing the flow in h a l f ) .