-
Supplier: DigiKey
Description: Toggle Switch DP3T Through Hole
- Maximum Current Rating: 5 amps
- Operating Temperature: -22 to 185 F
- Switch Function: Maintained Contact
- Actuator Material: Metallic
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TOGGLE DPDT 0.4VA 20V
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: DPDT
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches 0.4VA @ 20V (AC/DC) (On)-Off-(On) PC Mnt
- Maximum Current Rating: 0.4 amps
- Pole & Throw Specifications: DPDT
- Terminal Type: Screw Terminals
-
-
Description: SWITCH TOGGLE DPDT 0.4VA 20V
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Operating Temperature: -22 to 185 F
- Pole & Throw Specifications: DPDT
-
Supplier: New Yorker Electronics Co., Inc.
Description: TOGGLE, 16A, DPDT, On-Off-(On), Screw, IP68
- Maximum Current Rating: 16 amps
- Pole & Throw Specifications: DPDT
- Features: Dustproof, Weather Resistant or Waterproof
- Terminal Type: Screw Terminals
-
Supplier: Eaton Corporation
Description: BAT HANDLE TYPE 0.63 INCH W X 1.13 INCH D X 1.13 INCH H SIZE 0.56 INCH TOGGLE LENGTH SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF/MAINTAINED ON OPERATION TYPE CSA APPROVAL LIGHT INDUSTRIAL APPLICATION 125/250 VAC VOLTAGE RATING 0.468 INCH-32 TPI X 0.47 INCH L BUSHING MOUNTING 15
- Maximum Current Rating: 10 to 15 amps
- Maximum AC Voltage Rating: 125 to 250 volts
- Features: Other
- Pole & Throw Specifications: SPDT
-
Supplier: ODG (Origin Data Global)
Description: SWITCH TOGGLE SP3T 5A 120V
- Operating Temperature: -22 to 185 F
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: SWITCH - TOGGLE
-
Supplier: TE Connectivity
Description: Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On (On) Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20
- Maximum Current Rating: 0.4 amps
- Maximum AC Voltage Rating: 20 volts
- Maximum DC Voltage Rating: 20 volts
- Switch Function: Maintained Contact
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232883-ST26T4M4CBE Category: Switches>Toggle Switches Series: ST Termination Style: PC Pin Features: Jumper needed to achieve triple throw Package: Bulk Actuator Material: Brass, Nickel Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard
- Features: Other
-
Supplier: Leviton Manufacturing
Description: SWITCH STANDARD TOGGLE QUIET 4-WAY, 15A-120/277V AC SPEC GRADE - LIGHT ALMOND
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 277 volts
- Operating Temperature: -40 to 149 F
- Standards / Compliances: CSA Certified, RoHS Compliant, UL listed
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DP3T, 18A, 28VDC, PANEL; Switch Operation:(On)-On-(On); Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8531 Series; Contact Current Max:18A; Switch Mounting:Panel Mount; Switch Terminals:Screw
-
Supplier: Newark, An Avnet Company
Description: TOGGLE SWITCH, DP3T, 20A, 28VDC, PANEL; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
-
Supplier: RS Components, Ltd.
Description: RS PRO L7A-DP-4-A10-B0-T-X Toggle Switch
- Pole & Throw Specifications: DPDT
- Switch Function: Maintained Contact
- Features: Other
- Standards / Compliances: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SWITCH, TOGGLE, DP3T, 6A, 125VAC; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
-
Supplier: Accuris
Description: SWITCH, TOGGLE, MAGNETIC HOLD-IN, DP3T
-
Supplier: Allied Electronics, Inc.
Description: SWITCH, SUBMINIATURE TOGGLE,BAT LEVER W/THREADED BUSHING & SOLDER LUGS, DP3T
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SPDT Right-Angle 4万次 Plugin Toggle Switches ROHS
- Length / Diameter: 0.50000027 inch
- Width: 0.270078886 inch
- Operating Temperature: -40 to 185 F
- Terminal Type: Right Angle PC Pins
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Right&Down-Spring Rtn,Left-Maint., No Contacts, No Contacts, No Contacts
-
Supplier: Heilind Electronics, Inc.
Description: T9 TOGGLE SWITCH
-
Supplier: OTTO Controls
Description: Unsealed toggle switches featuring B2 & B3 basic switches 2 and 3-position pole styles available Available up to 8 pole Lever lock styles available
- Features: Other
- Toggle Actuator: Standard Toggle Handle
-
Supplier: Radwell International
Description: E SWITCH Pilot Devices 100DP6T1B1M1QEH
-
Supplier: Littelfuse, Inc.
Description: Universal application. Diecast housing. For stem- or bracket-mounting. 15/32" -32 thread mounting stem. with keyway. Brackets: .170" (4.3mm) diameter holes. 1.72" (43.7mm) on centers. Fits panels up to 3/16" (4.8mm) thick. Chrome plated brass handle. 1 1/16" long (27.0mm). Blade terminals. Plated
- Panel Thickness: 0.187401676 inch
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Toggle Actuator: Long Toggle Handle, Standard Toggle Handle
-
Supplier: OTTO Controls
Description: The T6 magnetically held toggle is an environmentally sealed, compact, high-performance switch. The operator manually engages the switch, and it disengages automatically when a circuit is broken or the computer triggers a reset. The T6 meets SAE AS55941. Choose two or three positions with
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's low-energy TL Series toggle switches were introduced to give designers the option of gold-plated contacts for switching “non-arching” loads. A range of circuitry, sealing levels and sizes provide even more options to maximize flexibility and enhance performance. This
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Toggle Switch, Four Way Toggle, Up&Left&Right&Down-Spring Rtn, 1 NCLB & 1 NCLB & 1 NOEM & 1 NOEM
-
Supplier: Accuris
Description: SWITCH, TOGGLE, MAGNETIC HOLD-IN, DP3T LEVER LOCK
Find Suppliers by Category Top
Featured Products Top
-
Designed for logic level applications, B Series Toggles save space. They have an antistatic superstructure and 0.4VA capacity. Locking levers are available. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Mini T3 toggles feature: snap-action actuation positive tactile feedback and lever lockout options that help prevent accidental activation numerous handle options, including long bat handle, rocker, convex or concave button, and lockout with small bat handle (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Environmental protection doesn't stop at the enclosure. IP-Rated Switches & Accessories: This guide covers ingress protection (read more)
Browse Toggle Switches Datasheets for NKK Switches -
magnetic toggles to help prevent accidental activation, reduce pilot workload and ensure that safety systems are reset properly. Systems using magnetic toggles include yaw dampers, anti-skid brakes and anti-collision lighting. OTTO's customizable T6 toggles meet AS55941 and are offered in (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
OTTO Controls' T2 large trim switches give engineers the functionality and reliability they count on for MIL/aero flight grips. These trim switches combine pushbutton and toggle action in one compact switch. When the pushbutton is activated, the toggle goes into lockout mode; the (read more)
Browse Toggle Switches Datasheets for OTTO Controls -
Snap-action switch S826 Microswitch for medium and low power ranges with self-cleaning mechanism and positive opening Toggle switches Toggle switches in 4 series. 3- and (read more)
Browse Toggle Switches Datasheets for Schaltbau GmbH -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
Enclosed switches with UL Type 4X (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
. Multiple Operating Modes: Includes bath fan, humidistat, and air cycle modes for flexible ventilation. Tool-Free Calibration: All settings are adjustable directly from the built-in toggle—no tools needed. Broad Compatibility: Supports up to 1/4 HP fans and works with LED, CFL (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
DIP Switches / SIP Switches | Mouser
Switch Toggle DP4T .
-
MOSFET Technologies for Double-Pole Four-Throw Radio-Frequency Switch
Also, the control voltage levels used to toggle the state of the switch must be available in the system. … receive the data with twice the speed for communication systems, the design of DP4T RF switch is …
-
Switches | Mouser
Ultra miniature fully illuminated toggles Ultra Small Subminiature Basic Switch DP4T .
-
TE Connectivity / Alcoswitch Products | Mouser
Toggle Switches SP ON-(ON) LONG BAT LUG TOGGLE SWITCH Slide Switches DP4T SLIDE SWITCH .
Indicates content that may require registration and/or purchase.