-
Supplier: Custom MMIC
Description: The CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using complementary
- Frequency Range: 12,000 MHz
- Insertion Loss: 1.7 dB
- Isolation (Port to Port): 42 dB
- Switching Speed: 0.000012 ms
-
Supplier: Qorvo
Description: The QM11022A is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022A ideal for multi-mode GSM,
-
Supplier: Qorvo
Description: The QM11022 is a dual-pole double-throw transfer switch designed for general purpose switching applications where RF port transfer (port swapping) control is needed. The low insertion loss along with excellent linearity performance makes the QM11022 ideal for multi-mode GSM,
- Supply Voltage (VS): 2.4 to 5.5 volts
- Min Operating Current: 0.57 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-12N comprises two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 12.4 GHz with high isolation (80 dB typical), low insertion loss (0.25 dB typical) and high input power rating. The
- Frequency Range: 12,400 MHz
- Insertion Loss: 0.1 to 0.5 dB
- Isolation (Port to Port): 95 dB
- Switching Speed: 25 ms
-
Supplier: Qorvo
Description: Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and offers a low insertion loss of 1.7 dB and high isolation of 42 dB at 6 GHz. The CMD273P3 operates using
- Frequency Range: 12,000 MHz
- Insertion Loss: 1.7 dB
- Isolation (Port to Port): 42 dB
- Switching Speed: 0.000012 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-50 comprises of two independently controlled, electro-mechanical transfer switches. Each switch operates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low insertion loss (0.8 dB typical) and high input power rating. The
- Frequency Range: 50,000 MHz
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
- Operating Temperature: 0 to 40 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-3MTS-50 comprises of three independently controlled, electro-mechanical transfer switches. Each switch op- erates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low insertion loss (0.8 dB typical) and high input power rating. The
- Frequency Range: 50,000 MHz
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
- Operating Temperature: 0 to 40 C
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and SMA ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and SMA ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with latching actuator and SMA ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 18 GHz and a maximum power
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Fairview Microwave Inc.
Description: specifically ready for quick shipment. This electromechanical RF relay switch is manufactured in a transfer design with failsafe actuator and N ports. Our coaxial transfer electromechanical RF relay switch is rated for a maximum frequency of 12.4 GHz and a maximum power
- Frequency Range: 0 to 12,400 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: AS218-000 is being discontinued and is not recommended for new designs. The AS218-000 is a broadband transfer switch designed to combine T/R and antenna diversity switching functions on a single IC. The device is designed to handle high power and maintain high linearity at low
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 19 dB
- Type: DPDT
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.1 to 0.45 dB
- Isolation (Port to Port): 90 dB
- Switching Speed: 25 ms
-
Supplier: Qorvo
Description: The QPC1217Q is dual-pole, dual-throw transfer switch, designed for general purpose switching applications, where RF port transfer control is needed. The loss insertion loss, with excellent linearity, makes the switch ideal for multi-mode GSM, EDGE, UMTS, LTE, DSRC and V2X
- Supply Voltage (VS): 2.8 volts
- Min Operating Current: 57 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: 18 GHz SMA Failsafe Transfer Switch
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: DigiKey
Description: TRANSFER ELECTROMECHANICAL RELAY
- Frequency Range: 0 to 26,500 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 80 dB
- Operating Temperature: -25 to 65 C
Find Suppliers by Category Top
Featured Products Top
-
PowerSnap Series RF Connectors Winchester’s PowerSnap is an ideal solution for transferring high power from a printed circuit board to anywhere inside a (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
connecting instruments, antennas, modules, and test fixtures. Impedance mismatch can cause reflections, standing waves, reduced power transfer, higher return loss, and inaccurate measurement results. A 50 ohm cable assembly helps maintain compatibility across standard RF systems and supports cleaner (read more)
Browse Video Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
experience in terms of higher data rates, longer battery life, and improved signal quality. Our antenna devices, including antenna tuners, cross switches, and the coupler IC, help to address antenna design challenges while enabling optimum power transfer and control for highest antenna efficiency. With (read more)
Browse Antennas Datasheets for Infineon Technologies AG -
PowerSnap datasheet PowerSnap Series RF Connectors (read more)
Browse RF and Microwave Connectors Datasheets for Powell Electronics, Inc. -
transformers All of our transformers can be tailored to meet the particular currency, frequency, and voltage needs of your equipment and application. For your convenience, we also offer a complete range of standard and custom filter chokes, RF transformers, and RF (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
-frequency signals, such as those needed for 5G communication and mmWave technologies. These connectors ensure low-latency, high-speed data transfer, which is critical for autonomous flight systems and collision avoidance. With the increasing use of AI and advanced sensing, RF connectors provide the necessary (read more)
Browse Circular Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Low-cost, lightweight RF transfer switch
Low cost miniature DPDT "half-size-crystal-can" relay serves as RF transfer switch for 1.0-W S-band signals.
-
Design and performance of octave S/C band MMIC T/R modules for multi-function phased arrays
This shared leg has been partitioned into an RF -testable two chip set due to cost/yield considerations, an 8-bit phase shifter (SCPHASE), and an integrated “super-chip” incorporating a DPDT transfer switch , an Fig. 2.
-
Dow-Key Microwave Launches Family Of 40 GHz RF Switches
Designed to operate with high repeatability for both military and ATE applications, the newly introduced family of products provides users with a wide selection of 40 GHz RF switch options. .... The 40 GHz line includes SP6T Multiposition Coaxial Switches, DPDT ( Transfer ) Coaxial Switches, and SPDT Coaxial Switches.
-
Dow-Key Spotlights Specialized RF Switch Solutions
Designed to operate with high repeatability for both military and ATE applications, the newly introduced family of products provides users with a selection of 40 GHz RF switch options. .... The 40 GHz line includes SP6T Multiposition Coaxial Switches, DPDT ( Transfer ) Coaxial Switches, and SPDT Coaxial Switches.
-
Dow-Key Spotlights Specialized RF Switch Solutions
Designed to operate with high repeatability for both military and ATE applications, the newly introduced family of products provides users with a selection of 40 GHz RF switch options. .... The 40 GHz line includes SP6T Multiposition Coaxial Switches, DPDT ( Transfer ) Coaxial Switches, and SPDT Coaxial Switches.
-
RFMD Introduces RF3858 Front End Module For Advanced Metering Infrastructure (AMI) And Other 900 MHz ISM Band Applications
…single-chip RF3858 addresses the increasing requirements for aggressive size reductions in the RF front end designs .... The RF3858 combines a 1-watt 915 MHz power amplifier capable of 31.5 dBm of output power, with a double-pole double-throw ( DPDT ) Tx/Rx transfer switch with low insertion loss and high isolation, a low noise amplifier (LNA) with bypass…
-
Characterization Process of MOSFET with Virtual
Instrumentation for DP4T RF Switch—A Review
…of the crucial issues for gigahertz circuit design, since they directly affect the RF transceiver performance [28 .... Due to the single operating frequency, simple switch has a limited data transfer rate. .... Therefore, a Double-Pole Double-Throw ( DPDT ) switch is designed to solve the problem.
-
Measurement Process of MOSFET Device Parameters
with VEE Pro Software for DP4T RF Switch
Antenna selection system and switch- ing mechanism is essential to circumvent the uses of several RF chain associated with the various antennas [8,9]. .... Due to the single operating frequency, a simple switch has a limited data transfer rate. .... Therefore, a Double-Pole Double-Throw ( DPDT ) switch is designed to solve the problem and increase the…
-
Microwave polarimetric scatterometer as a tool for monitoring topsoil moisture
The directional couplers are used to transfer most of the signal from the first port to the .... The SPDT and SPTT relays provide switching of a line to two or three other lines, while the DPDT relays provide two independent pairs of RF paths and enable each port to be alternatively connected to other two adjacent ports.
-
2x2 and 4x4 CMOS Switching Matrices for 0.01-12 GHz Applications
Fig. 1 presents the layout of a 0.01-12 GHz 2x2 switching matrix, commonly called a transfer matrix or a double-pole-double-throw switch ( DPDT ). .... Also, inductors are used at the 4 RF ports in order to result in a wideband match…
Indicates content that may require registration and/or purchase.