-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 18" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16"
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 16" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16"
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 14" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are 3/16"
- Connection Type: Flange
- Material: PVC/CPVC
-
-
Supplier: Accuris
Description: Methods of test for unplasticized PVC (UPVC) pipes and fittings, Method 18: Methods for determination of PVC and titanium dioxide content
-
Supplier: Georg Fischer Piping Systems Ltd
Description: """Test Termination Fitting (with 1/8"""" NPT Schrader Test Valve) - Rigid PVC, Split (S to IPS)"""
- Material: PVC/CPVC
-
Supplier: ASTM International
Description: This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings. These fabricated fittings are manufactured from pipe, or from a combination of pipe and injection molded parts. Resistance to bending
-
Supplier: ICO RALLY
Description: HVX has the lowest shrink temperature of all ProFIT tubing and is especially applicable where higher shrinking temperature could damage enclosed or adjacent components. HVX is easily assembled over irregular shapes and forms a smooth, tight-fitting cover for excellent mechanical and
- Diameter: 0.125 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: U.S. Plastic Corporation
Description: Valves have a PVC construction and are for use in hot or cold fluid systems up to 140 degrees. Available in 1/2" and 3/4" sizes with a white color PVC body with red wheel handle. Polypropylene seal for chemical resistance. Stop and waste version has 1/8" drain. Inlet and outlet is
- Valve Size: 0.5 inch
- Features: Compression Fitting
- Primary Material: PVC
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: PVC/CPVC
- Fitting Type: Reducer
-
Supplier: Total Plastics, Inc.
Description: work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. TYPE I SHEET Tanks Pipe Bolsters Valves Laboratory equipment Pump parts Fittings
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: ASTM International
Description: in Section 5 is excluded. Note 1: This specification was formerly issued under the title, 3-in. Thin Wall Poly(Vinyl Chloride) (PVC) Plastic Drain, Waste, and Vent Pipe and Fittings. 1.1.1 Techniques for making solvent-cement joints are given in Practice D2855. 1.2 The text of this
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Fitting Type: Elbow, Swivel
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Fitting Type: Elbow, Swivel
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Fitting Type: Elbow, Swivel
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Madison Electric Products
Description: PVC MATERIAL 3.75 INCH 2.25 INCH 3.5 INCH 1 GANG(S) UL APPROVAL 100 STANDARD PACKAGE 18.5 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
- Fitting Type: Outlet Box
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Fitting Type: Elbow, Swivel
- Features: Metric
- Material: PVC/CPVC
-
Supplier: Producto Electric Corp.
Description: TWO PIECE TYPE PVC MATERIAL 18.5 INCH EXPANSION LENGTH 18.5 EXPANSION LENGTH IN INCH NEMA FB-1 APPLICABLE STANDARD 6 STANDARD PACKAGE 4 INCH TRADE SIZE 4 TRADE SIZE IN INCH 4 TRADE SIZE - FRACTIONAL EXPANSION LENGTH IN INCH - UOM IN TRADE SIZE IN INCH - UOM IN VEJ MODEL
- Conduit Size: 4 inch
- Fitting Type: Coupling
- Material: PVC (Polyvinyl Chloride)
-
Supplier: GF Piping Systems
Description: systems. GF Harvel uses its own custom blend of PVC compound to ensure that desirable physical properties are maintained with every production run. Schedule 40 PVC Pipe: Schedule 40 PVC pipe and fittings are a low-cost alternative for applications with low pressures which
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Schedule: 120, 40, 80, SDR 13.5, SDR 21, SDR 26, SDR 41
- Material: PVC
-
Supplier: Producto Electric Corp.
Description: MOLDED PVC MATERIAL NEMA FB-1 APPLICABLE STANDARD 15 STANDARD PACKAGE 6 INCH TRADE SIZE 6 TRADE SIZE IN INCH 6 TRADE SIZE - FRACTIONAL SIZE 7.18 INCH DIAMETER X 2.56 INCH LENGTH TRADE SIZE IN INCH - UOM IN VEB MODEL
- Conduit Size: 6 inch
- Features: Other
- Material: PVC (Polyvinyl Chloride)
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining system, and a form of marking for large diameters, 18 to 48 in. poly(vinyl chloride) (PVC) sewer pipe and
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Lapp Tannehill
Description: PVC heat shrink-HS105-1/8 black is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001250011 AVAILABILITY : In Stock
- Diameter: 0.125196918 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Lapp Tannehill
Description: PVC heat shrink-HS105-1/8 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3001250C11 AVAILABILITY : In Stock
- Diameter: 0.125196918 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Lapp Tannehill
Description: PVC heat shrink-HS105-1/8 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-4 AVAILABILITY : Contact
- Diameter: 0.125196918 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Lapp Tannehill
Description: PVC heat shrink-HS105-1/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-1/8-6 AVAILABILITY : Contact
- Diameter: 0.125196918 inch
- Operating Temperature: -55.55555555555556 to 105 C
- Shrink Temperature: 100 C
- Shrink Ratio: 2 :1
-
Supplier: Producto Electric Corp.
Description: STANDARD RADIUS TYPE PVC MATERIAL 40 SCHEDULE W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 18 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE 2.5 TRADE SIZE IN INCH 2-1/2 TRADE SIZE - FRACTIONAL 90 DEG BEND ANGLE PLAIN END STYLE 10.5 INCH BEND RADIUS TRADE SIZE IN INCH - UOM IN V90-S MODEL
- Conduit Size: 2.5 inch
- Fitting Type: Elbow
- Material: PVC (Polyvinyl Chloride)
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for poly(vinyl chloride) (PVC) closed profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (18 to 60 in.) based on a controlled inside diameter. 1.2 The values stated in
-
Supplier: RAWELT S.A. de C.V.
Description: Class I, Div. 1 & 2, groups A, B, C, D. Class II, Div. 1 & 2, groups E, F, G. Class lll, Div. 1 & 2. APPLICATIONS: For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. Restrict the passage of gases,
- Conduit Size: 0.5 to 2 inch
- Material: Aluminum, PVC Coated Aluminum, Urethane Coated
- Fitting Type: Coupling
-
Supplier: Allied Electronics, Inc.
Description: Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with
-
Supplier: Allied Electronics, Inc.
Description: Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with
-
Supplier: CSA Group
Description: Schedule 80 PVC conduit, ELBOWS, and other bends. In Canada, requirements for fittings intended for use with rigid PVC conduit are addressed in CSA C22.2 No. 85. 1.4 These requirements do not cover FITTINGS intended for use in hazardous locations as defined in the
Find Suppliers by Category Top
Featured Products Top
-
Beswick 1/8" OD tube to 10-32 Thead, Elbow Fitting Description: Adjustable position 90 degree elbow fitting, from 10-32 external thread to 1/8" OD tubing. Max Pressure Rating: 150psig Features (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
utilized. In addition, this NPQP series provides an economic alternative to St. St. fittings. Tubing connections feature sizes from 4 to 12 mm OD and threaded types feature 1/8 to ½ R threads. Product Scope 15 styles Total of 99 types (read more)
Browse Pneumatic Fittings Datasheets for Festo Corporation -
compression fittings for use with ¼”, 1/8”, 1/16”, and 1/32” OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Parker ZoomLock MAX refrigerant press fittings allow the contractor to successfully make leak-free connections with a press fitting system without the use of a brazing torch. ZoomLock MAX refrigerant press fittings reduce installation costs, is more repeatable than brazing, improves system (read more)
Browse Pipe Fittings Datasheets for Parker Sporlan Division -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs. They serve to loosen vehicle oil filters, jar lids, and irregular handles around (read more)
Browse Wrenches Datasheets for Lowell Corporation -
need to upgrade equipment cord sets in this confined space. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed as a panel mount. Multiple fault output (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
integrated directly into a circuit or paired in tandem with an approved receptacle and enclosure. All units have 18” splicing lead wires, a ¾” NPT fitting that can connect to ¾” PVC, EMT, Burial and Flexible conduits. In addition, the unit can be installed (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Technical Considerations When Fabricating PVC Pressure Fittings
… product, one will gain greater familiarity with some of the production departments within a fabricated fitting facility. Raw materials/quality control: The raw material for producing this bend consists of AWWA C900 DR18 PVC pipe and one Rieber gasket.
-
Specifying Plastic Pipes for Trenchless Applications
… which permits it to be installed in a cul-de-sac without the need of any fittings . Fusion-joined PVC pipe has a minimum bend radius equal to 250 times its di- ameter [14]. A 12 in. DR18 PVC pipe has a minimum bend radius of 275 ft.
-
Trenchless Technology Piping: Installation and Inspection > Pipe and Pipe Installation Considerations
Available diameters currently include 4 through 16 in., in both DR18 and DR14. Internally restrained PVC pipe: This product also conforms to AWWA C900. The joint is patented and is licensed to several PVC pipe and fabricated fitting manufacturers.
-
Trenchless Case History—University of Denver’s Use of High-Performance Restrained-Joint Water Distribution Pipe
… thermoplastic pipes and would integrate well into the university’s existing water system, also consisting of PVC pipe. C900/RJ— DR18 pipe was used with a pressure rating of 150 psi per C900-97—note that the … … system, so the university didn’t have to adapt and put in new pipe fittings , as they would …
-
AWWA M22 - Sizing Water Service Lines and Meters
Class 150 ( DR18 PVC ASTM D2241 Head Loss for Valves and Fittings .
Indicates content that may require registration and/or purchase.