Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chevron Lubricants
Description: Way Lubricants are friction modified and have proven excellence in the lubrication of ways in many machine tools, such as lathes, planers, shapers, drilling and tapping machine, including those operating at high loads.
- Features: Fluid / Oil, Metal Working Fluid, Specialty
- Function: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Heavy-duty pneumatic lubricant. Designed for use in air driven construction and mining equipment such as rock drills, percussion drills, jackhammers, and pavement breakers.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Walter Surface Technologies
Description: ICECUT™ is a ready-to-use coolant/lubricant specially formulated for use with magnetic drilling units to reduce tool wear and improve production rates. Features Nitrate-free, amine-free, boron-free, phenol-free and active sulfur-free Applications Drilling with annular cutters,
- Function: Coolant (Flood / Mist), Lubricant, Metal Cutting
- Features: Metal Working Fluid
-
-
Supplier: Walter Surface Technologies
Description: Coolcut™ is a ready-to-use, high-performance metal cutting lubricant that stands up to pressure and heat to reduce tool wear and prevent tool breakage. Features Contains extreme pressure additives (EP) Nontoxic, biodegradable Free of solvents and chlorinated ingredients Suitable for all
- Features: Aerosol / Spray, Biodegradable, EP (Extreme Pressure / Active), Metal Working Fluid
- Function: Lubricant, Metal Cutting
-
Supplier: Walter Surface Technologies
Description: Alucut™ is a high-performance lubricant that extends cutting tool life. Specially formulated for use with aluminum and other non-ferrous metals. Features Clean, precise, stain-free application Ideal for inclined, vertical, and overhead surfaces Coats cutting edge or workpiece Solid stick
- Function: Lubricant, Metal Cutting
- Features: Metal Working Fluid
- Type: Solid Lubricant / Dry Film
-
Supplier: Walter Surface Technologies
Description: STAINLESSCUT™ is a heavy-duty cutting lubricant designed for tough metal cutting operations. Formulated for stainless steel, alloys, and ferrous alloys. Features Contains extreme pressure additives (EP) Non-toxic, biodegradable Solvent-free, sulfur-free, and chlorine-free High lubricity and
- Features: Biodegradable, EP (Extreme Pressure / Active), Metal Working Fluid
- Function: Coolant (Flood / Mist), Lubricant, Metal Cutting
-
Supplier: Dupont Molykote
Description: Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry Film Lubricant is designed for use on parts that are inaccessible for lubrication after
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Metal Cutting Fluid, Metal Forming Fluid, Metal Working Fluid, Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Machine / Gears, Metal Working, Process Equipment, Solid / Dry Film Release
-
Supplier: H2O Control Products, Inc.
Description: emergency bearing lube high stress chain lubricant drives out moisture Features Quickly penetrates metal parts with a light, polarized oil Delivers unsurpassed lubrication to any mechanism Long-lasting lubricant film withstands high temperatures to 250° C (480° F) continuous Non-solid
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Electrical / Electronic
- Type: Fluid / Oil, Penetrant / Penetrating Oil
- Functions: Sealing / Barrier
-
Supplier: H2O Control Products, Inc.
Description: emergency bearing lube high stress chain lubricant drives out moisture Features Quickly penetrates metal parts with a light, polarized oil Delivers unsurpassed lubrication to any mechanism Long-lasting lubricant film withstands high temperatures to 250° C (480° F) continuous Non-solid
- Operating / Use Temperature: 480 F
- Dielectric Strength: 20,000 V/m
- Features: Aerosol / Spray, Dielectric (Transformer / EDM), Lubricant, Specialty / Other
- Industry Applications: Automotive / Transportation, Electrical / Electronic
-
Supplier: Dupont Molykote
Description: Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in lubricant for new machines and gears, as permanent lubrication of machine
- Operating / Use Temperature: -31 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Anti-Seize / Thread Compound, Bearings, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Machine / Gears, Metal Cutting Fluid, Metal Working Fluid, Mineral Oil
- Function: Lubricant
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil has been tested by Ingersoll-Rand and Gardner-Denver laboratories
- Kinematic Viscosity (@ 40°C): 15.5 cSt
- Viscosity Index: 107
- Pour Point: 0.4 F
- Flash Point: 469.4 F
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil has been tested by Ingersoll-Rand and Gardner-Denver laboratories
- Kinematic Viscosity (@ 40°C): 8.4 cSt
- Viscosity Index: 104
- Pour Point: -4 F
- Flash Point: 442.4 F
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil has been tested by Ingersoll-Rand and Gardner-Denver laboratories
- Kinematic Viscosity (@ 40°C): 6.4 cSt
- Viscosity Index: 100
- Pour Point: -5.8 F
- Flash Point: 420.8 F
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol Rock Drill Oil formulations are characterized by pronounced extreme pressure and rust and corrosion protection. Castrol Rock Drill Oil provides tackiness for adherence to drill surfaces. Castrol Rock Drill Oil has been tested by Ingersoll-Rand and Gardner-Denver laboratories
- Kinematic Viscosity (@ 40°C): 24.8 cSt
- Viscosity Index: 100
- Pour Point: 10.4 F
- Flash Point: 489.2 F
-
Supplier: National Oilwell Varco
Description: needed for a successful project now, and in the future. We provide a full line of invert emulsion and water-based drilling fluids formulated to meet specific project requirements. FluidControl focuses on delivering high-performance, environmentally friendly drilling fluids.
- Applications: Oils & Gas / Drilling Fluids
- Function: Rheology Modifier (Flow Agent)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rock Drill Oils are premium lubricants designed for the protection of pneumatic equipment subjected to excessive moisture or water spray. The following features of CITGO Rock Drill Oils work to ensure outstanding equipment protection: • Excellent metal wetting (preferential to water)
- Features: EP (Extreme Pressure / Active)
- Type: Fluid / Oil
-
Supplier: Tecsia Lubricants USA
Description: Tecsia Lubricants offers NYCO and Anderol products for the effective and efficient lubrication of marine and industrial aeroderivative turbine engines (validation from major turbine manufacturers such as GE Energy and Rolls Royce). The area of use of such “Ground gas Turbines†is Power
-
Supplier: Royal Purple, Ltd.
Description: Air Hammer Oil is recommended for users looking for much longer tool oil life and significantly improved reliability. Air Hammer Oil is an ultra-tough, para-synthetic rock drill / air hammer oil designed to increase the life of air hammers and rock drills. Air Hammer Oil outperforms other E. P.
- Kinematic Viscosity (@ 40°C): 46 to 100 cSt
- Viscosity Index: 104 to 117
- Flash Point: 410 to 430 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8854818523153942 to 0.8734567901234568 specific gravity
-
Supplier: Baker Hughes Incorporated
Description: offset. Deep intermeshed teeth with good ventilation. Triton roller cone drill bits go farther at fast ROP. First-rate drilling efficiency The Triton roller cone cutting structure”with relieved cone steel, aggressive tooth pitches, and active shear-cutting gauge compacts”takes out uncut rock
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® G-Rapid Plus Paste Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded spindles, screws, pumps, bearing, pulleys, and gears. It provides low friction, good coverage, high
- Flash Point: 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Type: Solid Lubricant / Dry Film
-
Supplier: Chevron Lubricants
Description: Our ultra-durable air tool oils and rock drill oils provide maximum wear protection in all pulp and paper applications, protecting against water ingress and corrosion in pulping and wet end operations, while delivering extreme thermal stability in hot operations. Aries® Aries®lubricants have
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: Gesswein Co., Inc.
Description: Used with Diamond Lapp Drills (see "Related Products" below) to drill holes in stones. The base in which the diamond is suspended is tacky enough to hold particles in place until they become embedded in the face of the lapp drill.
- Function: Metal Cutting
- Type: Micro-dispersion
- Features: Specialty
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Regular Grade Silver Gray is a anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and machinery. It is resistant to vapors, salt water, alkaline solutions, and high temperatures. It
- Flash Point: 474.98 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Regular Grade Silver Gray is an anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and machinery. It also enables faster disassembly when repairs are needed and protects against
- Flash Point: 474.8 F
- Type: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Bostik Never-Seez Regular Grade Silver Gray is an anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and machinery. It keeps parts working longer with less wear and enables faster disassembly when
- Flash Point: 482 F
- Type: Anti-Seize / Thread Compound
-
Supplier: AMETEK Spectro Scientific
Description: engine ladder trucks or solid waste trucks. The MicroLab 40 is also used in applications for offshore drilling equipment. In addition to the basic oil chemistry and extended elemental analysis provided with the MicroLab 30, the MicroLab 40 model includes a particle counter which provides
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity (@ 40°C): 95 cSt
- Viscosity Index: 212
- Pour Point: -22 F
- Flash Point: 550.4 F
-
Supplier: Halliburton
Description: XLR-RATE™ lubricant promotes a clean BHA to allow for more weight on bit and increases in the rate of penetration when water-based drilling fluids are used.
- Form & Features: Liquid / Solution
- Applications: Lubricants / Greases, Oils & Gas / Drilling Fluids
-
Supplier: Gesswein Co., Inc.
Description: Use on any grinding, cutting, drilling, piercing or similar tool to speed up production and increase tool life. Lube-Stik reduces friction and heat buildup so that tools stay sharper, work faster and cut smoother. Easy to use – just run your tool into the soft lubricant every so often.
- Function: Lubricant, Metal Cutting
- Features: Metal Working Fluid, Specialty
-
Supplier: Minerallac Company
Description: PLASTIC CARTON CONTAINER TYPE CUTTING ITEM TYPE 1 GALLON CONTAINER SIZE LUBRICANT TYPE DARK CUTTING OIL APPLICATION DRILLING, CUTTING, THREADING, SAWING, REAMING AND BROACHING, GRINDING
-
Supplier: CIMCOOL
Description: MILPRO® 840CF - for moderate-duty deep hole drilling, gun drilling, tapping, stamping, and broaching of ferrous metals
- Viscosity Index: 80
- Flash Point: 365 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.88 specific gravity
- Features: Fluid / Oil, Metal Cutting Fluid, Metal Forming Fluid, Metal Working Fluid, Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: operations like broaching, deep-hole drilling, tapping, shaping or shaving of gears. Garia SL 201 spray lubes for CNC machining of steel alloys are used for operations such as drilling, tapping, sawing and reaming in a wide range of materials. Garia 2600 M-Series are ideal for
- Features: Fluid / Oil, Metal Working Fluid, Specialty, Straight Oil (Non-soluble)
- Function: Grinding Fluid, Lubricant, Metal Cutting
-
Supplier: CIMCOOL
Description: CIMFREE® VG-990M metalworking fluid is recommended for a wide variety of medium-duty machining and grinding operations including turning, drilling, tapping, and reaming.
- Pour Point: 25 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Biodegradable, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Low / Non-foaming, Metal Working Fluid
- Function: Grinding Fluid, Lubricant
-
Supplier: Acme Industrial Company
Description: Used for drill lubriation or as a bearing Lubricant (or coolant) flows through grooves in bushing I.D. wall 25 Oil Groove styles available — headless or with heads Wiper designs available to help guard against dirt or chips NOTE: The oil groove should not break out the wiper end of the
Find Suppliers by Category Top
Featured Products Top
-
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
MicroLab all-in-one automated lubricant analysis system for comprehensive, on-site testing The MicroLab® combines automation and artificial intelligence in an all-in-one oil analysis tool, making on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
– filtration of fuels, lubricants, drilling fluids, and produced water. When Must You Replace the Bag? Even with extended life, replacement is still (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Typical mining processes have five key stages that can either be in one location, or spread out in multiple areas. Those stages are drill and blast, load and haul, process, stockpile, and transport. In the world of mining, there are different types of mining. It can range from strip (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
cleanroom compatible (no friction, no lubricant, no particles) Key Features - Zero mechanical contact -- no friction, no stick-slip, no wear. Smooth motion at both low and high speeds. - No lubrication required -- eliminates outgassing and particle generation in (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Drilling platforms, subsea applications Advantages Everlube Product We meet your toughest performance specifications Capitalize on Everlube Products (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
new seal liner into the seal plate, drill and deburr a hole through the seal liner at the grease cup port to allow for grease flow from the grease cup. Lay the seal plate on a flat surface and press one of the bronze faces, one of the neoprene packing rings, and backing washer facing outward into the (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
practice is to mount one piece of track as straight as possible; then use the carriage to set the position and parallelism of the opposing track. The v-edge of Modern Linear track is case hardened to 49-52 Rc. The remaining unhardened track is ideal for drilling or other machining. Track is (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Rotary Union Design Factors and Sealing Technologies for Machining Center Applications
Rotary unions are a critically important element in through-spindle coolant (TSC) systems. TSC systems deliver coolant directly to the cutting edges of end mills, drill bits and other rotary tools, providing a distinct advantage over flood coolant methods. A spray of high-pressure coolant directly
More Information Top
-
Handbook of Lubricants
Uses: Emulsifier, coemulsifier in solv. emulsion cleaners; formulation of concs. for metal lubricants, cutting, milling and grinding aids, textile pro- cessing aid and min. drilling lubricants .
-
Handbook of Paper and Pulp Chemicals
Uses: Emulsifier, coemulsifier, wetter, surfactant for agric., pesticide, industrial cleaners, dry cleaning, formulation of concs. for metal lubricants, cutting, milling and grinding aids, textile processing aid and mineral drilling lubri- cants ; in food-pkg. adhesives; defoamer in food-contact paper/paperboard .
-
Handbook of Textile Processing Chemicals
ing aid and min. drilling lubricants .
-
Laboratory Evaluation of Formation Damage Impact of Drill-In Fluid Lubricants in a Low-Permeability Sandstone Gas Reservoir
Formation damage risk assessment of the drilling lubricants utilization was therefore considered critical for a low-permeability gas reservoir development project.
-
Handbook of Adhesive Chemical and Compounding Ingredients
milling and grinding aids; emulsifier, surfactant in cosmetics; textile processing aid; mineral drilling lubricant ; surfactant, adjuvant for pesticide use dilutions on growing crops; in food-pkg. adhesives; defoamer in food-contact paper/paperboard .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Rock Drill Lubricants .
-
Mud Pit Risk-Based Closure Strategy Report, Nevada Test Site, Nevada, Revision 0
Drilling Lubricants . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
The Practice and Evolution of Torque and Drag Reduction: Theory and Field Results
There are three main categories of drilling lubricants additives, and those are classified as water-based lubricant, oil-based lubricant, and synthetic based lubricant.
-
Handbook of Food Packaging Chemicals and Materials
Uses: Emulsifier, coemulsifier, wetting agent, surfactant for agric., pesticide, industrial cleaners, dry cleaning, formulation of concs. for metal lubricants, cutting, milling and grinding aids; emulsifier, surfactant in cosmetics; textile processing aid; mineral drilling lubricant ; surfactant, adjuvant for pesticide use dilutions on growing…
-
Technical Challenges Encountered During Coiled Tubing Underbalanced Drilling In Oman
• Drilling lubricants were used to reduce friction along the well bore.
Indicates content that may require registration and/or purchase.