-
Supplier: Everlube Products
Description: Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, Automotive / Transportation, Electrical / Electronic
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Rust Veto® 210-C effectively displaces and separates water. This barium-free Houghton product provides excellent protection from humidity. It deposits a light, oily film to protect parts for up to one year during indoor storage. Rust Veto 210-C has a high flash point which reduces the
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Krytox™ Performance Lubricants
Description: Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use, with spikes to 400°C (752°F), when used in proper metallurgy with periodic
- Kinematic Viscosity (@ 40°C): 8.8 to 738 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional frictional
- Kinematic Viscosity (@ 40°C): 68 cSt
- Pour Point: 0.4 F
- Flash Point: 442.4 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: water washout resistance Good corrosion protection Good protection against fretting corrosion For complete information regarding the specifications below, refer to the data sheet linked above.
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears, Mineral Oil
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Metal Working Fluid, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Bearings, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Wax / Stearate
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity (@ 40°C): 144.5 cSt
- Pour Point: -40 F
- Flash Point: 370 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military
-
Rust and Corrosion Inhibiting Fluids - Hydrocarbon Gas Compressor Oil: Synfilm® NGL -- ISO Grade: 68Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 107
- Pour Point: -45 F
- Flash Point: 385 F
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is USDA H-1 approved
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 131
- Pour Point: -45 F
- Flash Point: 485 F
-
Supplier: Royal Purple, Ltd.
Description: metal-to-metal contact under even the most severe loads. Synslide® additive technology displaces water on metal surfaces while providing excellent corrosion protection.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 117
- Flash Point: 415 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.87 specific gravity
-
Supplier: Mobil Industrial Lubricants
Description: The newest extension of the Mobil DTE™ 700 series, Mobil DTE™ 732 M turbine oil provides optimum protection for heavy-duty, non-geared, single-shaft gas turbines and steam turbines as well as for multi-shaft gas turbines. It has received MSO4-MA-CLOO5 approval, which means it meets or exceeds the
- Kinematic Viscosity (@ 40°C): 31.3 cSt
- Viscosity Index: 131
- Pour Point: 5 F
- Flash Point: 451.4 F
-
Supplier: CIMCOOL
Description: CIMSTAR® 40 LF is designed to be used in machines and operations where longfluid life is needed, such as in large individual machine or central system reservoirs.
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series
- Kinematic Viscosity (@ 40°C): 320 cSt
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Mobil Industrial Lubricants
Description: polymer-enhanced backbone to provide the water resistance and wet shear stability critical to successful grease lubrication in the severe off-highway, mining environment. Extended service Mobilgrease XHP 681 has exceptional staying power and extended service capabilities with very good
- Kinematic Viscosity (@ 40°C): 680 cSt
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Chevron Lubricants
Description: Recommended for use in electric motor bearings, air compressors, gears, hydroelectric turbines, steam turbines, marine turbines, and non-heavy duty hydraulic systems where OEM recommends R&O type oils. Multifunctional characteristics may allow for reduced inventory and operating costs.
- Features: Bearing Lube, Fluid / Oil, Machine / Gears, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Industry Applications: Marine
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature
- Kinematic Viscosity (@ 40°C): 100 cSt
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Bearings, Lithium Complex, Lubricant, Machine / Gears
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Rust-O-Lene ST is a rust preventative oil formulated with highly effective rust inhibitors, a high flash solvent and high quality base oils. It provides a protective film after solvent evaporation and is designed for short term protection of metal parts during manufacturing and storage.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker Gas Engine Oil 935 is non-detergent and is fortified with ashless inhibitors to resist oxidation, corrosion and foaming. It is marketed in a single grade at the point where the SAE 30 and SAE 40 grades meet. CITGO Pacemaker Gas Engine Oil 935 is formulated with high
- Industry Applications: Combustion Engines / Motor Oil
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil
-
Supplier: United Bio Lube
Description: No Description Provided
- Flash Point: 435.2 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Marine
- Features: Biodegradable, Specialty, Water Displacement
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean A 5548 is a nitrite-free liquid cleaner/rust inhibitor designed for in-process metal fabrication and heat treating operations leaving a dry, protective film. Provides up to 6 months indoor protection.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings.
- Kinematic Viscosity (@ 40°C): 8.4 to 177 cSt
- Operating / Use Temperature: -60 to 355 F
- Viscosity Index: 111
- Pour Point: -60 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 5.5 to 12.4 cSt
- Operating / Use Temperature: -94 to 150 F
- Pour Point: -94 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.67 to 1.87 specific gravity
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is primarily for use in single- or two-stage washing machines, but may be applied in a tank or
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Water Soluble / Emulsion
Find Suppliers by Category Top
Featured Products Top
-
Discover how Altaflo® 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination (read more)
Browse Plastic Tubing Datasheets for Pexco -
for water and wastewater treatment operations, our heavy duty K Series quarter-turn electric actuators are especially useful for the high-pressure, high-flow applications. The K Series features corrosion (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc. -
-dilutable coolants, straight oils, metal forming fluids, cleaners, and rust & corrosion inhibitors. QualiChem is a quality-focused ISO 9001:2015 company and a zero-discharge facility. In early 2023, QualiChem Europe GmbH was established and many of our best-selling fluids are now manufactured in Germany. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
, nausea and vomiting, and muscle cramps. First Aid: Get the person to a cooler (preferably air-conditioned place) and have them sit or lie down. Offer them water or a sports drink to rehydrate. Take a cool shower or use a cold compress to lower body temperature. If symptoms worsen or do (read more)
Browse Safety Clothing Datasheets for Vortec -
durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large selection of air and liquid atomizing nozzles in a variety of sizes, spray patterns, droplet sizes, and flow rates to meet your (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
precision. Type 303 stainless-steel construction with operating temperatures up to 800°F (427°C) also provides durability and corrosion resistance, and works well with water, light oils, rust inhibitors, chemicals, paints, dyes and other common liquids. EXAIR carries a large (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60°C (140°F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
lineup, the new valve is designed and manufactured in compliance with the AWWA C518 standard to offer a cost-effective solution for clean water applications. The valve is NSF 61 and NSF 372 certified for drinking water applications, offers a lower upfront investment compared to other check (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
Nozzles are also an important tool for saving expensive coatings and chemicals or conserving water. They can be used with water, light oils, chemicals, rust inhibitors, paints and dyes. The stainless steel construction of these No Drip atomizing nozzles adds to their durability and corrosion (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR
More Information Top
-
Eurocorr 2011: ‘Developing solutions for the global challenge’ - part 3
On Monday afternoon, Ute Ruhrberg from the IWW Water Centre, Mu¨lheim an der Ruhr, Germany delivered ‘Optimisation of a drinking water corrosion inhibitor with special regard to electrochemical investigation in field studies’.
-
The Importance of Temperature in Assessing Iron Pipe Corrosion in Water Distribution Systems
MacQuarrie, D. M., Mavinic, D. S. and Neden, D. G.: 1997, ‘Greater Vancouver water district drinking water corrosion inhibitor testing’, Can. J. Civil Engin.
-
Reuse of Treated Internal or External Wastewaters in the Cooling Systems of Coal-Based Thermoelectric Power Plants
MacQuarrie, D.M.; Mavinic, D.S.; Neden, D.G. “Greater Vancouver Water District drinking water corrosion inhibitor testing,” Canadian Journal of Civil Engineering, 24, 34-52, 1997.
-
http://eprints.whiterose.ac.uk/78884/1/WRRO_78884.pdf
Orthophosphate and polyphosphate are added to drinking water as corrosion inhibitors and to prevent the leaching and release of lead and copper from pipes (Volk et al., 2000).
-
Handbook of Corrosion Inhibitors
CAS 7558-80-7; EINECS/ELINCS 231-449-2 Uses: Corrosion inhibitor in drinking water treatment Regulatory: NSF certified Use Level: 36 mg/l max.
-
Effects of phosphate addition on biofilm bacterial communities and water quality in annular reactors equipped with stainless steel and ductile cast iron pipes
Since the US EPA announced the LCR (Lead and Copper Rule) in 1991, many water utilities have added phosphorus-based corrosion inhibitors to drinking water to meet the revised lead and copper level regulation, although a variety of negative effects, such as …
-
Corrosion Inhibitor Applications in Drinking Water Treatment: Conforming to the Lead and Copper Rule
ABSTRACT Corrosion inhibitors for drinking water use must address multiple objectives: control of lead, copper, and undersiable aesthetic or disinfection problems.
-
Interrelations between Essential Metal Ions and Human Diseases
A decrease of pH and an increase of the phosphate concentration (e.g., by addition of phosphate- based corrosion inhibitors to drinking water ) can re-mobilize vanadate (eqns 1 and 2) and thus eventually increase vanadate concentrations beyond a tolerable level [3].
-
Silicates and Silicas
Another use is as a corrosion inhibitor in drinking water pipeline systems.
-
Copper corrosion in drinking water systems – effect of pH and phosphate‐dosage
Especially phosphate is believed to work as a corrosion inhibitor in drinking water installations, but it is currently uncertain as to how this inhibitor acts.
Indicates content that may require registration and/or purchase.