-
Supplier: R+W Coupling Technology
Description: life and maintenance free when operated within the technical specifications. Material: High-strength, nitro-carburized steel Fit tolerance:: Tolerance between hub and shaft 0,02-0,07 mm Technical Data: rated torque from 1.000 - 160.000 Nm
- Torque Rating: 737.463126843658 to 117,994.100294985 Ft-lbs
- Bore Diameter: 2.5590565 to 11.417329 inch
- Diameter: 10.629927 to 25.5118248 inch
- Length: 8.267721 to 16.7322925 inch
-
Supplier: KTR Corporation
Description: way. Product features Torque limiter with high power density due to high-quality materials Overload protection up to 6,800 Nm High density linings for long life Zinc-coated and yellow passivate Easy setting of slipping torque with usual tools
- Torque Rating: 0 to 5,014.74926253687 Ft-lbs
- Rotational Speed: 10,000 rpm
- Bore Diameter: 0.393701 to 4.724412 inch
- Diameter: 1.181103 to 11.2204785 inch
-
Supplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 2.4409462 inch
- Diameter: 3.149608 to 6.3779562 inch
-
-
Supplier: Zero-Max
Description: Torq-Tenders are positive drive couplings which provide accurate overload protection in many mechanical power transmission systems. When a jam-up or excess overload occurs, Torq-Tenders disengage motor drives. Their effective, versatile design, proven through 25 years of use, protect
- Torque Rating: 20 to 83.3333333333333 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.625 to 1.125 inch
- Diameter: 3 inch
-
Description: Compact and maintenance-free couplings from Wittenstein offer you long lifespan in your application, whether used for drive applications or for mounting on our servo gearheads. With multiple mounting possibilities, easy installation and low-backlash, our selection provides a perfect fit for
- Features: Adjustable Torque, Automatic Re-engagement, Zero Backlash
- Engagement: Ball Detent
- Attachment: Coupling / Clamp
- Mounting: Flange, Shaft - Pulley / Gear / Sprocket, Through Shaft
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China manufacturer of PTO shaft products, Specialist in: Agricultural PTO Drive Shaft, Tractor PTO Drive Shaft, Cross Journal, Ratchet Torque Limiter, Overrunning Clutch, Friction Torque Limiter, Constant Velocity Joint. We also can
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method
- Torque Rating: 0.24999999999999997 to 1.3333333333333333 Ft-lbs
- Bore Diameter: 0.187 inch
- Diameter: 1 inch
- Length: 1.5 inch
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method
- Torque Rating: 0.41666666666666663 to 2.083333333333333 Ft-lbs
- Bore Diameter: 0.375 inch
- Diameter: 1.375 inch
- Length: 2.5 inch
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method
- Torque Rating: 0.12499999999999999 to 0.7083333333333333 Ft-lbs
- Bore Diameter: 0.125 inch
- Diameter: 0.75 inch
- Length: 1.25 inch
-
Description: reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method
- Torque Rating: 0.12499999999999999 to 0.7083333333333333 Ft-lbs
- Bore Diameter: 0.187 inch
- Diameter: 0.75 inch
- Length: 1.25 inch
-
Supplier: Allied Electronics, Inc.
Description: seals for an extra measure of protection, inner O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches. Rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished. Exclusive teller tab assures proper torque
-
Supplier: Newport MKS
Description: The RV120CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features DC drive equipped with a reduction gear providing higher torque and payload inertia capacity. All RV stages are
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.00013274336283185836 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Newport MKS
Description: The RV240CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 240 mm diameter stage features DC drive equipped with a reduction gear providing higher torque and payload inertia capacity. All RV stages are
- Load Capacity: 899.2 lbs
- Maximum Torque: 0.0002654867256637167 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 9.448824 inch
-
Supplier: Newport MKS
Description: The RV160CCHL High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 160 mm diameter stage features DC drive equipped with a reduction gear providing higher torque and payload inertia capacity. All RV stages are
- Load Capacity: 606.96 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 16 deg/sec
- Platter Diameter: 6.299216 inch
-
Supplier: Newport MKS
Description: The RV120BPE High Torque Rotation Stage provides high-precision angular positioning accuracy combined with high load capacity. This 120 mm diameter stage features a Full-step stepper drive equipped with a reduction gear providing higher torque. All RV stages are constructed of
- Load Capacity: 404.64 lbs
- Maximum Torque: 0.0001769911504424778 In-lbs
- Rotary Velocity / Speed: 2 deg/sec
- Platter Diameter: 4.724412 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Starter Overrunning Clutch Drive provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard High-Speed Overrunning Clutch provides positive engagement and high torque on demand. Featuring a unique roller-ramp design, the clutch when engaged transmits power via the precision-machined cam and roller assembly connected to the input shaft. A ball bearing at each end
- Torque Rating: 275 to 925 Ft-lbs
- Rotational Speed: 10,000 to 16,000 rpm
- Bore Diameter: 1 to 1.5 inch
- Diameter: 3 to 4.5 inch
-
Description: requirements. It is applicable only to those PTO drive shafts and guards mechanically linked to the shaft by at least two bearings. It is not applicable to PTO drive shafts guarded by location or to the mechanical characteristics of overrun devices and
-
Supplier: CSA Group
Description: requirements. It is applicable only to those PTO drive shafts and guards mechanically linked to the shaft by at least two bearings. It is not applicable to PTO drive shafts guarded by location or to the mechanical characteristics of overrun devices and
-
Supplier: CSA Group
Description: determining PTO static and dynamic torsional strength while giving manufacturing and safety requirements. It is applicable only to those PTO drive shafts and guards mechanically linked to the shaft by at least two bearings. It is not applicable to PTO drive shafts
-
Supplier: Allied Electronics, Inc.
Description: seals for an extra measure of protection, inner O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches. Rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished. Exclusive teller tab assures proper torque
-
Supplier: Allied Electronics, Inc.
Description: seals for an extra measure of protection, inner O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches. Rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished. Exclusive teller tab assures proper torque
-
Laboratory Mixers - Servodyne High-speed, low-torque mixer head; 60-2300 rpm, 115 VAC -- GO-50008-30Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller measures
-
Supplier: Bodine Electric Company
Description: Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal
- Other Output Power: 0.0666666666666667 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 12 In-lbs
- Gearbox Ratio: 6 : 1
-
Supplier: Bodine Electric Company
Description: Metric mounting threads and metric drive shaft dimensions. Totally enclosed IP-20 rating. Fan cooled for high output power. Class "B" insulation system operated within Class "A" limits to prolong winding and lubricant life. Aluminum center ring and end shields for high thermal
- Other Output Power: 0.1 HP
- Continuous Current: 0.6 amps
- Continuous Torque: 53 In-lbs
- Gearbox Ratio: 20.4 : 1
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: When torque is applied to the input it forces the spring to wrap down on the output drum. In this condition the clutch will drive. When torque is removed from the input, the spring is free to relax and unwind, thus decoupling the input from the output automatically, leaving the
- Torque Rating: 29.1666666666667 Ft-lbs
- Diameter: 2.5 inch
- Length: 2.93 inch
- Features: Industrial / General Purpose, Other, Spring Actuation / Engage
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Description: exceeding the rated torque level the magnetic forces break off, the clutch slips and transmits only a minor rest torque. The synchronous clutch owes its name to its characteristic to only transmit torque if a synchronous run of the system to connect is granted. Magnetic Clutches
- Torque Rating: 8.84955752212389 to 132.743362831858 Ft-lbs
- Diameter: 3.8582698 to 6.692917 inch
- Length: 2.9133874 to 3.93701 inch
- Features: Adjustable Torque, Eddy Current, Hysteresis, Industrial / General Purpose, Power Transmission
-
Supplier: Honeywell Sensing & IoT
Description: single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Description: Absolutely wear-free Nominal torque always remains constant Maintenance-free Superior transmission with application of hysteresis clutches Constant and “soft“ slipping at torque limiting “Soft starts” – smooth starting moments The shafts to be connected can be operated with
- Torque Rating: 0.294985250737463 to 2.94985250737463 Ft-lbs
- Bore Diameter: 0.6299216 to 0.9448824 inch
- Diameter: 2.8740173 to 4.1338605 inch
- Length: 2.755907 to 3.3464585 inch
-
Supplier: Renold Canada
Description: The Renold REGV Series Trapped Roller Freewheels are self-centering by means of plain bearings. Torque is transmitted to the inner race via a key and the outer race via the torque arm. Shaft tolerance must be h6. The primary use for the REGV freewheels is as a backstop. The
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
Find Suppliers by Category Top
Featured Products Top
-
range also covers locking assemblies (clamping elements/locking device), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Transmit mechanical power using these drive shafts strong enough to bear the stress, while avoiding too much additional weight which would increase inertia of the system. Vibration damping and misalignment correction built in. (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
conjunction with a proximity sensor to detect the movement of an external ring around the disengaging safety clutch, and then trigger an e-stop condition in the machine. Free wheeling safety clutches will permanently separate the drive and driven shaft hubs of the coupling, requiring a manual re-engagement. This cuts back significantly on potential wear between the two halves of the torque limiter as they ratchet against each other. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
Torque limiters and safety couplings are available in pulley and coupling mount designs. They feature zero backlash, high rigidity and a disengagement detection ring, as well as multiple connection options. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
A drive with a strongly fluctuating torque pattern needs coupling selection that considers torsional behaviour as well as nominal torque. (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
requirements before selection. Explore shaft locking devices #DriveLineHarmony (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
life in industrial and precision-drive applications. Featuring CW/CCW rotation capability, steel shaft construction, and ball bearing support, the motor delivers reliable and smooth operation in demanding environments. Its customizable structure (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
strong clamping force, minimizing shaft slippage and ensuring stable operation under dynamic loads. Enhanced Torque Transmission (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
tightened, the cantilevered section clamps the shaft securely. The screw can be tightened and released repeatedly without marring the shaft or affecting its torque-transmitting abilities. The male side of the adapter consists of shafts ranging in diameter from .1247” to .5000” (3 (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
DESIGN AND ANALYSIS OF INSTRUMENTED SUBASSEMBLY SYSTEM FOR EBR-II.
With reference to Fig. 11, the motor output shaft drives a mechanical torque limiter and a backstopping clutch.
-
Drive line is torque limit protected with couplings | News | The Engineer
It brings together the ZA range of intermediate drive shafts and the SK torque limiters to create a series of fully integrated assemblies.
-
Safety-critical design of electromechanical actuation systems in commercial aircraft
Conventional flap arrangements feature a centralised hydraulic/ electric motor in a backup configuration, with a drive shaft across the wingspan and torque limiters to prevent shaft breakage.
-
EBR-II INSTRUMENTED-SUBASSEMBLY SYSTEM: TESTS 1 AND 2.
The output shaft of the motor drives a mechanical torque limiter and a backstopping clutch that automatically locks the drive train when the drive motor is stopped.
-
Design and development of a high-precision, high-payload telescope dual-drive system
The track drive rotors are attached to the torque limiter shaft couplings (refer to Figure 5), while the slew drive rotors are bolted to the nut carrier rotor.
Indicates content that may require registration and/or purchase.