-
Supplier: Accuris
Description: DRY PAINT FILM LAMINATE, FINISHED PARTS, PLASTICS, EXTERIOR
-
Supplier: Accuris
Description: LAMINATE, POLYMERIC DRY PAINT FILM, EXTERIOR
-
Supplier: LexJet Corporation
Description: LexJet Dry Erasable Gloss Laminate 2 Mil enables prints to be converted into write- on/wipe-off boards that have the changeability of a chalkboard, but with much less mess. Buyers of these types of graphics can use dry-erase markers from any office-supply stores to write daily specials
- Operating / Use Temperature: -40 to 200 F
- Features: Other
-
-
Supplier: LexJet Corporation
Description: LexJet Dry Erasable Gloss Laminate 2 Mil enables prints to be converted into write- on/wipe-off boards that have the changeability of a chalkboard, but with much less mess. Buyers of these types of graphics can use dry-erase markers from any office-supply stores to write daily specials
- Operating / Use Temperature: -40 to 200 F
- Features: Other
-
Supplier: Kayaku Advanced Materials, Inc.
Description: Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-973 is a water-based emulsion of resin that will cure to form a clear, colorless release coating. Can cure at low temperatures and dries faster than most standard release agents. Effective with epoxy, polyester, thermoplastic, thermoset resins and fiberglass laminates.
- Operating / Use Temperature: 1,000 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Type: Fluid / Oil, Micro-dispersion
- Functions: Mold Release / Release Agent
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators
-
Supplier: LexJet Corporation
Description: graphics, canvas, vinyl and film. Acculac will be touch dry in seconds, and show water resistance after 10 minutes. (maximum moisture and scuff resistance will fully develop after 24 hours). The 1400 series is premium laminate offering superior protection, handling and finishing in the
-
Supplier: LexJet Corporation
Description: Liquid lamination has emerged as a viable, cost effective option to film lamination and employs water based, solvent or UV curable technologies. Acculac is able to coat most printed output on the market including ink jet, dye sublimation, photographic, graphic arts, canvas, vinyl and
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators
-
Supplier: Surface Armor LLC
Description: plastic, wood, and virtually any other clean, dry flat surface. Whether that be light to medium duty or high volume heavy duty devices for 24 x 7 utilization. Do I need a laminator? What does a laminator do for surface protection films? The simplest of laminators
-
Supplier: Mactac
Description: PERMACOLOR PermaGard high gloss dry-erase laminate. Turn any graphic into an interactive dry-erase piece.
- Overall Thickness: 0.0012 inch
- Overall Width: 54 inch
- Overall Length: 1,800 inch
- Overall Width / O.D.: 54 inch
-
Supplier: LCR Hallcrest
Description: product in process For use in dry applications Permanent visible record Eight (8) temperature sets
- Indicating Temperature: 449.6 to 500 F
- Features: Adhesive, Other
- Type: Film / Label
- Industry: OEM / Industrial
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA Argomax 8021 Film offers a ready-to-laminate solution that removes the need for printing, dispensing, and drying process steps. Optimized for use in Die Transfer Film (DTF) processes, it supports a wide range of surfaces and is customized for fast, easy die and
- Thick Film Type: Conductor
- Applications: Die Bonding, Electronics / Microelectronics
- Material: Silver / Silver Alloy
-
Supplier: NADCO Tapes & Labels, Inc.
Description: foams and most rubbers. Also used for core and roll starting and general purpose splicing. The dry film adhesive component of 512 complies with the compositional requirements of the FDA, indirect Food Contact regulation, 21 CFR 175.105 "Adhesives"
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 6 lbs/in
- Temperature Resistance: 4.000000000000002 to 80 C
- Features: Double-Sided Adhesive
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9750 is a Contact Cement that provides a long bonding range and excellent initial strength. Ideal for plastic laminates, paper honeycomb, rubber, cloth, metal and wood. Meets requirements of Mil-A-1154C, Mil-A-21366 and MMM-A-121. Ensure both surfaces are clean and dry. Apply
- Use Temperature: -20 to 200 F
- Cure / Technology: Air Setting / Film Drying
- Industry: Building / Construction
- Substrate Compatibility: Dissimilar Substrates, Metal, Plastic, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Aervoe Industries Incorporated
Description: No Description Provided
- Use Temperature: 50 to 90 F
- Industry: Aerospace, Automotive
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Laminating / Composites, Other
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, quick drying, repairable, resistant to humidity, hydrolytic stability, and
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 900 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, quick drying, repairable, resistant to humidity, hydrolytic stability, and
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 900 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1171 Acrylic Conformal Coating is a one component, high quality coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, quick drying, repairable, resistant to humidity, hydrolytic stability, and
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 900 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating is a one component, solvent based coating that is used for print circuit boards, epoxy glass laminates, phenolic laminates, and thin film applications. It is flexible, cures at room temperature, quick drying, repairable, resistant to
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 400 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Westech Aerosol Corporation
Description: upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-NFHS will effectively bond include plastic laminate, edgebanding,
- Use Temperature: -30 to 220 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HSC13 will effectively bond include plastic laminate,
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HSEA will effectively bond include plastic laminate, edgebanding,
- Use Temperature: -30 to 290 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Westech Aerosol Corporation
Description: headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HPRA will effectively bond include plastic laminate,
- Use Temperature: -30 to 190 F
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Industry: Automotive, Building / Construction, Marine, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Interstate Plastics, Inc.
Description: Paper "economy" grade is a paper-based laminate with low phenolic resin content. A non-nema economy grade, economy paper phenolic is typically hot punched for numerous low voltage electrical applications. Economy paper offers fair electric properties in dry conditions, but the product is not
- Overall Thickness: 0.25 to 3 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Features: Phenolics / Formaldehyde Resins (Melamine, etc.), Thermoset / Crosslinked
-
Description: ZINC CLAD 4100 is a three-component, polyamide epoxy, zinc-rich coating. It is low VOC and contains 89.2% by weight of zinc dust pigment in its dried film. Meets Class B requirements for slip coefficient and creep resistance Provides cathodic protection Damaged film exhibits
- Wet / Applied Thickness: 0.005 to 0.007 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: 3M™ Scotch-Weld™ Neoprene Contact Adhesive 10 Light Yellow is a is a brushable, light yellow colored contact adhesive. Air drying contact adhesive which bonds immediately and permanently upon application of contact pressure - no clamping or fixturing. It bonds many decorative and high pressure
- Viscosity: 450 to 700 cP
- Industry: Aerospace, OEM / Industrial
- Cure / Technology: Air Setting / Film Drying, Contact / Pressure Sensitive (PSA), Single Component System
- Substrate Compatibility: Dissimilar Substrates, Metal, Porous Surfaces, Wood / Wood Product
-
Description: FIRETEX FX5120 is a single-component waterbased thin-film intumescent fire protection coating for use on interior exposted structural steel substrates. It's smooth, paint-like finish allows architects to design using exposed steel for a decorative and aesthetic final appearance. Recommended
- Wet / Applied Thickness: 0.018 to 0.056 inch
- Cure / Dry Temperature: 60 to 73 F
- Operating / Use Temperature: 40 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Interstate Plastics, Inc.
Description: G-10 / fr4 combines a woven glass fabric and an epoxy resin laminate (tg approximately 130°c) that contains bromine. The product provides consistent quality and good electrical properties under dry and humid conditions, as well as high flexural, impact, and bond strength at room temperatures.
- Overall Thickness: 0.06 to 1 inch
- Chemical System: Epoxy
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: ASTM International
Description: basis of water resistance at three performance levels, namely wet-use (Type 1), intermediate use (Type 2), and dry-use (Type 3). Adhesives shall conform to test requirements as performed under the following exposure conditions and treatments: dry shear at specified temperatures;
-
Supplier: Norplex-Micarta
Description: NP602 is a paper-based laminate with low phenolic resin content. A non-NEMA economy grade, NP602 is typically hot punched for numerous low voltage electrical applications. NP602 offers fair electric properties in dry conditions, but the product is not suitable for applications that require
- Use Temperature: 302 F
- Water Absorption: 8 %
- Tensile Strength (Break): 13,000 to 17,000 psi
- Industry: Electronics
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 55 to 75 F
- Form: Aerosol, Film / Laminate, Liquid
- Dispensing Method: Brush / Roll-on
- Features: Coating, Waterproof / Water Repellant
Find Suppliers by Category Top
Featured Products Top
-
Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A Solvent free adhesive TAKELAC A-670A is a polyester polyol, offering several of the same benefits as (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
surfaces. CLOSED MOLDING PROCESS For most larger scale plastic production, closed molding processes are more advantageous. With closed molding methods, dry reinforcing material can be put into the mold, which is then closed. The plastic resin is then put into this (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
System This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with very little investment. Nae Pac and APM have released a Complete Weigh, Fill, and Seal System. This system is great for various dry (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
very little investment. Nae Pac and APM have released a Complete Weigh, Fill, and Seal System. This system is great for various dry materials like food, coffee (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
The applications of wafer vacuum laminator equipment in 3D-IC process technology
The technology of dry film laminator equipment has been developed in CSUN for more than a decade and widely adopted in PCB and Display industries.
-
roll to roll - offers from roll to roll manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : R2R laminator, Roll to roll laminator, Reel to reel laminator, Dry film laminator ] .
-
roll laminator - offers from roll laminator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : R2R laminator, Roll to roll laminator, Reel to reel laminator, Dry film laminator ] .
-
Flexible Flat Panel Displays
Care was taken to avoid wrinkles and excessive air pockets during tape attachment and then the strip was put through the heated rollers (75 C) of a dry film laminator to remove all air pockets and set the tape.
-
Federal Register > Wednesday, February 11, 1998 > [63 FR 6956] Advice Concerning the Proposed Expansion of the Information Technology Agreement
Apparatus for coating dry film photo resist, photosensitive layers, soldering paste or other adhesive materials on substrates or components used for the manufacture of PCB/PWBs, e.g. horizontal/vertical wet processing equipment, dry film laminators , roller coating and curtain equipment, apparatus for provision …
-
ultrasonic epc - offers from ultrasonic epc manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : dry film laminator machine, dry lamination machine ] .
-
Poly(dimethylsiloxane) microlens array integrated with microfluidic channel for fluorescence spectroscopy detection
First, a dry film photoresist was laminated on the PCB substrate using the Mega Electronics dry film laminator .
-
Mixing of two fluids streams in a microchannel using the Taylor-Aris dispersion effect
Melinex r Polyester film type 301 (Dupont Teijin films), 30µm in thickness was used in our fabrication, and the lamination equipment was MEGA dry film laminator model 305 (Mega Electronics).
-
Fabrication of microchannels on stainless steel by wet chemical etching
The dry film photoresist (Dupont Riston PM204, USA) was applied by using a dry film laminator .
-
http://eprints.iisc.ernet.in/5709/1/international.pdf
Equipments used here are a dry film laminator , UV exposure unit, and suitable developers; manual screen printing machine for solder mask application and legend printing purposes.
Indicates content that may require registration and/or purchase.