-
Supplier: Lubrication Sciences International, Inc.
Description: Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
-
Supplier: Everlube Products
Description: Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT also provides a low coefficient of friction, and performs best when used in
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film moly and PTFE lubricant coating containing molybdenum disulfide (MoS2) and PTFE solid lubricants. Provides excellent lubricity and durability by producing a hard, dry, durable coating for all metal surfaces which may be exposed to moisture, reactive
- Density / Specific Gravity (@15.6°C, 60°F): 0.83 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
-
-
Supplier: Pavco, Inc.
Description: AutoLube 442 - Formulated to apply a dry lubricating film to zinc coated parts, especially threaded fasteners.
- Features: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
- Applications: Process Equipment
-
Supplier: Everlube Products
Description: torque-tension properties and also provides good durability for severe industrial environments. This product does not contain molybdenum disulfide, lead, heavy metals or antimony compounds.
- Operating / Use Temperature: -100 to 1,200 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9945558 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based dispersion of Polytetrafluoroethylene (PTFE). Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety of hose constructions and compounds.
- Density / Specific Gravity (@15.6°C, 60°F): 0.86 specific gravity
- Features: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Water based emulsion of a fluorochemical/ resin mixture. Produces a dry colorless film with a very low coefficient of friction and excellent lubricating properties. Provides excellent mandrel ejection on a variety of hose constructions and compounds.
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film, Water & Oil Emulsion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Everlube Products
Description: Everlube 812 is a thermally cured, MoS2 based solid film lubricant with a silicate binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 812 also provides a low coefficient of friction, and very good wear life. Everlube 812
- Operating / Use Temperature: -420 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3061034 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
Supplier: Everlube Products
Description: Lube-Lok 2006 is a thermally cured; MoS2/graphite based solid film lubricant that utilizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It also provides an extremely low coefficient of friction, very good chemical
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.078434 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-799 is an aqueous dispersion of finely divided particles of PTFE (polytetrafluoroethylene). It will air cure in minutes providing a dry, colorless film with excellent lubricating properties and a low coefficient of friction.
- Density / Specific Gravity (@15.6°C, 60°F): 1.02 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film, Water Soluble / Emulsion
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
-
Supplier: Dupont Molykote
Description: Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving the running-in of gearboxes, sliding bearings and
- Operating / Use Temperature: -94 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.16 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Micro-dispersion, Solid Lubricant / Dry Film, Specialty / Other, Water Soluble / Emulsion
- Applications: Automotive / Transportation
-
Supplier: Dupont Molykote
Description: Solid Lubricant Lubricates metal surfaces in many difficult and extreme environments e.g. metal/metal pairings at extreme loads and slow speeds, or metal/plastic pairings at low loads and low to medium speeds APPLICATIONS Molykote Z Powder can be used: as a dry burnished (rubbed-on)
- Function: Lubricity / Slip Agent
- Applications: Plastics / Composites
- Form & Features: Powder
-
Supplier: Dupont Molykote
Description: High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted joints, are free from lead or nickel. Suitable for lubrication points with low
- Operating / Use Temperature: -22 to 2,012 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.4 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Lubricant, Micro-dispersion, Mineral Oil, Petroleum / Mineral Oil, Solid Lubricant / Dry Film, Specialty / Other
- Applications: Electrical / Electronic, Machine / Gears
-
Supplier: FTL Technology
Description: semi-finished compound can be adjusted to suit a wide range of applications, including the Food & Pharmaceuticals, Oil & Gas and Transportation industries. All grades can be manufactured to include a solid lubricant for applications that are either dry running or have only marginal
- Bearing Surface: Graphite / Metal Alloy
- Bushing Type: Sleeve
Find Suppliers by Category Top
Featured Products Top
-
rapidly to mechanical failure. Wear and Coatings – Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
protective coatings, air dry solid film lubricants, water based coatings, (read more)
Browse Datasheets for Everlube Products -
Coatings, protective coatings, air dry solid film lubricants, water based (read more)
Browse Datasheets for Everlube Products -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Most of our engineered coatings offer some level of lubricating properties. These lubricants are functional combinations of Molybdenum Disulfide, Graphite, PTFE and other engineered materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
Takelec A525S The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50 (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
Wear-Resistant Components : Applied to guide components, precision mechanism parts, and semiconductor processing equipment components that require dry lubrication and cleanroom-compatible hard coatings. (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
thick? No. Most are applied to a dry film thickness of 0.0002 to 0.0005 inches. 5. How are solid film lubricants applied? They are sprayed, dipped, dip/spun, tumble sprayed, or brushed onto a properly pretreated (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and equipment such as CMP tools (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
On the effect of counterface material and aqueous environment on the sliding wear of various PEEK compounds
GF are superior to CF under short term or inter- mitting operation conditions because CF-containing compounds need some time to form a dry lubricating transfer film and to reach a steady state.
Indicates content that may require registration and/or purchase.