Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: Coperion K-Tron
Description: hoppers, in loss-in-weight feeding applications, eliminating the need for mechanical vertical agitation. ActiFlow is a non-product contact device, consisting of a vibratory drive and intelligent control unit. The ActiFlow device is bolted to the outside of the rear wall of the extension
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Metering
- Features: Other
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
-
Supplier: Coperion K-Tron
Description: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Features: Other
-
Supplier: AccuRate/Schenck AccuRate
Description: A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates material
- Volumetric Capacity: 0.001 to 0.14 ft³/hr
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Metering
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 0.8 to 1,536 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Coperion K-Tron
Description: and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the hopper, drive,
- Material Type: Abrasives / Ceramics
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Spiroflow Systems, Inc.
Description: Our Flo Series Bulk Bag Unloaders are a design approach from our Control & Metering acquisition. The Flo 40, Flo 60 & Iso Flo designs feature a sloped hopper with pulse vibration. Flo style designs can be combined with the functionality of our T2 (unloading by volume), T3
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 2.6 to 609 ft³/hr
- Material Type: Chemicals / Fertilizers, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: AccuRate/Schenck AccuRate
Description: configurations allowing the feeder to easily be adapted to handle a wide variety of application requirements. ProFlex® C feeders feature an asymmetric flexible polyurethane feed-hopper and a multi-point external agitation system that can be adjusted without influencing screw speed. Servicing
- Volumetric Capacity: 0 to 210 ft³/hr
- Material Type: Chemicals / Fertilizers, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates.
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier/Vibranetics® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow. It is not a metering
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
-
Supplier: Spiroflow Systems, Inc.
Description: T2 Bulk Bag Unloader By Volume For unloading by volume Our Universal T2 Bulk Bag Unloader provides controllable discharge by volume. Flow from the bulk bag is easily controlled by an integral Spiroflow conveyor coupled directly to the base of the discharger. This type of conveyor can be used to
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Bulk Material Loaders and Unloaders - Fill-To-Weight Bulk Solids Filling Station -- CentriFill 1000Supplier: Eastern Instruments
Description: The CentriFill™ is available in a variety of configurations for easy installation into nearly any process. The CentriFill™ 1000 is a gravimetric Fill-To-Weight filler designed to deliver a specific, weighed quantity of product. The CentriFill™ 1000 quickly and accurately fills any bag, box or
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Metalfab, Inc.
Description: "Better-Weigh®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder.
- Volumetric Capacity: 1 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Komline
Description: A dependable approach to atomization and spray drying Komline-Sanderson’s variable-speed Rotary Atomizers represent a dependable approach to atomization and spray drying. The compact, rugged, direct-drive, high-speed motor, utilizing only a few parts in one rotating assembly (no gear, pulley,
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Eastern Instruments
Description: The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled containers
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Spiroflow Systems, Inc.
Description: T6 Bulk Bag Unloader with Hoist The T6's integral hoist allows operators to lift bulk bags when a forklift isn't available. Our T6 bulk bag unloader is a fully self-contained unloading station with bulk bag lifter for dust-free and controllable bulk bag emptying. The T6 has an integral “I” beam and
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Dust Collecting, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with the
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: ALLDOS Inc.
Description: All Series 400 dosing installations have been completely reengineered The new customised installations of the Series 400 are compact, ecological et economical. The one to three chamber installations prepare dry or liquid flocculents or solutions of dry materials such as lime milk.
- Pump Type: Dosing Pumps
-
Supplier: Eastern Instruments
Description: are controlling ingredients entering a batching process, use the CentriFeeder for controlling the total of one or more ingredients entered into the batch. The CentriFeeder™ with Integrated Vibratory Control accurately measures and controls the flow of any dry, free‐flowing solid that can be
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Sterling Systems & Controls
Description: material weighing systems consist of supply bins, scale hoppers, and work platforms that are customized for each application. The capacity of the supply bins range from 1 to 125 cubic-feet, and scale hoppers range from 0.25 to 75 cubic-feet in capacity size. Typical batching systems
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: FLSmidth
Description: source. Operation The materials to be conveyed enter the hopper by gravity and are advanced through the barrel by the screw. The material is compacted as it is advanced. Its density is further increased in the space between the terminal flight of the screw and the face of the non-return valve
- Pump Type: Positive Displacement Pumps, Screw Pumps
Find Suppliers by Category Top
Featured Products Top
-
The CentriFeeder® VIB takes the vibratory feeder to a whole new level! Combining the capabilities of a vibratory feeder with the highly accurate mass flow measurement of the CentriFlow® meter, the CentriFeeder® VIB measure the flow rate and totalization of dry, free-flowing, bulk solids and (read more)
Browse Solids Feeders Datasheets for Eastern Instruments
Conduct Research Top
-
Case History: Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Metal Coating Technologies Provide Critical Edge For Dry Bulk Solids Handling Leader
Over the past forty years, Acrison has established itself as an industry leading authority in dry bulk solids handling, specifically the precision metering of dry solid ingredients by volume or weight and the closely related proportioning, blending, storage and hoppering of these materials
-
Powder Blending From Art to Science
. While the blender design is critical, steady, consistent product metering through feeding mechanisms is equally critical, he adds. The blender will homogenize whatever it sees from the feeders, whether it s introduced in the proper proportions or not. Feeding mechanisms are being improved to add
-
Case History: There is No Emergency, Loss-in-Weight Feeders Save Fire-Resistive Materials Manufacturer
steel-mill slag blended with different powdered binders. The company buys the dry spray ingredients in bulk and stores them in silos. From the silos, each ingredient goes to a series of holding hoppers above a series of feeders. In the past, the ingredients were continuously moved into the feeders
More Information Top
-
RELEASE OF DRIED RADIOACTIVE WASTE MATERIALS TECHNICAL BASIS DOCUMENT
hopper meter the dried waste into the drum................................................................
-
RELEASE OF DRIED RADIOACTIVE WASTE MATERIALS TECHNICAL BASIS DOCUMENT
Subsequently,another cone valve and rotary valve pair at the outlet to the hopper meter the dried waste into the drum.
-
Reference Guide: Glossary of Terms
Hopper Vibration - Vibration is imparted to the supply hopper of a dry solids metering mechanism to induce reliable flow of material into the feed chamber (or feed trough) of the metering mechanism.
-
Malt dryer.
Freshly sprouted malt is then fed into a metering hopper , and the drying chamber is filled by a single turn of the grid; a feeding device with 4 different positions controls the dry malt feed, which passes into a supplementary chamber on…
-
An Energy‐Efficient Combustion System for High‐Moisture Organic Wastes and Biomasses
Wet waste or biomass is metered from a hopper to a drier and then to .
-
Transuranic contaminated waste form characterization and data base
After accumulation in the product storage hopper , the dry product is metered to the radwaste packaging system for immobilization.
-
ACTIVE PROCESS DEVELOPMENT ACTIVITIES FOR PROCESSING OF FEED MATERIALS
The incoming and recycled materials are stored in hoppers , indivi- dually metered to a dry mixer, and then fed to a wet mixer-extruder.
-
When Two Bulk Conveyors Are Better Than One
Three of the ingredients are weigh batched, gravity discharged from the hopper into a dry mixer, and metered into a pneumatic conveying line that terminates at a filter receiver which discharges into a wet blender.
-
ENGINEERING STUDY FOR THE 200 AREA EFFLUENT TREATMENT FACILITY (ETF) SECONDARY WASTE TREATMENT OF PROJECTED FUTURE WASTE FEEDS
A vendor-suppliedpulse transfer system moves dry reagents in slugs to a feed hopper that meters the correct amount of dry reagents into the mixer using a loss-of-weight feed system.
-
An investigation of the mechanisms of calcination and sulfation in coal-water mixtures
([°il_ure :_,5), A 4-1nch cli_ meter plexigltl.ss hopper t'eeds dry sorbent, to t_ 1/4-1nch .
Indicates content that may require registration and/or purchase.