Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Comtelco Industries, Inc.
Description: DUAL BAND ANTENNA 1200-1600/2400-2800MHz
- Primary Frequency Range: 1,200 to 1,600 MHz
- Gain: 0 to 2.1 dB
- VSWR: 2 :1
- Applications: Cellular / PCS Terminal, Dual Band / Multi-band
-
Supplier: Comtelco Industries, Inc.
Description: CEILING MOUNT DUAL BAND LOW PROFILE UNITY GAIN ANTENNA TYPE "N" FEMALE TERMINATION. 806-960MHz/1.85-1.99GHz
- Primary Frequency Range: 806 to 960 MHz
- VSWR: 2 :1
- Applications: Broadband Network / WLAN, Dual Band / Multi-band
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: HUBER+SUHNER AG
Description: Features Omni-directional dual-band antenna for indoor applications Gain from 1 to 4 dBi Configuration SiSo or configurable
- Primary Frequency Range: 800 to 5,000 MHz
- Gain: 1 to 4 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
-
Supplier: Comtelco Industries, Inc.
Description: DUAL BAND YAGI 8dBd 745-970/1850-1990MHz PIGTAIL "N" FEMALE TERMINATION
- Primary Frequency Range: 745 to 970 MHz
- Gain: 8 to 10 dB
- VSWR: 2 to 2.5 :1
- Pattern Type: Directional
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-35DOMNI-HV dual-band (dual frequency) omni antenna operates in the 3.3 GHz to 3.8 GHz AND 5.15 GHz to 5.85 GHz frequency ranges in a single random with one mounting point. This 360° omnidirectional antenna is dual-band, enabling
- Primary Frequency Range: 3,300 to 5,850 MHz
- Gain: 11 to 12 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 149 F
-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Linx Technologies
Description: The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for better performance or fold it down for storage and shipment. An SMA or FCC Part 15
- Primary Frequency Range: 2,400 to 5,825 MHz
- Gain: 2.5 to 4.6 dB
- VSWR: 1.9 :1
- Operating Temperature: -40 to 176 F
-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Comtelco Industries, Inc.
Description: BASE LOAD DUAL BAND MOBILE ANTENNA 2.5dB/4dB GAIN 140-150/440-450MHz
- Primary Frequency Range: 140 to 150 MHz
- Gain: 2.5 to 4 dB
- VSWR: 2 :1
- Applications: Dual Band / Multi-band
-
Supplier: RS Components, Ltd.
Description: LPWA Dual-Band Dome Antenna,N Jack
- Primary Frequency Range: 862 MHz
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
Supplier: Newark, An Avnet Company
Description: DUAL BAND ANTENNA, 868/915GHZ, 50 OHM; Antenna Case Size:7mm x 2mm x 0.8mm; Centre Frequency 1:0.868GHz; Centre Frequency 2:0.915GHz; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOLEX DUAL_BAND WIFI ANTENNA_HIGH GAIN
-
Supplier: Cobham Antennas Systems
Description: Cobham Antenna Systems has a portfolio of almost 2500 standard omni, directional (flat panel) and sector passive microwave antenna products which are complimented by a full range of accessories including Combiners, Dividers, Mounting Kits and Filters. Our range of antennas cover
- Primary Frequency Range: 2,350 to 2,550 MHz
- Gain: 2.5 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458MGRD is a high performance Dual Band rubber-duck desktop antenna designed to operate in 2.4-2.5 GHz or 5.1-5.9 GHz bands. The Dual Band design of this antenna eliminates the need to purchase different antennas for each
- Primary Frequency Range: 2,400 to 5,000 MHz
- Applications: Dual Band / Multi-band
-
Supplier: Newark, An Avnet Company
Description: DUAL BAND SMD ANTENNA, 2.4/5GHZ; Antenna Case Size:5mm x 3mm x 4mm; Center Frequency 1:2.4GHz; Center Frequency 2:5GHz; Product Range:146175 Series RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad horizontal
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: Win Source Electronics
Description: Category: Antenna Win Source Part Number: 1385353-CISCO MA-ANT-27 - Meraki Dual Band Sector Antenna. Manufacturer: CISCO
-
Supplier: KP Performance Antennas
Description: arrangement allows complete dual-spectrum coverage while reducing leased space on the tower and installation costs. The KPP-2S3SX8-65 is a 65 Degree dual band sector antenna operating from 2.3 GHz to 2.7 GHz and 3.5 GHz to 4.2 GHz. This antenna features gain
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 16.8 to 17 dB
- VSWR: 1.3 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Newark, An Avnet Company
Description: DUAL BAND PUCK ANTENNA ASSY, 1.13 CABLE
-
Supplier: ArduSimple
Description: Bolt mount Dual Band (L1, L2/E5b) active GPS/GNSS antenna with TNC connector and 1m cable terminated with SMA male. Supports GPS, GLONASSGLONASS is the russian satellite navigation system, and is deployed globally., GalileoGalileo is the european satellite navigation system, and
- Gain: 25 dB
- VSWR: 2 :1
- Operating Temperature: -4 to 149 F
-
Supplier: TRENDnet Inc.
Description: Pair of outdoor omni-directional dual band antennas 2.4 GHz: 5 dBi 5 GHz: 7 dBi N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
- Primary Frequency Range: 2,400 to 5,880 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the
- Primary Frequency Range: 870 to 2,170 MHz
- Gain: 6 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: L-com, Inc.
Description: Professional Performance The HyperLink HG2458-06U-PRO is a professional high gain dual band omnidirectional base station Wi-Fi antenna designed and optimized for the 2.4 and 5.8GHz frequency. This antenna is ideally suited for multipoint applications where long range and
- Primary Frequency Range: 2,400 to 5,800 MHz
- Gain: 6 dB
- Applications: Dual Band / Multi-band
- Pattern Type: Omnidirectional
-
Supplier: Cobham Antennas Systems
Description: Applications within this frequency band include Security and Surveillance, Body Worn and Man Pack, Unmanned Airborne and Ground Vehicles and Central Control Station, Electronic Warfare, Telemetry, Cellular DAS, WiMAX/LTE and COFDM. There is a very large selection of antennas within the
- Primary Frequency Range: 870 to 2,175 MHz
- Gain: 6 dB
- Pattern Type: Directional
- Applications: Dual Band / Multi-band
-
Supplier: Linx Technologies
Description: HDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Horizontal Orientation HDP Series horizontal antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: TRENDnet Inc.
Description: Pair of outdoor omni-directional dual band antennas 2.4 GHz: 4 dBi 5 GHz: 6 dBi Replaceable surge protection fuse N-Type male connector Compatible with 802.11ac/n/g/b/a routers and access points with N-Type female connectors
- Primary Frequency Range: 2,400 to 5,880 MHz
- Applications: Broadband Network / WLAN
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: - For use with indoor applications such as GSM/CDMA/3G/WLAN
- Applications: Cellular / PCS Terminal
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz - Bandwidth: 88-140 MHz - VSWR: - Gain: 5dB at 806-894 MHz / 5dB at 1850-1990 MHz - Power Rating: 10 W - Input Impedance: 50 - Polariation Type:
- Applications: Cellular / PCS Terminal
-
Description: PIDSO's MIMO antenna SMA.001 - 00A with its very aerodynamic design is especially created for the aviation market. Omni-directional gain across triple frequency bands and dual polarization ensures best reception & transmission during all possible flight conditions. DC grounding
- Primary Frequency Range: 1,900 to 5,850 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
- Polarization: Other
-
Supplier: Anatech Electronics, Inc.
Description: Antenna Diplexer Dual Band BPF-BPF Diplexer
- Device Type: Diplexer
-
Supplier: TOP-electronics USA
Description: ERF4010-2400 9dBi Dual Band WiFi Antenna RP-SMA - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
-
Supplier: TelephoneStuff.com
Description: SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: - Frequency Range (Broadband Working): 806-939 MHz - Gain: 5
- Applications: Cellular / PCS Terminal
-
Supplier: Skyworks Solutions, Inc.
Description: SkyLiTE™ LTE Tx-Rx Front-End Module, Dual Antenna (Band 39 LTE)
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, Dual. This listing supports clearer product
- Primary Frequency Range: 824 to 1,990 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
Find Suppliers by Category Top
Featured Products Top
-
Eteily's PCB Antenna combines flexibility, conformability, robustness, and ease of integration with exceptional global cellular and broadband Internet connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies offers the GPS/IRNSS L1/L5 Screw Mount Cup Shape Antenna, designed for high-precision navigation and positioning applications. This antenna supports dual-band GNSS frequencies (L1: 1575.42 MHz and L5: 1176.42 MHz), resulting in improved accuracy (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies develops a tiny 2.4 GHz / 5.8 GHz dual-band PCB internal antenna for embedded wireless devices. This antenna supports the Wi-Fi frequency ranges of 2400-2500 MHz and 5700-5800 MHz, ensuring dependable communication for routers, IoT devices, and wireless (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
communication band, it is installed between antenna feeder systems and power amplifiers. The ultra-high 70dB isolation suppresses reflected power, satisfying the reliability demand for 72-hour continuous operation of emergency communication systems. Electronic Countermeasure and (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Upgradeable design The RTK Smart Antenna is designed to provide flexibility without unnecessary hardware costs. Users can choose their preferred GNSS receiver brand—u-blox, Septentrio, or Unicore—and select the appropriate GNSS configuration, from dual-band and triple-band (read more)
Browse Antennas Datasheets for ArduSimple -
As a high-performance precision electromechanical component, this dual-channel RF rotary joint is specially designed (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-chip modules designed for TD-LTE and 5G mMIMO applications. Available in both single and dual channel configurations, the Rx Modules combine T/R switch, two-stage LNA, and support circuitry to work from a 5V supply and a 1.8 V logic-level T/R control (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
. This tutorial demonstrates XF's workflow for evaluating a diplex matched antenna and analyzing two different matching network states simultaneously. The antenna in this workflow example is a dual-band antenna designed for the GPS L1 band and the 2.4 GHz WiFi band containing channels (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
High-Performance Dual-Channel RF Rotary Joint (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
KRYTAR coaxial Dual-Directional Couplers are 4-port couplers that are the combination of two 3-port couplers having their main lines cascaded. This dual-directional design, two back-to-back couplers in the same package, lets you monitor forward and reflected power. It also assures good (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
Conduct Research Top
-
Wearable Dual-Band MIMO Antenna Simulation
This simulation of a wearable dual-band MIMO antenna demonstrates a design for dual-band use constructed of textile materials. The performance of the antenna remains acceptable as it is deformed. When combined in a MIMO array, the antennas show good isolation and acceptable antenna performance.
-
Analysis of a Terahertz Dual-Band, Dielectric-Loaded Horn Antenna
A dual-band, dielectric-loaded horn antenna is analyzed with XFdtd to demonstrate performance at 94 and 340 GHz. The antenna consists of a dual port rectangular waveguide section at the feed end that transitions to a circular waveguide and then a conical horn at the output side. The horn structure
-
EM Simulation of Dual-Band and Wideband Dual-Polarized Cylindrical Dielectric Resonator Antennas for WLAN
Two variations of a cylindrical dielectric resonator antenna are analyzed to determine their performance characteristics. The first antenna is designed for dual-band performance at DCS frequencies (1.71-1.88 GHz) and WLAN (2.4-2.48 GHz) while the second has wideband performance covering the WLAN
-
Dual Band Circularly Polarized Dielectric Resonator Antenna for Satellite Communication
A circularly polarized dielectric resonator antenna design is analyzed with XFdtd to determine performance for return loss, gain, and axial ratio. The resulting antenna is intended for use in compass navigation satellite systems where wide impedance bandwidth, good radiation efficiency, and stable
-
Smart Computing Article - Your Cell Phone Won't Work
The Dual-Band Dome Antenna from Wilson Electronics ( ) is designed to be mounted on your ceiling or an internal wall to boost the signal being broadcast to your cell phone. Problem: The signal to my cell phone in my car is poor. If you re passing through a dead zone, there s nothing you can do
More Information Top
-
2007 Index IEEE Transactions on Antennas and Propagation Vol. 55
Dual band antennas .
-
Advanced Computer and Communication Engineering Technology
The proposed shape dual band antenna has a very simple structure, which makes the design simpler and fabrications easier, and is very suitable for applications in the access points of satellite application.
-
Design of Compact Dual-Band/Tri-Band CPW-Fed Monopole Antennas for WLAN/WiMAX Applications
Three narrow slots of different geometries placed in close proximity and excited by a common microstrip line were used in the design of a 30 × 45 mm2 dual band antenna in [7].
-
A CPW‐fed circular wide‐slot UWB antenna with dual‐notch bands by combining slot and parasitic element techniques
Key words: ILA; offset-fed; dual band antenna ; IFA .
-
Modern Antenna Handbook Complete Document
Dual band antenna element .
-
Dual band microstrip antenna for C- and X band wireless applications
Keywords— Dual band antenna , patch antenna, ground plane.
-
Table of contents
561.1 Dual Band Antenna Using the Substrate Integrated Waveguide as an Epsilon Negative Transmission Line D. E. Senior, Y. K. Yoon, University of Florida, United States 561.2 Circularly Polarized Triple Band Patch Antenna for Non-Linear Junction Detector K.-S …
-
The relationship between the minimal ferromagnetic resonance frequency and the shape and quantity of the ferrite inserts in nonreciprocal passive devices
The dual band antenna is destined to work on two UHF RFID bands, which are 433MHz and the European RFID band (865MHz-868MHz).
-
Sessions
15:00 Break 15:20 129.6 Compact Dual Band Antenna for Handheld Wireless Communication Gadgets .
-
Broadband Triple-Frequency Microstrip Patch Radiator Combining a Dual-Band Modified Sierpinski Fractal and a Monoband Antenna
It is worth noting that the feeding scheme for the dual band antenna (2nd and 3rd band) is a coaxial line where the outer conductor (grounded) passes through the driven patch of the 1st band structure and connected directly to the parasitic …
Indicates content that may require registration and/or purchase.