Products/Services for Dual Dipole RFID Tags
-
RFID Tags - (197 companies)RFID (radio frequency identification) tags are small electronic devices that wirelessly identify and track physical articles through radio frequency interaction with RFID readers. Each tag contains a minimum of an integrated circuit and an antenna...
-
Antennas - (1286 companies)Bluetooth, and RFID tags all utilize antennas. One of the most radical developments in antenna applications is wireless electricity, where antennas transmit RF at a high enough efficiency to supply an operating charge to the device. Though... -
RFID Readers - (195 companies)RFID readers are devices which interrogate, identify, and amend RFID tags through the use of short-range radio signals. RFID tags assign a unique electronic identity to a physical asset. RFID tags assign a unique electronic identity to a physical...
-
RFID Chips - (145 companies)...a RFID tag or reader. How to Select RFID Chips. Image Credit: Digi-Key Corporation. RFID chips use radio signals to transmit data over short distances. They are used typically for security, tracking, and identification purposes. RFID chips can be paired...
-
RFID Transceivers - (87 companies)RFID transceivers are combination receiver/transmitter devices that RFID readers and RFID tags use to communicate with each other. RFID transceivers establish RFID reception and transmission on the same integrated circuit. This allows them...
-
RFID Software - (117 companies)RFID tags, tiny transponders that attach to RFID antennas. Others are designed to print RFID labels that include human-readable text or barcodes. RFID software for handheld devices such as readers, encoders, and scanners can reside on a network server...
-
Label and Nameplate Services - (1070 companies)RFID tags, shipping and packaging labels, company logos, decals, fleet wraps, barcode labels, and other forms of identification for products that require the display of alphanumeric or graphical images. Label and nameplate services design...
-
Lockout and Tagout Devices - (95 companies)Interlocks and tag out devices "lock out" valves, electrical switches or other components. These devices are used typically during service or maintenance of machinery or process equipment. Interlocks and tag out devices "lock out" valves, electrical...
-
Rocker Switches - (404 companies)Rocker switches are actuated by a standard or dual rocker or paddle. Rocker switches are electrical switches actuated by a standard or dual rocker or paddle. They are available in different configurations including two-position On/Off...
-
RF Couplers - (335 companies)RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional. Unidirectional RF couplers are four-port devices...
Product News
-
Schmersal Inc.
RFID Safety Sensor The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader - a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36... (read more) -
Schmersal Inc.
Compact RFID Electronic Safety Sensor Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data exchange of a coded identification number between a target (tag, label, or chip) and a reader - a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS260 series non-contact safety sensor. In this application the RFID actuator target is attached to the safety guard door and sensor is attached to the machine frame. The non-contact sensing... (read more) -
Win Source Electronics
ST25RU3993 UHF RFID Reader IC High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications. The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 x 7 mm) packaged UHF RFID reader IC designed for multi-protocol support, low power consumption, and industrial-grade reliability. It supports EPCglobal Class 1 Gen 2 (ISO18000-6C), ISO18000-6B, and configurable frequency bands from 840 MHz to 960 MHz, enabling global deployment. With integrated RF/baseband processing, advanced anti-collision... (read more)Browse RFID Chips Datasheets for Win Source Electronics -
SICK
RFID Improves Digital Production & Logistics Audi 's Neckarsulm site sets the foundation for a fully connected automotive production factory. What began in 2015 with the Audi A8 is now standard for all production processes at Audi in Neckarsulm in Southern Germany. From body shop to delivery, all models carry a personal ID with them: an RFID data carrier ( "tag ") from SICK. It contains the identification number of the vehicle and allows a contactless data exchange of vehicle data via UHF RFID read/write devices. This makes the German... (read more)Browse RFID Readers Datasheets for SICK -
A.H. Systems Inc.
Dipole Antenna for broadcast field measurements. Product Datasheet. Dipole Antenna TV-2. A.H. Systems TV-2 half-wave dipole antenna, also know as the reference dipole antenna, is the simplest form of an antenna. This dipole consists of a matching balun and two horizontal elements and includes a mounting clamp, and a tape measure to adjust the element lengths. Each antenna element is adjusted to a quarter wavelength (half wavelength total) this will create a precise resonating response at the frequency of interest. The antenna balun... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
A.H. Systems Inc.
Learn more about the FCC-4 Dipole Antenna Small, Portable, Accurate. Gain Reference. 325 MHz - 1 GHz. This small, lightweight and portable antenna. provides a convenient solution for accurate gain measurements. Learn more about the FCC-4 Dipole Antenna. Product Datasheet. Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test... (read more)Browse Antennas Datasheets for A.H. Systems Inc. -
McElroy Manufacturing, Inc.
Vault™ ID Tags Every Vault ID tag links to a dedicated DataLogger (R) joint report. For decades, pipeline installers have relied on the McElroy DataLogger to ensure every fusion complies with industry standards - while giving them records to back up the work. With Vault ID tags, now anyone can clearly identify a physical joint in the field and review the digital record of that fusion. Vault ID tags' open access allows anyone, including the pipeline owner, contractor, or inspector, to view pertinent... (read more)Browse Data Loggers and Data Recorders Datasheets for McElroy Manufacturing, Inc. -
BARTEC
MODEX RFID Enclosure The MODEX RFID enclosure for zone 1 , type: 07-7322-93C1****, is suitable for non-Ex communication devices such as RFID modules. Various RFID systems are used in industry. The MODEX housing makes it possible to easily bring the most common RFID modules into the hazardous area. Due to the plastic housing, radio signals are not interfered with and so. the standard RFID systems can also be used in Hazardous Areas. Current portfolio RFID series in MODEX-housing: Siemens / SIMATIC RF1000. PHG... (read more)Browse Industrial Enclosures Datasheets for BARTEC -
Polyonics
Tag and Label Materials for Metal Manufacturing Polyonics (R) HIGHdegree label and tag materials are specially engineered to stand up to the punishing demands of metal manufacturing factories and foundries. (read more)Browse Industrial Tapes Datasheets for Polyonics -
Polyonics
Polyonics HIGHdegree Label and Tag Materials The Polyonics HIGHdegree portfolio of label and tag materials thrives on the extreme temperature ranges encountered throughout the metal manufacturing process so you can accurately control inventory. From furnace through delivery of completed goods to customers, they can take the heat every step of the way. Forged under fire. The HIGHdegree line is rated up to 600 C and labels can be applied directly to or tags hung from coils, rolls, bars, sheets, rebar, tubes, wire bundles, etc. as they leave... (read more)Browse Label Materials Datasheets for Polyonics
-
http://www.eurasip.org/Proceedings/Ext/RFID2008/preliminary_measurements.pdf
The dual dipole RFID tag antenna design, or a circularly polarized reader antenna eliminates the problem of read-orientation sensitivity.
-
A circularly polarized planar antenna modified for passive UHF RFID
The elements of the dual - dipole RFID tag antenna are explained in [4] and summarized here.
-
Design of an RFID-based Healthcare Management System using an Information System Design Theory
Each patient wristband is embedded with an RFID tag ( dual dipole .
-
A single sided dual‐antenna structure for UHF RFID tag applications
Dual - dipole UHF RFID tag antenna with quasi-isotropic patterns based on four- axis reflection symmetry, Hindawi Publ Corp Int J Antennas Propag 2013 (2013), Article ID 194145.
-
Adaptive impedance matching system for downlink of passive semi‐ultra wideband ultra‐high frequency radio frequency identification tag
A fractal dipole tag antenna for RFID dual -band application.
-
Design and accuracy analysis of a broadband six‐port reflectometer utilizing coupled‐line directional couplers
Y.C. Lee and J.S. Sun, A fractal dipole tag antenna for RFID dual - band application, Microwave Opt Technol Lett 50 (2008), 1963–1966.
-
Design of compact circularly polarized radio frequency identification tag antenna for metallic object application
Y.C. Lee and J.S. Sun, A fractal dipole tag antenna for RFID dual - band application, Microwave Opt Technol Lett 50 (2008), 1963–1966.
-
UWB true‐time‐delay lines inspired by CRLH TL unit cells
Y.-C. Lee and J.-S. Sun, A fractal dipole tag antenna for RFID dual - band application, Microwave Opt Technol Lett 50 (2008), 1963–1966.
-
A simple printed dipole antenna with dual‐band behavior
Y.-C. Lee and J.-S. Sun, A fractal dipole tag antenna for RFID dual - band application, Microwave Opt Technol Lett 50 (2008), 1963–1966.
-
An extended particle swarm optimization algorithm for pattern synthesis of conformal phased arrays
Y.-C. Lee and J.-S. Sun, A fractal dipole tag antenna for RFID dual -band application, Microwave Opt Technol Lett 50 (2008), 1963–1966.
Indicates content that may require registration and/or purchase.