-
Supplier: Tripp Lite by Eaton
Description: Transfer relay switches to inverter power during blackout in 10 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 5/20A Selectable Battery Charger Serves as battery charger when external
- DC Input Voltage: 12 volts
- DC Input Current: 72 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Cole-Parmer
Description: readings • Probes are sold separately This Oakton Temp-300 thermometer features real-time datalogging and a USB data output. Meter accepts dual inputs from type J, K, T, E, R, S, N, or B thermocouples probes with miniconnector. This robust and reliable meter works in any environment
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Tripp Lite by Eaton
Description: cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The dual-monitor DVI KVM switch supports crystal-clear HD video resolutions up to 2560 x 1600 (including 1080p) at 60 Hz.NIAP PP3.0
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
-
Supplier: Tripp Lite by Eaton
Description: changing cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The dual-monitor DisplayPort KVM switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: cyberthreats. Each KVM port is an electronically isolated channel, making it impossible for data to be transferred between connected computers through the KVM. The dual-monitor switch supports crystal-clear UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.NIAP PP3.0 Certified to
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Waytek, Inc.
Description: with Display functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: Waytek, Inc.
Description: functions: DC to AC Output Gauge Scale turns red when output demand exceeds output rating Input Power: Indicates if power is coming from DC (batteries) or AC inlet power DC Input Level Gauge Scale turns red when battery voltage drops below 11.0 volts System Status:
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: TelephoneStuff.com
Description: power consumption in amps - 8 built-in NEMA 5-15R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: panel digital ammeter displays power consumption in amps - 16 built-in NEMA 5-15/20R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual AC input redundancy for critical single-corded network
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: LTI Power Systems, Inc.
Description: blackouts, and even lightning strikes. Features True Online technology Input Power Factor Correction Rectifier Input THD <8% True double conversion design Full-load rated no-break dual solid-state static switch 20 year design life Copper-wound transformers LCD monitoring panel
- Input Voltage Range: 208 to 480 volts
- Volt-Amp Rating: 10 to 300 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 208, 480
-
Supplier: CE+T Power
Description: up to 96% efficiency and to have a seamless transfer between the primary and secondary sources. The TSI Bravo HC is able to provide 330% overload for a period of 900ms The Inverter has dual (AC & DC) inputs, and has a Static Transfer Switch Function built-in.
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
-
Supplier: TelephoneStuff.com
Description: (secondary) - Included cordsets support 5-15P plug-in connection - Front panel digital ammeter displays power consumption in amps - 8 built-in NEMA 5-15R output receptacles - Optional ATS function enables setup for hot-swappable UPS maintenance bypass, dual UPS protection or dual
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: TelephoneStuff.com
Description: protection or dual AC input redundancy for critical single-corded network hardware (ATS function requires the use of a full time sine wave UPS, like Tripp Lite's SmartOnline series) - Automatic Transfer Switching (ATS) functionality is supported by any two 120V AC
- Current Rating: 20 amps
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
- Certifications: UL
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: The CM-3630 bench-top spectrophotometer is an incredibly accurate instrument. A PC using Windows software can control it. It has the capability of measuring at 10nm over a full range of wavelengths from 360-740nm using a dual-channel sensor and double-beam technology. Also includes components
- Operating Temperature: 55.4 to 91.4 F
- Input Voltage: AC Input
- Features: Other
- Color Types Detected: RGB (Visible)
-
Supplier: TMP Pro Distribution
Description: and binding posts. Power Rating: 1250W/Channel (8 Ohm Dual) 2500W/Channel (4 Ohm Dual) 2000W/Channel (2 Ohm Dual) 5000W (8 Ohm Bridge) 4000W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: and binding posts. Power Rating: 1500W/Channel (8 Ohm Dual) 3500W/Channel (4 Ohm Dual) 2800W/Channel (2 Ohm Dual) 7000W (8 Ohm Bridge) 5600W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: and binding posts. Power Rating: 2100W/Channel (8 Ohm Dual) 4500W/Channel (4 Ohm Dual) 3750W/Channel (2 Ohm Dual) 9000W (8 Ohm Bridge) 7500W (4 Ohm Bridge) Damping Factor: > 5000 Input Sensitivity: 1.4 - 7.75V (Adjustable) Frequency Response: 20Hz - 20kHz Signal-to-Noise
- Type: Amplifier
-
Supplier: ACCES I/O Products, Inc.
Description: provided. Digital inputs IP0 and IP2 have dual uses. Input IP0 provides an external trigger for the A/D or for Counter/Timers 1 and 2. Input IP2 provides an input to enable Counter/Timer 0. These inputs can be converted to output ports for multiple AIM-16
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: e-peas SA
Description: Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supplier: Cable Depot Inc.
Description: Overload Protection All outlets designed for AC adapters Dual Serial Ports support 2 servers or computer systems (Optional USB adapter available) Ethernet™ (RJ-45) Network Protection Ports Power Cord (10') ADP8188 Technical Specifications Capacity (VA/Watts) 1500 VA/950 Watts Enclosure
-
Supervisory Circuits and Battery Monitor Chips - RF Energy Harvesting Management Circuit -- AEM30330Supplier: e-peas SA
Description: ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supplier: Cole-Parmer
Description: readings • Probes are sold separately This Oakton Temp-300 thermometer features real-time datalogging and a USB data output. Meter accepts dual inputs from type J, K, T, E, R, S, N, or B thermocouples probes with miniconnector. This robust and reliable meter works in any environment
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Monarch Instrument
Description: The DataChart 1250 is an economical dual input process recorder. It accepts thermocouples, RTD's, DC mA, DC Voltage, frequency and pulse inputs. CompactFlash cards up to 2 GB size can be used allowing many data points to be stored over long periods of time. With intuitive
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: Infineon Technologies AG
Description: High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch High-Voltage Measurement Function as alternate pin assignment Fail Outputs for
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97
- Clock Speed: 40 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97
- Clock Speed: 40 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Supplier: Infineon Technologies AG
Description: spectrum modulation feature for optimum EMC performance Universal High-Voltage Wake Input for voltage level monitoring and wake detection General Purpose High-Voltage In- and Output (GPIO) configurable as Fail Output, Wake Input, Low-Side switch or High-Side switch High-Voltage
- Output Voltage (Volt): 3.3 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: support Clock chopping for high-frequency operation Fault and current limit inputs Flexible trigger configuration for ADC triggering Advanced Analog Features 3 12-bit 3.5 MSPS ADC Modules each with 2 dedicated SARs and 1 shared SAR cores (3 S&Hs) 12, 16, 19, 20 or 24 ADC input channels
- Pin Count: 64
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: ValueTronics International, Inc.
Description: one time. Modulation Modes Four modulation modes are provided – single, dual, composite and dual composite. In the single mode only one type of modulation can be active at any time. Selecting alternative modulation cancels any other active modulation. In the dual mode two types
- Minimum Frequency Range: 5,400 MHz
- Maximum Frequency Range: 5,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: OCP: on/off Detection of sense line interruptions General data Programming: IEEE488.2, RS-232-C, USB1.0 (under preparation) Inputs: 2 x measurement system trigger, 2 x output inhibit Outputs: 2 x complete, 4 x relay, fault AC supply: 120/230 V, 47 Hz to 63 Hz Dimensions (W x H x D):
- DC Output Power: 150 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Acopian manufactures millions of reliable AC-DC and DC-DC power supplies that are shipped within 3 days. Programmable, Switching, Linear, Rack Mount, Wall Mount, DIN Rail Mount, Redundant Systems, High Voltage & Custom (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
vertical panel, wall or on a DIN rail. Available AC-DC or DC-DC • Linear or Switching • Single, dual, or wide adjust output • Shipped within 3 Days • 5 Year Warranty (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
below the circuit’s minimum Voltage requirement at maximum load. The difficulty of calculating the appropriate inductance for power supply filters will vary based on the details of the intended application. EMI Filters in AC Inputs: In power (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
achieved using several methods, including: Transformers: Electrically separate input and output circuits through electromagnetic induction. Optical Couplers: Use light to transfer electrical signals while maintaining (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
requiring higher throughput, the data pins can operate as two or four bidirectional I/O lines. Dual and Quad I/O modes transfer multiple data bits during each clock cycle, reducing the time required to retrieve firmware, graphics, lookup tables, or other stored resources. Continuous Read mode (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Uninterruptible power supply (UPS) systems
It should also be noted that the overall system is designed for dual ac input sources; a normal source which feeds the input of the … is routed to the critical load via either the static transfer switch or the maintenance bypass…
-
Practical Electrical Engineering
…BJT bias circuit with dual -polarity power supply, Constant … follower), Voltage-controlled BJT switch , Current-controlled BJT switch … the generic voltage amplifier, Input resistance of the generic … generic voltage amplifier, Voltage transfer characteristic of common-emitter … Separation of DC and AC quantities in transistor amplifier…
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
Of course, as the charging process of the inductor takes place in the on- switching topology, when the load circuit is separated from the input voltage, the tapped inductor boost … half-plane zero in its AC small-signal control transfer function. .... 4.9* Current-Driven Dual -Bridge Converter with Center-Tapped Inductor .
-
AC, DC or hybrid power solutions for today's telecommunications facilities
All of the loads were expected to be dual - input DC- or AC -powered equipment. .... Single-input AC equipment was supplied through static transfer switches that allow the equipment to be powered from both UPS sources.
-
Fast transfer switch for uninterruptible AC power system optimized for telecom application
A sufficient improvement in the performance can be achieved using dual power source, provided with fast electronic transfer switch . .... Special procedure of synchronized phase control of input AC power sources secure the extremely fast transferring to the one of the input with best parameters.
-
Distributed Redundancy
Bus: a communication channel to which devices connect; many of today's IS managers must deal with a mixture of single- and dual -bus input devices. .... STS: a static transfer switch utilized to transfer between two sources of AC power close to the critical load.
-
PDU Installation Options
Automatic transfer switch (ATS) PDUs eliminate equipment downtime by automatically switching to a secondary power source if the primary source fails or requires maintenance. .... Dual AC inputs can be connected to two utility sources, two generator sources, two UPS sources or any combination.
-
Performance analysis of the dual-banyan ATM switch
…Department of EE, University of Belgrade, Bulevar Revolucije 73,11000 Belgrade, Yugoslavia e-mail: igorr@cg. ac .yu. .... Abstract- Dual -Banyan is a buffered banyan asynchronous transfer mode (ATM) switch which encompases multiple input - queuing (bifurcated queueing) as its buffering strategy.
-
An Isolated Resonant AC-Link Three-Phase AC–AC Converter Using a Single HF Transformer
…the possibility of compact design due to the absence of reactive components, and controllable input power factor. .... However, matrix converters have noticeable drawbacks, such as the inherent restriction of the voltage transfer ratio, a complex control, no electrical isola- tion, hard- switching problems, and commutation and protection issues [2], [12]. .... A dual active bridge (DAB) topology along with the three-phase PWM rectifier and inverter can also realize ac –ac power conversion with HF galvanic isolation.
-
MultiRole System 2000 (MRS 2000)
…displays: graphics of the current network highlight failed links and planned links which are missing; plans for future deployments can be checked via graphics Connection: NMP to switch high integrity HDLC datalink … V DC or optional AC input , typ 65 W Environment … packets/s Circuit switch interface: 2 × 32 channel EUROCOM trunk groups; single or dual -homed Data interfaces … hunting, camp-on busy with automatic call back, call hold/second call for enquiry/ transfer (forward), call diversion…
Indicates content that may require registration and/or purchase.