-
Supplier: Triad Magnetics
Description: Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in a single or
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 10 volts
- Power Rating (VA): 4.5 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Triad Magnetics
Description: Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 7.5 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Triad Magnetics
Description: Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 15 volts
- Power Rating (VA): 1.5 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Key Features Economical Single Primary 115 VAC, 60 Hz. (or 117 VAC, 50/60 Hz.) — (If You Require Dual Primary 117/234 Operation, Use the 266 Series) All Secondaries Center Tapped, VAC (RMS) Open Style, Channel Bracket, Two Hole Chassis Mount Minimum 6" Long Leads Dual
-
Supplier: Premier Magnetics, Inc.
Description: Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 16 volts
- Power Rating (VA): 48 VA
- Operating Temperature: -25 to 80 C
-
Supplier: Newark, An Avnet Company
Description: Power Transformer; Secondary Voltages:2 x 17V; Power Rating:6VA; Current Rating:340mA; Transformer Mounting:PC Board; Product Range:-; Isolation Transformer Primary Voltages:1 x 230V, 2 x 115V; Output Current:340mA; Primary Type:Dual
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 117/234 VAC, 50/60 Hz All Units Have Dual Secondaries, They Can Be Connected as a Center Tapped Winding or Used Individually Open Style, Chassis Mount with Minimum 6" Long Leads Dual Bobbin Design — No Electrostatic Shield Required Class B
-
Supplier: Allied Electronics, Inc.
Description: Features: Dual Primary 115/230 VAC 50/60 Hz Operation Dual Secondaries for Series or Parallel Connections Hi-Pot Test of 4,000 VRMS Chassis Mount 5 Different VA Sizes to Choose From Dual Bobbin Construction Dual Use Terminals (Solder Lug or Quick Connect) cUL US
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; PCB Transformer Type:Dual Bobbin; Secondary Voltages:2 x 8V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.8A; Isolation Voltage:4kV RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER TRANSFORMER; Chassis Mount Transformer Type:Isolating; Secondary Voltages:2 x 115V; Power Rating:25VA; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:220mA; Transformer Terminals:Solder Lug RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; PCB Transformer Type:Safety Isolating; Secondary Voltages:2 x 5V; Power Rating:-; Frequency Range:-; Winding Type:Dual Primary, Dual Secondary; Current Rating:500mA; Isolation Voltage:2.5kV; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: POWER TRANSFORMER, PCB TRANSFORMER TYPE:DUAL BOBBIN; SECONDARY VOLTAGES:2 X 18V; POWER RATING:56VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:3.12A; ISOLATION VOLTAGE:4KV ROHS COMPLIANT: YES. FREE 2
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: POWER TRANSFORMER; CHASSIS MOUNT TRANSFORMER TYPE:ISOLATING; SECONDARY VOLTAGES:2 X 6V; POWER RATING:24VA; FREQUENCY RANGE:50HZ / 60HZ; WINDING TYPE:DUAL PRIMARY, DUAL SECONDARY; CURRENT RATING:4A; TRANSFORMER TERMINALS:SOLDER LUG ROHS
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: TRANSFORMER, POWER TRANSFORMER, PRIMARY 115VAC, SECONDARY 5/12V, 24VA, THROUGH-HOLE, SINGLE PRIMAR, DUAL SECONDARY, 41.3X57.2X34.9MM, 50HZ-500HZ. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: PR electronics
Description: PELV/SELV. Galvanic isolation between the primary and the secondary voltage is achieved through the double-isolated safety transformer. Technical characteristics Two green LEDs, Power ON 1 and Power ON 2, indicate active outputs. By connecting the two outputs in series, 10...48
- DC Output Voltage: 5 to 24 volts
- DC Output Current: 0.18 to 0.5 amps
- DC Output Power: 7.500000000000037 watts
- AC Input Voltage: 208 to 230 volts
-
Supplier: Win Source Electronics
Description: 115V, 230V Current - Output (Max): Parallel 1.8A, Series 900mA Voltage - Secondary (Full Load): Parallel 17V, Series 34V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 68.00mm L x 57.50mm W ECCN: EAR99 Fake
- Category: Signal / RF Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 117/234 VAC, 50/60 Hz. All units have dual secondaries except 266LA25 (C.T. secondary only). If you only require a single primary & secondary check out our more economical 166 Series. Secondaries can be used as; a center tapped secondary,
- Power Rating (VA): 4.8 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
- Standards: RoHS Compliant
-
Supplier: Standex-Meder Electronics
Description: TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. Industry standard P.C. board layout. Dual
- Power Rating (VA): 2.5 to 56 VA
- Standards: CSA, UL
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60 Hz. 400 VRMS dielectric strength tested. Bobbins and shroud meet UL94 VO
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 2.5 to 50 VA
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive to minimize line noise, and require no electrostatic
- Maximum Primary Voltage Rating: 115 to 230 volts
- Standards: CSA, UL
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: transformers feature: KVA Range: 50 KVA to 200 KVA (rated at 50% duty cycle) Primary Voltages: 480 Volts, 60 Hz 575 Volts, 60 Hz Secondary connections to accept low reactance (kickless) welding cables Parallel Bars installed – optional Series Bars included Integral hangers for
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Features: 60 Hz, AC, Other, Single
-
Supplier: Avel Lindberg, Inc.
Description: Horizontal Fixing Option Vertical Fixing Option Toroidal Construction Thermally Protected Primary Fully Encapsulated to UL 94VO Dual Secondaries Low Magnetic Field Low Surface Temperature Low Induced Noise (Audible) Double Insulated Flexible PVC leads Available PCB or Flying Lead,
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 18 volts
- Maximum Secondary Current Rating: 0.42 amps
- Power Rating (VA): 15 VA
-
Supplier: Standex-Meder Electronics
Description: Class B – 130°C insulation system and designed to meet international standards. Dual primary and secondary windings. Custom sizes, ratings and terminations may be engineered for your specific application.
- Standards: CSA, UL
- Mounting: Chassis Mount
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Rectifier Transformer
-
Supplier: Generation Brands
Description: 11.5 INCH L X 6.1 INCH W X 5.1 INCH H SIZE MONORAIL/KABLE LITE/WALL MONORAIL/FREEJACK LOW VOLTAGE LIGHTING SYSTEM USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 600 W POWER RATING MOUNTING TYPE CEILING/CLOSET USED ON DUAL FEED CANOPY APPROVAL ETL (CANADA AND US)
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Other Transformer Types / Applications: Lighting Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hobart Electronics
Description: General Specifications Single and Duel Primaries - Dual Secondaries UL Recognition - UL-1446 Ideal for dual DC power supplied, controls and instrumentation
- Mounting: Chassis Mount
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: Hobart Electronics
Description: General Specifications Power - 2.5VA to 56VA Dielectric Strength - 4,000 Vrms Hipot Primaries - Dual primaries (115/230v - 50/60Hz) Dual Secondaries - Series or parallel UL-1446
- Power Rating (VA): 20 VA
- Mounting: PC / PCB Mount
- Category: Power / Power System / Distribution Transformer
- Other Transformer Types / Applications: Power Transformer
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce the specified voltage(s) when loaded. Primary (Input) Designed for 120V, 60Hz. Secondary (Output) This transformer has multiple voltage windings, 530V (265-0-265) at 200mA center tapped, 6.3V at 1.5A, 5V (2.5-0-2.5) at 3A center tapped
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 530 volts
- Standards: RoHS Compliant
-
Supplier: Radwell International
Description: TRANSFORMER, POWER, LAMINATED CORE, DUAL PRIMARY/SECONDARY, 115V/230V PRIMARY, 10V PARALLEL SECONDARY, 20V SERIES SECONDARY, 1A PARALLEL, 500MA SERIES, 4000VRMS, 47.63X39.67X34.93MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LayerZero Power Systems, Inc.
Description: The Type-P design provides switching between two independent power sources on the primary side of two transformers providing dual power-path distribution capability. Prior to 2003, because of transformer inrush from out-of-phase transfers, you would have found the static
- Number of Electrical Outlets: 12
- Current Rating: 800 amps
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce a turns ratio of 1.58+1.58:1+1 for line level signals. Dual Primary (Input) Designed for a unbalanced 500 Ohms line level signal. Dual Secondary (Output) Designed for a unbalanced 200 Ohms line level signal. Magnet Wire All units
- Operating Frequency Range: 10,000 to 50,000 Hz
- DCR: 104 ohms
- Maximum Primary Voltage Rating: 7.5 volts
- Other Transformer Types / Applications: Audio Transformer
-
Supplier: Littelfuse, Inc.
Description: The ACBC-120 is a dual purpose alarm controller/battery charging unit. When there is a loss of 120VAC power, the ACBC-120’s primary function as an alarm controller activates. When this power loss occurs, input power is switched to a 12VDC, lead-acid, rechargeable backup battery and a
- Standards and Compliance: Other
-
Supplier: Littelfuse, Inc.
Description: The ACBC-120 is a dual purpose alarm controller/battery charging unit. When there is a loss of 120VAC power, the ACBC-120’s primary function as an alarm controller activates. When this power loss occurs, input power is switched to a 12VDC, lead-acid, rechargeable backup battery and a
- Standards and Compliance: Other
-
Supplier: Infineon Technologies AG
Description: designs List of components Primary startup controller: CYPAP111A3-10SXQ -EZ-PD™ PAG1P Secondary SR and PWM controller: CYPAS111A1-24LQXQ -EZ-PD™ PAG1S Dual Channel PD and Buck Controllers: CYPD7271-LQXQ - EZ-PD™ CCG7DC Primary PWM controller: CYPAP111A3-10SXQ -EZ-PD™
- Category: Development Board
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
. How to Choose Standard UHP PFA tubing may be the right solution when the primary focus is ultra pure chemical delivery. Dual containment tubing may be the better choice when a process requires secondary containment, enhanced safety (read more)
Browse Tubing Datasheets for Pexco -
insulating shroud constructed with UL-approved high temperature resistant material. Their design eliminates the need for costly electrostatic shielding, as the dual bobbin configuration minimizes capacitance between coils — the primary and secondary coils are isolated from each other, and each is (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range in (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
instrumentation applications, as well. With over 35 plug-in type models — available in single primary and dual center tapped secondary configurations — Triad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. Triad PC Mount power transformers range (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
sensing circuit instead of optical components, further enhancing reliability. Typical operating voltage potential between primary and secondary is 2-5kVrms. This value depends on the specific application and contamination class, and is limited by the creepage distance of 76 mm (3.0″) on the PCB (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-designed for optimal performance in tokamak environments Material Composition: Primary Seal: High-performance metal alloy (specifics available upon request) Secondary Seal: Engineered for complementary sealing and radiation resistance (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.