-
Supplier: H2W Technologies
Description: This stage is ideal for applications that require independent multiple motions on a single travel plane. Both motors run on the same stationary platen. Each moving motor has an independent high flex ribbon motor power cable and 9-pin connector. Features: - Multiple moving motors on a single
- Stroke or X-Axis Travel: 18 inch
- Drive Type: Direct Drive
- Features: Electrical
- Orientation: Horizontal
-
Supplier: IntelLiDrives, Inc.
Description: - Dual telescopic slide - Extends double the stroke of each slide - Integrated solution Telescopic Linear ServoSLide designed for the space constrained applications where long extended travel needs to be produced from shorter travel individual axes. In telescopic
-
Supplier: H2W Technologies
Description: The LSS-0808-0606-XY-01 is a revolutionary new series of low profile linear stepper XY positioning stage that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear
- Stroke or X-Axis Travel: 8 inch
- Y-Axis Travel: 8 inch
- Carriage Load: 0.85 lbs
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: FDBL100 linear module, fully enclosed structure, body width 100mm, good rigidity, low noise, lightweight, high rigidity structural design, long life, short setting time, high positioning accuracy.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 41.3385826771654 to 118.110236220473 in/sec
- Carriage Load: 88.2 lbs
-
Supplier: PHD, Inc.
Description: PHD Optimax® Series OSW Dual Bore Pneumatic Slide Tables are robust linear actuators designed for high power in compact spaces. The Series OSW Slide Table is available in six bore sizes with incremental travel lengths to fit a variety of applications. Benefits Drop-in
- Rated Speed: 1.96850393700787 to 19.6850393700788 in/sec
- Features: Adjustable Stroke, Bumpers / Cushions, Magnetic Switch, Shock Absorbers
- Orientation: Horizontal
- Motor Type: None
-
Supplier: H2W Technologies
Description: The DRS-120-09-176 dual rail positioning stage is ideal for applications that require long travel distances. It uses a high force brushless linear motor to generate a continuous/peak force of 186 lbs [747 N]/558 lbs [2241 N] with a total stroke length of 120 in [3050 mm]. The
- Stroke or X-Axis Travel: 120 inch
- Carriage Load: 186 to 558 lbs
- Motor Continuous Power: 0.81753443479072 HP
- Bearing Type: Ball/Roller Bearing
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing linear stages address the motion needs for a full range of part sizes and weights. Built for the most demanding applications, every stage provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured
- Bearing Type: Air Bearing
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive
- Device Type: Dovetail Slide
-
Supplier: H2W Technologies
Description: resolution linear encoders. Dual shock absorbing dampers are incorporated into the stage to protect the stage and payload in the event of power failure. The dual axis system can also be supplied with fully integrated electronics to operate the stage under
- Stroke or X-Axis Travel: 4 inch
- Z-Axis Travel: 13.8 inch
- Motor Type: DC Brushless
- Drive Type: Direct Drive
-
Supplier: Aerotech, Inc.
Description: Design Features Wide base for large offset loads 450 mm wafer compatible Powerful dual linear motor drive Designed for high-performance scanning and inspection Active air preload on all air-bearing surfaces Linear encoder feedback provides sub-nanometer resolution High stiffness
- Stroke or X-Axis Travel: 7.87402 to 19.68505 inch
- Y-Axis Travel: 7.87402 to 19.68505 inch
- Z-Axis Travel: 7.87402 to 19.68505 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Aerotech, Inc.
Description: Design Features 450 mm wafer compatible Full preload on all axes Dual linear-motor-driven Y axes Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback Active yaw control
- Stroke or X-Axis Travel: 11.81103 to 47.24412 inch
- Y-Axis Travel: 11.81103 to 47.24412 inch
- Rated Speed: 19.6850393700788 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features 450 mm wafer compatible Air-bearing scan axis; mechanical-bearing step axis Dual linear-motor-driven step axis Travel to 1.2 meter by 1.2 meter Linear encoder or laser interferometer feedback
- Stroke or X-Axis Travel: 13.779535 inch
- Y-Axis Travel: 13.779535 inch
- Rated Speed: 39.3700787401575 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Primatics, Inc.
Description: a dual linear encoder option ensures reduced abbe errors. Our unique Prima-Flex cable management system eliminates the necessity of external cable carriers on the POF115. All signals for both axes are terminated into two high flex cables that exit one corner at the bottom of the
- Stroke or X-Axis Travel: 11.81103 inch
- Y-Axis Travel: 11.81103 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 165.375 lbs
-
Supplier: Aerotech, Inc.
Description: Design Features Large clear aperture Full preload on all axes Dual linear-motor-driven X and Y axes Noncontact linear encoder for high accuracy
- Stroke or X-Axis Travel: 9.842525 inch
- Y-Axis Travel: 9.842525 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 66.15 lbs
-
Supplier: Newport MKS
Description: The M-401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 401 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The M-406 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Newport MKS
Description: The 406 High-Performance Large Platform Integrated Two-Axis Linear Stage integrates two orthogonal positioners into a single low profile unit. This stage offers high load capacity in a design based on three parallel plates. Bearing blocks in the top and bottom plates hold
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X-Y Axes
-
Supplier: Reid Supply
Description: micrometer drives allow precise repeatable adjustments with low friction and zero backlash. Slides provide repeatability of .0001 inch. Ball slides provide accuracy to .0005/inch of travel, crossed roller slides .0001/inch of travel. Positioning slides can be stacked for
- Orientation: Horizontal
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness,
- Stroke or X-Axis Travel: 111.417383 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness,
- Stroke or X-Axis Travel: 81.889808 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness,
- Stroke or X-Axis Travel: 30.708678 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's LC40 Series of linear guides are recirculating ball bearing guides designed to interface seamlessly with most 40 mm T-slot extrusion framing systems and accessories. Hardened bearing steel rails are mated with high strength aluminum extrusion to give these guides excellent stiffness,
- Stroke or X-Axis Travel: 93.700838 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The dual-track synchronous belt module developed by FUYU can satisfy customers with high requirements for speed and accuracy. The speed of 2000mm/s is enough to meet the needs of all customers in the international market. The dual-track synchronous belt has strong
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 78.740157480315 in/sec
-
Supplier: Accuride International, Inc.
Description: Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found in kitchens, store fixtures, and displays. Dual mounting options: 200 lb. [91 kg]/pair side mount - drawer width 42" 75 lb. [34
- Stroke or X-Axis Travel: 12 to 29 inch
- Carriage Load: 75 to 200 lbs
- Base Length: 12 to 28 inch
- Base Height: 2.09 inch
-
Supplier: TPA Motion
Description: We design and develop XY precision stage systems around your requirements. Designed for Very High Precision Movement Specifications: X travel = 50 mm with Piezo Motor Drive Technology Y travel = 50 mm with Piezo Motor Drive Technology PiezoBot - Dual Axis Stage The dual
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Bearing Type: Ball/Roller Bearing
- Features: Cleanroom Rated, Electrical, Other, Vacuum Rated
-
Supplier: TPA Motion
Description: 3-Axis Stage The dual axis stage is best suited for optical scanning systems where very precise movement and high repeatability are required. Can be made ready for vacuum and cleanroom environments. Special or Custom Design Very little heat generation by Piezo motor, since in
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.393701 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: PI (Physik Instrumente) L.P.
Description: are designed to provide optimized stiffness and precision. Optional stainless steel guide rails can be delivered. The gantry axis incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive
- Device Type: Ball Slide
- Motor Type: DC, Linear Motor
- Features: Electrical
- Orientation: Gantry
-
Supplier: Bell-Everman Inc.
Description: KAOS OEM is the lowest profile and least moving mass of any high speed, high accuracy two axis cartesian servo stage. Low moving mass means high accelerations with a minimum investment in linear motor force - up to 2g continuous and over 6g peak. Low profile means your servo
- Stroke or X-Axis Travel: 18.8189078 to 22.834658 inch
- Y-Axis Travel: 4.0157502 inch
- Rated Speed: 78.740157480315 in/sec
- Carriage Load: 7.2765 lbs
-
Supplier: Qioptiq
Description: Able to handle loads of up to 1 kg, the I1000 single axis stage provides a stable platform for many straight-forward positioning tasks. A large travel of 12.7 millimeters (1 / 2 inch), makes the I1000 suitable where coarse alignment is required. The dual flexure design ensures
- Stroke or X-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
- Features: Other
- Axis Configuration: X Axis Only
-
Supplier: ETEL S.A.
Description: The TBS linear axis by ETEL offers unparalleled precision and performance, making it the ideal solution for high accuracy applications across diverse industries. The TBS is a high-precision linear axis with 1 Degree Of Freedom, utilizing a mechanical bearing-based indirect drive
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 1.1811023622047243 in/sec
- Motor Continuous Power: 83.2 HP
- Motor Voltage: 400 volts
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international
- Stroke or X-Axis Travel: 1.968505 to 49.212625 inch
- Y-Axis Travel: 1.968505 to 49.212625 inch
- Z-Axis Travel: 1.968505 to 49.212625 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: ETEL S.A.
Description: TELICA, a cutting-edge multi-axes platform, is revolutionizing semiconductor back-end applications with its dual gantry architecture, offering unmatched accuracy and throughput for advanced die bonding applications and more. TELICA is a multi-axes platform designed for semiconductor back-end
- Stroke or X-Axis Travel: 0 to 29.527575 inch
- Y-Axis Travel: 0 to 31.49608 inch
- Z-Axis Travel: 1.181103 inch
- Rated Speed: 78.74015748031496 in/sec
-
Supplier: Qioptiq
Description: provides friction-free and straight-line adjustment Travel Z: 12.7 mm Travel X / Y: 2 mm coarse, 0.5 mm fine Setability micrometer resolution: 0.25 µm, 25 µm division (z-axis) / 10 nm, 1 µm (25x - Ratio Drive - y-axis) / 10 nm, 1 µm (25x - Ratio Drive - z-axis) Flexure type: dual (z axis),
- Stroke or X-Axis Travel: 0.01968505 to 0.0787402 inch
- Y-Axis Travel: 0.01968505 to 0.0787402 inch
- Z-Axis Travel: 0.50000027 inch
- Carriage Load: 2.248 lbs
Find Suppliers by Category Top
Featured Products Top
-
Festo Corporation manufactures custom linear slides and linear stages to match your specifications. (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Why is the BG Ball Screw Actuator called a linear stage? Because all linear stages consist of a platform and a base, joined by some form of guide or linear bearing in such a way that the platform is restricted to linear motion with respect to the base. But NB's Ball Screw (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
electric slide series EGSL from Festo is the right choice for pick and place systems or planar surface and 3D gantries. Even with heavy loads, these slide units operate with linearity and parallelism to an accuracy of + .0006 inches (read more)
Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings. Manufacture Advances (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
— linear slides make linear motion possible. On the X and Y-axis, movement is provided for machine slides, stages and tables via linear motion bearings. Manufacture Advances Due to advances, square rails and round rails are now similar in price. (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
variety of applications. Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
at bisco! Accuride Founded in 1962, Accuride is the largest manufacturer of precision slides in the world. Accuride sliding hardware includes electronic enclosure slides, corrosion resistant slides, bayonet slides, linear track (read more)
Browse Proximity Sensors Datasheets for bisco industries -
The ALD1103, by Advanced Linear Devices, is a monolithic dual N-channel and P-channel matched transistor pair designed for precision and versatility. The chip combines the power of N-channel and P-channel MOSFET pairs in one package. This dual configuration is (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Design of a linear-motion dual-stage actuation system for precision control
Design overview of the dual - stage actuation system. . other end by a linear air bearing via a connector between the coil and the sliding bar of the air bearing.
-
DSP-based synchronous control of dual linear motors via sugeno type fuzzy neural network compensator
A digital signal processor (DSP)-based complementary sliding mode control (CSMC) with Sugeno type fuzzy neural network (SFNN) compensator is proposed in this study for the synchronous control of a dual linear motors servo system installed in a gantry position stage .
-
Journal of Guidance, Control, and Dynamics > Missile Autopilot Design Using Discrete-Time Variable Structure Controller with Sliding Sector
… control design using reaching law with DSM controller and its application to an experimental set up of a stage driven by a linear motor is given by … … autopilot design for a dual -input air-to- air … … DVS) controller with a sliding sector.
-
Proceedings of the 2004 American Control Conference
… and robots; optimal control; motor control; model reduction; powertrain modeling and control; power systems; state estimation; recursive estimation; linear model predictive control; nonlinear … … system analysis; mechanical systems; dual stage actuators; active vibration control … … hybrid systems; adaptive control; sliding mode control; systems engineering …
-
2012 Index IEEE Transactions on Industrial Electronics Vol. 59
… 1049 Lin, F.-J., Chou, P.-H., Chen, C.-S., and Lin, Y.-S., DSP-Based Cross-Coupled Synchronous Control for Dual Linear Motors via Intelligent Complemen- tary Sliding Mode Control; TIE Feb … … Implementation of Novel Single- Stage Charge-Pump Power-Factor …
-
DSP-Based Cross-Coupled Synchronous Control for Dual Linear Motors via Intelligent Complementary Sliding Mode Control
Abstract—A digital signal processor (DSP)-based cross-coupled intelligent complementary sliding mode control (ICSMC) system is proposed in this paper for the synchronous control of a dual linear motor servo system. … system with two parallel permanent magnet linear synchronous mo- tors is installed in a gantry position stage .
-
Adaptive robust synchronous control with dynamic thrust allocation of dual drive gantry stage
V. COMPARATIVE EXPERIMENTAL RESULTS Experiments are implemented on a dual drive industrial precision gantry stage set up at Zhejiang University, which has been mentioned earlier in Fig.1. The two slides along Y- axis are powered by Anorad LC-50-200 and HIWIN LMCD8 linear motor.
-
Design and analysis of dual-stage servo system for high track density HDDs
1999) Linear Optimal control H2 and H1 Methods, Addison-Wesley Chiang RY; Safonov MG 1998) Robust Control Toolbox User’s Guide, Mathworks Chung CC; Lee CW; Lee S-H (2001) Discrete-time sliding mode control for dual - stage actuator of hard disk drives.
-
A discrete-time sliding mode scheme with constrained inputs
The sliding mode scheme will be used for controlling the secondary actuator in a simulated dual stage hard disk drive (HDD) system, incorporating a secondary PZT- micro-actuator and a primary VCM-actuator for track- seek/settle/following control. … for fast positioning of the read/write head, while a smooth transfer to a linear track- following control …
-
The Wide-Field Imaging Interferometry Testbed III. Metrology Subsystem
The solution to the pitch, roll, and yaw performance issue, was to engineer the custom, dual carriage air slide to carry the baseline mirrors, and use the mechanical stages (already a substantial financial investment) as actuators for the air carriages with servo … Position knowledge is gained through NASA’s linear , absolute, encoders (Figure 4).
Indicates content that may require registration and/or purchase.