Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA parallel dual grid strain gages are available in a variety of different models to cover most bending strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a
- Active Gauge Length (Grid Length): 0.2755907 inch
- Number of Gauges in Gauge Pattern: 2
- Nominal Resistance: 1000
, 350
- Arrangement: Dual Linear
-
Supplier: Accuris
Description: Axial Load Fatigue Testing Machines - Dynamic Force Calibration - Strain Gauge Technique
-
Supplier: SensorsONE, Ltd.
Description: The TPS strain gauge pressure sensor utilises a robust stainless steel 17-4PH diaphragm with bonded foil strain gauges, and incorporates an innovative mechanical design which makes the sensor insensitive to tightening during installation. The TPS strain
- Measurement Type: Absolute
- Device Category: Sensor
-
-
Supplier: SensorsONE, Ltd.
Description: The IMP millivolt output pressure transducer includes a ceramic thick film strain gauge sensor element which has very high corrosion tolerance when used with aggressive media. The IMP ceramic strain gauge pressure transducer has a high dynamic response output
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Accuris
Description: Dynamic Force Calibration of Axial Load Fatigue Testing Machines by Means of a Strain Gauge Technique
-
Supplier: CEC Vibration Products
Description: comparable instrument available today. It is one of the smallest temperature compensated strain gage accelerometers on the market. External dimensions are approximately 1 inch cubed, and weight is 3 ounces. Designed for measuring static or dynamic accelerations perpendicular to the
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.00787402 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: high-frequency error compensation, tracking, fast stepping or continuous scanning. The closed-loop version features a high res strain-gauge position sensor for highly accurate and repeatable motion, that also compensates for actuator creep. The sensors are built in a full Wheatstone
- Stroke or X-Axis Travel: 0.01574804 inch
- Axis Configuration: X Axis Only
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA strain gage rosettes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of
- Active Gauge Length (Grid Length): 0.1181103 inch
- Number of Gauges in Gauge Pattern: 3
- Nominal Resistance: 120
, 350
- Arrangement: Delta Rosette
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The
- Active Gauge Length (Grid Length): 0.06299216 inch
- Arrangement: Diaphragm
- Construction: Electrical Resistance
- Features: Encapsulated, Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA strain gages are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages suitable for static and dynamic measurement with a high degree of accuracy. The
- Active Gauge Length (Grid Length): 4.46850635 inch
- Number of Gauges in Gauge Pattern: 1
- Nominal Resistance: 1000
, 120
, 350
- Construction: Electrical Resistance
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Contact structure. Small size. High torsional rigidity and strong overload protection capacity. High precision with the principle of resistance strain type. Output positive and negative torque signals, Quick response. Good temperature characteristics with self-compensated strain
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor Element / Chip
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Industrial dynamic strain sensor, ICP® quartz, 50 mV/microstrain, +/-100 microstrain range, M6 x 1 thd, RoHS compliant
- Operating Temperature: -65 to 250 F
-
Supplier: PCB Piezotronics, Inc.
Description: ICP® piezoelectric strain sensor, titanium hsg This high-resolution dynamic alternative to bond foil strain gauges uses a quartz sensing element in a durable, titanium housing. It has 0.0006 microstrain resolution, 5 volt output, 100k Hz frequency response and 0.5 gram
- Operating Temperature: -65 to 250 F
- Construction: Semiconductor (Piezoresistive)
-
Supplier: tecsis LP
Description: The strain transducer has been designed for applications with the need to measure the deformation due to external forces acting on an existing component. The device is simply screwed onto the component. After calibration the unit obtains the characteristics of a force transducer. Features
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: A high value/performance ratio and robust design characterize the compressive force miniature load cell Type 4577A... even in the high measuring ranges. Measuring ranges from 0 ... 0,1 kN up to 0 ... 200 kN Small size For static and dynamic measurements Stainless steel construction
- Operating Temperature: -4 to 212 F
- Nominal Resistance: 350
, 700
- Arrangement: Diaphragm
- Termination Options: Lead Wires
-
Supplier: PMC Engineering LLC
Description: KA Sensors offers a full custom service to fit a wireless dynamic torque measuring sensor to a drive shaft. Available to both race teams and race car manufacturers the sensor can be designed, manufactured, calibrated and supplied to fit a wide range of drive shaft diameters. Features 0 to
- Maximum Torque: 90,000 In-lbs
- Operating Temperature: -5 to 185 F
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: LORD MicroStrain Sensing Systems
Description: providing an exceptionally smooth static and dynamic response. The Microminiature Gauging DVRT® features micron-to-sub-micron resolution, linear analog output, flat dynamic response to kHz levels, and very low temperature coefficients. Extremely lightweight, captive cores are tiny yet
- Measurement Range: 0.05905515 to 0.3543309 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: LORD MicroStrain Sensing Systems
Description: Overview Designed specifically for tight spaces, the Subminiature Gauging DVRT® delivers high performance in a small package. A ruby bearing and hardened stainless steel ball guide the spring-loaded tip, providing an exceptionally smooth static and dynamic response and resistance to side
- Measurement Range: 0.01968505 to 1.4960638 inch
- Operating Temperature: -67 to 347 F
- Repeatability: 0.03937007874015748 mils
- Body Shape: Cylindrical
-
Supplier: CSA Group
Description: by the dynamic testing system with those measured by the strain gauged dynamic calibration device (DCD). This DCD has previously undergone static calibration against the testing system indicator. For Method A (Replica test-piece method), the dynamic calibration is
-
Description: by the dynamic testing system with those measured by the strain gauged dynamic calibration device (DCD). This DCD has previously undergone static calibration against the testing system indicator. For Method A (Replica test-piece method), the dynamic calibration is
-
Supplier: SAE International
Description: and combustion pressure are measured to identify the engine\u00b4s vibrational behaviour. To understand the behaviour of the connecting rod as the key component in more detail its elongation, using semiconductor strain gauges at the connecting rod shank and a linkage system, is also
-
Supplier: Gefran
Description: Series TPH transducers for high pressure are based on bonded strain gauge on stainless steel technology. The measurement diaphragm with monolithic structure makes the transmitter highly efficient, reliable, and safe – extremely important factors in high-pressure applications. The
- Working Pressure Range: 14,503.77 to 72,518.85 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -22 to 248 F
- Measurement Type: Gauge
-
Supplier: Andantex USA, Inc.
Description: Used either in torque display systems or in torque closed-loop control systems, Merobel TRS series offer a plug-and-play solution for test rigs. When embedded in a closed-loop system it easily allows to dramatically increase the dynamic properties of a torque simulation device, and to build
- Maximum Torque: 442.477876106195 to 1,769.91150442478 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 176 F
- Category of Device: Sensor / Transducer
-
Supplier: ASTM International
Description: metallic materials to EAC under various environmental conditions. In many cases, the initiation of EAC is accelerated through the application of a dynamic strain in the gauge section or at a notch tip or crack tip, or both, of a specimen. Due to the accelerated nature of this
-
Supplier: Gefran
Description: CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing
- Force / Load Rating: 220.5 to 110,250 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: Features thin film technology (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier excellent temperature stability high long term stability high shock and vibration resistance for dynamic or static measurements good
- Force / Load Rating: 4,046.4 to 10,116 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current
-
Supplier: tecsis LP
Description: possible. The thin film design provides integral amplification, high temperature stability, and is resistant to shock and vibration conditions. Features Thin film implant (instead of conventional bonded foil strain gauges) corrosion free stainless steel integrated amplifier stable with
- Force / Load Rating: 2,248 to 44,960 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog Current, Analog Voltage
-
Supplier: PI (Physik Instrumente) L.P.
Description: Position Servo-Control for Piezo-Driven Nano Positioning Systems Improves Linearity Eliminates Drift & Hysteresis For Capacitive Sensors, Strain Gauge Sensors & LVDT Sensors Increases Piezo Stiffness Notch Filter for Improved Dynamics
- Number of Axes / Motors: 1 to 3
- Maximum Output Voltage: 0 to 10 volts
- Operating Temperature: 5 to 50 C
- Features: Integral Motor Drive
-
Supplier: Honeywell Test & Measurement
Description: industrial environments. These models have no moving parts and utilize four bonded strain gages on a special machined portion of the transducer to achieve a maximum non-linearity of 0.1% over a wide dynamic range. Typical applications include tire braking, motor dynamometers,
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: X-S08 adopts high-precision resistance strain principle. Supports force measurement in the range of 0-30ton. Oil, water, corrosion resistance. Wheel-shape, beautiful appearance. High dynamic response frequency.
- Force / Load Rating: 110.25 to 60,000 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: KTR Corporation
Description: The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic components.
- Maximum Torque: 1,769.91150442478 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Features Contact structure design Small size for space-constrained installations High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Features Contact structure design Flange-type connection with thin profile High torsional rigidity and strong overload protection capacity High precision based on the resistance strain gauge principle Outputs both positive and negative torque signals (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Need accurate multi-axis force measurement for robotics or automation systems? The X-6AM-D9.5-H17-A 6-Axis Force Sensor utilizes strain gauge technology to simultaneously measure forces and torques across six axes. Its (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
, enabling stable and accurate force feedback during dynamic operations. The sensor incorporates self-compensated strain gauges to maintain measurement stability across varying temperatures. Combined with overload protection capability (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
resistance strain force/torque sensor engineered for precision robotics and automation. Its decoupled structure reduces long-term crosstalk, while self-compensated strain gauges ensure stable performance across varying temperatures, enabling reliable force feedback and motion control (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
6-axis resistance strain force/torque sensor designed for demanding robotic and industrial applications. Its decoupled structure ensures minimal crosstalk (≤3% F.S.), and self-compensated strain gauges provide stable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
strain technology with self-compensated gauges for reliable readings. Versatile types including dynamic, static, and joint sensors to cover 0.05?N·m up to (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
, My, Mz). Based on resistance strain gauge technology, it provides high accuracy, fast response, and long-term stability for demanding applications. Key Engineering Features (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
and control systems Compatible with strain gauges, ceramic piezoresistive, and diffused silicon sensors for force, torque, displacement, pressure, and liquid (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Dynamic Rotary Torque Using SAW (2000) - A Lonsdale
The subject of torque measurement has previously been addressed extensively. Most of the existing transducers either rely on low voltage analogue systems (e.g. conventional resistive strain gauge) or complicated mechanical assemblies by physically assessing displacement, i.e. optical systems.
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
, displacement fields and strain fields of the metal plates under dynamic loading are obtained by using VIC-3D digital image correlation software. The. strain gauges also were used to monitor the structural response on the selected position for comparison. The DIC data and the strain gauges results show a high
-
15-Kilogram Scale Using the TC520 (TC500/A, TC520)
A 15kg weighing scale was designed using Microchip's TC500A Analog Processor and the TC520 16-bit Controller. The scale is required to resolve down to 1/8 gram and correct to within 61/2 gram. This project takes into account all aspects of a functional scale: Dynamic Range, Strain Gauge
-
Mixer Viscometry
transducer involves a surface acoustic wave device used as a frequency dependent strain gauge, which measures the change in resonant frequency caused by the applied strain in the shaft. The rotational speed of the shaft is recorded using a light beam. The objective of this work was to evaluate
More Information Top
-
Dynamic-stress-data management for aeromechanical testing of turbomachinery
The logging system was utilized to acquire the overall stress levels from all the dynamic strain gages and approximately 25 related engine operational and test-cell parameters.
-
Microprocessor multi-channel strain-gauge systems for dynamic tests of structures
Dynamic strain gauging enables measuring deformations in components and parts of a controlled object (CO) subjected to shock loads.
-
Vibration‐Based Damage Localization in Flexural Structures Using Normalized Modal Macrostrain Techniques from Limited Measurements
Three dynamic strain gauges of 50 mm gauge length and six accelerom- eters were used for comparison.
-
Structural Health Monitoring 2009
The slab was also monitored in the reinforcing steel bars with dynamic strain gauges .
-
Design and experimental validation of a wireless PVDF displacement sensor for structure monitoring
The approach to a special circuit interface, which enables PVDF sensor to be utilized as a wireless “ dynamic strain gage ”, is presented in this paper.
-
Thin film sensors for surface measurements [in aerospace simulation facilities]
PdCr thin film strain gauges: dynamic strain gauge (left) and static strain gauge (right).
-
Ceramic strain gages for propulsion health monitoring
[5]Gregory, O.J., J. Bienkiewicz and B.M. Erwin, “Thin Film Dynamic Strain Gages Based on Alloys of Indium Oxide and Tin Oxide”, Proceedings of the 3rd National Turbine Engine High Cycle Fatigue Conference, San Antonio, Texas, Feb. 1998.
-
Dynamic rupture processes inferred from laboratory microearthquakes
In addition, the dynamic shear stress change curve recorded by the dynamic strain gage is displayed on this plot in red.
-
Materials Science and Information Technology II
At the same time, more detection methods are provided, including infrared thermal imager, microscope testing system, digital acoustic emission instrument (AE), dynamic strain gauge , temperature test system and so on.
-
Advanced Materials and Engineering Materials
The strain gauge is connected to dynamic strain gauge through 1/4 electric bridge which is used to transform the strain signal to voltage.
Indicates content that may require registration and/or purchase.