-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: anti-clockwise) on a LED. To test the tripping time or the tripping current of a Earth Leakage Circuit Breaker, make sure to connect the earth wire. This instrument represents the quickest and easiest way for servicing, repairing and electrical maintenance of 3 phase
- Safety Agency Rating: CE Conformity Marks, IEC
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Auto-Ranging microprocessor controlled. Earth resistivity ( ) test. Earth testing at 20Ω, 200Ω, 2kΩ, Earth voltage measuring : 0~300V AC. Automatic C spike check. Automatic P spike check. 2-Wire test, 3-Wire test, 4-Wire test. LCM display. Auto power OFF. Data hold. 200
- Resistance Range: 0 to 2 kohms
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: negative phase). Wiring polarity indicator. Measure voltage between line and earth before testing EN 61010-1 CAT.III 240V.
- Safety Agency Rating: CE Conformity Marks
- Display: Digital Meter
- Testing Method: Manual
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test.
- Resistance Range: 0.02 to 5 kohms
- AC Current: 0.0001 to 0.01 amps
- AC Voltage: 0 to 200 volts
- Frequency Response: 0.04 to 0.06 kHz
-
Supplier: Transcat, Inc.
Description: Product Highlights Rechargeable battery powered 4-terminal tester with selectable test frequencies, greater measurement sensitivity and attached rod technique and stakeless measurement capability 2, 3 and 4 point testing Stakeless (clamp-on) testing capability ART (Attached Rod Technique)
-
Supplier: GAO Tek, Inc.
Description: This double clamp earth resistance tester is widely used tests soil resistivity and leakage current of grounding systems under different conditions.
-
Supplier: Sonel Test
Description: Measure leakage current This small, specialised measuring instrument is most often used to test alternating currents of up to 200 A. It performs measurements with a maximum resolution of 0.1 mA. With its leakage current measurement capability, the CMP-200 clamp
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers.
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Transcat, Inc.
Description: Product Highlights Earth system testers for four pole, attached rod and stakeless techniques 2, 3 and 4 point testing at the turn of a switch Attached Rod Technique (ART) enabled Stakeless measurements enabled Simple one button operation Automatic circuit checking User selectable
-
Supplier: Kikusui America, Inc.
Description: The TOS6200 tester is designed to perform the ground bond tests required for class-I devices by safety standards such as IEC, EN, VDE, BS, UL, JIS, and the Electrical Appliance and Material Safety Low (Japan). Equipped with a new high-efficiency power supply, it is compact and lightweight,
- AC Current: 3 to 33 amps
- Resistance Range: 0.000001 to 0.0012 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
- Frequency Response: 0.047 to 0.063 kHz
-
Supplier: Fluke
Description: The Fluke 1630 simplifies earth ground loop testing and enables non-intrusive leakage current measurement using a technique that does not require breaking the circuit. The clamp-on ground testing technique used by the Fluke 1630 simplifies ground loop testing and enables
- Measurement Type: AC / DC
- Form Factor: Handheld
- Standards and Certifications: UL
-
Supplier: Tradeport Electronics Group
Description: capability On-board Phase Detection measures "total", "real" or "imaginary" Leakage Current Continuous Output Frequencies from 50 to 100Hz IR measurement to 65 gigohms Continuity measurement to 1 milliohm Leakage Current measurement to 1 nanoamp Optional IF-4 Interface
-
Supplier: Ikonix USA
Description: The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family of Ground Bond
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.02 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0 to 0.0075 amps
-
Supplier: Sonel Test
Description: Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Measurement of leakage current Additional features Measurement of resistance of auxiliary electrodes RS and RH
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: performing a ground bond test, an insulation test, specific ground leakage tests and operational VA tests to international standards. It is a fully featured tester designed for customers who do not need the complexity of a fully configurable database of clients and results within the
-
Supplier: Transcat, Inc.
Description: one to measure current) for situations when test electrodes can't be used. The MRU-30 provides measurements of soil resistivity, continuity measurement of protective and equipotential conductors, interference voltages, and - with current clamp - leakage current. Robust
-
Supplier: Sonel Test
Description: measurement of earthing system when the auxiliary probes cannot be used Earth resistivity – Wenner method Resistance of earth and compensatory conductors measured using current ≥200 mA with auto-zero function – meets the requirements of EN 61557-4 Measurement of leakage
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Transcat, Inc.
Description: 513Hz for test accuracy in electrically noisy environments Earth coupling testing Selectable test voltage 16 or 32V up to 250mA test current 4-Point soil resistivity measurement with automatic calculation of Rho and user selection of Wenner or Schlumberger test method 2- and 4-Wire DC
-
Supplier: Ikonix USA
Description: shortcuts to your favorite screens. Also new to the 8207 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8207 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Ikonix USA
Description: create shortcuts to your favorite screens. Also new to the 8257 is our DualCHEK® feature which allows for a simultaneous Ground Bond and Hipot test. The 8257 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Ikonix USA
Description: Ground Bond and Hipot test. The 8206 is also a true Line Leakage tester. It will perform all eight Line Leakage tests as called out by a variety of agency specifications and incorporates seven different measuring device configurations to simulate the human body impedance models
- Types of Measurements: AC Hipot, DC Hipot, Earth Continuity, Insulation Resistance, Line Leakage
- Features: Automatic, Current Leakage Tester, Ground Bond Testers, Multiple Test Setup, Other, Warning Indicator Light
- Form Factor: Bench Top
- Display: Digital Meter
-
Supplier: Seaward Group USA
Description: accurate, hassle-free and convenient as possible. The Europa Plus electrical safety testing analyzer allows you to carry out accurate ground bond and leakage measurements even when multiple earth paths exist - a feature only our testers can provide. Other advances in the Europa
- Current Leakage Range: 0.1 to 19.990000000000002 milliamps
- Resistance Range: 100 to 100,000 kohms
- AC Voltage: 6 volts
- AC Current: 4 to 25 amps
-
Supplier: Seaward Group USA
Description: The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of
- Current Leakage Range: 0.75 to 7 milliamps
- AC Voltage: 8 volts
- DC Voltage: 12 volts
- DC Current: 10 amps
-
Description: battery and/or from the circuit measured, and - portable. Examples of such EUTs include, but are not limited to, voltage detectors, insulation testers, earth continuity testers, earth resistance testers, leakage current clamps, loop impedance
-
Supplier: Eaton Corporation - Sensors
Description: The CurrentWatch EGF Series from Eaton’s electrical business is a family of ground fault (earth leakage) sensors. Ground fault sensors help protect people, products and processes from damage by ground fault conditions by monitoring all current-carrying conductors in grounded
- DC Current: 0 to 2 amps
- DC Voltage: 0 to 30 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
Find Suppliers by Category Top
Featured Products Top
-
-
. The earth tester can perform precise measurements of insulation resistance between live parts and ground. With special functions for RCDs, both Type A and AC-controlled residual current circuit breakers can be efficiently tested, ensuring the proper functioning of these vital protective devices (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
external load can be connected to the socket. This output is only intended for measuring purposes and offers the option of checking the function of the electricity meter. The electric vehicle EVSE tester can also be used to simulate a PE fault (earth fault). The electric vehicle EVSE tester is (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
). This 19 inch rack battery tester features a wide range 3-phase AC input of 208 V - 480 V ±10%, supporting 45-65Hz frequency, with active power factor correction achieving a typical 0.99 power factor and <10mA leakage current, making it compatible with most global power grids. Its DC (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
conducted emission suppression can come at the expense of meeting leakage current (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
FMBC EP series features screw terminals for absolutely safe wiring. A metal flange provides an excellent earth connection when screwed to the chassis. Standard types can be used over a wide temperature range from -40 °C to 100 °C. The filters are designed for currents from 16 A to 230 A at (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
http://www.us.tdk-lambda.com/lp/. Major applications Medical, cosmetic laser treatment and analysis equipment requiring less than 300µA earth leakage current (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
series has a maximum earth leakage current of 1mA at 250Vac 60Hz, is safety certified to the UL 1283, CSA C22.2 No.8 and EN 60939-3 standards with compliancy to the RoHS2 Directive. A five-year warranty is standard. More information can be obtained on the TDK-Lambda Americas website (read more)
Browse EMI Filters and RFI Filters Datasheets for TDK-Lambda Americas Inc. -
temperatures of -20°C to +70°C, derating linearly to 50% load above 50°C. The earth leakage current is less than 300µA - including all tolerances, and the touch current is <100µA. The size is a compact 89 x 41 x 257.5mm, 3.5 x 1.61 x 10.1 inches, (W x H x D). A seven (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-1 (OVC III) and carries the CE mark for the Low Voltage, EMC and RoHS Directives. All models meet IEC 60601-1-2 Ed4:2014, EN 55011-B, EN 55032-B, FCC Class B, VCCI-B emissions and immunity standards. The earth leakage current is <300µA, input to ground isolation is 1,500Vac (1 x (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Guide to the IET Wiring Regulations: IET Wiring Regulations (BS 7671:2008 incorporating Amendment No 1:2011) 17th Edition
Where this is not possible, the use of clamp-on earth leakage current probe testers will be necessary.
-
Guide to the Wiring Regulations: 17th Edition IEE Wiring Regulations (BS 7671:2008)
Where this is not possible the use of For tracing faults, isolation of sub-boards is the easiest method, but is subject to clamp-on earth leakage current probe testers will be necessary.
-
Hoyt Electrical Instrument Works Inc. 4105 - ER Analog Earth Resistance Tester
Earth Resistance Testers Ground Testers Leakage Current Testers Circuit Breaker Earth Leakage .
-
EXTECH Electronics CO., LTD. 7630 - Touch Current Tester
Leakage Current Testers Compliance Test Earth Leakage Leakage Current Safety Compliance .
-
KUSAM-MECO KM 1520 - DIGITAL EARTH RESISTANCE TESTER
Earth Resistance Testers Ground Testers Leakage Current Testers Circuit Breaker Earth Leakage .
-
CR4 - Thread: Oven - Problems with RCCB
Another potentially useful snippet is: several of the electrical instrument manufacturers now sell sensitive tong testers specifically for testing earth leakage current .
-
Leakage Current Test / Ground Testers / Earth Leakage Breaker
The residual current detector or Earth Leakage Circuit Breaker Tester injects and imulates ground/earth fault current into the earth/ground wire to trip the device under test.
-
Switchs / Wire / Current
The residual current detector or Earth Leakage Circuit Breaker Tester injects and imulates ground/earth fault current into the earth/ground wire to trip the device under test.
-
Leakage Current Test / Switchs
The residual current detector or Earth Leakage Circuit Breaker Tester injects and imulates ground/earth fault current into the earth/ground wire to trip the device under test.
-
Leakage Current Test / Testers / Ground Testers
The residual current detector or Earth Leakage Circuit Breaker Tester injects and imulates ground/earth fault current into the earth/ground wire to trip the device under test.
Indicates content that may require registration and/or purchase.