Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Evident Scientific
Description: TEE/TEF - Attached/Detachable The eddy current titanium probes offer ultimate durability with titanium protective cover for the coils and stainless steel wear guides at front and rear ends. They are ideal for heaters, coolers, and heat exchangers.
- NDT Probe Technology: Eddy Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Eddy Current Probe Driver, 5.0 Meter
- Diameter / Width: 85.09 mm
- NDT Probe Technology: Eddy Current
-
Supplier: Evident Scientific
Description: TER - Detachable The eddy current Airgun probes are extremely lightweight. It is designed to work with the MPP04-01 Airgun probe pusher-puller. It features a grooved design to reduce pushing force in tube end and to improve durability. It is ideal for steam condensers, coolers, and
- NDT Probe Technology: Eddy Current
-
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon
- Measurement Range: 0.5905515 inch
- Operating Temperature: 32 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Eddy Current Linear Encoder
-
Supplier: Evident Scientific
Description: TEK/TEL - Attached/Detachable The eddy current high-resolution probes are lightweight, but solidly built probes with the coils protected with a plastic sleeve and stainless steel wear guides at front and rear ends. Their narrow coils make them ideal for thin tubing inspection such as
- NDT Probe Technology: Eddy Current
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT displacement sensors are designed for the non-contact measurement of displacements, distances, positions, oscillation and vibrations. Considered as extremely precise and robust, they are preferably used in industrial environments. Eddy current sensors from Micro-Epsilon
- Measurement Range: 0.2362206 inch
- Operating Temperature: -4 to 392 F
- Sensor Technology: Eddy Current Linear Encoder
- Features: Ferrous Targets, Non-Magnetic Targets, Non-ferrous Targets
-
Supplier: Evident Scientific
Description: TEC/TED - Attached/Detachable The eddy current air conditioner probes offer solid construction for durability. They include a differential bobbin set and a circumferentially sensitive pancake array. They offer better detection capability at the transition zone in addition to detection
- NDT Probe Technology: Eddy Current
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1442 Eddy Current Probe, Standard Mount Probe, 8 mm / 2 mm (80 mils) probe diameter, 90 mm body length, 1 Meter cable length, No Armor
- Measurement Range: 2 to 8 mm
- Diameter / Width: 34.04 mm
- NDT Probe Technology: Eddy Current
-
Supplier: Froude, Inc.
Description: The Air Gap (AG) range of Froude Eddy Current Dynamometers has been designed to be compact, robust and to allow easy maintenance. The narrow yet durable design, small footprint, and the exclusive material and construction technique ensures many years of service. These units are
- Maximum Power Absorption: 40.2066115470846 to 1,005.16528867711 HP
- Torque Capacity: 840.70796460177 to 39,823.0088495575 In-lbs
- Maximum Rotary Speed: 5,500 to 12,000 rpm
- Application: Automotive, Gas / Diesel Engines, Gearboxes, Industrial
-
Supplier: Micro-Epsilon Group
Description: The eddyNCDT 3060 is a powerful, inductive sensor system based on eddy currents for fast, high precision displacement measurements. The system comprises a compact controller, a sensor and an integrated cable and is factory-calibrated either for ferromagnetic or non-ferromagnetic
- Measurement Range: 0.0393701 to 3.149608 inch
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Output: Current, Switched / Alarm, Voltage
-
Supplier: HORIBA Instruments, Inc.
Description: Our WT series eddy current dynamometers are mainly used in the development and testing of all types of prime mover, as well as various engine assemblies. Due to their robust design, which incorporates improved control characteristics, they can be used both as steady state and as
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: Industrial Magnetics, Inc.
Description: Our Eddy Current Separators are designed from the ground up to provide high recovery rates (97%+) and low operating costs. The units vary essentially in one area, the number of poles. While all of our units do a remarkable job on UBC (Beverage Can) recovery, the standard 8 pole unit
- Applications: Other, Waste / Recycling
-
Supplier: Power Test, Inc.
Description: Power Test's EC-Series eddy current dynamometer uses air-cooled eddy current load absorbers providing a heavy duty, cost-effective solution without needing to rely on water or a cooling system. In addition to air-cooled load absorbers, the EC-Series eddy
-
Supplier: Eriez
Description: In 1969, Eriez Magnetics patented both permanent magnetic and electromagnetic eddy current separators. Today, these powerful systems feature improved permanent magnetic circuits with rare earth magnetic material for stronger eddy currents and improved separation of
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
Supplier: Power Test, Inc.
Description: Specifically designed for small displacement diesel engines, the EC-Series engine dynamometer features in-line eddy current absorption units in a robust, compact frame. The air-cooled eddy current absorbers eliminate the need for an expensive water recirculation system
-
Supplier: Lion Precision
Description: ECL202 noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications. DIN rail mountable electronics and threaded or unthreaded cynlindrical probes for
- Measurement Range: 0.01 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Body Shape: Cylindrical
-
Supplier: Accuris
Description: EDDY CURRENT TESTING
-
Supplier: Taylor Dynamometer, Inc.
Description: The DE20 Eddy Current Dynamometer has a 27hp capacity (59 ft lbs torque) and a RPM maximum of 12000.
-
Description: A reference manual for those already involved in eddy current testing. Worked examples after each chapter help the reader to understand complicated test results. Contents: eddy current fundamentals, electrical circuits and probe impedance, instrumentation, testing with
-
Supplier: Lion Precision
Description: ECL150 multiple channel noncontact displacement sensors using eddy-current technology offer high resolution measurement in hostile environments. Sub-micron resolutions for precision linear position sensor applications for servo control or monitoring. Great OEM solution. Up to 8
- Measurement Range: 0.02 to 0.6 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -10 to 400 F
- Features: AC Powered, DC Powered
-
Supplier: Accuris
Description: Eddy Current Testing By Electromagnetic Methods
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Eddy Current Probe Extension Cable, 8.0 Meter, Armored
-
Supplier: SAE International
Description: The purpose of this SAE Information Report is to provide general information relative to the nature and use of eddy current techniques for nondestructive testing. The document is not intended to provide detailed technical information but to serve as an introduction to the principles
-
Supplier: Accuris
Description: PROBES, EDDY CURRENT, UNSHIELDED, SINGLE COIL, ABSOLUTE
-
Supplier: SAE International
Description: The purpose of this SAE Information Report is to provide general information relative to the nature and use of eddy current techniques for nondestructive testing. The document is not intended to provide detailed technical information but to serve as an introduction to the principles
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE AND DEPENDABLE TORQUE Torque is transmitted via a hysteresis field resulting in consistent torque over time. Units are unaffected by friction and wear, therefore, torque is substantially more accurate and repeatable than friction tensioners. ADJUSTABLE TORQUE GAIN Each unit torque setting
- Bore Diameter: 0.3149608 inch
- Diameter: 2.755907 inch
- Length: 1.67716626 inch
- Weight: 0.85 lbs
-
Description: A Level I/Level II book that teaches the basics of eddy current testing. Nine chapters with over 90 illustrations and quizzes at the end of each chapter. Contents: electric fundamentals, alternating current, electricity and magnetism, AC mathematics, basic eddy
-
Description: ISO 12718:2008 defines terms used in eddy current testing. In addition to terms used in English and French, two of the three official ISO languages, this document gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN),
-
Supplier: CSA Group
Description: ISO 12718:2008 defines terms used in eddy current testing. In addition to terms used in English and French, two of the three official ISO languages, this document gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN),
-
Description: ISO 15549:2008 defines the general principles to be applied to non-destructive eddy current examination of products and materials in order to ensure defined and repeatable performance. It includes guidelines for the preparation of application documents which describe the specific
-
Supplier: CSA Group
Description: ISO 15549:2008 defines the general principles to be applied to non-destructive eddy current examination of products and materials in order to ensure defined and repeatable performance. It includes guidelines for the preparation of application documents which describe the specific
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Froude, Inc.
Description: Our popular Texcel V4 Controller is specifically designed to provide accurate, reliable and cost-effective control of hydraulic and eddy current dynamometers and engines. The controllers are simple to install, configure and calibrate, and provide displays of speed and torque in
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Rack Mount
-
Supplier: Centurion NDT
Description: The Model Visual Eddy, eddy current test system utilizes the eddy current test technique method which very effectively locates SUSTAINED LOAD CRACKING (SLC) in high pressure aluminum cylinders. These aluminum cylinders are used for SCUBA diving, fire-fighting,
-
Supplier: ASTM International
Description: Test Method for Electrical Conductivity by Use of Eddy Currents
Find Suppliers by Category Top
Featured Products Top
-
Eddy Current Probes to Check Surface Faults and Material Properties NDT PROBES Marposs's eddy current probes, have been developed to (read more)
Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
-service NDT Company. One of our methods is the Eddy Current Method. This method uses circulating electrical currents induced in an electrically conductive test object by an alternating magnetic field (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
. Features: Highest resolution High long term stability Reproducible temperature course Extremly robust mechanics Ideal for high temperatures up to 350°C Application in vacuums The eddy (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
The eddyNCDT 3001 is a cost-effective eddy current sensor with housing (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Non-contact eddy current sensors from Micro-Epsilon are designed for extremely high precision measurement of displacement, distance, position, oscillation and vibration, etc. to micrometer accuracies. Pressure, dirt, oil or high temperatures have almost no influence on measurement precision (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
High-efficiency motors need high-performance materials. Arnold’s L Type laminated rare earth magnets cut eddy current losses, reducing heat, waste, and boosting performance. Trusted across aerospace, automotive, motorsports and industrial markets. (read more)
Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
The new eddyNCDT 3020 is a compact, powerful eddy current measuring system for fast and precise displacement, distance and position measurements in industrial applications. The powerful controller offers high resolution and detects rapid distance changes with high precision. For (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
LAMINATED MAGNETS High efficiency demands the best materials, and the Arnold L Type laminated rare earth magnets are proven to reduce eddy current losses in high-efficiency motors. Less eddy current loss means less heat and less waste. Designers in the (read more)
Browse Rare-Earth Magnets Datasheets for Arnold Magnetic Technologies -
The eddyNCDT 3060 inductive measurement system is based on eddy currents and enables fast, precise displacement measurements in industrial environments. Based on ease of use and smart signal processing, this non-contact system defines a new performance class in inductive displacement measurement (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
applications. When optimally applied, Arnon offers reduced eddy currents which translate into energy savings. Prices are only good for the entire coil or group of coils As-is material. No additional process at price listed Sideshear material (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies
Conduct Research Top
-
Eddy Current Displacement Sensors
Non-contact displacement sensors using the eddy current principle have proven their value for measuring displacement, position and gap. Measurements which, a few years ago, were considered impossible, can now be performed successfully. The key to this is the robust and accurate eddyNCDT
-
Introduction to Eddy Current Testing
Magnetism, the underlying principle behind electric motors and generators, relays and stereo speakers, is also the force that enables an important category of NDT tools called eddy current instruments. Eddy current testing is widely used in the aerospace industry and in other manufacturing
-
Comparing Capacitive and Eddy-Current Sensors
Noncontact sensors using capacitive and eddy-current technologies each represent a unique blend of advantages and disadvantages for a variety of applications. This comparison of the two technologies' strengths will help you select the best technology for your application.
-
5 Fascinating Facts About Eddy Current Testing
5 interesting things to know about eddy current testing.
-
Variables that Affect the Eddy Current Testing Procedure
a closer look at some of the variables that? ?have an effect on? ?eddy current testing,? ?what it can find,? ?and? ?what it cannot find.
-
Case Study: Real-Time Eddy Current NDT in a Hot Rolling Mill
Dual phase analysis supports the feasible of relatively low frequency eddy current testing
-
ELECTRICAL RUNOUT USING AN EDDY-CURRENT SENSOR FOR ROUNDNESS MEASUREMENTS
Electrical runout is a commonly used term in the condition monitoring industry. It refers to the apparent displacement of a rotating shaft measured with inductive (eddy current) sensors caused by variations in the material electrical and magnetic properties
-
Learn Why Eddy Current Sensors Are Now Replacing Inductive Sensors and Switches
Both eddy-current sensors as well as inductive switches and displacement sensors have been used for many years, each having their respective advantages when it comes to measuring position and displacement of objects in harsh environments.
More Information Top
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Koski, A., + , T-MAG Jul 962159-2162 dynamic error fields due to eddy currents induced in vacuum chambers in LUNA synchrotron magnets during acceleration.
-
EEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Author Index]
Numerical computation of eddy currents in thin plates; T-MAG Sep 90 2376-2378 Adriaens, J.P., F. Delince, P. Dular, A. Genon, W. Legros, and A. Nicolet.
-
Aeronautical Applications of Non-destructive Testing
Technologies covered include: optical and enhanced optical methods; liquid penetrant, replication and magnetic particle inspection; electromagnetic and eddy current approaches; acoustics and ultrasonic techniques; infrared thermal imaging; and radiographic methods.
-
Encyclopedia of Structural Health Monitoring Complete Document
… University, Blacksburg, VA, USA Chapter 146: Sensor Technologies for Direct Health Monitoring of Tires Air Force Research Laboratory, Wright Patterson Air Force Base, Dayton, OH, USA Chapter 54: Nondestructive Evaluation/Nondestructive Testing/ Nondestructive Inspection (NDE/NDT/NDI) Sensors — Eddy Current , Ultrasonic, and Acoustic Emission …
-
PROCEEDINGS OF THE FIFTH INTERNATIONAL CONFERENCE ON NONDESTRUCTIVE TESTING, [HELD AT MONTREAL, CANADA, MAY 21--26, 1967].
… can then not bz used for further setting of the range since the removal of the surface for Brinell reading necessarily changes the shape of the casting and if this occurs in an area in which eddy currents circulate the reading will …
-
1997 Index IEEE Transactions On Magnetics Vol. 33
Eddy current effects in MRI superconducting magnets; T-MAG Mar 97 1330-1333 Badescu, V., O. Rotariu, N. Murariu, and N. Rezlescu.
-
Inspection of Metals - Understanding the Basics
197 Eddy Current Inspection . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZASMHBA0002211
Eddy Current Inspection Revised by the ASM Committee on Eddy Current Inspection* EDDY C U R R E N T I N S P E C T I O N is based on the principles of electromagnetic induction and is used to …
Indicates content that may require registration and/or purchase.