Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Valve Company, Inc.
Description: isolates all mechanical parts of the valve, so the breakaway torque remains constant. Red Valve Series 5200E electric actuated control valves are actuated by AUMA, Rotork, or Limitorque electric operators as a standard, and include heaters,
- Valve Size: 1 to 30 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Control Valves, Ductile Iron, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Wastewater, Water
- Actuation: Electric
-
Supplier: Clark Solutions
Description: The Series-22 Quarter-Turn Dia-Cam valve is a high flow capacity pinch valve, designed for hard-to handle fluids, especially slurries. The valve interior consists of a fabric reinforced elastomeric or PTFE-lined Diaphragm Spool... the only wetted component of the
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 150 F
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5300 Valves feature many of the same advantages of the Series 5200 line of control pinch valves in a light-weight, low-cost, open frame design. The open frame design is possible because the sleeve is the only wetted part of the pinch
- Features: Bolt Flange, Control Valves, Pinch Valves
- Actuation: Electric, Electro-hydraulic
-
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch
- Features: Bolt Flange, Control Valves, Ductile Iron, Pinch Valves
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex
- Features: Cast Iron, Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: The Series 9000 High Pressure Control Pinch Valve is Red Valve’s ANSI Class 300# control valve product. The heavy-duty elastomer sleeves are reinforced with high strength nylon, polyester fabrics or Kevlar material. Several heavy-duty sleeve designs are available -
- Features: Bolt Flange, Control Valves, Ductile Iron, Pinch Valves, Stainless Steel
- Actuation: Electro-hydraulic
-
Supplier: Red Valve Company, Inc.
Description: The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve,
- Valve Size: 30 to 84 inch
- Pressure Rating: 25 to 50 psi
- Features: Bolt Flange, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Steel, Wastewater, Water
- Actuation: Pneumatic
-
Supplier: Acro Associates, Inc.
Description: snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No
- Valve Size: 0.125 to 0.187 inch
- Number of Ports/Ways: 2
- Power: 12 to 48 volts
- Features: Air, Compressed Air, Control Valves, ISO, Other, Pinch Valves, Single Solenoid, Solenoid Valves, Tube Fitting
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Control Valves, Ductile Iron, Ground Water, Other, Pinch Valves, Powder / Solids, Rubber, Wastewater, Water
- Actuation: Pneumatic
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 24 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: 3-way
- Pressure Rating: 15 psi
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 12 volts
- Features: Pinch Valves, Solenoid Valves
-
Supplier: Portescap
Description: Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 0.787402 inch
- Motor Voltage: 2.9 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Portescap
Description: Actuation Electric Grippers Electronic Access Systems Flap Actuation Motors for Medical Pipettes Pinch Valves and Tubes Printers and Copiers Switching Systems Syringe Pumps X Y Stages
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 5 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Number of Ports/Ways: 2
- Power: 12 volts
- Features: Air, Gas (general), Normally Closed (Closed Center), Pinch Valves, Single Solenoid, Solenoid Valves, Water
- Actuation: Electric
-
Supplier: NResearch
Description: Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult
- Valve Size: 0.03125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: ASCO
Description: The Series 384 are 3-way, universal, solenoid operated pinch valves designed to control the flow of corrosive or high purity fluids in medical equipment, analytical instruments, and industrial applications. Pinch valves control fluid flow by locating soft tubing in a
- Valve Size: 0.187 to 0.313 inch
- Pressure Rating: 15 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.116 pinch valve series is normally closed in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes toggling normally
- Power: 24 volts
- Features: Air, Compressed Air, Pinch Valves, Solenoid Valves
- Actuation: Electric
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane
- Valve Size: 0.2362206 inch
- Pressure Rating: 0 to 11.603016 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: NResearch
Description: Suitable for pinch applications that require synchronous switching of four streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with four one foot sections of silicone tubing standard, sizes listed below are
- Valve Size: 0.0625 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 8
- Power: 12 volts
-
Supplier: NResearch
Description: Suitable for applications where fluid must be isolated from the valve parts. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with one foot of silicone tubing standard, sizes listed below are standard. Consult
- Valve Size: 0.0625 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Acro Associates, Inc.
Description: Acro's Intelivalve™ solenoid pinch valve line offers unmatched innovation in performance and reliability. These valves come featured with adaptive power management, valve state sensing, tube detection, noise reduction and built in data monitoring all in a compact format
- Valve Size: 0.125 to 0.156 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 to 42 volts
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Pinch Valve? A Pinch Valve is a solenoid operated valve allowing a full bore flow passage through a flexible tube which is "pinched" off to produce a tight seal. Only the easily replaceable tubing comes into contact with the fluid making
- Valve Size: 0.01 to 0.0625 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
-
Supplier: Clark Solutions
Description: Model PS pinch valve offers excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. Model PS is available in three way (dual tube), two way normally open (single tube) or two
- Valve Size: 1.6 to 0.12598432 inch
- Pressure Rating: 21.755655 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 14.50377 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: NResearch
Description: Suitable for pinch applications that require synchronous switching of eight streams. The tubing can be easily changed. The valves are commonly available in 12vdc, 24vdc and 115vdc. Valves are supplied with eight one foot sections of silicone tubing standard, sizes listed below
- Valve Size: 0.03125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 16
- Power: 115 volts
-
Supplier: Valcor Engineering Corporation
Description: The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 30 psi
- Actuation: Electric
- Features: Other, PTFE - Teflon®, Pinch Valves, Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
sleeve. What's more, the valve body doubles as a built-in actuator, saving you from investing in expensive hydraulic, pneumatic, or electric operators. Thanks to the elastomer sleeve's robust flexibility, the valve seals tightly, ensuring a snug closure even around trapped solids. Clickon the video link to see the Type A Air-Actuated Pinch Valve in action. (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Red Valve’s 5200E Control Pinch Valve video features the valve with a Rotork IQ3 Pro electric actuator. The video illustrates how the control pinch valve operates; the different components of the valve; and how our valve measures up to the competition. (read more)
Browse Control Valves Datasheets for DeZURIK, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
aluminum body electric actuator to date. A compact workhorse for industrial systems, it is designed for use with Bonomi ball valves in sizes from ¼” to 2” diameters, and butterfly valves up to 2-1/2”. The Valbia VB015M offers features found in larger actuators (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
Product Manual 2 SD & SDX The SD series compact rotary electric actuator was specifically designed for valve sizes from (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
needs of our customers and the market. In this effort, lndelac has designed a submersible enclosure option compatible with our popular M Series and SNS4-15 Series Electric Actuators. The M Series electric actuator is ideal for valve automation with a standard ISO mounting configuration, output (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
, which is then translated into linear or rotary motion. When the ferromagnetic actuator, or "plunger," slides "IN" and "OUT," this robotic motion is harnessed to either continuously hold a position or to operate as an ON-OFF pulse (latching). Through Johnson Electric's innovative engineering and design
More Information Top
-
Symposium abstract (continue in part V)
…passage of solutions to and from the reaction vessel Six reagent vials and reservoirs A strong and weak cation exchange column purification and filter sterilization unit Six two-way and one three-way Angar electric actuated pinch valves interfaced to the 8085…
-
Control Pinch Valve Brochure
Red Valve Company, Inc.ntrol Pinch Valve brochure features the expanded Control Pinch Valve product line, including the Series 5400 with centerline closure, Series 5200E with digital electric actuation , and Series 5200 Diaphragm Actuated Control Valve.
-
Control Pinch Valve Brochure
Red Valve Company, Inc.ntrol Pinch Valve brochure features the expanded Control Pinch Valve product line, including the Series 5400 with centerline closure, Series 5200E with digital electric actuation , and Series 5200 Diaphragm Actuated Control Valve.
-
Control Pinch Valve Brochure
Red Valve Company, Inc.ntrol Pinch Valve brochure features the expanded Control Pinch Valve product line, including the Series 5400 with centerline closure, Series 5200E with digital electric actuation , and Series 5200 Diaphragm Actuated Control Valve.
-
Tubular dielectric elastomer actuator for active fluidic control
The tubular actuator has been established as a reliable tunable valve , pinching a secondary silicone tube completely shut in the absence of a fluidic pressure bias … to open and completely remove this resistance to flow with an applied low power actuation voltage. .... system demonstrates a rise in pressure of ∼3.0 kPa when the di electric elastomer valve is…
-
Electrophoretic injection bias in a microchip valving scheme
The orthogonal nature of the loading and dispensing steps of the pinched valve actuation reduced the electrokinetic mobility related injection bias but did not completely eliminate it. .... The extent of bias can be controlled through appropriate selection of the electric field strengths in the…
-
CR4 - Thread: Crushing Silica
They are available manually actuated, direct air actuated , air over mechanical pinch , hydraulic and electric . .... Clarkson does air over hydrualic $$$, Larox and Red Valve have a wide veriety (I have sold…
-
Shape Memory Alloy Valves
…pilot control, 17–18 Direct-acting pivoted armature valve, 15–16 Direct-acting pivoted rocker valve, 16–17 Direct-acting toggle valve, 15 Direct-acting two-way plunger valve, 14 Direct- actuating solenoid valve , principle of, 10 Disposable … design, 162 SMA-based pinch valve, 173–176. .... Electrical drive systems electric motors, 64–66 electrified expansion elements, 65–67 solenoids, 65, 67 Electrically activated SMA actuators…
-
Piping Handbook, Seventh Edition > PART 1 SELECTION AND APPLICATION OF VALVES
Different types of valves include: gate, globe, check, ball, plug, butterfly, diaphragm, pinch , pressure relief, and control valves . .... Some valves are self- actuated while others are manually operated or have actuators that are powered with electric motors, are pneumatic or hydraulic, or a combination to operate the valve.
-
Hydrodynamic injection with pneumatic valving for microchip electrophoresis with total analyte utilization
…injections can achieve a high duty cycle, but sampling biases are more severe than for pinched injection. .... a number of different mechanisms for sample introduction, including hydrostatic pressure generated from the difference between liquid level height in two reservoirs [13–16], pulsed pressure produced using mechanical actuation of a PDMS membrane … and inte- grated di electric elastomer actuators [24, 25]. .... Martin and co-workers developed a PDMS micro- device with an integrated pneumatic valve , which injected discrete…
Indicates content that may require registration and/or purchase.