Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ARGAL s.r.l.
Description: Mono phase multi frequence electric motor pumps. Argal pumps “TMB” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE
- Discharge Size: 0.75 to 1 inch
- Maximum Discharge Flow: 3.96 to 18.48 GPM
- Media Temperature: 32 to 230 F
- Water Temperature: 32 to 230 F
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Valcor Engineering Corporation
Description: suitable for a variety of dispensing applications, such as the following: · Transfer pump from large drums to small containers · Acidic and basic solutions · Caustic fluids · DI water applications · Chemical transfer Features · All PTFE wetted materials · Self-priming ·
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
-
Supplier: ARGAL s.r.l.
Description: NESK range of Argal vertical pumps is made up by semi axial devices ( namely QGN models ) with vertical suction and tangential delivery designed for installation outside of the tank. QGN pumps address transfer or recirculation of large volume of liquid with a low head
- Maximum Discharge Flow: 352.22933333333333 to 1,056.6879999999999 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
- Features: Water Pumps
-
Supplier: Magnatex Pumps, Inc.
Description: to 80 mc/h Head up: to 30 bar Temperature range: from -147 °F (-100 °C) to +392 °F (+200 °C) Electric motors: from 0,25 up to 75 kW NEMA and IEC standard available Sealless mag drive chemical gear pumps, no mechanical seal The separation of liquid chamber / atmosphere by means
- Maximum Discharge Pressure: 435.1131 psi
- Media Temperature: -147 to 392 F
- Power Source: AC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Savino Barbera Srl
Description: Vertical centrifugal pumps constructed from PP, PVDF, AISI. 316 steel and with internal parts in polypropylene, PVDF, Ryton. Practical and handy, they allow discontinuous service and they are ideal for transfering non-abrasive and non-viscous chemical products contained in drums and
- Maximum Discharge Flow: 21.12 GPM
- Pump Type: Cantilever Pumps, Centrifugal Pumps, Drum Pumps
- Pump Housing Material: Plastic, Stainless Steel
-
Supplier: Finish Thompson, Inc.
Description: Most Versatile - High Flow The PF Series are high performance, sealless drum/barrel pumps designed for container-to-container transfer of acids, corrosives, and chemicals. It is excellent for DEF or diesel exhaust fluid transfer (PFM Series). The PFP and PFV are patent
- Maximum Discharge Flow: 40 GPM
- Discharge Size: 1 inch
- Pump Type: Drum Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 6 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 16 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Power Source: None, Pump Only
- Features: Wastewater, Water Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Pump Type: Booster Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: feel the priming chamber the first time. Easy to handle, the pumps of this range have strong construction, produced in their components with high thickness to give a product with the maximum reliability. The electric motor is connected to the pump through elastic coupling with
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Serfilco, Ltd.
Description: pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency
- Pump Type: Centrifugal Pumps
-
Supplier: Serfilco, Ltd.
Description: same material as the pump or it can be ordered in clear Lexan (PCN 64-1818 90). A PP baseplate is included with close-coupled electric drive pumps.After initial prime, the Series 'G' Pump will lift up to 15 vertical feet (4.6m) and will remain primed even after shutdown.
- Pump Type: Centrifugal Pumps
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and stainless steel
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External Heat Exchanger
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit Centrifugal
-
Supplier: Kontek Ecology Systems Inc.
Description: hexavalent chrome bearing wastewater. Tandem solution transfer pumps and solution flow control meters are standard on all Kontek 1300 series systems. Dual neutralization reactors. High quality electric and air mixers. Kontek automatic polymer feed make-up and delivery systems.
-
Supplier: ProMinent Fluid Controls, Inc.
Description: Ready-for-use, assembled, automatic 2-chamber continuous flow system for liquid flocculants to prepare a 0.05 – 1.0% metering solution, including an integrated day tank to store liquid concentrate. The day tank can be continuously refilled through a transfer pump (e.g. Spectra) from
-
Supplier: WATTCO
Description: In line heaters (a.k.a circulation heaters) are ideal for processing fluid, including hazardous liquids, that requires intermediate heating while maintaining a flow rate. Instead of stripping the heat from another source as it would for a heat exchanger, an In line heater simply transfers the
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: BUCHI Corporation
Description: Timer function for stopping the process after a preset time LabVac function: intelligent control of the pump in a laboratory system with several consumers BUCHI wizard for a quick configuration using simple menu control USB interface for data transfer to PC for storage, evaluation and
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Higher Power Supplies, Inc.
Description: volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
liquids which react on contact with the atmosphere. For all these services the containment shell replaces double acting mechanical seals, along with external fluid reservoirs and the necessary control equipment. HZSM / HZSMA-pumps therefore offer exceptional benefits to the chemical, petrochemical and (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hot Oil Sealless Pumps Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
transfer. By creating a hermetic barrier between the motor and fluid system, magnetic couplings prevent leakage and contamination, making them ideal for applications requiring sealed environments and high (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
: Waygate Technologies has sold about a hundred Bike robots since its first launch a few years ago. Its customers are energy and chemicals companies that wish to integrate it into their processes, inspection companies and site operators. Bike crawls through power plants, hydroelectric plants, and oil and (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Resistance Welders Manufacturers (Page 2). Resistance Welders Product Catalogs Directory
Chemical Transfer Pump Horizontal / Electric Centrifugal Pump IHF 50-32-160 D .
-
Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
Chemical transfer pumps pal1et jacks, and/or electric forklift .
-
CR4 - Thread: Set Up of Centrifugal Transfer Pump
Also, for some strange reason I was having trouble locating some electric driven diaphragm pumps as I had purchased before for chemical transfer , but those would have done this job in spades.
-
Effects of mass transfer and mass leakage on performance of four-reservoir chemical pumps
When the transferred working fluids in a chemical pump are electrons or ions, DN is the transferred electric charge, Dm is the electromotive force (EMF) and h21 is the .
-
Performance limits of a real four-reservoir chemical potential transformer
When the transferred working fluids in a chemical pump are electrons or ions, DN is the transferred electric charge, Dm is the electromotive force (EMF) and h21 is the resistance.
-
Optimal performance of a generalized irreversible four-reservoir isothermal chemical potential transformer
When the transferred working sub- stance in a chemical pump is electrons or ions, ΔN is the transferred electric charge, Δμ is EMF and h−1 is the re- .
-
Effect of Glycine and Strychnine on Cl–-Activated Mg2+-ATPase from Bream Brain Microsomes (Abramis bramaL.)
Cl−-activated Mg2+-ATPase from plasma mem- branes of animal brains is a Cl−- pump involved in ATP- dependent transfer of Cl− against the electric chemical gradient (Inagaki et al., 1996).
-
Air-assisted electrostatic sprays for postharvest control of fruit and vegetable spoilage microorganisms
…passing by 75 cm below; pneumatic actuators which automate the system for safe and consistent operation; a well-agitated liquid supply reservoir and transfer pump to main- tain wettable-powder chemical agents in suspension; and a di- electric treatment chamber to minimize…
Indicates content that may require registration and/or purchase.