Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotork plc
Description: CK isolating duty, modular design electric actuators are designed for on / off valve types that are infrequently operated. They are designed for use with external controls and motor switchgear.
- Features: Electric
-
Supplier: Hayward Flow Control
Description: EPZ Series electric actuators are lightweight and compact. Ideal for space limitations and smaller size ball valves. Standard 120VAC, Class F thermal motor protection, and manual override with lockout function. NEMA 4/4X IP67 housing.
- Actuator Torque: 55 to 135 In-lbs
- AC Voltage: 120 to 230 volts
- Operating Temperature: -22 to 150 F
- Features: Electric
-
Supplier: Infineon Technologies AG
Description: sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications Home appliances On-board
- Signal Conditioning: Signal Isolator
-
-
Supplier: Infineon Technologies AG
Description: Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications On-board charging (OBC) for
- Signal Conditioning: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control Applications On-board charging
- Signal Conditioning: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Alternative sourcing Potential Applications Isolated Serial Peripheral Interface (SPI) Hybrid, electric, and powertrain systems (EV/HEV) Battery management system (BMS) On-board charger (OBC) Traction inverter DC/DC converter Inverter and motor control
- Signal Conditioning: Signal Isolator
-
Supplier: Richardson RFPD
Description: electric and electric vehicles Isolated power supplies Inverters Data acquisition Motor control PLCs, distributed control systems
- Device Type: Isolator
- Features: Other
-
Supplier: BARTEC
Description: Motor Purge Control System consisting of a Motor Purge Controller - APEXmpc or SILASmpc and a Motor Purge Valve - mpv (pressure monitor) is a unit allowing a safe operation of electric motors in a hazardous environment. The explosion protection is ensured by means
-
Supplier: Honeywell International, Inc.
Description: SPST LIMIT SWITCH TYPE INCLUSION/FEATURES (1) MOTOR SHAFTS MOUNTING TYPE FOOT MOUNT/DIRECT COUPLED OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH MOTOR SHAFT TYPE ROUND RUN TIME 20 SECOND WEIGHT 1.8 LB M847A MODEL
- Actuator Torque: 1.9 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 40 to 125 F
- Features: Electric
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not only
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ offers a full line of electric actuators with torque ranges from 100 inch pounds to 20,000 inch pounds. We offer 115VAC, 230VAC, 24VAC, 12VDC and 24VDC voltages. All electric actuators are available for modulating (4-20mA control) or on-off service. ISO mounting and a double
- Actuator Torque: 100 In-lbs
- AC Voltage: 115 volts
- Actuation Time: 2.5 seconds
- Operating Temperature: -40 to 150 F
-
Supplier: Asahi/America, Inc.
Description: All Asahi/America Series 19 electric actuators come standard with multi-voltage capability, a visual position indicator; an LED light to indicate valve position or fault; auxiliary contacts; a QR code for easy and instant access to user manuals. The Series 19 also features a corrosion
- DC Voltage: 24 volts
- AC Voltage: 95 to 265 volts
- Operating Temperature: 150 F
- Features: Electric
-
Supplier: Isotech, Inc.
Description: compressors HVAC equipment Boilers Power generation Electrical transformers Electric panel boards Motors
- Features: Other
- Application: Vibration Isolation
-
Supplier: Plast-O-Matic Valves, Inc.
Description: High performance brushless actuator motor with overload/overheat protection. Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are
- Features: Electric
- Operation: Modulating, On / Off (isolating)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: High performance brushless actuator motor with overload/overheat protection. Valve body and piping connections are available in PVC or CPVC, with EPDM or Viton seals. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are
- Features: Electric
- Operation: Modulating, On / Off (isolating)
-
Supplier: Isobaud, Inc.
Description: Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
- Digital I/O Channels: 2 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Supplier: Isobaud, Inc.
Description: automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
- Digital I/O Channels: 4 #
- Operating Temperature: -67 to 257 F
- Features: DC Current Input, DC Voltage Input, Isolated Digital Input, Isolated Digital Output, Other
- Application: General Lab and Industrial, Medical / Biomedical, Vehicular
-
Supplier: Bray Commercial
Description: AU Series Electric actuators provide precise, durable control of quarter turn valves including rubber seated butterfly valves, high performance butterfly valves and industrial ball valves. The compact industrial housing is rated to NEMA 4X (IP 67) standards for outdoor use. All models include
- Actuator Torque: 21,300 to 70,800 In-lbs
- AC Voltage: 115 volts
- Operating Temperature: -20 to 175 F
- Features: Electric
-
Supplier: DynaQuip Controls
Description: The NEW DynaQuip DE Series electric actuators are designed for quarter-turn applications. Ideal for use with ball, butterfly and plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. The ultra-compact DynaQuip DE Series line offers several unique
- Actuator Torque: 150 to 300 In-lbs
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Duty Cycle: 50 (%)
-
Supplier: Indelac Controls, Inc.
Description: The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in
- Actuator Torque: 200 to 300 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Operating Temperature: -40 to 150 F
-
Supplier: Mi-T-M Corporation
Description: valve · Safety relief valve · In-line water strainer · Adjustable low pressure detergent injection · Stainless-steel and brass unloader with adjustable pressure valve and forged brass manifold · Pumps accepts incoming water up to 175 degrees F Motor: Totally enclosed fan-cooled
- Water Jet Pressure: 1,000 to 2,000 psi
- Water Flow: 120 to 162 GPH
- Power: 1.5 to 2 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Bray Commercial
Description: The VAS series actuators are configured for direct mounting to ST2 ball valves and do not require a clamp. Optional line voltage auxiliary switches indicate an end-stop position or perform switching functions within the selected rotation range. Features: Electric Stall Detection
- Actuator Torque: 70 In-lbs
- DC Voltage: 0 to 24 volts
- AC Voltage: 24 to 120 volts
- Operating Temperature: -40 to 140 F
-
Supplier: Eaton | Power Quality
Description: The Eaton Power-Suppress T7 ultra-isolator noise suppressor protects electronic equipment in data rooms, wiring cabinets and other sensitive equipment against electrical noise disturbances. These impediments, from sources such as lighting, utility network switching and the operation of
- Power Rating: 225,000 VA
- Input Voltage: 208 to 480 volts
- Output Voltage: 120 to 208 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: ProMation Engineering, Inc.
Description: The PE(O) family of electric spring return actuators are designed for load requirements of 3185 inch pounds. The actuator comes standard with two auxiliary switches (form C), an internal low power heater, a NEMA 4X environmental rating, and in 120VAC, 230VAC, or 24VAC/DC (on/off only) supply
- Actuator Torque: 3,185 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 120 to 230 volts
- Features: Electric, Local Position Indication, Thermostat / Motor Overload Protection
-
Supplier: Bray Commercial
Description: The D-35 Series Actuators are direct-mount, non-spring return electric valve actuators that operate on 24 VAC power. Use these synchronous motor-driven actuators to provide accurate positioning on the SoftTouch line of ball valves up to 1-1/2 in. (38 mm) in Heating, Ventilating, and
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -4 to 140 F
- Features: Electric, Manual Override of Power Actuator, Other NEMA Enclosure
-
Supplier: Hayward Flow Control
Description: The HRS Series provides highly efficient multiplication of motor power to produce uniquely compact torque ranges compared to other technologies. Larger models feature an epicyclic transmission system. A clutch-free manual override system provides full-time override capabilities during powered
- Actuator Torque: 300 to 177,000 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 480 volts
- Operating Temperature: -22 to 158 F
-
Supplier: ProMation Engineering, Inc.
Description: P7 Series 8900 in lbs / 1000 Nm - On/Off/Jog/Proportional The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but
- Actuator Torque: 8,900 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 12 to 480 volts
- Operating Temperature: -22 to 150 F
-
Supplier: UL Standards & Engagement
Description: branch circuit supply or connected to secondary circuits involving voltages that are considered to present a risk of electric shock by the nature of their use in an end-product. 1.2 These requirements do not apply to transformers and motor-transformers that are connected to a supply
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 339,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout
- Actuator Torque: 34,800 to 62,400 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 3.9375 inch
- Operating Temperature: -40 to 185 F
-
Supplier: BI-TORQ® Valve Automation
Description: BI-TORQ provides three different lines of electric spring return actuators for applications that require an automatic shut-down in case of a catastrophic power loss. Torque outputs on our spring return electric actuators range from 200 to 1200 inch pounds of torque output with a 115VAC
- Actuator Torque: 450 In-lbs
- DC Voltage: 24 to 230 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 3 seconds
-
Supplier: Pressure Washers Direct
Description: Electric Start Vanguard® Engine •No pulling or cussing, just turn a key and start working •Briggs & Stratton 18HP V-Twin engine is powerful and durable Belt Drive General TS2021 Triplex Plunger Pump •Ceramic plungers run cooler and last longer •Easy to maintain and rebuild; moves up
- Water Jet Pressure: 4,000 psi
- Power: 18 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
Find Suppliers by Category Top
Featured Products Top
-
Equipment Business Machines Communication Equipment Compressors Electronic Components Metal Forming Equipment Motors - Electric & Reciprocating Pumps Shipping Containers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
common issues with digital isolators The Need for Automotive Isolation Inside every internal combustion vehicle is the tried and true 12 V electrical system. Inside every electric or hybrid electric vehicle (EV, HEV) is something much different. EVs and HEVs harness the power of high (read more)
Browse RF and Wireless Chips Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Powered Surgical Tool Reliability - Moisture is the Enemy
For powered reusable surgical tools, reliability is paramount. Due to the presence of electronic components and materials susceptible to corrosion, moisture is often a cause of premature failure, particularly for electric motors. Designers need to consider how to mitigate the effects of moisture
More Information Top
-
Progresses of the ceramics and its meaning for the chemical industry
The so-called ,,Motor-Isolatoren of " electrical engineering form a second particularly characteristic example of the increase of the mechanical strength of sealed keramixher masses from steatite .
-
Pohls's introduction into the physics
B insulator , down right electric motor .
-
Pohls's introduction into the physics
B insulator , down right electric motor .
-
Recent Advances in Experimental Mechanics
The rotor was spun directly by a DC electric motor mounted via elastomeric vibration isolators to a massive steel base.
-
The RFX pulse transmission network
The PVSSs are unipolar, moved by an electric motor ; PMSls, being isolator switches, are bipolar, with the same motor of PVSS; PMSS is bipolar but, being a fast make switch, has a pneumatic drive which allows a fast closing operation.
Indicates content that may require registration and/or purchase.