-
Supplier: DeZURIK, Inc.
Description: removable and rotatable hard-faced seat ring is available. The removable hard-faced seat ring can be easily rotated or replaced, reducing time spent on maintenance. To withstand abrasion or corrosion, DeZURIK Coal Burner Isolation Valves feature valve bodies and gates of carbon
- Features: Gate / Knife Valves
-
Supplier: Rotolok Valves, Inc.
Description: to 1.8 x 1.4 m. The Rotolok industrial range of slide valves are simple, but robustly designed to handle powders, pellets and granules over a wide field of applications. They may be operated manually, or by pneumatic means or electric motors, and offer reliable,
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small case with internal logic for
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 5.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 6,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive *This picture is a representation only. "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 5,000 PSI at 4.5 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture is a representation
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Description: hollow shaft and blind hollow shaft Industrial Applications 1. Brushless DC motors for electric control or gate valve position control 2. High-power stepper motors, servo motors in mining , metallurgy, molding injection and other large equipment 3. Spindle
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump,
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Tilting Top Low Profile Casters Tapered Toe Guards Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Infineon Technologies AG
Description: capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended
- VGS(off): 2.1 to 4 volts
- rDS(on): 0.023 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Festo Corporation
Description: For valve manifold VTSA/VTSA-F Robust metal housing
- Pressure Rating: -13.053393 to 145.0377 psi
- Power: 110 volts
- Media: Air, Compressed Air
- Material Of Construction: Aluminum
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Features: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for
- Media Temperature: 150 F
- Actuation: Electric
- Features: Gate / Knife Valves
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust cover
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Koger Air Corporation
Description: 10-gauge steel in sizes 4" to 24", larger sizes available. ; 4" to 20" manual operated blast gates are normally in stock. ; Manual, pneumatic or electric operated. ; Flanged connections allow easy installation. ; Provides a more positive seal than cut-offs. ; Works
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series G Knife Gate Valve features a cast iron body with stainless steel wetted parts. This efficient valve design affords the user a high-quality valve in which all the wetted parts, including the gate, seat, packing gland and flange face are
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Material Of Construction: Cast Iron, Stainless Steel
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34.
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: B+E - Stainless Valve Company
Description: The main characteristic of this type of valve, also called slide-gate valve or through-port valve is the well-guided blade passing through both ends of the valve body, having a hole in the middle of the blade.
- Valve Size: 16 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 450 F
-
Supplier: AVK International A/S
Description: A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Gate / Knife Valves, Metal Seated Valve
- Connection Description: Bolt Flange, Socket Weld / Solder
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications In industrial plants, power
- Valve Size: 1.968505 to 19.68505 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,022 F
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Superlok - Mako Products
Description: ● Valve size : 1/2~ 6 inch ● Pressure class : ASME class 150 to class 600 ● End connection : socket weld, threaded ● Temperature : -196°C to 850°C (-327°F to 1562°F) ● Standard inclusion of a back seat facility for ease of maintenance. ● Bolted extension bonnet ● Inside or outside screw stem
- Valve Size: 0.5 to 6 inch
- Number of Ports/Ways: 2
- Media Temperature: -320.8 F
- Actuation: Electric, Electro-hydraulic, Pneumatic
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems. Overview of
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: VAT, Inc.
Description: Control gate valves with stepper motor for controlling and isolation. A valve in combination with an adaptive pressure controller PM4/5 is a pressure control system.
- Valve Size: 6 to 16 inch
- Pressure Rating: 17.404524 to 29.00754 psi
- Number of Ports/Ways: 2
- Media Temperature: 302 F
Find Suppliers by Category Top
Featured Products Top
-
Parker Sporlan SER Electric Expansion Valves are electronically controlled, stepper motor driven valves, intended for precise control of liquid refrigerant flow. Featuring high resolution actuator assemblies, these valves provide unmatched control capability across a wide range of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
PBL.2410 Out-Rotor BLDC Motor is designed for applications requiring compact size, smooth operation, and reliable performance. Rated at 24V with an operating range of 22–30V, the motor reaches a no-load speed of 3,300 r/min (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Controls, Inc. (ICI) manufacturers a full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
full line of quarter turn rotary electric actuators used for valve and damper automation. Founded in 1986, Indelac was incorporated as an “S” corporation on November 30, 1987. ICI takes pride in being a family owned and operated electric actuator manufacturer for over 32 years. All of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
final PST.24BY configuration can be customized around your valve travel, thrust, and driver settings. Application Review Match the available travel and thrust to the valve mechanism, then discuss driver settings and operating conditions with Power Motor. Reference (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Bedside lamps Hydraulic valve control Full specifications, outline drawings, and performance (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
http://www-pub.iaea.org/MTCD/publications/PDF/TRS387_scr.pdf
The fast acting valves (Fig. 49.7) are electric motor operated gate valves powered by a reliable power source which is ultimately backed by battery power.
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
The electric - motor - operated gate valve was operated to .
-
Aging assessment of Westinghouse PWR and General Electric BWR containment isolation functions
Approximately 52%of the these gate valves were operated by electric motor operators, and 25% manually.
-
NUCLEAR MERCHANT SHIP REACTOR PROJECT QUARTERLY TECHNICAL REPORT FOR JULY- SEPTEMBER 1958
Electric Motor Operated Feedwater Gate Vedve The Chapman Valve Company is investigating any possible adverse ejects of operating this valve in an inverted position.
-
Pump Unit Diagnostic and Test Bench
… following features: determination of the technical state of the pump unit from the vibration of the casings of the pump and electric motor ; automatic specification and maintenance of operating mode of pump by con- trol of gate valves at the inlet and …
-
Selection of optimum typical proportions of ejectors for hydropower stations
tank for operating discharge; 2) triangular (V-notch) we/r; 3, 15) needle gauge for weir; 4) gate valve on operating -discharge line; 5) centrifugal pump; 6) electric motor ; 7) stilling device in measuring flume; 8) gate valve on pressure line to ejector …
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > SECONDAR...
Rubber-seated butterfly valves with an electric motor or air-activated hydraulic operator have almost completely replaced the hydraulic-activated and - operated gate valve that was the standard portable filter valve for many years.
Indicates content that may require registration and/or purchase.