-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE® systems. They include extend
- Motor Voltage: 200 to 575 volts
- Single Phase Power: 0.33 to 15 HP
- Three Phase Power: 0.33 to 15 HP
- NEMA Size: 4
-
Supplier: BI-TORQ® Valve Automation
Description: The BI-TORQ NL Series electric actuator features a worm gear drive that makes it ideal for butterfly valve actuation since it does not require a brake. The worm gear and output shaft are a one-piece design that is strengthened with heat treatment. In addition, the NL is available with a high
- Actuator Torque: 177 to 17,600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 115 to 380 volts
- Stem Diameter: 0.472 to 1.181 inch
-
Supplier: Lift Products, Inc.
Description: lift and lower controls are built into the ergonomic handle. The tilt up and down controls are located on a push button hand pendant box with a 4.5' cord allowing the operator to tilt the load from a variety of positions. Separate Lift/Tilt Tilting and lifting operatations are
- Actuation: Electric Motor
-
-
Supplier: David Round
Description: Summary of Features 304/316 Series Stainless Steel construction Stainless Steel gearbox casing and shafts Food-Grade chain and gearbox lubrication 304 Series stainless steel chain Stainless steel forged safety swivel hook Electric powered corrosion resistant cleanroom hoists feature
- Load Capacity: 4,000 lbs
- Mounting: Base/Lug Mount
- Line Type: Chain
- Type: Electric
-
Supplier: CARLO GAVAZZI Automation Components
Description: I/O push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits/devices like lamps, motors, etc. They should be ordered in parts (operator + holder +
- Switch Function: Alternate Contact (Push-Push)
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Configuration: Normally Closed (NC), Normally Open (NO)
-
Description: collector bracket attachment. Optional drop stops and bumpers. Wheels are forged heat-treated steel with contour tread for use on American Standard I-beam or wide flange beams. Traverse motor is 30-minute rated, totally enclosed non-ventilated with class "F" insulation with thermal
-
Supplier: Lift Products, Inc.
Description: The Maxx-Jack electric high lift models are ideal for lifting skids, plastic pallets, wire baskets, or containers with open bottoms. With the optional slide on platform this unit makes a great portable lift table. The electric lift is faster and more ergonomic than pump-up models that
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC electric
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Description: motorized trolley. Chain guide resists jamming and keeps chain aligned with load sheave. Internal strain relief provides support for push button station. Ergonomic push button control is impact and chemical/corrosive atmosphere resistant. Our push button
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 50 ft/min
-
Description: variety of beams including I-beams, wide flange beams and patented track. Special control enclosures and motors can be provided for hostile or hazardous environments including explosion proof applications. Trolley options include, push/pull, hand geared or a variety of motorized
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator +
- Features: CE Certified, Illuminated Switch, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact
-
Supplier: CARLO GAVAZZI Automation Components
Description: Mushroom push button switches are mechanical switches that are pushed down to open or to close the electric contacts. They are mostly used to start/stop electric circuits or devices like lamps, motors, etc. They should be ordered in parts (operator +
- Features: CE Certified, RoHS, UL listed
- Switching Mechanism: DPST, SPST
- Actuator Specifications: Flush Pushbutton, Raised Pushbutton
- Switch Function: Maintained Contact, Momentary Contact
-
Supplier: Lift Products, Inc.
Description: pack. This tugger can pull up to 1,500 lbs. and has several easy to install tugger-to-cart and cart-to-cart hitch arrangements. The Moto-Tugger also features a Quick Hitch Lift System that can hook up and disengage in a matter of seconds by a push of a button. Request Tugger Quote
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque
-
Supplier: Optimal Handling Solutions
Description: All units are 24 volt DC Standard - Fully powered electric pallet truck for easy and quick operation - Raise and lower loads with a push of a button - Maneuvers loads in warehouses and trailers - Reinforced welded forks with adjustable tie-rods give long service - High torque
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the
- Capacity: 1,500 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 27 inch
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-94 degrees Drive unit/electrics 24 volt system 2 speeds - for/rev Solenoid controlled Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of tilt feature Brakes Engaged in upper and lower position of the steering
- Capacity: 2,000 lbs
- Stroke: 32 inch
- Length: 34 inch
- Width: 21 inch
-
Supplier: ANVER Corporation
Description: version, or the VPE1-GEN2-T, which is a tilter version.) Once on load, attach is almost instantaneous. Attach and Release Control Pendant with Safety Lock-Out Provided with attach and release momentary switch with safety interlock push-button and 10 ft. coiled cord. This eliminates
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Econo Lift Limited
Description: Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks Built in horn Brakes Engaged in upper thru lower position of the
- Capacity: 3,000 lbs
- Stroke: 28 inch
- Length: 48 inch
- Width: 20.5 inch
-
Supplier: CSA Group
Description: manually or automatically operated switches, branch-circuit or service-circuit circuit-breakers, over current-protective devices, or the like may be used within a motor control centre. 1.3 Equipment 1.3.1 A motor control centre can contain, but is not limited to, any combination
-
Supplier: Ace Crane
Description: load brake. Overload Alert Limiter Push Button control pendant wtih emergency stop button Heavy-Duty, high torque motor wtih class "B" insulation Preventative incorrect phase limiter Chain Container (included)
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: David Round
Description: diameter wire rope. With a standard electric motor brake, mechanical load brake and push-button controls, this winch is ideal for lifting applications. Limit switches, emergency hand cranks and drum divider flanges are available. SUMMARY OF FEATURES Line speeds up
- Load Capacity: 1,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 175 ft
- Maximum Loaded Line Speed: 35 ft/min
-
Supplier: Harold Beck and Sons, Inc.
Description: Beck rotary damper drives and rotary actuators are a benchmark in industrial control damper actuation. Unlike typical electric actuators, Beck damper drives and valve actuators are capable of continuous modulation and precision control without thermal duty-cycle or motor burnout
- Actuator Torque: 34,800 to 62,400 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 3.9375 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: A range of compact lifting and pulling winches utilising electric or hydrulic motors. Capacities can go up to 30 tons of lifting capacity with this range. SC E; IP 54, 400 VAC / 3 phase / 50 Hz. SC H; orbit or radial piston type hydraulic motor complete with brake valve Steel
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Mi-T-M Corporation
Description: Kerosene Indirect Ductable Portable Heaters Frame: Powder coated steel frame, handle and tank · Heavy-duty tires for easy mobility · Front foot brace · Rugged steel body Burner: Stainless-steel combustion chamber · Direct spark ignition Motor: Heavy-duty, high quality cast aluminum
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time Electric Start Engine With Recoil Backup •Just
- Water Jet Pressure: 3,000 psi
- Power: 11 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Design Tool, Inc.
Description: or operator actuated push button switches for controlling screw delivery. These tools are also offered in a drive-to-depth configuration to reliably control the fastener depth in wood or composite decking, preventing the operator from driving the fastener too deep. This feature
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Other Style, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: LeBlond Ltd.
Description: leadscrew. This insures a smooth travel and minimizes wear. CONTROL PANEL: All push buttons and switches are conveniently located on the control panel for easy operation. STANDARD ACCESSORIES • Tool Box with Adjusting Tools • Grinding Wheel with Flange • Wheel Extractor • Wheel
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
Find Suppliers by Category Top
Featured Products Top
-
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
standard features as Series 19 product line including a heater, one set of dry contacts for PLC confirmation and one for alarm reporting, OLED screen with push buttons, local controls and a QR code for easy and instant access to user manuals. All Asahi/America Series 19 electric actuators have a (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
, a UL approved electric motor, and PLC device. These models are a good fit for educational and university robotics, or laboratory and research applications. Custom Belt Driven Actuators Custom actuators and belt drives deliver the same features as standard models (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
our business comes from repeat customers. Our customer base includes top-shelf OEM automotive, appliance and electronics manufacturing companies such as Honda, Ford, Toyota, Chrysler, General Motors, General Electric, Armstrong Air Conditioning, Amana Appliances, Maytag (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products
More Information Top
-
A dye densitometer for measuring cardiac output
For simplicity power supplies, push button switches , electric motors etc. are omitted.
-
CR4 - Thread: project report based on motor control center
I've seen electric motors with built in thermal switches that require a manual reset ( push button ) when tripped.
-
Materials Handling Handbook 2nd Edition Complete Document
Specific areas include hoist duty service classifications, design factors, headroom, lift, reach, braking system, gear reduction, limit switches , overload limit devices, electric motors , control enclosures, pendant push - button stations, and trolleys.
-
Measurement of waste-water flow from industrial establishments
In the automated system, it is specified that electric motor MI of the hydraulic pump be remotely controlled using push - button stations KP and KS with appropriate switching of the control circuits via switch CS.
Indicates content that may require registration and/or purchase.