Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: United Equipment Accessories, Inc.
Description: needs. ● Motorized reel options include, air, electric and hydraulic ● Heavy-duty motor designed for heavy-duty usage ● Rugged dual triangular support with shaft bearings ● Multiple spool width options: Choose from 6", 12", 18", 22" or 28" ● Larger diameter cable capability up to .875"
- Voltage: 12 to 120 volts
- Core Diameter: 6 to 28 inch
- Hose / Cable Outside Diameter: 0.875 inch
- Type Of Reel: Cable Reel
-
Supplier: Hannay Reels
Description: construction. Choose #40 chain and sprocket drive powered by an electric, hydraulic, or compressed air motor or direct drive hydraulic rewind motor. Auxiliary crank rewind standard on DPB Series reels. Available on PB Series power rewind reels, at extra
- Maximum Pressure: 350 psi
- Hose / Cable Length: 125 to 200 ft
- Flange Diameter: 22.75 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: resistance compared to standard steel construction. Gear-driven crank on vapor reel. #40 chain and sprocket drive powered by electric, hydraulic, or compressed air motor liquid reel. Pinion shaft brake standard. Other locking devices may be specified. Standard inlet: 90° ball bearing
- Maximum Pressure: 350 psi
- Hose / Cable Length: 80 to 225 ft
- Flange Diameter: 23 to 24.75 inch
- Core Diameter: 10.5 inch
-
-
Supplier: Hannay Reels
Description: Power Rewind Cord Reels For Onsite Power (live electric cable) Compact design. Chain and sprocket drive powered by an electric gear motor. 3 conductor, 30 amp collector assembly with #10 gauge wiring. 4 conductor can be specified as an option.
- Hose / Cable Length: 100 to 250 ft
- Flange Diameter: 18 to 20 inch
- Core Diameter: 6 inch
- Cable Length: 100 to 250 ft
-
Description: This standard is intended to be a basic or primary document that can be utilized and referenced by owners of ac motors and generators (machines) that need refurbishment, repair, and/or rewinding, as well as service or repair facilities. It has been developed for the petroleum, chemical, and
-
Description: This standard is intended to be a basic or primary document that can be utilized and referenced by owners of ac motors and generators (machines) that need refurbishment, repair, and/or rewinding, as well as service or repair facilities. It has been developed for the petroleum, chemical, and
-
Supplier: Hannay Reels
Description: To handle dual 1/4" through 1/2" I.D. hose Hydraulics / Spray Painting / Air / Water Two swivel joint inlets and two outlet risers to handle two equal lengths of hose. Chain-drive crank rewind or chain and sprocket rewind powered by an electric or compressed air motor. MX
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 50 to 425 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Description: This standard is intended to be a basic or primary document that can be utilized and referenced by owners of AC motors and generators (machines) that need refurbishment, repair, and/or rewinding, as well as service or repair facilities. It has been developed for the Petroleum, Chemical and
-
Description: This standard is intended to be a basic or primary document that can be utilized and referenced by owners of ac motors and generators (machines) that need refurbishment, repair, and/or rewinding, as well as service or repair facilities. It has been developed for the petroleum, chemical, and
-
Supplier: RepairZone
Description: smooth and maintain a high-level of productivity. Services: • Induction Motors • Synchronous Motors • Medium Voltage Motors to 6,000 HP • Single-Phase Motors • DC Motors • Metric Motors • Gear Motors • Explosion Proof Motors • Wound Rotor
- Industry Served: Automotive, Industrial, Motion Control, Power Generation
- Motor Type: Brushless Motor, Power Generator, Servo Motor, Traction Motor
- Features: Midwest US Only, North America, Other, United States Only
- Services: Rewind / Refurbish
-
Supplier: C & C Lift Truck, Inc.
Description: Rewind Safety System for controlled retraction to reduce workplace accidents. Includes 5' pigtail and 3 pronged plug. Features "Safe-Replace" factory balanced cartridge style spring motor. Rolled edges on discs provide maximum protection. Multi-position locking ratchet secures cord at
- Hose / Cable Length: 3 to 50 ft
-
Supplier: Unique Welding & Fabricating (UWF)
Description: Cable Reels Choose Unique direct crank rewind or chain and sprocket drive powered by AC or DC electric motor or compressed air motor,. Crank is supplied on power rewind models. An adjustable spring drag device is used to brake the reel. Spring rewind cable
- Hose / Cable Length: 750 ft
- Flange Diameter: 31 inch
- Hose / Cable Outside Diameter: 0.705 inch
- Cable Length: 750 ft
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
torque for rewinding rolls of film, fabric, and wire; applying a variable torque load for load simulation and torque limiting (capping), and for adjustable soft starts. Replacement Magnetic Particle Clutches Placid Industries makes custom magnetic particle clutch models that specialty (read more)
Browse Electric Brake and Clutch Assemblies Datasheets for Placid Industries, Inc. -
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
operations and more. Features: Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
; removable crank option is available. Also available: chain and sprocket rewind powered by electric, compressed air, or hydraulic motor. Supplied with cam lock brake on manual rewind models only. Optional divider discs can be placed at almost any point (read more)
Browse Reels Datasheets for Hannay Reels
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division When considering whether to rewind a motor or to replace it with a higher-efficiency model, consider the following rules of thumb: High-efficiency
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
for an Energy-Efficient Economy, Washington, D.C., 1997. United States Industrial Electric Motor Systems Market Opportunities Assessment, prepared by Xenergy, Inc. for the U.S. Dept. of Energy s Office of Industrial Technology and Oak Ridge National Laboratory, Burlington, Mass., 1998. Motors and Drives
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/58461/650349212-MIT.pdf?sequence=2
The process of electric motor rewinding is an industrial process that consists of initial testing, coil removal process, stator winding, post-winding tests, varnish insulations, and final testing (Penrose, Inc et al. 1997).
-
Electric motor repair industry update
Thisisestimatedby varioussourcestobeperhaps one-half the total number of firms engaged in electric motor rewinding , and these employ approximately 30,000 persons workingwith motors and repairs.
-
Compressors: How to Achieve High Reliability & Availability > Reciprocating Compressor Upgrading, Rebuilding, and Remanufacturing
For instance, as a rule of thumb it would not be advisable to have an electric motor rewound if costs exceeded 70 percent of a new equivalent replacement, or if higher efficiency replacement motors are available.
Indicates content that may require registration and/or purchase.