-
Supplier: General Pump
Description: ET SERIES – HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA56C) ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New
- Maximum Discharge Flow: 2.9 GPM
- Maximum Discharge Pressure: 2,610 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Liquid Handling Pumps - Triplex Plunger Pump, Hollow Shaft, Flanged for Electric Motors -- EP1810E17Supplier: General Pump
Description: EP SERIES – 1-1/8 (1.125)” HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative
- Maximum Discharge Flow: 3.4 to 3 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: 51 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) – WITH BUILT-IN UNLOADER 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic
- Maximum Discharge Flow: 2.8 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
-
Supplier: General Pump
Description: 51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.25 inch
- Media Temperature: 165 F
-
Supplier: PressureParts.Com
Description: This plunger pump will pump up to 2 GPM at 1450 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange provides convenient connection to 2 HP electric motors with a NEMA 56C frame. The hollow shafted pump includes a built-in
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: This plunger pump will pump up to 3 GPM at 2000 PSI. It spins at 3400 RPM in a direct drive system coupled with an electrical motor. The matching flange provides convenient connection to 4 HP electric motors with a NEMA 56C frame. The hollow shafted pump includes a built-in
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: Interpump / General Pumps Hollow Shaft Direct Drive - Flanged for direct couple to electric motors Triplex Pump 1750 RPM 5/8" Shaft
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Stearns®
Description: Features & Benefits These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 6 through 105 lb-ft Enclosure Material: Aluminum Housing, Cast Iron
- Torque Rating: 10 to 105 Ft-lbs
- Speed: 4,000 rpm
- Operating Voltage: 575 volts
- Diameter: 10.38 inch
-
Supplier: KSB AG
Description: Ball bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 380 V, 400 V, 690 V, 3~ Impeller material (EN standard) ZINNBRONZE; JL1040;BRONZE Type of installation In- line Type of coupling
- Horsepower: 73.7121211696551 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,821.139 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: Honeywell International, Inc.
Description: SPST LIMIT SWITCH TYPE INCLUSION/FEATURES (1) MOTOR SHAFTS MOUNTING TYPE FOOT MOUNT/DIRECT COUPLED OPERATING HUMIDITY RANGE 50 TO 95 PERCENT RH MOTOR SHAFT TYPE ROUND RUN TIME 20 SECOND WEIGHT 1.8 LB M847A MODEL
- Actuator Torque: 1.9 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 40 to 125 F
- Features: Electric
-
Supplier: Renold Canada
Description: welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the machine headshaft. The WormMaster range of products has been designed and built
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 154 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: KSB AG
Description: handling of hot water, cooling water, fire-fighting water, seawater, oil, brine, drinking water, cleaning agents, brackish water, service water, etc. Overview of technical data Casing partition Radially split Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 4.402866666666667 to 3,152.4525333333336 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: Bray Commercial
Description: and are easily installed on a round shaft up to 3/4 in. (20.5 mm) diameter or a square shaft up to 1/2 in. (13 mm). They are also offered on the Bray SoftTouch Series characterized ball valves. The DCS-62 Series deliver 62 lb-in (7 Nm) of torque. The angle of rotation is mechanically
- Actuator Torque: 62 In-lbs
- DC Voltage: 0 to 24 volts
- AC Voltage: 20 to 120 volts
- Stem Diameter: 0.25196864 to 0.7480319 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: KSB AG
Description: Design Horizontal, long-coupled, single-stage volute casing pump with ratings and main dimensions to EN 733 in back pull-out design, with replaceable shaft sleeves / shaft protecting sleeves and casing wear rings, with motor-mounted variable speed system Applications Spray
- Maximum Discharge Flow: 6.604299999999999 to 2,650.5257333333334 GPM
- Maximum Discharge Pressure: 884.72997 to 232.06032 psi
- Media Temperature: 230 F
- Water Temperature: 230 F
-
Supplier: Bray Commercial
Description: Non-spring return damper actuators shall be the direct- coupled type that requires no connecting linkages. The non-spring return actuators shall have a self-centering damper shaft coupling that assures concentric alignment of the actuator’s output coupling with the damper shaft and be
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 1.00000054 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Nook Industries, Inc.
Description: Load capacities from 1/4 to 10 ton Ball screw actuated Keyed or non-keyed actuator tubes Designed to have a motor or gear reducer directly coupled to the lift shaft. Keyed or non-keyed actuator tubes
- Rated Speed: 22.21666666666671 in/sec
- Rated Force: 11,000 lbs
- Drive Type: Ball Screw
- Actuation Type: Electrical
-
Supplier: PressureParts.Com
Description: Interpump / General Pumps Hollow Shaft Direct Drive - Flanged for direct couple to electric motors Triplex Pump 3400 RPM 5/8" Shaft
-
Description: shaft (for use in Multi-Axis systems with connecting shaft) - Hollow shaft with keyway - Special shafts available on demand
- Stroke: 0.0393701 to 275.5907 inch
- Rated Load/Force: 221.6528 to 674.4 lbs
- Operating Temperature: -22 to 176 F
- Body Material: Aluminum
-
Description: guide Drive shaft with clamp shaft or plain shaft Choice of motor mounting side Options: Tandem version for higher moments Drive Shaft: Clamp shaft and plain shaft or with double plain shaft for mounting an intermediate drive shaft
- Stroke: 0.0393701 to 39.3701 inch
- Rated Load/Force: 359.68 lbs
- Operating Temperature: -22 to 176 F
- Body Material: Aluminum
-
Supplier: Stearns®
Description: Features & Benefits Stearns 1-082-3X4-06 series of electric fail-safe motor brakes are now certified for use in underground mines by the federal Mine Safety and Health Administration (MSHA). Stearns is the only supplier of MSHA certified motor brakes. Available for close coupled
- Torque Rating: 125 to 330 Ft-lbs
- Bore Diameter: 2.13 inch
- Diameter: 17.13 inch
- Length: 16.32 inch
-
Supplier: Serfilco, Ltd.
Description: ELECTRIC, HYDRAULIC or PNEUMATIC DRIVE Pump with SS 316 housing, PP internal parts, SS 316 housing clamp, SS 316 internal fasteners, and EPDM elastomers. Pump includes PP baseplate on close coupled electric models, steel baseplate on close coupled hydraulic and pneumatic models.
- Pump Type: Centrifugal Pumps
-
Supplier: Stearns®
Description: Features & Benefits Available for close coupled directly to the motor and fan guard mount Class H coil Normally closed thermostat Self-adjusting for wear ABS Type Approval Certified Class 1 Group C & D Class 2 Group F & G
- Torque Rating: 10 to 105 Ft-lbs
- Speed: 4,000 rpm
- Operating Voltage: 575 volts
- Bore Diameter: 1.625 inch
-
Supplier: John Crane, Inc.
Description: transmitting high torque combined with shaft misalignment. Applications Process Pumps Electric Motors Gearboxes Steam Turbines Other Compressors Driven Machinery Other Rotating Equipment Generators
- Bore Diameter: 13 inch
- Rated Torque: 2,787,610.61946903 In-lbs
- Rated Speed: 6,100 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: MP Pumps, Inc.
Description: base mounted pumps as well as an electric motor drive pedestal.
- Discharge Size: 3 inch
- Maximum Discharge Flow: 350 GPM
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: ARGAL s.r.l.
Description: external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking joint unit. Taper roller bearing inserted in the intermediate support guides the shaft of the pump
- Discharge Size: 1.968505 to 3.93701 inch
- Maximum Discharge Flow: 184.9204 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
- Pump Housing Material: Plastic
-
Supplier: ProMation Engineering, Inc.
Description: and give you the same reliability and performance that you’ve come to expect from our Standard Location quarter turn actuators. The ProMation explosion proof actuators feature the only hazardous duty electric actuator that comes with a standard raised indicator allowing easy identification of
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 1,150 In-lbs
- Torque: 1,150 In-lbs
- Features: Other
-
Supplier: ControlAir LLC
Description: own set of leads, but operating through a single output shaft, direction of rotation is dependent of which set of leads power is applied to. The motor is coupled to ControlAir's Type-100, which is a high precision, multi-stage air pressure regulator with low power requirements.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: 0 to 140 F
- Media: Air
-
Supplier: ARGAL s.r.l.
Description: external supply External - lubricated by the liquid pumped. SELF CENTERING DESIGN Shaft of pump coupled to electric motor shaft by mean of self centring self locking coupling unit. Taper roller bearing inserted in the intermediate support guides the shaft of the
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Pump Type: Centrifugal Pumps, Dosing Pumps, Injection Pumps
- Pump Housing Material: Plastic
-
Supplier: MP Pumps, Inc.
Description: up to 25 feet suction lift. The HHLF series is available close coupled to NEMA "C" Face electric motors or as PumPAKs®. The engine drive models are capable of close coupling to both gasoline and diesel engines with 1" keyed drive shafts. Pedestal mounted pumps are also
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 108 to 180 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron
- Pump Type: Centrifugal Pumps, Fire Service Pumps
-
Supplier: Renold Plc.
Description: vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or shaft mounted directly onto the
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Renold Plc.
Description: case for strength and absorption of vibrations for quiet running. Phosphor bronze wormwheel rim electron beam welded directly onto the cast iron centre ensuring maximum strength under shock load conditions. Hollow and plug-in output shaft options for use as a direct coupled drive or
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 131.341597720476 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
Find Suppliers by Category Top
Featured Products Top
-
With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
situations. ICI Safe & Secure (SNS) Series The Indelac Controls Inc. (ICI) Safe & Secure Series of fail-safe electric actuators couples the durability of high-quality American made actuators with the reliability of an integrated power supply. Our actuators are easily field adjustable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
High-Precision Dual Shaft DC Motor for Multi-Purpose Applications The YHD-F34 DC Motor features a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Hub Motor Design for Electric Bicycles eBikes initially emerged in the 1890's as a symbol of affluence, but have transitioned over the past century into an ecofriendly and accessible mode of transport, enhancing riders' capabilities to conquer longer distances and (read more)
Browse DC Motors Datasheets for Portescap -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
exact product in mind. We have a range of electric motor customization options available, such as shaft type / length, voltage, gearbox orientation and output speed. Efficient (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
. ICI Safe & Secure (SNS) Series The Indelac Controls Inc. (ICI) Safe & Secure Series of fail-safe electric actuators couples the durability of high-quality American made actuators with the reliability of an integrated power supply. Our actuators are easily field adjustable to (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
. ICI Safe & Secure (SNS) Series The Indelac Controls Inc. (ICI) Safe & Secure Series of fail-safe electric actuators couples the durability of high-quality American made actuators with the reliability of an integrated power supply. Our actuators are easily field adjustable to (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Bases of the control technique
Hydraulic pump and electric motor with shaft clutch .
-
Mess- and test bench technique
…rotor angle on the electric motor shaft, speed control of the electric load motor, with Drehzahl- and torque measurement, Against test bench building schwingungsentkoppelte clamping device, for electric motor, and electric load motor, shaft coupling , between electric motor and electric load motor…
-
Apparatuses for the chemical industry
By this space-saving pump design, the Saugkrummer with concentric RundfuB is formed as a GuOstiidc that receives daruber Spiralgehause with storage, shaft clutch and angeflanschtem electric motor .
-
Materials
By this space-saving pump design, the Saugkrummer with concentric RundfuB is formed as a GuOstiidc that receives daruber Spiralgehause with storage, shaft clutch and angeflanschtem electric motor .
-
Oil hydraulic system
Mechanical coupling over the pump shaft to the electric motor and hydraulic coupling of the closed cycle for liquid preparation determine that the servopump with the hydroaggregate to an assembly follows.
-
Oil hydraulic system
…hydroaggregates over the decoupling of body sonic bridges by the pump attachment, support and shaft compound (design KTR) [208, 209] horizontally fixed by means of damping ring D 3, the electric motor 4 connected via drehnachgiebige shaft coupling 5, the common foot…
-
Modellgestützte development of continuous processes for lipasekatalysierten Enantiomeren separation in organic solvents
1 electric motor rnit entrainer clutch , 2 shaft storage, 3 DruckanschluB,4 substrate supply, 5 heating circulation, 6 reactor aus rennet and 7 Mernbran on POLYTETRAFLUOROETHYLENE-Tragerplatte.
-
Unsteady Wachstums‐ and product formation kinetics on the example of acetic acid bacteria
1 electric motor rnit entrainer clutch , 2 shaft storage, 3 DruckanschluB,4 substrate supply, 5 heating circulation, 6 reactor aus rennet and 7 Mernbran on POLYTETRAFLUOROETHYLENE-Tragerplatte.
-
Mutschmann / Stimmelmayr paperback of the water supply
Rigid clutches provide well aligned shafts of electric motor and pump as the already least deviations (misalignment) cause significant mechanical additional stresses.
-
Problems and prospects of the widespread implementation of switched reluctance motors
To specify the frequencies of rotation, moment, and capacity on the ac electric induction motor shaft , a special measuring coupler made by Tan- zotekhnika was applied during testing.
Indicates content that may require registration and/or purchase.