-
Supplier: Accuris
Description: NUT RUNNER AND SCREWDRIVERS, ELECTRIC
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The
- Power: Electric, Pneumatic
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.583333333333333 to 8.08333333333333 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-EH2-R1020-A Transducerized Right Angle Electric Nutrunner is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools. Right angle body style with 3/8" Square drive and Lever Start
- Torque Range: 2.94985250737463 to 14.7492625368732 Ft-lbs
- Rated Free Speed: 1,027 rpm
- Size: 3/8"
- Power: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-10RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC
- Torque Range: 0.0737463126843658 to 0.811209439528024 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-122 Screw/Nut Drivers are designed to drive threaded parts horizontally.Depending upon the geometry of the threaded part or fastener, the method of transferring the part to the placement jaws from the feeder may vary considerably.The mounting structure for the feed system and
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Automatic Two Speed allows the user to run down a nut at 5 times normal operating speed, and will automatically change gear for the final tightening.
- Torque Range: 737.463126843658 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Automatic Two Speed allows the user to run down a nut at 5 times normal operating speed, and will automatically change gear for the final tightening.
- Torque Range: 1,474.92625368732 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Greenlee Textron, Inc.
Description: INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 3/16 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
- Desired Adjustment Range: 0.1875 inch
- Power: Electric
- Type: Fixed Drive, Nut Driver
- Size: Other Size
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-CT2500 X-PAQ™ Controller is compatible with SD2500 Series transducerized DC electric screwdrivers and nutrunners. Used for applications requiring a torque range of 1-50 lbf.in (0.1 to 5.6 N.m). Not compatible with EH2 Series tools. Angle control with torque monitoring Programmable I/O
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-EH2-HT40-0000NNN X-PAQ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller base model without additional options Torque and angle monitoring and I/O monitoring
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: UL Standards & Engagement
Description: Portable Electric Tools UL 745-1 1.1 This standard applies to hand-held portable electric motor-operated or magnetically-driven tools, intended for indoor or outdoor use, in non-hazardous locations, in accordance with the Canadian Electric Code, Part 1 and the National
-
Supplier: Mountz, Inc.
Description: to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle
- Torque Measurement Range: 220.8 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: to bend like an elbow, the torque arm provides agility to position the tool in a variety of positions for different applications. Arm can be set at an inclination of 0º, 22.5º & 45º. Provides smooth flexible range as the arm absorbs torque reactions from electric & air screwdrivers, angle
- Torque Measurement Range: 354 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
Automatic nut driver exponentially scales assembly throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Automatic Nut Driver Exponentially Scales Assembly Throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut driving, and even barbed dart insertion. Our innovative systems take over orienting the fastener and feed-to-tip of the screw (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products
More Information Top
-
Quality Control and Tracing System of Automotive Airbag Flexible Assembly Line
In this situation, an assembly line is put forward which is made up of computer, barcode scanner, electric nut runner and specialized electric testing instrument.
-
Torque Management System
… support your company structure granting the security of data sector-by-sector Scalable, Available, Fast and Downtime-Less Flexible to adapt the various protocols of machines TECHNOLOGY POWERING RESULTS Today we have the technology of Electric Nut Runner s that turns possible …
-
CR4 - Thread: Stainless Steel Nuts / Bolts Seizing
Even with electric or pneumatic nut runners , installing and removing as fast as possible, it's impossible to gall the threads.
-
Remote Operation and Maintenance Demonstration Facility at the Oak Ridge National Laboratory
tongs or a hoist, electric " nut - runner "-type wrenches, manually operated .
-
CR4 - Thread: Pneumatic Torque Wrench with Range 0 to 50Nm
If you can afford an electric tool then a computer controled nut runner would be the best device (used in the automotive industry) since it can make a record of all operations with time and date.
-
Manual driver assistance systems
The drive of the ball nut takes place of an in to the gear rack parallel arranged electric motor which over a toothed belt gear stage together .
-
Manual driver assistance systems
The drive of the ball nut takes place of an in to the gear rack parallel arranged electric motor which is connected through a toothed belt gear stage to the ball nut.
Indicates content that may require registration and/or purchase.