-
Supplier: Tempco Electric Heater Corporation
Description: This heavy-duty assembly, made from our proven wire-wound silicone rubber heater technology, will provide hundreds of hours of use. • Built-in thermostat limits temperature to 194°F (90°C) • Standard Voltage is 120 Vac • 6-ft. plug and cordset standard
- Maximum Operating (Sheath) Temperature: 194 F
- AC Voltage Required: 120 volts
- Length: 12 to 20 inch
- Width: 0.5 to 4 inch
-
Supplier: J&S Machine, Inc.
Description: The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise
- Max. Round Size: 2.375 to 5 inch
- Max. Square Size: 3.5 inch
- Max. Bending Angle: 190 degrees
- Power: Electric, Hydraulic
-
Supplier: Kuriyama of America, Inc.
Description: Electric Foot Pedals Bending PEDAL-MULT
-
-
Supplier: Comco USA
Description: Comco offers you custom engineered machines for special purpose applications. We develop and propose the best machines matched to demanded shape and specification.
-
Supplier: BLM GROUP USA Corporation
Description: SMART is the new all-electric (8 axes) tube bending machine with 3D visual programming software (VGP3D), SMART meets the following requirements: Can be freely and quickly switched into right-hand or left-hand configuration Multi-stack The automatic load and unload integrated in the machine
- Max. Round Size: 1.1023628 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: J&S Machine, Inc.
Description: J&S Machine carries a full line of Tre C bending machines capable of covering the many needs of the bending industry. The Tre C product line includes a variety of machines used to bend window and storefront extrusions, angle iron, tube and pipe, and a variety of other materials. To do this,
- Max. Round Size: 3.93701 inch
- Power: Electric, Hydraulic
- Type: Roll
- Shape: Round
-
Supplier: Comco USA
Description: 4″ to 5″ Large Pipe Benders in a Compact, Space Saving Design! The Comco KB Large Bender Series (KB-120NT) pipe benders are designed to handle tough bending requirements in a wide variety of tubing and pipe bender applications including: Automotive
-
Supplier: Greenlee Textron, Inc.
Description: ALUMINUM MATERIAL 7-1/4 TO 25 INCH RIGID BENDING RADIUS 90 DEG BENDING ANGLE 1-1/4 TO 4 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM CONDUIT MATERIAL VOLTAGE RATING 120 VAC INCLUDES 980 ELECTRIC HYDRAULIC PUMP
- Max. Round Size: 1.25 to 4 inch
- Max. Bending Angle: 90 degrees
- Power: Manual
- Shape: Round
-
Supplier: transfluid Maschinenbau GmbH
Description: With our clockwise/counterclockwise bending machines the most complex bends become reality with great accuracy. The Bending head of our fully electric CNC R/L series can be positioned horizontally and vertically, including 360° rotation axis for a change of bending direction (right- or
- Max. Round Size: 0.25 to 0.875 inch
- Max. Bending Angle: 2.6 degrees
- Power: Electric
- Type: Rotary Draw / Mandrel
-
Supplier: Comco USA
Description: Precision 1D bends in a compact CNC tube and pipe bender! When your specifications call for tight bends from your tube and pipe bender, the Comco KBB-30 Series booster bender is the machine for you. The booster feature of the KBB-30 Series provides the additional
-
Supplier: J&S Machine, Inc.
Description: Machine body in high-thickness S355 steel which guarantees great rigidity, three drive shafts in ground tempered steel mounted on conical bearings and controlled by three independent electric motors and high efficiency planetary gearboxes. The lower shafts with five-position adjustable center
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Features: Other
- Type: Roll
-
Supplier: ASTM International
Description: manufacturer. When pipe is cold expanded, the amount of expansion shall not exceed 1.5 % of the outside diameter pipe size. Note 2A comprehensive listing of standardized pipe dimensions is contained in ASME B36.10. Note 0 This provision is not intended to prohibit the cold
-
Supplier: ASTM International
Description: This specification covers electric fusion welded pipe suitable for high-temperature or corrosive service. The pipes are designated into five classes namely Class 1, Class 2, Class 3, Class 4 and Class 5, according to how they are to be welded. The joints shall be full
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless and electric-resistance-welded steel pipe used as conduit for the installation of high-pressure pipe-type electrical cables in NPS 4 to NPS 12, inclusive, with nominal (average) wall thicknesses 0.219 to 0.562 in., depending on size.
-
Supplier: ASTM International
Description: This specification covers standard requirements for electric-fusion-welded steel pipe with filler metal added, for atmospheric and lower temperatures. The steel pipe shall be fabricated from a pressure vessel quality plate of several analysis and strength levels. Several grades
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric bending machine, with right and left bending in process and 3D graphic visual programming (VGP3D) Some features of E-TURN fully electric machine: No mechanical adjustment is needed In-process right and left bending, with fixed and variable radius Reduced time for
- Max. Round Size: 0.2362206 to 1.3779535 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: BLM GROUP USA Corporation
Description: Fully electric (12 axes) tube bending with 3D visual programming software (VGP3D). The machine can be freely and quickly switched into right-hand or left-hand configuration, for tubes up to 150 mm. Details: Multi-stack (up to 8 stacks) All critical machine setting parameters are established
- Max. Round Size: 3.93701 inch
- Power: Electric
- Type: Rotary Draw / Mandrel
- Shape: Round
-
Supplier: UL Standards & Engagement
Description: Portable Electric Tools UL 745-1 1.1 This standard applies to hand-held portable electric motor-operated or magnetically-driven tools, intended for indoor or outdoor use, in non-hazardous locations, in accordance with the Canadian Electric Code, Part 1 and the National
-
Supplier: J&S Machine, Inc.
Description: J&S Machine, Inc. is a premier distributor of 3C-C.L.O.M.E.A. and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's
- Power Source: Electric Motor / Vibrator
- Features: Floor Mounted / Stationary (Machine Tools), Wet Finishing
- Type: Grinder - Abrasive Belt, Orbital / Planetary, Surface Grinder
- Applications / Materials Abraded: Metals / Metalworking
-
Supplier: Chromalox
Description: Maximum Exposure Temperature, Power Off, 392°F (200°C) 4, 8 and 12 W/Ft. 120, 208 - 277, 480 Volt From Stock Approximate Size .30 in. W x .25 in. H Minimum Bend Radius 1-1/4 in. For Use on Metallic Pipe Consult Factory for Use on Plastic Pipes Third-party certification: cCSAus
- Maximum Operating Temperature: 320 to 392 F
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 320 to 392 F
- Features: Electric, Other
-
Supplier: Chromalox
Description: Self-Regulating, Energy Efficient Process Temperature Maintenance to 150˚F (65˚C) (Power On) Max. Continuous Exposure Temp. 185°F (65˚C) (Power Off) CPR Commercial Applications Pipe Freeze Protection - Potable & Non-Potable Piping - Sanitary & Storm Piping - Fire Sprinkler Piping Flow
- Maximum Operating Temperature: 150 to 185 F
- AC Voltage Required: 120 to 277 volts
- Maximum Operating (Sheath) Temperature: 150 to 185 F
- Features: Electric, Other
-
Supplier: Chromalox
Description: Bending Min. Bend Radius = 6 X Cable Diameter For Use on Metal Pipes only Approvals Factory Mutual (FM) Approved and CSA certified for ordinary areas. FM and CSA Approved for hazardous (classified) areas. CSA and FM Approved: • Class I, Div. 1* & 2 Groups A*, B, C, D (gases, vapors) • Class
- Maximum Operating Temperature: 1,400 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 1,400 F
- Features: Electric, Other
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Flanged immersion heaters consist of a number of “U” bend tubular heating elements welded into a standard ANSI pipe flange. Elements are supported with TEMA style baffles. A thermowell is installed through the center of the flange for the over temperature sensor. A NEMA rated enclosure is
- AC Voltage Required: 480 volts
- kWatts: 160 kW
- Watt Density: 20 W/in²
- Flange or Thread Diameter: 19 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 230 volts
- kWatts: 1.05 kW
- Heated Length: 17.716545 inch
- Width / Diameter: 0.33464585 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 240 volts
- kWatts: 1.845 kW
- Heated Length: 33.464585 inch
- Width / Diameter: 0.3149608 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 230 volts
- kWatts: 0.4 kW
- Heated Length: 13.779535 inch
- Width / Diameter: 0.25590565 inch
-
Supplier: Backer Marathon, Inc.
Description: Backer Marathon Hotset Flexible Tubular Heaters shipping is expedited and available to you faster than anyone else in the market. The Hot Set flexible heating elements are completely flexible and may be shaped around pipes, along platen paths, and into other challenging shapes that require
- AC Voltage Required: 230 volts
- kWatts: 1 kW
- Heated Length: 29.527575 inch
- Width / Diameter: 0.25590565 inch
-
Supplier: Lincoln Electric Co. (The)
Description: Available Types or contact a Lincoln Electric representative Typical Applications Power generation Petrochemical Pressure vessels Pressure piping Fill and cap pass welding of up to X65 grade pipe Welding Positions All, except vertical down
- Diameter / Thickness: 0.09375 to 0.25 inch
- Tensile Strength (UTS): 76,869.5248593144 to 87,747.2878111042 psi
- Yield Strength: 58,739.9199396648 to 74,693.9722689565 psi
- Elongation: 22 to 36 %
-
Supplier: OMEGA Engineering, Inc.
Description: APPLICATIONS Heat or Dry Temperature Sensitive Materials Shrink Tubing Shrink Packaging and Specialty Connectors Solder and Desolder Bend Plastics Activate Adhesives Remove Decals Defrost Frozen Pipes and More Rugged, ergonomic heat guns with digital display of temperature and air flow.
- Heating Capacity: 1.3 kW
- AC Voltage Required: 120 volts
- Maximum Air Temperature: 130 to 1,000 F
- Maximum Air Flow: 4 to 16 SCFM
-
Supplier: ToneCooling Technology Co., Ltd
Description: size: 118mm*79mm*64.5mm Fan speed: PWM 3000-11000RPM Noise value: 58.50dBA (MAX) Air volume: 62.00CFM (MAX) Fan plug: 4pin PWM Bearing type: double ball bearing Power consumption: 335W Material: copper base + aluminum fins + 5 heat pipes 1. Gaming PCs In high-performance gaming PCs, where
- Device: Thermo-Electric Cooler
-
Description: thermal medium. The self-operated temperature control valve is mainly used in heating and air conditioning domestic hot water, petrochemical, electric power, electromechanical textile, rubber, food, and other industries. self-operated temperature regulators Features 1. Small size,
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
(1000°C). Once temperature is achieved, pressure can be applied by a bending arm to bend pipe into the desired shape. Air and water quenches are typically used before and after heating to ensure bending occurs only in the heated zone. Ambrell has expertise with (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
Bending & Coiling Overview Bending Capabilities (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Bending & Coiling Overview Bending Capabilities (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
inside one another. Rigidity Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or extruding. The product is designed to function as a boundary lubricant in cold forming operations and in hot forming at temperatures up to and exceeding 1500°F. (read more)
Browse Datasheets for Everlube Products -
Transportation vehicles such as motorcycles, cars, electric bikes, and bicycles often use bent pipes for their handlebars, bumpers, frames, and other components to improve the stability and safety of the vehicle. Pipe/tube is used in the machines widely, it is an important for our (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
The 3D Vapor Chamber (3DVC) combines the advantages of a vapor chamber and a heat pipe into a three-dimensional thermal management structure capable of transferring (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Industry's smallest bending radius Hotflex's flexibility enables heat to be located where it is needed; an improvement over rigid cartridge heaters Reduced energy costs: tool mass can be reduced Backer Marathon Hotset Flexible Tubular Heaters shipping is (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc. -
Industry's smallest bending radius Hotflex's flexibility enables heat to be located where it is needed; an improvement over rigid cartridge heaters Reduced energy costs: tool mass can be reduced Backer Marathon Hotset Flexible Tubular Heaters shipping is (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
pipe bending machine - offers from pipe bending machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Pipe bending machine, Pipe bender, hydraulic pipe bending machine, Electric pipe bender ] .
-
Pipe Bending Machine - Pipe Bending Machine Manufacturers, Suppliers
[ Related Keywords : Pipe bending machine, Pipe bender, hydraulic pipe bending machine, Electric pipe bender ] .
-
bending machine - offers from bending machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : pipe bender, electric bending machine, electric pipe bender , electric pipe bending machine ] .
-
Stifflers Surplus Inc. | Metalworking - Other
… 1818 BENDER 1-1/4" 1-1/2" $395.00 Request A Quote 33090418 For Sale BLACKHAWK HB50 BENDER PIPE BENDER 1/2 INCH EMT THINWALL $10.00 Request A Quote 33090419 For Sale GREENLEE 555 HYDRAULIC ELECTRIC PIPE CONDUIT BENDER $1,800.00 Request …
-
Pipe - Pipe Manufacturers, Suppliers
Category Picks : Iron Pipes, Pipe Fittings, Hydraulic Pipe Benders , Electric Pipe Threaders, Composite Pipes, Copper Pipes, Pipe Making Machinery, Steel Pipes, Titanium Pipes, Aluminum Pipes, Smoking Pipes, Stainless Steel Pipes More..
-
Electric Conduit and Pipe Benders - Benders - Grainger Industrial Supply
• Electric Conduit and Pipe Benders .
-
New Items Benders - Hand Tools - Grainger Industrial Supply
• Electric Conduit and Pipe Benders (3) .
-
More than $5000 Benders - Hand Tools - Grainger Industrial Supply
• Electric Conduit and Pipe Benders (11) .
-
GREENLEE Conduit Bender,Electric,Std Pend,1/2 to2 - Electric Conduit and Pipe Benders - 6TFG7|555CX - Grainger Industrial Supply
• Electric Conduit and Pipe Benders .
-
http://www.mtu.edu/technology/pdfs/Machine-Shop-Equipment.pdf
RMD Electric Tube/ Pipe Bender .
Indicates content that may require registration and/or purchase.