Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ElectroCraft
Description: SCA-L Drives Technology: PMDC Servo Amplifier Quadrants: 4 Nominal Current: 3A For Brush-Commutated PMDC Motors. Up to 75 W. This linear four-quadrant PMDC DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted for easy integration. The drive
- Number of Axes / Motors: 1
- Rated Power: 75 watts
- Continuous Output Current: 3 amps
- Supply Voltage (DC): 30 volts
-
Supplier: Joyce/Dayton Corp.
Description: minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.25” lead ball screw, 2 ton thrust capacity Available with a variety of gear set ratios ComDRIVES can power an entire jacking systems Standard 230/460 volt,
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 15-ton ComDRIVE screw jacks lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, KFTN, and Double clevis designs. Travel speeds range from 3.52 to 27.76 inches
- Lift Capacity: 15 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
-
Supplier: MotiCont
Description: These direct drive linear motors (electric cylinders) are supplied with an internal shaft supported by long life linear bearings and an integrated position sensor, eliminating backlash and extra space needed for an external feedback device. While there are many different types
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40
- Number of Axes: 3 to 1 #
- Load Capacity: 15 to 25 kg
- Reach: 50 to 1,000.0000000000001 mm
- X-axis Travel: 50 to 1,000.0000000000001 mm
-
Supplier: Raco International, LP
Description: The RACO MA series electric actuator is an extremely flexible modular system, which allows you to customize the actuators to the specific requirements of the application. The MA actuator system can accommodate virtually any drive configuration and any electric motor; from
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 4.7 in/sec
- Rated Force: 220 to 33,000 lbs
- Motor Continuous Power: 0.11 to 6.6 HP
-
Supplier: General Pump
Description: For NEMA-C Electric Motors 56C Frame (TT/TP Series 51 Pumps) Features Heavy-duty cast aluminum flange and self-adjusting resilient coupling Quiet, low maintenance drive system Easy to assemble, with all required mounting hardware included Compact design
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: Design Tool, Inc.
Description: protocols, including Ethernet, USB, and RS232 connections. The communications flexibility insures ease of integration with automated systems such as screw feeders, as well as line communications and quality tracking and reporting. When paired with a DTI 5000 screw feeding system, the
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brushless motor offers high performance and low maintenance, eliminates carbon dust for cleaner operation Strong power performance Easy to operate Highly efficient Built-in screw counter with panel to show set value and set screw number Power Supply: TLB-PS801
- Torque Range: 0.722713864306785 to 2.16814159292035 Ft-lbs
- Rated Free Speed: 1,500 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Columbus McKinnon Corporation
Description: COLUMBUS McKINNON offers electromechanical drive elements (ATEX) and complete motion solutions for versatile use in areas such as mechanical engineering, automobile industry, energy supply, food/pharma industry, logistics applications and many more.
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: ASG, Division of Jergens, Inc.
Description: Brush type motor offers proven performance Inline body style Soft stop shock absorbing clutch Full torque in reverse Ideal for assembling shock sensitive components such as hard drives Unique ergonomic clutch delivers less torque reaction to operator #10 screws (5.0 mm) and
- Torque Range: 0.0147492625368732 to 0.147492625368732 Ft-lbs
- Rated Free Speed: 490 to 680 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Radwell International
Description: ELECTRIC ROD-STYLE ACTUATOR, RSA STYLE, SCREW DRIVE, INCH MOUNTING, SIZE 50, 2 TURNS/ INCH, IN-LINE MOTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - Hand-Held, Self-Fed Screw Driver with air motor or electric motor. Stand alone unit comes complete with screw feeder, feed hose, screw chuck and motor. Operator presses the driver to actuate the motor and
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 15,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 1 HP
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 25,000 cps
- Capacity: 0.1336805462721843 to 802.0832776331057 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 3 HP
-
Supplier: Mixer Direct
Description: The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer include a lower support bear taking the radial shaft load off of the motor/gearbox
- Media Viscosity: 1 to 1,000 cps
- Capacity: 0.1336805462721843 to 668.4027313609214 cubic feet
- Motor Speed: 0 to 1,725 rpm
- Motor Power: 2 HP
-
Supplier: Mountz, Inc.
Description: The MDH3264-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor
- Torque Range: 5.783333333333333 to 36.166666666666664 Ft-lbs
- Rated Free Speed: 50 to 115 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Mountz, Inc.
Description: The MDH3236-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance Swiss DC servo motor
- Torque Range: 2.8916666666666666 to 20.25 Ft-lbs
- Rated Free Speed: 50 to 210 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Nook Industries, Inc.
Description: Load capacities range from 1/4 to 100 ton Worm gear driven, incorporates an alloy steel worm which drives a high strength bronze worm gear (drive sleeve). Worm shaft is supported on anti-friction tapered roller bearings. Drive sleeve is supported on antifriction tapered roller
- Lift Capacity: 0.5 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: IMI Bimba
Description: no motor, AC or DC stepper motors Motor, encoder, and driver available out of the box Reverse parallel motor option conserves space Screw accuracy: 0.0006 in./in.
- Stroke or X-Axis Travel: 1 to 18 inch
- Rated Force: 75 to 350 lbs
- Motor Type: AC, DC, Stepper
- Drive Type: Direct Drive
-
Supplier: Mountz, Inc.
Description: The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series
- Torque Range: 0.29166666666666663 to 0.8333333333333333 Ft-lbs
- Rated Free Speed: 700 to 1,000 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: Weber Screwdriving Systems, Inc.
Description: Electric handheld screwdriver with automatic feed system The Weber HSE hand held system features the flexibility that Weber is famous for. This device allows the use of any DC electric or DC torque and Angle system to be fitted to the back of this hand held device. The fast self
- Torque Range: 0.221238938053097 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 1,500 rpm
- Size Range: 0.1181103 to 0.5905515 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Mountz, Inc.
Description: The HIOS electric torque screwdriver is designed with a powerful, high speed motor to increase productivity and efficiency. Ensures accuracy in fastening with precision automatic shut-off clutch once preset torque is achieved. Various models that range from 3.5 - 16 lbf.in. A-Series
- Torque Range: 0.29166666666666663 to 0.5833333333333333 Ft-lbs
- Rated Free Speed: 1,200 to 1,700 rpm
- Drive Style: Electric
- Drive Type: Fixed Size Drive
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate® Electric Powered LiftTable Model #LT-1 Solid State Pulse Width Modulation (PWM) Advanced Microprocessor Based Control - Utilizes State-of-the-Art Mosfet Motor Drive Technology Fully Automatic Braking System Override Clutch Extruded Aluminum and Steel Construction
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
- Type: Table Lift / Positioner
-
Supplier: Precision Engine Controls Corp.
Description: installation and maintenance. Features like these make the ACT2000 attractive to a variety of turbine applications. The customized digital motor control system is small enough to be housed on-board within the assembly, providing precise movement through a compact, highly-reliable brushless DC
- Features: Electric
-
Supplier: ASTM International
Description: This guide provides the required basic ordering information for low voltage (1000 VAC or less, and up to and including motors of 500 hp) general-purpose (GP), commercial, universal, small and medium sized alternating current electric motors intended to drive common
-
Supplier: RS Components, Ltd.
Description: Actuator w/Motor, 250mm, Screw Drive
- Stroke or X-Axis Travel: 9.842525 inch
- Actuation Type: Electrical
-
Screwdrivers (electric and pneumatic) - Low toruqe Brushless Electric Screwdriver -- SKD-B100 SeriesSupplier: Loover Industrial Co., Ltd.
Description: brushless motor. Forward/Reverse switch modes. Screws can be loosed easily just in a moment. Two lowest torque specifications: 0.08~1.5Kgf.cm / 0.5~3.5Kgf.cm. Best choice for producing high precision products, such as watches, high precision hard-drives, etc. Certification: ETL
- Torque Range: 0.00589970501474926 to 0.250737463126844 Ft-lbs
- Rated Free Speed: 200 to 1,000 rpm
- Size Range: 0.0393701 to 0.09055123 inch
- Drive Type: Adjustable Size Drive
-
Supplier: ASTM International
Description: This guide provides the required basic ordering information for low voltage (1000 VAC or less, and up to and including motors of 500 hp) general-purpose (GP), commercial, universal, small and medium sized alternating current electric motors intended to drive common
-
Supplier: Joyce/Dayton Corp.
Description: only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are
- Rated Force: 6,000 lbs
- Motor Voltage: 115 volts
- Motor Type: AC
- Mounting Type: Clevis or Eye, Flange, None
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - AD100TE Hand-Held Screw Driver with T-type Torque arm and KX motor and controller. Position is tracked by encoders and points can be taught. Operator is forced to either go to these points in a certain order, or in a random order, but each point must
- Torque Range: 7.374631268436578 to 33.1858407079646 Ft-lbs
- Rated Free Speed: 220 to 3,000 rpm
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
-
Supplier: Indelac Controls, Inc.
Description: Standard equipment includes 115Vac-1ph motor with thermal over load protection, stainless steel fasteners, captive cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
- Actuator Torque: 100 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 2.5 seconds
Find Suppliers by Category Top
Featured Products Top
-
accuracy Ideal for applications demanding high precision and efficiency Non-Captive Screw passes through the center of the motor Internal rotor nut drives the screw forward and backward No external coupling (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Drives Supports preload, damping, mounting, and axial stability. Helps engineers enhance motor performance, reduce vibration, and improve NVH in electric drive (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
drive mechanism of a bicycle to provide propulsion or propulsion assistance to the driven wheel (Figure 1). The electric motor is the key component in determining bike performance, with the two most common motors used being mid-drive motors and hub motors. Mid-Drive (read more)
Browse DC Motors Datasheets for Portescap -
Troubleshooting Electric Actuators Motor Failure The likelihood of a motor failure without external causes is very rare. Motor failure rates from our experience are less than 1 in 10,000 motors (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
jbj Techniques Limited offer the most comprehensive range of bellhousings in Europe. Designed to connect electric motors with frame size IEC D56 - D400 (0.06kW – 750kW) and can be compatible (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
ATEX-Certified Hazardous Area Electric Motor Pump Adaptors for Demanding Industrial Environments Engineered for the toughest offshore, chemical processing, and hazardous area (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
pack inside the car to power an electric motor that turns the wheels, thus eliminating the need for an engine. A typical EV has about 90% less moving parts than an internal combustion engine. In a manufacturing environment this means less parts to assemble, less complexity and a lighter package. EVs (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Product Overview The YHD-BL5517 brushless motor combines a steel shaft with an onboard drive PCB board to deliver reliable CW/CCW operation across a 12–24V DC range, with electrical performance and accessories customizable after evaluation. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
peak power and 3 N·m stall torque, the motor supports reliable operation in heavy-load drive systems while enabling flexible mechanical and electrical customization (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Strengths & Limitations: Belt Drive vs. Ball Screw Actuators
The challenge for mechanical automation systems in the past has been the successful conversion of rotational motion from electric or mechanical motors into useful forms of linear motion. A breakthrough in this regard, the conveyor belt system represented one of the first useful implementations
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
substitute oil in your car. Some car and truck owners wouldn't think twice about. switching from a manufacturer's 'genuine' motor oil. to a comparable, often less expensive aftermarket oil. - especially after the warranty period has ended. But. there's a big difference between substituting motor oil
More Information Top
-
Problem of removing thin oil films from an area of water
…for filling dry sorbent, a screw drive 2, a unit for magnetization with a solenoid, a diamagnetic unit 4, a pulsed current gen- erator 5, a nozzle 6, a spreader 7, an air compressor 8, and a screw drive electric motor 9.
-
Improved Production in Low-Pressure Gas Wells by Installing Wellsite Compressors
Satellite sites will gather gas at 0 to 5 psig suction pressure and compress it using an electric motor driven screw compressor and discharge it to the central station at 65 psig.
-
Evaluation of non-intrusive monitoring for condition based maintenance applications on US Navy propulsion plants
Below this level, two electric motor driven screw type pumps (designated 2A and 2B) are used to provide lube oil flow.
-
Planetary-pug mill
Screw drive electric motor .
-
Interim design status and operational report for remote handling fixtures: primary and secondary burners
The tilt-down fixture is operated by an electric motor driven screw jack mounted on the support assembly and connected to the tie plates on the trunnion assembly.
-
The mother of invention
Electric motors driving screw -jacks can be “belefed-up” to produce a large thrust but they cannot be designed to have also the extremle sensitivity and the fast responlse which is vital to the siimulation illusion.
-
Seawater effects on transverse tensile strength of carbon/vinylester as determined from single-fiber and macroscopic specimens
To load the specimen and measure the debond initiation load, a DEBEN micro- tester equipped with a 200 N capacity load cell and an electric motor driven lead screw was employed.
-
Americam Society of Composites: 29th Technical Conference
…determine the load and location at onset of fiber/matrix debonding, In-situ testing was conducted inside a Quanta 200 scanning electron microscope (SEM) using a DEBEN micro-tester with a 200 N capacity load cell and an electric motor driven lead screw .
-
MONTHLY REVIEW
These units are (Win. in diameter, and work under a head of 34 feet, the valve being operated by a small electric motor driving the screwed spindle through spur and worm reduction gears, all neatly mounted on a headstock, bolted to the…
-
Gas Turbine Propulsion Systems
The solution uses electric motor - driven screw -jack actuators in place of the traditional hydraulic or pneumatic actuators to drive the blocker doors.
Indicates content that may require registration and/or purchase.