-
Supplier: Accuris
Description: ELECTRIC GUIDED INDUSTRIAL TOW TRACTORS
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's tow tractor product line offers electric tuggers for any application. With features such as the AC Drive System, AC Drive Motor and regenerative breaking, Toyota Tow Tractors increase productivity and provide the ideal horizontal transport solution for
-
Supplier: SAE International
Description: This document outlines the functional and design requirements for a battery-powered electric tow tractor in the handling of baggage or cargo trailers in airline service.
-
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) outlines the design and performance requirements for a battery-powered electric tow tractor for the handling of baggage or cargo trailers in airline service. The use of "shall" in this document indicates a mandatory requirement. The
-
Supplier: Nu-Star, Inc.
Description: The Trailer Mover™ is designed for moving boat trailers, semi-trailers, general purpose trailers, livestock trailers, horse trailers, plant trailers and more with a Ball Hitch or Towing Eye at the front. This powerful mover delivers 7,500-pound + push/pull capacity on level grade and 5,000-pound +
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: Lift Products, Inc.
Description: Drive Maintenance free 50AH batteries 110VAC plug-in automatic charger Variable from 0 mph to 3.1 mph empty Variable from 0 mph to 2.8 mph loaded (2) 9.8” x 3.3” pneumatic rubber tires (2) 3” x 1.3” polyurethane casters 60 minute rated electric drive motor 180° articulating tow arm Pin
-
Supplier: Lift Products, Inc.
Description: hitch 4755 to tow carts with The Moto-Cart)
-
Supplier: Lift Products, Inc.
Description: The Moto-Tugger HD is an ergonomically-designed motorized tow vehicle used to pull a variety of single or multiple carts in a safe and efficient manner with very little effort from the operator. Numerous standard hitch types are available to suit a wide variety of applications. Alternatively,
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: Superlift Material Handling Inc.
Description: Superlift Material Handling offers ergonomic material handling equipment including lift tables, lift carts, upenders, electric carts, stackers, pallet trucks, skid lifters, work positioners, and custom designed equipment. We have products to lift, tilt, rotate, upend, move, extend or lower
-
Supplier: Nu-Star, Inc.
Description: The Power Tug™ is designed to promote productivity and minimal manpower by mobilizing up to 5,000 pounds with ease. Leg is equipped with an electric actuator in order to accommodate various load heights, and its mono-drive wheel with stabilizing caster enables the unit to mobilize loads over
-
Supplier: CECOR
Description: use Reduce labor costs Improve tool performance Full Specs Series: SE50 Tank Size: 175 gallon Standard Transport: Push/Tow - Push bar and tow bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) or 177" (4.5 meters) Standard Filter: F23 (2.3
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: UL Standards & Engagement
Description: Industrial Crane Trucks, ITSDF B56.7; e) Safety Standard for Personnel and Burden Carriers, ITSDF B56.8; f) Safety Standard for Operator Controlled Industrial Tow Tractors, ITSDF B56.9; and the g) Safety Standard for Manually Propelled High Lift Industrial Trucks, ITSDF B56.10. 1.3
-
Supplier: UL Standards & Engagement
Description: aerators ; - combustion engine powered lawn scarifiers and lawn aerators ; - plug aerators (corers); - hybrid and fuel cell powered machines and associated charging systems; and - garden tractors or their attachments. NOTE 101 Pedestrian controlled walk-behind lawnmowers are covered by IEC
-
Description: mowers; - trailing seat/sulky units; - ride-on machines; - non-powered lawnmowers; - combustion engine powered lawnmowers; - hybrid and fuel cell powered machines and associated charging systems; and - garden tractors or their attachments. Robotic lawnmowers are covered by IEC 60335-2-107,
-
Description: and lawn aerators; combustion engine powered lawn scarifiers and lawn aerators; plug aerators (corers); hybrid and fuel cell powered machines and associated charging systems; and garden tractors or their attachments. The contents of the corrigendum of May 2023 have been included in this copy.
-
Supplier: UL Standards & Engagement
Description: lawnmowers; - combustion engine powered lawnmowers; - hybrid and fuel cell powered machines and associated charging systems; and - garden tractors or their attachments. NOTE 102 Robotic lawnmowers are covered by IEC 60335-2-107, and will be covered by a future part of IEC 62841. NOTE 103 Lawn
-
Supplier: CECOR
Description: prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge. CE50 Series in the 150/150 and 200/200 gallon size have tow bar with
-
Supplier: CECOR
Description: prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge. CE50 Series in the 150/150 and 200/200 gallon size have tow bar with
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: electrical connections for the sonic feeder control sensors are integrated within the screed frame, eliminating the extra cord leading to the tractor. Screed Plates The industry-leading electric heating system delivers tight textures for high-quality mats and a long service life.
-
Supplier: CECOR
Description: 200/200-gallon tank sizes have a tow bar with pintle-eye hitch to accomodate in plant tugs or tractors. CP50 consists of two tanks; one for collecting and filtering dirty coolant and another for dispensing clean coolant. The sump cleaner sucks up machine tool sump contents down to the
-
Supplier: CSA Group
Description: hydraulic and cable-operated excavating equipment, (e.g., power shovels and backhoes); d) automotive wreckers and tow trucks designed to clear wrecks and haul vehicles; e) side boom tractors, as used in pipeline work (see ASME B30.14); f) mobile lifting devices designed specifically
-
Supplier: CSA Group
Description: automotive wreckers and tow trucks designed to clear wrecks and haul vehicles; e) side boom tractors, as used in pipeline work (see ASME B30.14); f) mobile lifting devices designed specifically for use in power line and electric utility service, such as digger derricks (radial
Find Suppliers by Category Top
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Electric tow tractors have evolved into various types of vehicles with specific designations.
-
Products | Toyota launches electric and diesel tow tractor product line for high-cycle operations | Plant Services
The Toyota electric tow tractors , available in 3,300- and 4,000-pound drawbar pull capacities, are intended for ground support equipment operations where air quality or meeting government fleet average requirements are a factor.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10089/06Dec%255FMaxwell%255FMBA.pdf?sequence=1
Review of the U.S. Navy’s hybrid electric tow tractor (HETT) test project between 1999 and 2002 reveals a number of useful and important lessons that can be applied to future pilot projects and equipment purchases.
-
TOYOTA Exhibits Latest Line Of Tow Tractors At Aviation Industry Expo
Toyota showcased their newly launched heavy-duty AC electric tow tractor product line specifically designed to meet the growing demand in the airline industry for more baggage handling and material handling equipment that can stand up to long runs and very high …
-
Sell TB80 Series Electric Tow Tractor
Home > Selling Leads > Transportation > Truck > Tractor Truck > Sell TB80 Series Electric Tow Tractor .
-
Spijkstaal Elektro BV
Model 210 electric tow tractor /platform truck A multifunctional vehicle suitable for indoor use.
-
Towing - Towing Manufacturers, Suppliers
JAC Brand Sea Port Construction Electric Tow Tractor For Moving Cargo In Pallet 3T .
-
Spijkstaal develops range of three-wheeled tow tractors
Spijkstaal used Inter Airport Europe in Munich on 8-11 October to display a three-wheeled electric tow tractor concept.
-
Contenders vie for Inter Airport Awards
Kalmar Motor and Alelion Batteries (interRAMP) launched in 2010 the TBL-50 hybrid- electric towing tractor for pushback and long-range maintenance towing of aircraft.
-
VT Airside orders tow tractors for BA at T5
VT Airside Solutions has ordered 127 P250 Super Electric tow tractors from Linde Material Handling for the British Airways (BA) ground fleet services operation at ...
Indicates content that may require registration and/or purchase.